- Tolerance
- Resistance
- Temperature Coefficient
- Features
- Composition
- Number of Terminations
- RoHS
- Length
- Height
- Width
- Max Operating Temperature
- Min Operating Temperature
Attribute column
Manufacturer
Vishay Precision Group Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Brand | Case Code - in | Case Code - mm | Case Style | Dimensions | Factory Pack QuantityFactory Pack Quantity | Frequency-Max | Lead Free Status / RoHS Status | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | RoHS | Unit Weight | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Moisture Sensitivity Level (MSL) | Number of Terminations | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Color | Power (Watts) | Capacitance | Subcategory | Power Rating | Max Power Dissipation | Technology | Voltage - Supply | Construction | Current Rating | Output | Termination Style | Case Code (Metric) | Case Code (Imperial) | Failure Rate | Voltage | Number of Circuits | Number of Poles | Illumination | Input | Product Type | Ratio - Input:Output | Differential - Input:Output | Product | Features | Product Category | Diameter | Height | Height Seated (Max) | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() Y1121113R600T0R Vishay Precision Group | 35 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | Tape & Reel (TR) | - | - | 0.01 % | - | 2 | 2 ppm/°C | - | 113.6 Ω | 175 °C | -55 °C | Metal Foil | - | - | - | - | - | 250 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | - | - | 2.794 mm | - | 5.9944 mm | 3.2004 mm | ||
![]() Y116910R0000A0L Vishay Precision Group | 6 |
| - | Lead, Tin | - | - | - | 33438A0 | - | - | - | - | - | - | - | - | - | - | Omron Automation and Safety | - | - | Bulk | Active | Compliant | - | - | - | Bulk | * | - | 0.05 % | - | 2 | 2 ppm/°C | - | 10 Ω | 175 °C | -55 °C | Metal Foil | - | - | - | - | - | 600 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | - | - | 3.0988 mm | - | 7.2898 mm | 4.318 mm | ||
![]() Y4063700R000B0R Vishay Precision Group | 49 |
| - | - | - | 1206 (3216 Metric) | 1206 | 034992 | - | - | - | - | - | - | - | Lead free / RoHS Compliant | - | - | Molex | - | - | Bulk | Active | Compliant | - | - | -55°C ~ 225°C | Tape & Reel (TR) | * | 0.126 L x 0.062 W (3.20mm x 1.57mm) | ±0.1% | 1 (Unlimited) | 2 | ±2.5ppm/°C | - | 700 Ohms | 225 °C | -55 °C | Metal Foil | - | 0.5W, 1/2W | - | - | - | 500 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant, Non-Inductive | - | - | 635 µm | 0.025 (0.64mm) | 3.2004 mm | 1.5748 mm | ||
![]() Y11211K24600T9R Vishay Precision Group | 7 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | Tape & Reel (TR) | - | - | 0.01 % | - | 2 | 2 ppm/°C | - | 1.246 kΩ | 175 °C | -55 °C | Metal Foil | - | - | - | - | - | 250 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | - | - | 2.794 mm | - | 5.9944 mm | 3.2004 mm | ||
![]() Y16258K25000B9W Vishay Precision Group | 46 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | 0.1 % | - | 2 | 0.2 ppm/°C | - | 8.25 kΩ | 150 °C | -55 °C | Metal Foil | - | - | - | - | - | 300 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | - | - | 635 µm | - | 3.2004 mm | 1.5748 mm | ||
![]() Y14880R02200D5R Vishay Precision Group | In Stock | - | - | - | Surface Mount | 24-TSSOP (0.173, 4.40mm Width) | 24-TSSOP | - | - | - | - | - | - | - | 3 GHz | - | - | - | Renesas Electronics America Inc | - | - | Tape & Reel (TR) | Obsolete | Non-Compliant | - | - | -40°C ~ 85°C (TA) | - | - | - | 0.5 % | - | 4 | 15 ppm/°C | Fanout Buffer (Distribution), Multiplexer | 22 mΩ | 170 °C | -65 °C | Metal Foil | - | - | - | - | - | 2 W | - | 2.375V ~ 2.625V, 3.135V ~ 3.465V | - | - | CML, LVDS, LVPECL | - | - | - | - | - | 1 | - | - | CML, LVDS, LVPECL | - | 4:4 | Yes/Yes | - | Moisture Resistant | - | - | 889 µm | - | 9.144 mm | 9.398 mm | ||
![]() Y16291K00000B9R Vishay Precision Group | 1692 |
| - | - | Terminal: ¼in QUAD Quick Connect, no accessories | - | - | - | Vishay Precision Group Foil Resistors | 0805 | 2012 | - | - | 100 | - | - | BARKER MICROFARADS INC | + 125 C | - | - 55 C | PCB Mount | - | - | Y | 0.000194 oz | - | - | 2.906in x 1.906in Oval Case | VFCP | - | ±5% | - | - | 0.2 PPM / C | Ultra High-Precision Z-Foil Flip Chip Resistor | 1 kOhms | - | - | - | - | - | 256uF | Resistors | 600 mW | - | Metal Foil | - | - | - | - | SMD/SMT | - | - | - | 440VAC | - | - | - | - | Metal Foil Resistors | - | - | High Precision Metal Foil Resistors | - | Metal Foil Resistors - SMD | - | - | - | - | - | ||
![]() Y1455400R000T9W Vishay Precision Group | 35 |
| - | - | Surface Mount | - | - | - | - | 1506 | 4016 | - | - | - | - | - | MOXIE INDUCTOR CORPORATION | + 125 C | - | - 55 C | PCB Mount | - | - | Y | - | 78 V | - | Clear Tape & Reel, standard | - | 2.29mm x 1.73mm x 1.52mm | ±2% | - | 2 | 2 ppm/°C | - | 400 Ω | 150 °C | -55 °C | Metal Foil | - | - | Inductance: 150nH | Resistors | 200 mW (1/5 W) | 200 mW | Metal Foil | - | - | - | - | SMD/SMT | - | - | - | IRMS - 400mA | - | - | - | - | Metal Foil Resistors | - | - | Metal Film Resistors General Purpose | Moisture Resistant | - | - | 635 µm | - | 3.81 mm | 1.5748 mm | ||
![]() Y162512K6000B24R Vishay Precision Group | 37 |
| - | - | - | RA Series | - | - | - | - | - | Vitreous Enamel | 27 x 168mm | - | - | - | - | +450°C | - | -55°C | Bolt On | - | - | Non-Compliant | - | - | - | - | RSSD | - | ±5% | - | 2 | 0.2 ppm/°C | - | 47Ω | 150 °C | -55 °C | Metal Foil | - | - | - | - | 200W | 300 mW | Wire Wound | - | Wire Wound | - | - | Radial | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | - | 27mm | 635 µm | - | 168mm | 1.5748 mm | ||
![]() Y11698K16000T0L Vishay Precision Group | 37 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | VITRAMON | - | - | - | - | - | - | NO | - | - | - | Bulk | - | - | 0.01 % | - | 2 | 2 ppm/°C | - | 8.16 kΩ | 175 °C | -55 °C | Metal Foil | - | - | - | - | - | 600 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | - | - | 3.0988 mm | - | 7.2898 mm | 4.318 mm | ||
![]() Y4061121R000F0W Vishay Precision Group | 37 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | VITRAMON | - | - | - | - | - | - | NO | - | - | - | - | - | - | 1 % | - | 2 | 2.5 ppm/°C | - | 121 Ω | 225 °C | -55 °C | Metal Foil | - | - | - | - | - | 120 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | - | - | 635 µm | - | 1.6002 mm | 812.8 µm | ||
![]() Y163310R0000C9W Vishay Precision Group | 44 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | VITRAMON | - | - | - | - | - | - | NO | - | - | - | - | - | - | 0.25 % | - | 2 | 0.2 ppm/°C | - | 10 Ω | 150 °C | -55 °C | Metal Foil | - | - | - | - | - | 600 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Anti-Sulfur, Moisture Resistant | - | - | 635 µm | - | 6.35 mm | 3.2004 mm | ||
![]() Y1624900R000Q0W Vishay Precision Group | 37 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | VITRAMON | - | - | - | - | - | - | NO | - | - | - | - | - | - | 0.02 % | - | 2 | 0.2 ppm/°C | - | 900 Ω | 150 °C | -55 °C | Metal Foil | - | - | - | - | - | 200 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | - | - | 635 µm | - | 2.032 mm | 1.27 mm | ||
![]() Y16254K64000T0W Vishay Precision Group | In Stock | - | - | - | - | 1206 (3216 Metric) | 1206 | - | - | - | - | - | - | - | - | Contains lead / RoHS non-compliant | VITRAMON | - | - | - | - | - | - | NO | - | - | -55°C ~ 150°C | Tray | VSMP | 0.126 L x 0.062 W (3.20mm x 1.57mm) | ±0.01% | 1 (Unlimited) | 2 | ±0.2ppm/°C | - | 4.64 kOhms | 150 °C | -55 °C | Metal Foil | - | 0.3W | - | - | - | 300 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant, Non-Inductive | - | - | 635 µm | 0.025 (0.64mm) | 3.2004 mm | 1.5748 mm | ||
![]() Y14870R12500D5W Vishay Precision Group | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | VITRAMON | - | - | - | - | - | - | NO | - | - | - | - | - | - | 0.5 % | - | 4 | 15 ppm/°C | - | 125 mΩ | 170 °C | -65 °C | Metal Foil | - | - | - | - | - | 1 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | - | - | 889 µm | - | 6.35 mm | 3.175 mm | ||
![]() Y1629350R000B9R Vishay Precision Group | 37 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y162520K0000A9R Vishay Precision Group | 24 |
| - | - | - | - | - | - | Bussmann / Eaton | - | - | - | - | 516 | - | - | Eaton | - | - | - | DIN Rail | - | - | N | 5.072000 oz | 400 V | - | Bulk | CH08 | - | 0.05 % | - | 2 | 0.2 ppm/°C | - | 20 kΩ | 150 °C | -55 °C | Metal Foil | White | - | - | Fuses | - | 300 mW | - | - | - | 25 A | - | - | 3216 | 1206 | - | - | - | 2 Pole | Illuminated | - | Fuse Holders | - | - | Fuse Modules | Moisture Resistant | Fuse Holder | - | 635 µm | - | 3.2004 mm | 1.5748 mm | ||
![]() Y1746200R000A4R Vishay Precision Group | 26 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | 0.05 % | - | 2 | 0.2 ppm/°C | - | 200 Ω | 175 °C | -55 °C | Metal Foil | - | - | - | - | - | 600 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | - | - | 3.0988 mm | - | 7.2898 mm | 4.318 mm | ||
![]() Y162818R0000C9W Vishay Precision Group | 26 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | 0.25 % | - | 2 | 0.2 ppm/°C | - | 18 Ω | 150 °C | -55 °C | Metal Foil | - | - | - | - | - | 750 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | - | - | 635 µm | - | 6.3246 mm | 3.2258 mm | ||
![]() Y11721K69000T9W Vishay Precision Group | 26 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | 0.01 % | - | 2 | 2 ppm/°C | - | 1.69 kΩ | 150 °C | -55 °C | Metal Foil | - | - | - | - | - | 100 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | - | - | 635 µm | - | 2.032 mm | 1.27 mm |