- Tolerance
- Resistance
- Temperature Coefficient
- Features
- Composition
- Number of Terminations
- RoHS
- Length
- Height
- Width
- Max Operating Temperature
- Min Operating Temperature
Attribute column
Manufacturer
Vishay Precision Group Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Number of Pins | RoHS | Packaging | Tolerance | Number of Terminations | Termination | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Number of Rows | Gender | Max Power Dissipation | Depth | Military Standard | Case Code (Metric) | Case Code (Imperial) | Number of Contacts | Lead Length | Contact Style | Insulation Resistance | Features | Height | Length | Width | Radiation Hardening |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() Y14880R00120F0W Vishay Precision Group | In Stock | - | - | - | Compliant | - | 1 % | 4 | - | 25 ppm/°C | 1.2 mΩ | 170 °C | -65 °C | Metal Foil | - | - | 3 W | - | - | - | - | - | - | - | - | Moisture Resistant | 889 µm | 9.144 mm | 9.398 mm | - | ||
![]() Y1624600R000T9R Vishay Precision Group | In Stock | - | - | - | Compliant | Tape & Reel (TR) | 0.01 % | 2 | - | 0.2 ppm/°C | 600 Ω | 150 °C | -55 °C | Metal Foil | - | - | 200 mW | - | - | 2012 | 0805 | - | - | - | - | Moisture Resistant | 635 µm | 2.032 mm | 1.27 mm | No | ||
![]() Y21238R00000Q9L Vishay Precision Group | 16 |
| - | - | Compliant | Bulk | 0.02 % | 4 | - | 0.2 ppm/°C | 8 Ω | 150 °C | -55 °C | Metal Foil | - | - | 8 W | - | - | - | - | - | - | - | - | - | 4.0132 mm | 15.621 mm | 10.16 mm | - | ||
![]() Y11699K00000T0L Vishay Precision Group | 16 |
| - | - | Non-Compliant | Bulk | 0.01 % | 2 | - | 2 ppm/°C | 9 kΩ | 175 °C | -55 °C | Metal Foil | - | - | 600 mW | - | - | - | - | - | - | - | - | Moisture Resistant | 3.0988 mm | 7.2898 mm | 4.318 mm | - | ||
![]() Y4062316R000Q0W Vishay Precision Group | 16 |
| - | - | Compliant | - | 0.02 % | 2 | - | 2.5 ppm/°C | 316 Ω | 225 °C | -55 °C | Metal Foil | - | - | 300 mW | - | - | - | - | - | - | - | - | Moisture Resistant | 635 µm | 2.032 mm | 1.27 mm | - | ||
![]() Y1746100R000Q0L Vishay Precision Group | 16 |
| - | - | Compliant | - | 0.02 % | 2 | - | 0.2 ppm/°C | 100 Ω | 175 °C | -55 °C | Metal Foil | - | - | 600 mW | - | - | - | - | - | - | - | - | Moisture Resistant | 3.0988 mm | 7.2898 mm | 4.318 mm | - | ||
![]() Y16253K12500T9R Vishay Precision Group | 43 |
| - | - | Compliant | Tape & Reel (TR) | 0.01 % | 2 | - | 0.2 ppm/°C | 3.125 kΩ | 150 °C | -55 °C | Metal Foil | - | - | 300 mW | - | - | - | - | - | - | - | - | Moisture Resistant | 635 µm | 3.2004 mm | 1.5748 mm | - | ||
![]() Y14552K50000T0R Vishay Precision Group | 10 |
| - | - | Non-Compliant | Tape & Reel (TR) | 0.01 % | 2 | - | 2 ppm/°C | 2.5 kΩ | 150 °C | -55 °C | Metal Foil | - | - | 200 mW | - | - | - | - | - | - | - | - | Moisture Resistant | 635 µm | 3.81 mm | 1.5748 mm | - | ||
![]() Y116916K0000T9R Vishay Precision Group | 48 |
| - | - | Compliant | Tape & Reel (TR) | 0.01 % | 2 | J-Lead | 2 ppm/°C | 16 kΩ | 175 °C | -55 °C | Metal Foil | - | - | 600 mW | 4.32 mm | Not | - | - | - | - | - | - | Moisture Resistant | 3.0988 mm | 7.2898 mm | 4.318 mm | - | ||
![]() Y1455500R000A0R Vishay Precision Group | 27 |
| - | - | Non-Compliant | Tape & Reel (TR) | 0.05 % | 2 | - | 2 ppm/°C | 500 Ω | 150 °C | -55 °C | Metal Foil | - | - | 200 mW | - | - | - | - | - | - | - | - | Moisture Resistant | 635 µm | 3.81 mm | 1.5748 mm | - | ||
![]() Y162449R9000B9W Vishay Precision Group | 27 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y14880R10000B0R Vishay Precision Group | 27 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y161110K0000T9W Vishay Precision Group | 27 |
| - | - | Compliant | - | 0.01 % | 2 | - | 2 ppm/°C | 10 kΩ | 150 °C | -55 °C | Metal Foil | - | - | 300 mW | - | - | 5025 | 2010 | - | - | - | - | Moisture Resistant | 635 µm | 5.0292 mm | 2.4638 mm | - | ||
![]() Y1625500R000T9W Vishay Precision Group | 27 |
| - | - | Compliant | - | 0.01 % | 2 | - | 0.2 ppm/°C | 500 Ω | 150 °C | -55 °C | Metal Foil | - | - | 300 mW | - | - | - | - | - | - | - | - | Moisture Resistant | 635 µm | 3.2004 mm | 1.5748 mm | - | ||
![]() Y16275K00000B9W Vishay Precision Group | 10 |
| - | - | Compliant | - | 0.1 % | 2 | - | 0.2 ppm/°C | 5 kΩ | 150 °C | -55 °C | Metal Foil | - | - | 500 mW | - | - | - | - | - | - | - | - | Moisture Resistant | 635 µm | 5.0292 mm | 2.4638 mm | - | ||
![]() Y11699K00000T9L Vishay Precision Group | 27 |
| - | - | Compliant | Bulk | 0.01 % | 2 | - | 2 ppm/°C | 9 kΩ | 175 °C | -55 °C | Metal Foil | - | - | 600 mW | - | - | - | - | - | - | - | - | Moisture Resistant | 3.0988 mm | 7.2898 mm | 4.318 mm | No | ||
![]() Y112115K0000T9L Vishay Precision Group | 27 |
| - | - | Compliant | Bulk | 0.01 % | 2 | - | 2 ppm/°C | 15 kΩ | 175 °C | -55 °C | Metal Foil | - | - | 160 mW | - | - | - | - | - | - | - | - | Moisture Resistant | 2.794 mm | 5.9944 mm | 3.2004 mm | - | ||
![]() Y1455392R000B0W Vishay Precision Group | 27 |
| - | - | Compliant | - | 0.1 % | 2 | - | 2 ppm/°C | 392 Ω | 150 °C | -55 °C | Metal Foil | - | - | 200 mW | - | - | - | - | - | - | - | - | Moisture Resistant | 635 µm | 3.81 mm | 1.5748 mm | - | ||
![]() Y11211K60000T0L Vishay Precision Group | 21 |
| - | - | Compliant | Bulk | 0.01 % | 2 | - | 2 ppm/°C | 2.803 MΩ | 175 °C | -55 °C | Metal Foil | - | Female | 250 mW | - | - | - | - | 4 | - | Socket | 5 GΩ | Moisture Resistant | 2.794 mm | 5.9944 mm | 3.2004 mm | - | ||
![]() Y212352R3000C0L Vishay Precision Group | 21 |
| - | 6 | Compliant | Bulk | 0.25 % | 4 | - | 0.2 ppm/°C | 52.3 Ω | 150 °C | -55 °C | Metal Foil | 1 | - | 8 W | - | - | - | - | - | 17.0942 mm | - | - | - | 4.0132 mm | 15.621 mm | 10.16 mm | - |