- Tolerance
- Resistance
- Temperature Coefficient
- Features
- Composition
- Number of Terminations
- RoHS
- Length
- Height
- Width
- Max Operating Temperature
- Min Operating Temperature
Attribute column
Manufacturer
Vishay Precision Group Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Package / Case | Supplier Device Package | Housing Material | Number of Positions or Pins (Grid) | Contact Material - Mating | Contact Material - Post | Base Product Number | Case Code - in | Case Code - mm | Contact Finish Mating | For Use With | Lead Free Status / RoHS Status | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | Range | RoHS | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Power (Watts) | Capacitance | Subcategory | Power Rating | Max Power Dissipation | Technology | Current Rating | Pitch - Mating | Termination Style | Case Code (Metric) | Case Code (Imperial) | Contact Finish - Post | Failure Rate | Contact Resistance | Voltage | Accessory Type | Number of Poles | Product Type | Termination Post Length | Pitch - Post | Product | Features | Height | Height Seated (Max) | Length | Width | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Material Flammability Rating | Radiation Hardening | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() Y16258K56600B9W Vishay Precision Group | 42 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | 0.1 % | - | - | 2 | - | 0.2 ppm/°C | - | 8.566 kΩ | 150 °C | -55 °C | Metal Foil | - | - | - | - | - | 300 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | 635 µm | - | 3.2004 mm | 1.5748 mm | - | - | - | - | - | - | ||
![]() Y40231K20000T9R Vishay Precision Group | 22 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | Tape & Reel (TR) | - | - | 0.01 % | - | - | 2 | - | 0.2 ppm/°C | - | 1.2 kΩ | 150 °C | -55 °C | Metal Foil | - | - | - | - | - | 300 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | 635 µm | - | 3.2004 mm | 1.5748 mm | - | - | - | - | - | - | ||
![]() Y162817R0000C9W Vishay Precision Group | 13 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | 150 V | - | - | - | - | 0.1 % | - | - | 2 | - | 100 ppm/°C | - | 6.49 Ω | 155 °C | -55 °C | Thin Film | - | - | - | - | 250 mW | 750 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | 650 µm | - | 6.3246 mm | 3.2258 mm | - | - | - | - | - | - | ||
![]() Y1624500R000T0R Vishay Precision Group | 20 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | Tape & Reel (TR) | - | - | 0.01 % | - | - | 2 | - | 0.2 ppm/°C | - | 500 Ω | 150 °C | -55 °C | Metal Foil | - | - | - | - | - | 200 mW | - | - | - | - | 2012 | 0805 | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | 635 µm | - | 2.032 mm | 1.27 mm | - | - | - | - | - | - | ||
![]() Y1636250R000T0R Vishay Precision Group | 50 |
| - | - | - | 0603 (1608 Metric) | 0603 | - | - | - | - | - | - | - | - | - | Contains lead / RoHS non-compliant | - | - | - | - | - | - | - | - | Non-Compliant | - | -55°C ~ 150°C | Tape & Reel (TR) | VSMP | 0.063 L x 0.032 W (1.60mm x 0.81mm) | ±0.01% | - | 1 (Unlimited) | 2 | - | ±0.2ppm/°C | - | 250 Ohms | 150 °C | -55 °C | Metal Foil | - | 0.1W, 1/10W | - | - | - | 100 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant, Non-Inductive | 635 µm | 0.025 (0.64mm) | 1.6002 mm | 812.8 µm | - | - | - | - | - | - | ||
![]() Y145511K0000T0R Vishay Precision Group | 27 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | Tape & Reel (TR) | - | - | 0.01 % | - | - | 2 | - | 2 ppm/°C | - | 11 kΩ | 150 °C | -55 °C | Metal Foil | - | - | - | - | - | 200 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | 635 µm | - | 3.81 mm | 1.5748 mm | - | - | - | - | - | - | ||
![]() Y402320K0000B9W Vishay Precision Group | 11 |
| - | - | Terminal: ¼in Triple Quick-Connect, w/Stud Can | - | - | - | - | - | - | - | - | - | - | - | - | BARKER MICROFARADS INC | - | - | - | - | - | - | - | Y | - | - | 1.75in Round Case | - | - | ±3% | - | - | 2 | - | 0.2 ppm/°C | - | 20 kΩ | 150 °C | -55 °C | Metal Foil | - | - | 106uF | - | - | 300 mW | - | - | - | - | - | - | - | - | - | 370VAC | - | - | - | - | - | - | Moisture Resistant | 635 µm | - | 3.2004 mm | 1.5748 mm | - | - | - | - | - | - | ||
![]() Y1625974R000B9R Vishay Precision Group | 27 |
| - | - | Terminal: ¼in Combos: 2, 3 or 4, w/Bracket | - | - | - | - | - | - | - | - | - | - | - | - | BARKER MICROFARADS INC | - | - | - | - | - | - | - | Y | - | - | 1.75in Round Case | - | - | ±3% | - | - | 2 | - | 0.2 ppm/°C | - | 974 Ω | 150 °C | -55 °C | Metal Foil | - | - | 106uF | - | - | 300 mW | - | - | - | - | - | - | - | - | - | 370VAC | - | - | - | - | - | - | Moisture Resistant | 635 µm | - | 3.2004 mm | 1.5748 mm | - | - | - | - | - | - | ||
![]() Y14870R00500B0W Vishay Precision Group | In Stock | - | - | - | - | - | - | - | - | - | - | - | 2512 | 6332 | - | - | - | - | + 125 C | - | - 55 C | Fixed | - | - | XT3N | - | - | - | - | 1SDA06 | - | 0.1 % | - | - | - | 4 Terminal | 15 PPM / C | - | 5 mOhms | - | - | - | Current Sense | - | - | Resistors | 1 W | - | Metal Foil | 80A | - | SMD/SMT | - | - | - | - | - | - | - | 4 | Current Sense Resistors | - | - | Metal Element Current Sensing Resistors | - | 0.635 mm | - | 6.35 mm | 3.175 mm | - | - | - | - | - | - | ||
![]() Y14870R01500B0R Vishay Precision Group | 19 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | Tmax XT | - | - | - | - | - | PCB Mount | - | - | Tmax XT | - | - | - | - | - | - | - | - | - | - | 4 Terminal | - | - | - | - | - | - | Current Sense | - | - | Resistors | - | - | Metal Foil | - | - | SMD/SMT | - | - | - | - | - | - | Trip Unit | - | Current Sense Resistors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y11692K50000T0R Vishay Precision Group | 25 |
| - | Lead, Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | Tape & Reel (TR) | - | - | 0.01 % | - | - | 2 | - | 2 ppm/°C | - | 2.5 kΩ | 175 °C | -55 °C | Metal Foil | - | - | - | - | - | 600 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | 3.0988 mm | - | 7.2898 mm | 4.318 mm | - | - | - | No | - | - | ||
![]() Y16248K00000T0R Vishay Precision Group | 25 |
| - | - | Brass Contact Pin | - | - | - | - | - | - | - | - | - | - | - | - | PINREX | - | - | - | - | - | - | - | Y | - | - | Insulation Resistance - 5000mOhm at DC 500V | - | - | Contact Resistance - 15mOhm at 100mA | - | - | 2 | - | 0.2 ppm/°C | - | 8 kΩ | 150 °C | -55 °C | Metal Foil | - | - | - | - | - | 200 mW | - | - | - | - | - | - | - | - | - | 1 Amp | - | - | - | - | - | - | Moisture Resistant | 635 µm | - | 2.032 mm | 1.27 mm | - | - | - | - | - | - | ||
![]() Y162749K0000T9W Vishay Precision Group | 35 |
| - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | RALTRON ELECTRONICS (RAMI TECHNOLOGY) | - | - | - | - | - | - | - | Y | - | - | HC-49/US | - | 0.472in L x 0.189in W (12.00mm x 4.80mm) | ±30ppm | - | - | 2 | - | 0.2 ppm/°C | - | 49 kΩ | 150 °C | -55 °C | Metal Foil | - | - | 20pF | - | - | 500 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | 635 µm | 0.181in (4.60mm) | 5.0292 mm | 2.4638 mm | - | - | - | - | - | - | ||
![]() Y21232R50000B0L Vishay Precision Group | 27 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | Bulk | - | - | 0.1 % | - | - | 4 | - | 0.2 ppm/°C | - | 2.5 Ω | 150 °C | -55 °C | Metal Foil | - | - | - | - | - | 8 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.0132 mm | - | 15.621 mm | 10.16 mm | - | - | - | - | - | - | ||
![]() Y17458K66000Q2R Vishay Precision Group | 19 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | 0.02 % | - | - | 2 | - | 0.2 ppm/°C | - | 8.66 kΩ | 175 °C | -55 °C | Metal Foil | - | - | - | - | - | 250 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | 2.794 mm | - | 5.9944 mm | 3.2004 mm | - | - | - | - | - | - | ||
![]() Y4061121R000F0R Vishay Precision Group | 19 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | 1 % | - | - | 2 | - | 2.5 ppm/°C | - | 121 Ω | 225 °C | -55 °C | Metal Foil | - | - | - | - | - | 120 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | 635 µm | - | 1.6002 mm | 812.8 µm | - | - | - | - | - | - | ||
![]() Y0794100R000B0W Vishay Precision Group | 40 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | - | - | Bulk | Active | - | Compliant | - | - | - | * | - | 0.1 % | - | - | 2 | - | 3 ppm/°C | - | 100 Ω | 220 °C | -55 °C | Metal Foil | - | - | - | - | - | 12.5 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | 584.2 µm | - | 1.6002 mm | 812.8 µm | - | - | - | - | - | - | ||
![]() Y16361K65000T9W Vishay Precision Group | 40 |
| - | - | - | 0603 (1608 Metric) | 0603 | - | - | - | - | RN73H1J | - | - | - | - | - | - | - | KOA Speer Electronics, Inc. | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | Compliant | - | -55°C ~ 155°C | - | RN73H | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±0.05% | - | - | 2 | - | ±25ppm/°C | - | 505 Ohms | 150 °C | -55 °C | Metal Film | - | 0.1W, 1/10W | - | - | - | 100 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200, Moisture Resistant | 635 µm | 0.022 (0.55mm) | 1.6002 mm | 812.8 µm | - | - | - | - | - | AEC-Q200 | ||
![]() Y16254K00000A9W Vishay Precision Group | 23 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | * | - | 0.05 % | Active | - | 2 | - | 0.2 ppm/°C | - | 4 kΩ | 150 °C | -55 °C | Metal Foil | - | - | - | - | - | 300 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | 635 µm | - | 3.2004 mm | 1.5748 mm | - | - | - | - | - | - | ||
![]() Y1169250R000T0R Vishay Precision Group | 6 |
| - | Lead, Tin | Through Hole, Right Angle, Horizontal | - | - | Polyamide (PA46), Nylon 4/6, Glass Filled | 16 (2 x 8) | Beryllium Copper | Brass | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | Compliant | - | -55°C ~ 105°C | Bulk | Vertisockets™ 800 | - | 0.01 % | Active | - | 2 | Solder | 2 ppm/°C | DIP, 0.6 (15.24mm) Row Spacing | 250 Ω | 175 °C | -55 °C | Metal Foil | - | - | - | - | - | 600 mW | - | 3A | 0.100 (2.54mm) | - | - | - | Tin | - | -- | - | - | - | - | 0.140 (3.56mm) | 0.100 (2.54mm) | - | Closed Frame | 3.0988 mm | - | 7.2898 mm | 4.318 mm | 30.0µin (0.76µm) | 200.0µin (5.08µm) | UL94 V-0 | No | Contains Lead | - |