- Tolerance
- Resistance
- Temperature Coefficient
- Features
- Composition
- Number of Terminations
- RoHS
- Length
- Height
- Width
- Max Operating Temperature
- Min Operating Temperature
Attribute column
Manufacturer
Vishay Precision Group Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Surface Mount | Terminal Shape | Mounting Feature | Number of Terminals | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Height | Package Length | Package Shape | Package Style | Package Width | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Packaging | Tolerance | Pbfree Code | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Additional Feature | HTS Code | Subcategory | Packing Method | Max Power Dissipation | Technology | Depth | Construction | Resistor Type | Reach Compliance Code | Military Standard | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Working Voltage | Size Code | Rated Temperature | Features | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() Y16279K90000T9R Vishay Precision Group | 16 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | 0.01 % | - | 2 | - | 0.2 ppm/°C | 9.9 kΩ | - | 150 °C | -55 °C | Metal Foil | - | - | - | - | 500 mW | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | 635 µm | 5.0292 mm | 2.4638 mm | ||
![]() Y1633200R000Q9W Vishay Precision Group | 43 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | 0.02 % | - | 2 | - | 0.2 ppm/°C | 200 Ω | - | 150 °C | -55 °C | Metal Foil | - | - | - | - | 600 mW | - | - | - | - | - | - | 6432 | - | 2512 | - | - | - | Moisture Resistant | 635 µm | 6.35 mm | 3.2004 mm | ||
![]() Y21236R81000B9L Vishay Precision Group | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | Bulk | 0.1 % | - | 4 | - | 0.2 ppm/°C | 6.81 Ω | - | 150 °C | -55 °C | Metal Foil | - | - | - | - | 8 W | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.0132 mm | 15.621 mm | 10.16 mm | ||
![]() Y16255R00000F9W Vishay Precision Group | 7 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | 1 % | - | 2 | - | 0.2 ppm/°C | 5 Ω | - | 150 °C | -55 °C | Metal Foil | - | - | - | - | 300 mW | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | 635 µm | 3.2004 mm | 1.5748 mm | ||
![]() Y162756K0000A9R Vishay Precision Group | 16 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | Tape & Reel (TR) | 0.05 % | - | 2 | - | 0.2 ppm/°C | 56 kΩ | - | 150 °C | -55 °C | Metal Foil | - | - | - | - | 500 mW | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | 635 µm | 5.0292 mm | 2.4638 mm | ||
![]() Y21236R81000B9R Vishay Precision Group | 16 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | Tape & Reel (TR) | 0.1 % | - | 4 | - | 0.2 ppm/°C | 6.81 Ω | - | 150 °C | -55 °C | Metal Foil | - | - | - | - | 8 W | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.0132 mm | 15.621 mm | 10.16 mm | ||
![]() Y14551K00000B0W Vishay Precision Group | 16 |
| - | - | - | - | - | - | VISHAY FOIL RESISTORS | Vishay Foil Resistors | Y14551K00000B0W | VSM1506 | - | - | , | - | - | - | - | - | Obsolete | 5.72 | Compliant | - | - | 0.1 % | - | 2 | EAR99 | 2 ppm/°C | 1 kΩ | - | 150 °C | -55 °C | Metal Foil | - | - | Fixed Resistors | - | 200 mW | - | - | - | FIXED RESISTOR | unknown | - | - | - | - | - | - | - | Moisture Resistant | 635 µm | 3.81 mm | 1.5748 mm | ||
![]() Y163320R0000C9W Vishay Precision Group | 16 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | 0.25 % | - | 2 | - | 0.2 ppm/°C | 20 Ω | - | 150 °C | -55 °C | Metal Foil | - | - | - | - | 600 mW | - | - | - | - | - | - | - | - | - | - | - | - | Anti-Sulfur, Moisture Resistant | 635 µm | 6.35 mm | 3.2004 mm | ||
![]() Y40232K14000T9W Vishay Precision Group | 7 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | 0.01 % | - | 2 | - | 0.2 ppm/°C | 2.14 kΩ | - | 150 °C | -55 °C | Metal Foil | - | - | - | - | 300 mW | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | 635 µm | 3.2004 mm | 1.5748 mm | ||
![]() Y117220R0000D0R Vishay Precision Group | 7 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | Tape & Reel (TR) | 0.5 % | - | 2 | - | 2 ppm/°C | 20 Ω | - | 150 °C | -55 °C | Metal Foil | - | - | - | - | 100 mW | - | 1.27 mm | - | - | - | Not | - | - | - | - | - | - | Moisture Resistant | 635 µm | 2.032 mm | 1.27 mm | ||
![]() Y16362K67000T9W Vishay Precision Group | 7 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | 0.01 % | - | 2 | - | 0.2 ppm/°C | 2.67 kΩ | - | 150 °C | -55 °C | Metal Foil | - | - | - | - | 100 mW | - | - | - | - | - | - | 1608 | - | 0603 | - | - | - | Moisture Resistant | 635 µm | 1.6002 mm | 812.8 µm | ||
![]() Y079610K0000F0W Vishay Precision Group | 11 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | 1 % | - | 2 | - | 3 ppm/°C | 10 kΩ | - | 220 °C | -55 °C | Metal Foil | - | - | - | - | 30 mW | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | 584.2 µm | 3.2004 mm | 1.5748 mm | ||
![]() Y1169977R000T139R Vishay Precision Group | 43 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | Tape & Reel (TR) | 0.01 % | - | 2 | - | 2 ppm/°C | 977 Ω | - | 175 °C | -55 °C | Metal Foil | - | - | - | - | 600 mW | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | 3.0988 mm | 7.2898 mm | 4.318 mm | ||
![]() Y14554K99000T0R Vishay Precision Group | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | Tape & Reel (TR) | 0.01 % | - | 2 | - | 2 ppm/°C | 4.99 kΩ | - | 150 °C | -55 °C | Metal Foil | - | - | - | - | 200 mW | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | 635 µm | 3.81 mm | 1.5748 mm | ||
![]() Y4062287R000Q0W Vishay Precision Group | 43 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | 0.02 % | - | 2 | - | 2.5 ppm/°C | 287 Ω | - | 225 °C | -55 °C | Metal Foil | - | - | - | - | 300 mW | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | 635 µm | 2.032 mm | 1.27 mm | ||
![]() Y1611100R000Q9R Vishay Precision Group | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | VISHAY PRECISION GROUP INC | Vishay Foil Resistors | Y1611100R000Q9R | VSM | 150 °C | -55 °C | SMT, 2010 | 0.64 mm | 5.03 mm | RECTANGULAR PACKAGE | SMT | 2.46 mm | Active | 5.22 | Compliant | Yes | Tape & Reel (TR) | 0.02 % | Yes | 2 | EAR99 | 2 ppm/°C | 100 Ω | Tin/Silver/Copper - with Nickel barrier | 150 °C | -55 °C | Metal Foil | HIGH PRECISION, NON-INDUCTIVE | 8533.21.00.30 | FIXED RESISTOR | TR | 300 mW | METAL FOIL | - | Rectangular | FIXED RESISTOR | compliant | - | 5025 | 0.3 W | 2010 | 145 V | 2010 | 70 °C | Moisture Resistant | 635 µm | 5.0292 mm | 2.4638 mm | ||
![]() Y14870R20000F9W Vishay Precision Group | 34 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | 1 % | - | 4 | - | 15 ppm/°C | 200 mΩ | - | 170 °C | -65 °C | Metal Foil | - | - | - | - | 1 W | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | 889 µm | 6.35 mm | 3.175 mm | ||
![]() Y112116K0000T13R Vishay Precision Group | 5 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | Tape & Reel (TR) | 0.01 % | - | 2 | - | 2 ppm/°C | 16 kΩ | - | 175 °C | -55 °C | Metal Foil | - | - | - | - | 160 mW | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | 2.794 mm | 5.9944 mm | 3.2004 mm | ||
![]() Y16241K15000T0W Vishay Precision Group | 43 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | 0.01 % | - | 2 | - | 0.2 ppm/°C | 1.15 kΩ | - | 150 °C | -55 °C | Metal Foil | - | - | - | - | 200 mW | - | - | - | - | - | - | 2012 | - | 0805 | - | - | - | Moisture Resistant | 635 µm | 2.032 mm | 1.27 mm | ||
![]() Y11695R00000B0L Vishay Precision Group | 43 |
| - | Lead, Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | Bulk | 0.1 % | - | 2 | - | 2 ppm/°C | 5 Ω | - | 175 °C | -55 °C | Metal Foil | - | - | - | - | 600 mW | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | 3.0988 mm | 7.2898 mm | 4.318 mm |