- Tolerance
- Resistance
- Temperature Coefficient
- Features
- Composition
- Number of Terminations
- RoHS
- Length
- Height
- Width
- Max Operating Temperature
- Min Operating Temperature
Attribute column
Manufacturer
Vishay Precision Group Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Surface Mount | Terminal Shape | Mounting Feature | Number of Terminals | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Height | Package Length | Package Shape | Package Style | Package Width | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Packaging | Tolerance | Pbfree Code | Number of Terminations | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Additional Feature | Subcategory | Packing Method | Max Power Dissipation | Technology | Construction | Resistor Type | Reach Compliance Code | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Working Voltage | Size Code | Rated Temperature | Features | Height | Length | Width | Radiation Hardening |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() Y079620K0000B0W Vishay Precision Group | 47 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | 0.1 % | - | 2 | 3 ppm/°C | 20 kΩ | - | 220 °C | -55 °C | Metal Foil | - | - | - | 30 mW | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | 584.2 µm | 3.2004 mm | 1.5748 mm | - | ||
![]() Y1455500R000T0W Vishay Precision Group | 47 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | 0.01 % | - | 2 | 2 ppm/°C | 500 Ω | - | 150 °C | -55 °C | Metal Foil | - | - | - | 200 mW | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | 635 µm | 3.81 mm | 1.5748 mm | - | ||
![]() Y14553K01000B0W Vishay Precision Group | 47 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | 0.1 % | - | 2 | 2 ppm/°C | 3.01 kΩ | - | 150 °C | -55 °C | Metal Foil | - | - | - | 200 mW | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | 635 µm | 3.81 mm | 1.5748 mm | - | ||
![]() Y11699K09000T0L Vishay Precision Group | 47 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | Bulk | 0.01 % | - | 2 | 2 ppm/°C | 9.09 kΩ | - | 175 °C | -55 °C | Metal Foil | - | - | - | 600 mW | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | 3.0988 mm | 7.2898 mm | 4.318 mm | - | ||
![]() Y1611125R000B0W Vishay Precision Group | 27 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | 0.1 % | - | 2 | 2 ppm/°C | 125 Ω | - | 150 °C | -55 °C | Metal Foil | - | - | - | 300 mW | - | - | - | - | 5025 | - | 2010 | - | - | - | Moisture Resistant | 635 µm | 5.0292 mm | 2.4638 mm | - | ||
![]() Y1624100R000Q0R Vishay Precision Group | 35 |
| - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | VISHAY PRECISION GROUP INC | Vishay Precision Group Inc | Y1624100R000Q0R | 150 °C | -55 °C | SMT, 0805 | 0.64 mm | 2.03 mm | RECTANGULAR PACKAGE | SMT | 1.27 mm | Active | 5.41 | Compliant | No | Tape & Reel (TR) | 0.02 % | No | 2 | 0.2 ppm/°C | 100 Ω | Tin/Lead/Silver - with Nickel barrier | 150 °C | -55 °C | Metal Foil | ULTRA HIGH PRECISION, NON-INDUCTIVE | FIXED RESISTOR | TR | 200 mW | METAL FOIL | Chip | FIXED RESISTOR | not_compliant | - | 0.2 W | - | 40 V | 0805 | 70 °C | Moisture Resistant | 635 µm | 2.032 mm | 1.27 mm | No | ||
![]() Y116940R0000A9L Vishay Precision Group | 27 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | Bulk | 0.05 % | - | 2 | 2 ppm/°C | 40 Ω | - | 175 °C | -55 °C | Metal Foil | - | - | - | 600 mW | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | 3.0988 mm | 7.2898 mm | 4.318 mm | - | ||
![]() Y162513K3000Q0W Vishay Precision Group | 21 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | 0.02 % | - | 2 | 0.2 ppm/°C | 13.3 kΩ | - | 150 °C | -55 °C | Metal Foil | - | - | - | 300 mW | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | 635 µm | 3.2004 mm | 1.5748 mm | - | ||
![]() Y4072249R000Q9W Vishay Precision Group | 12 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | 0.02 % | - | 2 | 0.2 ppm/°C | 249 Ω | - | 150 °C | -55 °C | Metal Foil | - | - | - | 200 mW | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | 635 µm | 2.0066 mm | 1.2446 mm | - | ||
![]() Y162746K4000B9W Vishay Precision Group | 29 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | 0.1 % | - | 2 | 0.2 ppm/°C | 46.4 kΩ | - | 150 °C | -55 °C | Metal Foil | - | - | - | 500 mW | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | 635 µm | 5.0292 mm | 2.4638 mm | No | ||
![]() Y16322K00000B0W Vishay Precision Group | 44 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | 0.1 % | - | 2 | 0.2 ppm/°C | 2 kΩ | - | 150 °C | -55 °C | Metal Foil | - | - | - | 400 mW | - | - | - | - | 5025 | - | 2010 | - | - | - | Moisture Resistant | 635 µm | 5.08 mm | 2.54 mm | - | ||
![]() Y145550R0000A0R Vishay Precision Group | 39 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | Tape & Reel (TR) | 0.05 % | - | 2 | 2 ppm/°C | 50 Ω | - | 150 °C | -55 °C | Metal Foil | - | - | - | 200 mW | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | 635 µm | 3.81 mm | 1.5748 mm | - | ||
![]() Y14552K98000B0W Vishay Precision Group | 37 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | 0.1 % | - | 2 | 2 ppm/°C | 2.98 kΩ | - | 150 °C | -55 °C | Metal Foil | - | - | - | 200 mW | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | 635 µm | 3.81 mm | 1.5748 mm | - | ||
![]() Y1746109R000B9R Vishay Precision Group | 44 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | 0.1 % | - | 2 | 0.2 ppm/°C | 109 Ω | - | 175 °C | -55 °C | Metal Foil | - | - | - | 600 mW | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | 3.0988 mm | 7.2898 mm | 4.318 mm | - | ||
![]() Y406266R2000F0W Vishay Precision Group | 44 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | 1 % | - | 2 | 2.5 ppm/°C | 66.2 Ω | - | 225 °C | -55 °C | Metal Foil | - | - | - | 300 mW | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | 635 µm | 2.032 mm | 1.27 mm | - | ||
![]() Y16332K00000F9W Vishay Precision Group | 44 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | 1 % | - | 2 | 0.2 ppm/°C | 2 kΩ | - | 150 °C | -55 °C | Metal Foil | - | - | - | 600 mW | - | - | - | - | 6432 | - | 2512 | - | - | - | Moisture Resistant | 635 µm | 6.35 mm | 3.2004 mm | - | ||
![]() Y40722K00000T9W Vishay Precision Group | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | 0.01 % | - | 2 | 0.2 ppm/°C | 2 kΩ | - | 150 °C | -55 °C | Metal Foil | - | - | - | 200 mW | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | 635 µm | 2.0066 mm | 1.2446 mm | - | ||
![]() Y079856K0000F0W Vishay Precision Group | 37 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | 1 % | - | 2 | 3 ppm/°C | 56 kΩ | - | 220 °C | -55 °C | Metal Foil | - | - | - | 100 mW | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | 584.2 µm | 5.08 mm | 2.54 mm | - | ||
![]() Y116940R0000A9R Vishay Precision Group | 37 |
| - | Copper, Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | Tape & Reel (TR) | 0.05 % | - | 2 | 2 ppm/°C | 40 Ω | - | 175 °C | -55 °C | Metal Foil | - | - | - | 600 mW | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | 3.0988 mm | 7.2898 mm | 4.318 mm | No | ||
![]() Y11699K09000T9L Vishay Precision Group | 44 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | Bulk | 0.01 % | - | 2 | 2 ppm/°C | 9.09 kΩ | - | 175 °C | -55 °C | Metal Foil | - | - | - | 600 mW | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | 3.0988 mm | 7.2898 mm | 4.318 mm | - |