- Tolerance
- Resistance
- Temperature Coefficient
- Features
- Composition
- Number of Terminations
- RoHS
- Length
- Height
- Width
- Max Operating Temperature
- Min Operating Temperature
Attribute column
Manufacturer
Vishay Precision Group Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Brand | Case Code - in | Case Code - mm | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | RoHS | Unit Weight | Packaging | Series | Tolerance | Number of Terminations | Termination | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Subcategory | Power Rating | Max Power Dissipation | Technology | Termination Style | Case Code (Metric) | Case Code (Imperial) | Product Type | Product | Features | Product Category | Height | Length | Width | Radiation Hardening |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() Y1626110R000Q0W Vishay Precision Group | 37 |
| - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | 0.02 % | 2 | - | 0.2 ppm/°C | 110 Ω | 150 °C | -55 °C | Metal Foil | - | - | - | 300 mW | - | - | - | - | - | - | Moisture Resistant | - | 635 µm | 3.81 mm | 1.5748 mm | - | ||
![]() Y40233K02000T9W Vishay Precision Group | 28 |
| - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | 0.01 % | 2 | - | 0.2 ppm/°C | 3.02 kΩ | 150 °C | -55 °C | Metal Foil | - | - | - | 300 mW | - | - | - | - | - | - | Moisture Resistant | - | 635 µm | 3.2004 mm | 1.5748 mm | - | ||
![]() Y162550R0000A9W Vishay Precision Group | 37 |
| - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | 0.05 % | 2 | - | 0.2 ppm/°C | 50 Ω | 150 °C | -55 °C | Metal Foil | - | - | - | 300 mW | - | - | - | - | - | - | Moisture Resistant | - | 635 µm | 3.2004 mm | 1.5748 mm | - | ||
![]() Y079836K5000B0W Vishay Precision Group | 36 |
| - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | 0.1 % | 2 | - | 3 ppm/°C | 36.5 kΩ | 220 °C | -55 °C | Metal Foil | - | - | - | 100 mW | - | - | - | - | - | - | Moisture Resistant | - | 584.2 µm | 5.08 mm | 2.54 mm | - | ||
![]() Y11211K80000T9L Vishay Precision Group | 19 |
| - | - | - | - | - | - | - | - | - | - | Compliant | - | Bulk | - | 0.01 % | 2 | - | 2 ppm/°C | 1.8 kΩ | 175 °C | -55 °C | Metal Foil | - | - | - | 250 mW | - | - | - | - | - | - | Moisture Resistant | - | 2.794 mm | 5.9944 mm | 3.2004 mm | - | ||
![]() Y1636300R000D9W Vishay Precision Group | 19 |
| - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | 0.5 % | 2 | - | 0.2 ppm/°C | 300 Ω | 150 °C | -55 °C | Metal Foil | - | - | - | 100 mW | - | - | - | - | - | - | Moisture Resistant | - | 635 µm | 1.6002 mm | 812.8 µm | - | ||
![]() Y16275K00000F9R Vishay Precision Group | 37 |
| - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | 1 % | 2 | - | 0.2 ppm/°C | 5 kΩ | 150 °C | -55 °C | Metal Foil | - | - | - | 500 mW | - | - | - | - | - | - | Moisture Resistant | - | 635 µm | 5.0292 mm | 2.4638 mm | - | ||
![]() Y14880R05000F9W Vishay Precision Group | 36 |
| - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | 1 % | 4 | - | 15 ppm/°C | 50 mΩ | 170 °C | -65 °C | Metal Foil | - | - | - | 2 W | - | - | - | - | - | - | Moisture Resistant | - | 889 µm | 9.144 mm | 9.398 mm | - | ||
![]() Y112115K8000T0R Vishay Precision Group | 35 |
| - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | Tape & Reel (TR) | - | 0.01 % | 2 | - | 2 ppm/°C | 15.8 kΩ | 175 °C | -55 °C | Metal Foil | - | - | - | 160 mW | - | - | - | - | - | - | Moisture Resistant | - | 2.794 mm | 5.9944 mm | 3.2004 mm | - | ||
![]() Y1455500R000T9R Vishay Precision Group | 36 |
| - | - | - | - | - | - | - | - | - | - | Compliant | - | Tape & Reel (TR) | - | 0.01 % | 2 | - | 2 ppm/°C | 500 Ω | 150 °C | -55 °C | Metal Foil | - | - | - | 200 mW | - | - | - | - | - | - | Moisture Resistant | - | 635 µm | 3.81 mm | 1.5748 mm | - | ||
![]() Y44870R10000B0R Vishay Precision Group | 85 |
| - | - | Vishay Precision Group Foil Resistors | 2512 | 6432 | 1 | Vishay Precision Group | + 170 C | - 65 C | PCB Mount | N | 0.001429 oz | - | CSM2512S | 0.1 % | - | 4 Terminal | 15 PPM / C | 100 mOhms | - | - | - | Current Sense | Resistors | 1 W | - | Metal Foil | SMD/SMT | - | - | Current Sense Resistors | High Precision Current Sensing Metal Strip Resistors | - | Current Sense Resistors - SMD | 0.635 mm | 6.35 mm | 3.175 mm | - | ||
![]() Y16241K00000T0W Vishay Precision Group | In Stock | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | 0.01 % | 2 | - | 0.2 ppm/°C | 1 kΩ | 150 °C | -55 °C | Metal Foil | - | - | - | 200 mW | - | - | 2012 | 0805 | - | - | Moisture Resistant | - | 635 µm | 2.032 mm | 1.27 mm | - | ||
![]() Y16261K00000D0W Vishay Precision Group | 44 |
| - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | 0.5 % | 2 | - | 0.2 ppm/°C | 1 kΩ | 150 °C | -55 °C | Metal Foil | - | - | - | 300 mW | - | - | - | - | - | - | Moisture Resistant | - | 635 µm | 3.81 mm | 1.5748 mm | - | ||
![]() Y4072500R000F9W Vishay Precision Group | 44 |
| - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | 1 % | 2 | - | 0.2 ppm/°C | 500 Ω | 150 °C | -55 °C | Metal Foil | - | - | - | 200 mW | - | - | - | - | - | - | Moisture Resistant | - | 635 µm | 2.0066 mm | 1.2446 mm | - | ||
![]() Y40234K70000T9W Vishay Precision Group | In Stock | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | 0.01 % | 2 | - | 0.2 ppm/°C | 4.7 kΩ | 150 °C | -55 °C | Metal Foil | - | - | - | 300 mW | - | - | - | - | - | - | Moisture Resistant | - | 635 µm | 3.2004 mm | 1.5748 mm | - | ||
![]() Y16246K56600T0R Vishay Precision Group | 44 |
| - | Lead, Tin | - | - | - | - | - | - | - | - | Compliant | - | Tape & Reel (TR) | - | 0.01 % | 2 | - | 0.2 ppm/°C | 6.566 kΩ | 150 °C | -55 °C | Metal Foil | - | - | - | 200 mW | - | - | 2012 | 0805 | - | - | Moisture Resistant | - | 635 µm | 2.032 mm | 1.27 mm | No | ||
![]() Y4023200R000B9R Vishay Precision Group | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y1746250R000T0L Vishay Precision Group | 44 |
| - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | 0.01 % | 2 | - | 0.2 ppm/°C | 250 Ω | 175 °C | -55 °C | Metal Foil | - | - | - | 600 mW | - | - | - | - | - | - | Moisture Resistant | - | 3.0988 mm | 7.2898 mm | 4.318 mm | - | ||
![]() Y11211K90400T0L Vishay Precision Group | 44 |
| - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | Bulk | - | 0.01 % | 2 | - | 2 ppm/°C | 1.904 kΩ | 175 °C | -55 °C | Metal Foil | - | - | - | 250 mW | - | - | - | - | - | - | Moisture Resistant | - | 2.794 mm | 5.9944 mm | 3.2004 mm | - | ||
![]() Y11691K00000T0L Vishay Precision Group | 14 |
| - | Lead, Tin | - | - | - | - | - | - | - | - | Compliant | - | Bulk | - | 0.01 % | 2 | - | 2 ppm/°C | 1 kΩ | 175 °C | -55 °C | Metal Foil | - | - | - | 600 mW | - | - | - | - | - | - | Moisture Resistant | - | 3.0988 mm | 7.2898 mm | 4.318 mm | - |