- Tolerance
- Resistance
- Temperature Coefficient
- Features
- Composition
- Number of Terminations
- RoHS
- Length
- Height
- Width
- Max Operating Temperature
- Min Operating Temperature
Attribute column
Manufacturer
Vishay Precision Group Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Brand | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Package Description | Part # Aliases | Part Life Cycle Code | Risk Rank | RoHS | Unit Weight | Packaging | Series | Tolerance | Number of Terminations | ECCN Code | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Subcategory | Power Rating | Max Power Dissipation | Technology | Resistor Type | Reach Compliance Code | Termination Style | Case Code (Metric) | Case Code (Imperial) | Lead Spacing | Lead Diameter | Product Type | Product | Features | Product Category | Height | Length | Width | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() Y09300R10000B0L Vishay Precision Group | In Stock | - | - | Vishay Precision Group Foil Resistors | 1 | - | Vishay Precision Group | - | - | + 175 C | 0 C | PCB Mount | - | VCS101 .1 .1% | - | - | N | 0.183050 oz | - | VCS101 | 0.1 % | - | - | 20 PPM / C | Current Shunt Resistors | 100 mOhms | - | - | - | Current Sense | Resistors | 1 W | - | - | - | - | Radial | - | - | 23.36 mm | 1.02 mm | Current Sense Resistors | Metal Foil Current Sensing Resistors | - | Current Sense Resistors - Through Hole | 3.3 mm | 12.7 mm | 2.03 mm | - | ||
![]() Y14555K00000A0R Vishay Precision Group | 19 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | Tape & Reel (TR) | - | 0.05 % | 2 | - | 2 ppm/°C | - | 5 kΩ | 150 °C | -55 °C | Metal Foil | - | - | - | 200 mW | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | - | 635 µm | 3.81 mm | 1.5748 mm | - | ||
![]() Y174612K9064T9L Vishay Precision Group | 19 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | 0.01 % | 2 | - | 0.2 ppm/°C | - | 12.9064 kΩ | 175 °C | -55 °C | Metal Foil | - | - | - | 600 mW | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | - | 3.0988 mm | 7.2898 mm | 4.318 mm | - | ||
![]() Y162510K6650T9W Vishay Precision Group | 19 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | 0.01 % | 2 | - | 0.2 ppm/°C | - | 10.665 kΩ | 150 °C | -55 °C | Metal Foil | - | - | - | 300 mW | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | - | 635 µm | 3.2004 mm | 1.5748 mm | - | ||
![]() Y11728K00000B9R Vishay Precision Group | 19 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | 0.1 % | 2 | - | 2 ppm/°C | - | 8 kΩ | 150 °C | -55 °C | Metal Foil | - | - | - | 100 mW | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | - | 635 µm | 2.032 mm | 1.27 mm | - | ||
![]() Y1625590R000B9R Vishay Precision Group | 19 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | Tape & Reel (TR) | - | 0.1 % | 2 | - | 0.2 ppm/°C | - | 590 Ω | 150 °C | -55 °C | Metal Foil | - | - | - | 300 mW | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | - | 635 µm | 3.2004 mm | 1.5748 mm | - | ||
![]() Y112116R6660A9L Vishay Precision Group | 19 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | Bulk | - | 0.05 % | 2 | - | 2 ppm/°C | - | 16.666 Ω | 175 °C | -55 °C | Metal Foil | - | - | - | 250 mW | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | - | 2.794 mm | 5.9944 mm | 3.2004 mm | - | ||
![]() Y14555K00000B9W Vishay Precision Group | 19 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | 0.1 % | 2 | - | 2 ppm/°C | - | 5 kΩ | 150 °C | -55 °C | Metal Foil | - | - | - | 200 mW | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | - | 635 µm | 3.81 mm | 1.5748 mm | - | ||
![]() Y1636400R000T0R Vishay Precision Group | 19 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | Tape & Reel (TR) | - | 0.01 % | 2 | - | 0.2 ppm/°C | - | 400 Ω | 150 °C | -55 °C | Metal Foil | - | - | - | 100 mW | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | - | 635 µm | 1.6002 mm | 812.8 µm | - | ||
![]() Y40145K62000T9W Vishay Precision Group | 15 |
| - | - | - | - | - | - | - | - | - | PCB Mount | - | - | - | - | Compliant | - | - | - | 0.01 % | 2 | - | 2.5 ppm/°C | - | 5.62 kΩ | 200 °C | -55 °C | Metal Foil | - | Resistors | - | 200 mW | Metal Foil | - | - | - | 2012 | 0805 | - | - | Metal Foil Resistors | - | Moisture Resistant | - | 635 µm | 2.032 mm | 1.27 mm | Lead Free | ||
![]() Y161124K9000T0W Vishay Precision Group | 15 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | 0.01 % | 2 | - | 2 ppm/°C | - | 24.9 kΩ | 150 °C | -55 °C | Metal Foil | - | - | - | 300 mW | - | - | - | - | 5025 | 2010 | - | - | - | - | Moisture Resistant | - | 635 µm | 5.0292 mm | 2.4638 mm | - | ||
![]() Y08500R10000B9W Vishay Precision Group | 30 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y1625562R000T0R Vishay Precision Group | 44 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | Tape & Reel (TR) | - | 0.01 % | 2 | - | 0.2 ppm/°C | - | 562 Ω | 150 °C | -55 °C | Metal Foil | - | - | - | 300 mW | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | - | 635 µm | 3.2004 mm | 1.5748 mm | - | ||
![]() Y40233K12500B9R Vishay Precision Group | 44 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y1636352R000T9W Vishay Precision Group | 28 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | 0.01 % | 2 | - | 0.2 ppm/°C | - | 352 Ω | 150 °C | -55 °C | Metal Foil | - | - | - | 100 mW | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | - | 635 µm | 1.6002 mm | 812.8 µm | - | ||
![]() Y16261K20000T0R Vishay Precision Group | 44 |
| - | - | - | VISHAY FOIL RESISTORS | Vishay Foil Resistors | Y16261K20000T0R | VSMP1506(ZFOIL) | - | - | - | , | - | Obsolete | 5.82 | Non-Compliant | - | Tape & Reel (TR) | - | 0.01 % | 2 | EAR99 | 0.2 ppm/°C | - | 1.2 kΩ | 150 °C | -55 °C | Metal Foil | - | Fixed Resistors | - | 300 mW | - | FIXED RESISTOR | unknown | - | - | - | - | - | - | - | Moisture Resistant | - | 635 µm | 3.81 mm | 1.5748 mm | - | ||
![]() Y14880R00250B0W Vishay Precision Group | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | 0.1 % | 4 | - | 25 ppm/°C | - | 2.5 mΩ | 170 °C | -65 °C | Metal Foil | - | - | - | 3 W | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | - | 889 µm | 9.144 mm | 9.398 mm | - | ||
![]() Y163233K0000T0W Vishay Precision Group | 44 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | 0.01 % | 2 | - | 0.2 ppm/°C | - | 33 kΩ | 150 °C | -55 °C | Metal Foil | - | - | - | 400 mW | - | - | - | - | 5025 | 2010 | - | - | - | - | Moisture Resistant | - | 635 µm | 5.08 mm | 2.54 mm | - | ||
![]() Y402739K2000T6R Vishay Precision Group | 15 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | 0.01 % | 2 | - | 0.2 ppm/°C | - | 39.2 kΩ | 150 °C | -55 °C | Metal Foil | - | - | - | 750 mW | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | - | 635 µm | 6.3246 mm | 3.2258 mm | - | ||
![]() Y11211K96000T0R Vishay Precision Group | 39 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | Tape & Reel (TR) | - | 0.01 % | 2 | - | 2 ppm/°C | - | 1.96 kΩ | 175 °C | -55 °C | Metal Foil | - | - | - | 250 mW | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | - | 2.794 mm | 5.9944 mm | 3.2004 mm | - |