- Tolerance
- Resistance
- Temperature Coefficient
- Features
- Composition
- Number of Terminations
- RoHS
- Length
- Height
- Width
- Max Operating Temperature
- Min Operating Temperature
Attribute column
Manufacturer
Vishay Precision Group Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Surface Mount Land Size | Base Product Number | Brand | Current - Continuous Drain (Id) @ 25℃ | Dimensions | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Insulation Voltage | Lifetime @ Temp. | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mfr | Mounting Styles | Package | Package Description | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Voltage Rated | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Capacitance | Subcategory | Max Power Dissipation | Technology | Resistor Type | Reach Compliance Code | Termination Style | Case Code (Metric) | Case Code (Imperial) | ESR (Equivalent Series Resistance) | Failure Rate | Lead Spacing | Note | Polarization | Lead Style | Ripple Current @ High Frequency | Power - Max | FET Type | Rds On (Max) @ Id, Vgs | Vgs(th) (Max) @ Id | Input Capacitance (Ciss) (Max) @ Vds | Gate Charge (Qg) (Max) @ Vgs | Size | Drain to Source Voltage (Vdss) | Product Type | FET Feature | Rated Power | Features | Product Category | Height | Height Seated (Max) | Length | Width | Thickness (Max) | Radiation Hardening | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() Y162514K0000Q24W Vishay Precision Group | 43 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | 0.02 % | 2 | - | 0.2 ppm/°C | 14 kΩ | 150 °C | -55 °C | Metal Foil | - | - | - | 300 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | - | 635 µm | - | 3.2004 mm | 1.5748 mm | - | - | - | ||
![]() Y4024110R000Q0W Vishay Precision Group | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | 0.02 % | 2 | - | 0.2 ppm/°C | 110 Ω | 150 °C | -55 °C | Metal Foil | - | - | - | 300 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | - | 635 µm | - | 3.81 mm | 1.5748 mm | - | - | - | ||
![]() Y11722K49000T0R Vishay Precision Group | 43 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | Tape & Reel (TR) | - | - | 0.01 % | 2 | - | 2 ppm/°C | 2.49 kΩ | 150 °C | -55 °C | Metal Foil | - | - | - | 100 mW | - | - | - | - | 2012 | 0805 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | - | 635 µm | - | 2.032 mm | 1.27 mm | - | - | - | ||
![]() Y1172320R000B9R Vishay Precision Group | 35 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | Tape & Reel (TR) | - | - | 0.1 % | 2 | - | 2 ppm/°C | 320 Ω | 150 °C | -55 °C | Metal Foil | - | - | - | 100 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | - | 635 µm | - | 2.032 mm | 1.27 mm | - | No | - | ||
![]() Y4063324R000F0W Vishay Precision Group | 10 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | 1 % | 2 | - | 2.5 ppm/°C | 324 Ω | 225 °C | -55 °C | Metal Foil | - | - | - | 500 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | - | 635 µm | - | 3.2004 mm | 1.5748 mm | - | - | - | ||
![]() Y1121120R000Q0L Vishay Precision Group | 43 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | Bulk | - | - | 0.02 % | 2 | - | 2 ppm/°C | 120 Ω | 175 °C | -55 °C | Metal Foil | - | - | - | 250 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | - | 2.794 mm | - | 5.9944 mm | 3.2004 mm | - | - | - | ||
![]() Y162828K0000T9R Vishay Precision Group | 43 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | 0.01 % | 2 | - | 0.2 ppm/°C | 28 kΩ | 150 °C | -55 °C | Metal Foil | - | - | - | 750 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | - | 635 µm | - | 6.3246 mm | 3.2258 mm | - | - | - | ||
![]() Y162514K0000Q24R Vishay Precision Group | 43 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | 0.02 % | 2 | - | 0.2 ppm/°C | 14 kΩ | 150 °C | -55 °C | Metal Foil | - | - | - | 300 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | - | 635 µm | - | 3.2004 mm | 1.5748 mm | - | - | - | ||
![]() Y163390K0000T9W Vishay Precision Group | 43 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | 0.01 % | 2 | - | 0.2 ppm/°C | 90 kΩ | 150 °C | -55 °C | Metal Foil | - | - | - | 600 mW | - | - | - | - | 6432 | 2512 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | - | 635 µm | - | 6.35 mm | 3.2004 mm | - | - | - | ||
![]() Y16255K00000T0W Vishay Precision Group | 43 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | 0.01 % | 2 | - | 0.2 ppm/°C | 5 kΩ | 150 °C | -55 °C | Metal Foil | - | - | - | 300 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | - | 635 µm | - | 3.2004 mm | 1.5748 mm | - | - | - | ||
![]() Y406268R0000A0W Vishay Precision Group | 50 |
| - | Through Hole | Radial, Can - Snap-In | - | - | - | Vishay Precision Group Foil Resistors | - | - | 5 | - | - | 3000 Hrs @ 85°C | Vishay Precision Group | - | - | United Chemi-Con | PCB Mount | Bulk | - | - | Active | - | N | 50 V | -25°C ~ 85°C | Waffle | SMM | 1.181 Dia (30.00mm) | ±20% | - | - | - | - | - | - | - | - | 8200 µF | Resistors | - | Metal Foil | - | - | - | - | - | - | - | 0.394 (10.00mm) | - | Polar | - | - | - | - | - | - | - | - | - | - | Metal Foil Resistors | - | - | - | Metal Foil Resistors - SMD | - | 1.457 (37.00mm) | - | - | - | - | - | ||
![]() Y17454K91000Q2R Vishay Precision Group | 43 |
| - | - | - | - | - | QCCUDB | - | - | - | - | - | - | - | - | - | - | Panduit Corp | - | Bulk | - | - | Obsolete | - | Non-Compliant | - | - | - | * | - | 0.02 % | 2 | - | 0.2 ppm/°C | 4.91 kΩ | 175 °C | -55 °C | Metal Foil | - | - | - | 250 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | - | 2.794 mm | - | 5.9944 mm | 3.2004 mm | - | - | - | ||
![]() Y4027124K600B9W Vishay Precision Group | 35 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Vishay Sfernice | - | Box | - | - | Active | - | Compliant | - | - | - | * | - | 0.1 % | 2 | - | 0.2 ppm/°C | 124.6 kΩ | 150 °C | -55 °C | Metal Foil | - | - | - | 750 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | - | 635 µm | - | 6.3246 mm | 3.2258 mm | - | - | - | ||
![]() Y0794200R000F0W Vishay Precision Group | 49 |
| - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | - | SI4563 | - | 8A | - | - | - | - | - | - | - | - | Vishay Siliconix | - | Tape & Reel (TR) | - | - | Obsolete | - | Compliant | - | -55°C ~ 150°C (TJ) | - | TrenchFET® | - | 1 % | 2 | - | 3 ppm/°C | 200 Ω | 220 °C | -55 °C | Metal Foil | - | - | - | 12.5 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.25W | N and P-Channel | 16mOhm @ 5A, 10V | 2V @ 250µA | 2390pF @ 20V | 85nC @ 10V | - | 40V | - | Standard | - | Moisture Resistant | - | 584.2 µm | - | 1.6002 mm | 812.8 µm | - | - | - | ||
![]() Y11211K24980T9R Vishay Precision Group | 49 |
| - | Surface Mount, MLCC | 2220 (5750 Metric) | - | - | 2220J | - | - | - | - | - | - | - | - | - | - | Knowles Syfer | - | Tape & Reel (TR) | - | - | Active | - | Compliant | 100V | -55°C ~ 125°C | Tape & Reel (TR) | - | 0.224 L x 0.197 W (5.70mm x 5.00mm) | ±10% | 2 | - | C0G, NP0 | 1.2498 kΩ | 175 °C | -55 °C | Metal Foil | High Reliability | 68 pF | - | 250 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Temperature | - | 2.794 mm | - | 5.9944 mm | 3.2004 mm | 0.098 (2.50mm) | - | - | ||
![]() Y16258K25000Q0R Vishay Precision Group | 49 |
| - | Through Hole | Radial, Can - Snap-In - 3 Lead | - | - | - | - | - | - | - | VISHAY FOIL RESISTORS | - | 5000 Hrs @ 125°C | Vishay Foil Resistors | Y16258K25000Q0R | VSMP1206(ZFOIL) | EPCOS - TDK Electronics | - | Bulk | , | Obsolete | Obsolete | 5.71 | Non-Compliant | 63 V | -55°C ~ 125°C | Tape & Reel (TR) | B41605 | 0.984 Dia (25.00mm) | ±20% | 2 | EAR99 | 0.2 ppm/°C | 8.25 kΩ | 150 °C | -55 °C | Metal Foil | Automotive | 3900 µF | Fixed Resistors | 300 mW | - | FIXED RESISTOR | unknown | - | - | - | 20mOhm @ 100Hz | - | 0.394 (10.00mm) | - | Polar | - | 9 A @ 10 kHz | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | - | 635 µm | 2.047 (52.00mm) | 3.2004 mm | 1.5748 mm | - | - | - | ||
![]() Y16254K02000T9W Vishay Precision Group | 50 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | 0.01 % | 2 | - | 0.2 ppm/°C | 4.02 kΩ | 150 °C | -55 °C | Metal Foil | - | - | - | 300 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | - | 635 µm | - | 3.2004 mm | 1.5748 mm | - | - | - | ||
![]() Y162745K3000B9W Vishay Precision Group | 20 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | 0.1 % | 2 | - | 0.2 ppm/°C | 45.3 kΩ | 150 °C | -55 °C | Metal Foil | - | - | - | 500 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | - | 635 µm | - | 5.0292 mm | 2.4638 mm | - | - | - | ||
![]() Y404713K2000F0W Vishay Precision Group | 20 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | 1 % | 2 | - | 2 ppm/°C | 13.2 kΩ | 150 °C | -55 °C | Metal Foil | - | - | - | 100 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | - | 635 µm | - | 3.81 mm | 1.27 mm | - | - | - | ||
![]() Y1611500R000D9R Vishay Precision Group | 47 |
| - | - | - | - | - | - | - | - | D2,5x6,3mm | - | - | 500 V | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | Tape & Reel (TR) | n/a | - | ±5 % | 2 | - | 2 ppm/°C | 4.7 kOhm | 150 °C | -55 °C | Metaloxide film | - | - | - | 300 mW | - | - | - | Axial | - | - | - | - | - | n/a | - | - | - | - | - | - | - | - | - | 0207 | - | - | - | 1 W | Moisture Resistant | - | 635 µm | - | 5.0292 mm | 2.4638 mm | - | - | - |