- Tolerance
- Resistance
- Temperature Coefficient
- Features
- Composition
- Number of Terminations
- RoHS
- Length
- Height
- Width
- Max Operating Temperature
- Min Operating Temperature
Attribute column
Manufacturer
Vishay Precision Group Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Package / Case | Supplier Device Package | Ihs Manufacturer | Lead Free Status / RoHS Status | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mounting Styles | Package Description | Part Life Cycle Code | Risk Rank | RoHS | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Power (Watts) | Subcategory | Max Power Dissipation | Technology | Resistor Type | Reach Compliance Code | Number of Outputs | Case Code (Metric) | Case Code (Imperial) | Output Voltage | Output Type | Failure Rate | Polarity | Voltage | Output Current | Min Input Voltage | Max Input Voltage | Product Type | Features | Height | Height Seated (Max) | Length | Width | Radiation Hardening |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() Y1633100R000A0W Vishay Precision Group | 34 |
| - | - | - | - | - | VISHAY FOIL RESISTORS | - | Vishay Foil Resistors | Y1633100R000A0W | VFCP2512(ZFOIL) | - | , | Obsolete | 5.83 | Yes | - | - | - | - | 0.05 % | - | 2 | EAR99 | 0.2 ppm/°C | 100 Ω | 150 °C | -55 °C | Metal Foil | - | - | Fixed Resistors | 600 mW | - | FIXED RESISTOR | unknown | - | 6432 | 2512 | - | - | - | - | - | - | - | - | - | Moisture Resistant | 635 µm | - | 6.35 mm | 3.2004 mm | - | ||
![]() Y1455400R000T9R Vishay Precision Group | 29 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | Tape & Reel (TR) | - | - | 0.01 % | - | 2 | - | 2 ppm/°C | 400 Ω | 150 °C | -55 °C | Metal Foil | - | - | - | 200 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | 635 µm | - | 3.81 mm | 1.5748 mm | - | ||
![]() Y11692K50000T0L Vishay Precision Group | 29 |
| - | Lead, Tin | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | Bulk | - | - | 0.01 % | - | 2 | - | 2 ppm/°C | 2.5 kΩ | 175 °C | -55 °C | Metal Foil | - | - | - | 600 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | 3.0988 mm | - | 7.2898 mm | 4.318 mm | - | ||
![]() Y07943K90000B0W Vishay Precision Group | 48 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | 0.1 % | - | 2 | - | 3 ppm/°C | 3.9 kΩ | 220 °C | -55 °C | Metal Foil | - | - | - | 12.5 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | 584.2 µm | - | 1.6002 mm | 812.8 µm | - | ||
![]() Y14880R02500D5R Vishay Precision Group | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | 0.5 % | - | 4 | - | 15 ppm/°C | 25 mΩ | 170 °C | -65 °C | Metal Foil | - | - | - | 2 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | 889 µm | - | 9.144 mm | 9.398 mm | - | ||
![]() Y14870R01250D0R Vishay Precision Group | 17 |
| - | - | - | - | - | - | - | - | - | - | PCB Mount | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | Current Sense | - | Resistors | - | Metal Foil | - | - | - | - | - | - | - | - | - | - | - | - | - | Current Sense Resistors | - | - | - | - | - | - | ||
![]() Y162858K7500T9W Vishay Precision Group | In Stock | - | - | - | - | - | - | - | - | - | - | - | PCB Mount | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Resistors | - | Metal Foil | - | - | - | - | - | - | - | - | - | - | - | - | - | Metal Foil Resistors | - | - | - | - | - | - | ||
![]() RWC250R0AL Vishay Precision Group | 875 | - | - | - | - | - | - | - | - | - | - | - | PCB Mount | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Resistors | - | Metal Foil | - | - | - | - | - | - | - | - | - | - | - | - | - | Metal Foil Resistors | - | - | - | - | - | - | ||
![]() Y1169862R000T139R Vishay Precision Group | 17 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | Tape & Reel (TR) | - | - | 0.01 % | - | 2 | - | 2 ppm/°C | 862 Ω | 175 °C | -55 °C | Metal Foil | - | - | - | 600 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | 3.0988 mm | - | 7.2898 mm | 4.318 mm | - | ||
![]() Y14870R12000D0W Vishay Precision Group | 21 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | 0.5 % | - | 4 | - | 15 ppm/°C | 120 mΩ | 170 °C | -65 °C | Metal Foil | - | - | - | 1 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | 889 µm | - | 6.35 mm | 3.175 mm | - | ||
![]() Y1636250R000T0R Vishay Precision Group | 50 |
| - | - | - | 0603 (1608 Metric) | 0603 | - | Contains lead / RoHS non-compliant | - | - | - | - | - | - | - | Non-Compliant | -55°C ~ 150°C | Tape & Reel (TR) | VSMP | 0.063 L x 0.032 W (1.60mm x 0.81mm) | ±0.01% | 1 (Unlimited) | 2 | - | ±0.2ppm/°C | 250 Ohms | 150 °C | -55 °C | Metal Foil | - | 0.1W, 1/10W | - | 100 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant, Non-Inductive | 635 µm | 0.025 (0.64mm) | 1.6002 mm | 812.8 µm | - | ||
![]() Y17461K62000Q0R Vishay Precision Group | 20 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | 0.02 % | - | 2 | - | 0.2 ppm/°C | 1.62 kΩ | 85 °C | -40 °C | Metal Foil | - | - | - | 350 mW | - | - | - | 1 | - | - | -15 V | Fixed | - | Negative | - | 100 mA | -35 V | -35 V | - | Moisture Resistant | 3.0988 mm | - | 7.2898 mm | 4.318 mm | - | ||
![]() Y0794200R000Q0W Vishay Precision Group | 20 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | 0.02 % | - | 2 | - | 3 ppm/°C | 200 Ω | 220 °C | -55 °C | Metal Foil | - | - | - | 12.5 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | 584.2 µm | - | 1.6002 mm | 812.8 µm | - | ||
![]() Y1624500R000T0R Vishay Precision Group | 20 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | Tape & Reel (TR) | - | - | 0.01 % | - | 2 | - | 0.2 ppm/°C | 500 Ω | 150 °C | -55 °C | Metal Foil | - | - | - | 200 mW | - | - | - | - | 2012 | 0805 | - | - | - | - | - | - | - | - | - | Moisture Resistant | 635 µm | - | 2.032 mm | 1.27 mm | - | ||
![]() Y162487R5000B9R Vishay Precision Group | 20 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | Tape & Reel (TR) | - | - | 0.1 % | - | 2 | - | 0.2 ppm/°C | 87.5 Ω | 150 °C | -55 °C | Metal Foil | - | - | - | 200 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | 635 µm | - | 2.032 mm | 1.27 mm | - | ||
![]() Y1121130R100T0R Vishay Precision Group | 20 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | Tape & Reel (TR) | - | - | 0.01 % | - | 2 | - | 2 ppm/°C | 130.1 Ω | 175 °C | -55 °C | Metal Foil | - | - | - | 250 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | 2.794 mm | - | 5.9944 mm | 3.2004 mm | - | ||
![]() Y1455400R000B13R Vishay Precision Group | 20 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | Tape & Reel (TR) | - | - | 0.1 % | - | 2 | - | 2 ppm/°C | 400 Ω | 150 °C | -55 °C | Metal Foil | - | - | - | 200 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | 635 µm | - | 3.81 mm | 1.5748 mm | - | ||
![]() Y40211K60000Q9W Vishay Precision Group | 7 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | 0.02 % | - | 2 | - | 0.2 ppm/°C | 1.6 kΩ | 150 °C | -55 °C | Metal Foil | - | - | - | 100 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | 635 µm | - | 1.6002 mm | 812.8 µm | - | ||
![]() Y16248K00000T0R Vishay Precision Group | 25 |
| - | - | Brass Contact Pin | - | - | - | - | PINREX | - | - | - | - | - | - | Y | - | Insulation Resistance - 5000mOhm at DC 500V | - | - | Contact Resistance - 15mOhm at 100mA | - | 2 | - | 0.2 ppm/°C | 8 kΩ | 150 °C | -55 °C | Metal Foil | - | - | - | 200 mW | - | - | - | - | - | - | - | - | - | - | 1 Amp | - | - | - | - | Moisture Resistant | 635 µm | - | 2.032 mm | 1.27 mm | - | ||
![]() Y11692K50000T0R Vishay Precision Group | 25 |
| - | Lead, Tin | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | Tape & Reel (TR) | - | - | 0.01 % | - | 2 | - | 2 ppm/°C | 2.5 kΩ | 175 °C | -55 °C | Metal Foil | - | - | - | 600 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | 3.0988 mm | - | 7.2898 mm | 4.318 mm | No |