- Tolerance
- Resistance
- Temperature Coefficient
- Features
- Composition
- Number of Terminations
- RoHS
- Length
- Height
- Width
- Max Operating Temperature
- Min Operating Temperature
Attribute column
Manufacturer
Vishay Precision Group Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Material | Surface Mount Land Size | Base Product Number | Bend radius protection/trumpet flare | Degree of protection (IP) | Explosion-tested version | For Ex-Zone dust | For Ex-zone gas | Glass-fibre reinforced | Lifetime @ Temp. | Material quality | Mfr | Model | Nominal thread size metric/PG | Package | Product Status | RoHS | Shock resistant | Suitable for cable diameter | Surface protection | Thread length | Thread type | Voltage Rated | Voltage-Output 1 | Voltage, Rating | With locknut | With strain relief | Wrench width | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Number of Terminations | Termination | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Number of Rows | Power (Watts) | Capacitance | Power Rating | Max Power Dissipation | Number of Outputs | Case Code (Metric) | Case Code (Imperial) | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Lead Length | Voltage - Input (Min) | ESR (Equivalent Series Resistance) | Failure Rate | Lead Spacing | Polarization | Current - Output (Max) | Impedance | Lead Style | Ripple Current @ High Frequency | Voltage - Output 2 | Voltage - Output 3 | Voltage - Output 4 | Features | Height | Height Seated (Max) | Length | Width | Thickness (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() Y4061121R000F0R Vishay Precision Group | 19 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 % | 2 | - | 2.5 ppm/°C | - | 121 Ω | 225 °C | -55 °C | Metal Foil | - | - | - | - | - | 120 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | 635 µm | - | 1.6002 mm | 812.8 µm | - | - | ||
![]() Y1629350R000B9R Vishay Precision Group | 37 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y1633100R000Q0W Vishay Precision Group | 29 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.02 % | 2 | - | 0.2 ppm/°C | - | 100 Ω | 150 °C | -55 °C | Metal Foil | - | - | - | - | - | 600 mW | - | 6432 | 2512 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | 635 µm | - | 6.35 mm | 3.2004 mm | - | - | ||
![]() Y14880R00330D5R Vishay Precision Group | In Stock | - | - | - | - | - | - | - | Plastic | - | - | No | IP68 | Yes | 20, 21, 22 | 1, 2 | No | - | Polyamide (PA) | - | Straight | 21 | - | - | Non-Compliant | No | 9 - 16 | Untreated | 11 | PG | - | - | - | No | No | 33 | - | - | - | - | 0.5 % | 4 | - | 15 ppm/°C | - | 3.3 mΩ | 170 °C | -65 °C | Metal Foil | - | - | - | - | - | 3 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | 889 µm | - | 9.144 mm | 9.398 mm | - | - | ||
![]() Y14555K86000A0W Vishay Precision Group | 29 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.05 % | 2 | - | 2 ppm/°C | - | 5.86 kΩ | 150 °C | -55 °C | Metal Foil | - | - | - | - | - | 200 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | 635 µm | - | 3.81 mm | 1.5748 mm | - | - | ||
![]() Y162818R0000C9W Vishay Precision Group | 26 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.25 % | 2 | - | 0.2 ppm/°C | - | 18 Ω | 150 °C | -55 °C | Metal Foil | - | - | - | - | - | 750 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | 635 µm | - | 6.3246 mm | 3.2258 mm | - | - | ||
![]() Y11721K69000T9W Vishay Precision Group | 26 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.01 % | 2 | - | 2 ppm/°C | - | 1.69 kΩ | 150 °C | -55 °C | Metal Foil | - | - | - | - | - | 100 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | 635 µm | - | 2.032 mm | 1.27 mm | - | - | ||
![]() Y1746200R000A4R Vishay Precision Group | 26 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.05 % | 2 | - | 0.2 ppm/°C | - | 200 Ω | 175 °C | -55 °C | Metal Foil | - | - | - | - | - | 600 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | 3.0988 mm | - | 7.2898 mm | 4.318 mm | - | - | ||
![]() Y40231K00000T0R Vishay Precision Group | 104 |
| - | - | - | - | 32 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | 87 V | - | - | - | - | - | - | - | 0.01 % | - | SMD/SMT | 0.5 ppm/°C | - | 1 kΩ | 125 °C | -55 °C | - | - | 1 | - | - | 300 mW | - | - | 3216 | 1206 | - | - | - | 21.082 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y1121113R600T0R Vishay Precision Group | 35 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | 0.01 % | 2 | - | 2 ppm/°C | - | 113.6 Ω | 175 °C | -55 °C | Metal Foil | - | - | - | - | - | 250 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | 2.794 mm | - | 5.9944 mm | 3.2004 mm | - | - | ||
![]() Y116910R0000A0L Vishay Precision Group | 6 |
| - | Lead, Tin | - | - | - | - | - | - | 33438A0 | - | - | - | - | - | - | - | - | Omron Automation and Safety | - | - | Bulk | Active | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | * | - | 0.05 % | 2 | - | 2 ppm/°C | - | 10 Ω | 175 °C | -55 °C | Metal Foil | - | - | - | - | - | 600 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | 3.0988 mm | - | 7.2898 mm | 4.318 mm | - | - | ||
![]() Y14552K25000T0R Vishay Precision Group | 35 |
| - | - | Through Hole | Radial, Can | - | - | - | - | - | - | - | - | - | - | - | 10000 Hrs @ 105°C | - | EPCOS - TDK Electronics | - | - | Bulk | Obsolete | Non-Compliant | - | - | - | - | - | 25 V | - | - | - | - | - | -55°C ~ 105°C | Tape & Reel (TR) | B41888 | 0.492 Dia (12.50mm) | ±20% | 2 | - | 2 ppm/°C | - | 2.25 kΩ | 150 °C | -55 °C | Metal Foil | Automotive | - | - | 2700 µF | - | 200 mW | - | - | - | - | - | - | - | - | 19mOhm @ 10kHz | - | 0.197 (5.00mm) | Polar | - | 17 mOhms | - | 3.35 A @ 100 kHz | - | - | - | Moisture Resistant | 635 µm | 1.654 (42.00mm) | 3.81 mm | 1.5748 mm | - | AEC-Q200 | ||
![]() Y2123200R000T0L Vishay Precision Group | 35 |
| - | - | - | Axial | - | Axial | - | - | - | - | - | - | - | - | - | - | - | Vishay Foil Resistors (Division of Vishay Precision Group) | - | - | Bulk | Active | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | -55°C ~ 125°C | Bulk | VTA54Z | 0.260 Dia x 0.750 L (6.60mm x 19.05mm) | ±0.01% | 2 | - | ±0.2ppm/°C | - | 150 kOhms | 150 °C | -55 °C | Metal Foil | - | - | 0.5W, 1/2W | - | - | 8 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Inductive | 4.0132 mm | - | 15.621 mm | 10.16 mm | - | - | ||
![]() Y14969K09000B0R Vishay Precision Group | 35 |
| - | - | Surface Mount, MLCC | 2220 (5750 Metric) | - | - | - | - | VJ2220 | - | - | - | - | - | - | - | - | Vishay Vitramon | - | - | Tape & Reel (TR) | Active | Non-Compliant | - | - | - | - | - | 1000V (1kV) | - | - | - | - | - | -55°C ~ 125°C | Tape & Reel (TR) | VJ OMD | 0.226 L x 0.200 W (5.74mm x 5.08mm) | ±5% | 2 | - | X7R | - | 9.09 kΩ | 150 °C | -55 °C | Metal Foil | Boardflex Sensitive | - | - | 0.015 µF | - | 150 mW | - | 3216 | 1206 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Soft Termination, High Voltage | 635 µm | - | 3.2004 mm | 1.5748 mm | 0.086 (2.18mm) | - | ||
![]() Y116945K3000B9R Vishay Precision Group | 6 |
| - | - | - | - | - | - | - | - | DTS20A11 | - | - | - | - | - | - | - | - | TE Connectivity Deutsch Connectors | - | - | Bag | Active | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | * | - | 0.1 % | 2 | - | 2 ppm/°C | - | 45.3 kΩ | 175 °C | -55 °C | Metal Foil | - | - | - | - | - | 400 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | 3.0988 mm | - | 7.2898 mm | 4.318 mm | - | - | ||
![]() Y406620K0000F0W Vishay Precision Group | 21 |
| - | - | Through Hole | 9-DIP Module, 8 Leads | - | - | - | - | - | - | - | - | - | - | - | - | - | TDK-Lambda Americas Inc | - | - | - | Obsolete | Compliant | - | - | - | - | - | - | 12V | - | - | - | - | -40°C ~ 50°C | - | PM | 3.00 L x 2.50 W x 0.33 H (76.2mm x 63.5mm x 8.4mm) | 1 % | 2 | - | 2.5 ppm/°C | Isolated Module | 20 kΩ | 225 °C | -55 °C | Metal Foil | ITE (Commercial) | - | 30 W | - | - | 1.2 W | 1 | - | - | - | 700 V | 18V | - | 9V | - | - | - | - | 2.5A | - | - | - | - | - | - | Remote On/Off, OVP, SCP | 635 µm | - | 6.3246 mm | 3.2258 mm | - | - | ||
![]() Y40651K74000F0R Vishay Precision Group | 27 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 % | 2 | - | 2.5 ppm/°C | - | 1.74 kΩ | 225 °C | -55 °C | Metal Foil | - | - | - | - | - | 800 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | 635 µm | - | 5.0292 mm | 2.4638 mm | - | - | ||
![]() Y40633K83000B0R Vishay Precision Group | 27 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.1 % | 2 | - | 2.5 ppm/°C | - | 3.83 kΩ | 225 °C | -55 °C | Metal Foil | - | - | - | - | - | 500 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | 635 µm | - | 3.2004 mm | 1.5748 mm | - | - | ||
![]() Y4028100K000T0C Vishay Precision Group | 2192 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 kΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y11722K57000B9R Vishay Precision Group | 49 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | 0.1 % | 2 | - | 2 ppm/°C | - | 2.57 kΩ | 150 °C | -55 °C | Metal Foil | - | - | - | - | - | 100 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | 635 µm | - | 2.032 mm | 1.27 mm | - | - |