- Tolerance
- Resistance
- Temperature Coefficient
- Features
- Composition
- Number of Terminations
- RoHS
- Length
- Height
- Width
- Max Operating Temperature
- Min Operating Temperature
Attribute column
Manufacturer
Vishay Precision Group Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Brand | Case Code - in | Case Code - mm | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | RoHS | Schedule B | Tradename | Unit Weight | Packaging | Series | Tolerance | Number of Terminations | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Subcategory | Power Rating | Max Power Dissipation | Technology | Termination Style | Case Code (Metric) | Case Code (Imperial) | Product Type | Product | Features | Product Category | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() Y16314K90000T0R Vishay Precision Group | 42 |
| - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | Tape & Reel (TR) | - | 0.01 % | 2 | 0.2 ppm/°C | - | 4.9 kΩ | 150 °C | -55 °C | Metal Foil | - | - | 300 mW | - | - | - | - | - | - | Moisture Resistant | - | 635 µm | 3.81 mm | 1.5748 mm | ||
![]() Y402524K0000Q9R Vishay Precision Group | In Stock | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | Tape & Reel (TR) | - | 0.02 % | 2 | 0.2 ppm/°C | - | 24 kΩ | 150 °C | -55 °C | Metal Foil | - | - | 500 mW | - | - | 5025 | 2010 | - | - | Moisture Resistant | - | 635 µm | 5.0292 mm | 2.4638 mm | ||
![]() Y16363K20000T9W Vishay Precision Group | 37 |
| - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | 0.01 % | 2 | 0.2 ppm/°C | - | 3.2 kΩ | 150 °C | -55 °C | Metal Foil | - | - | 100 mW | - | - | 1608 | 0603 | - | - | Moisture Resistant | - | 635 µm | 1.6002 mm | 812.8 µm | ||
![]() Y16060R50000D9W Vishay Precision Group | 299 |
| - | Vishay Precision Group Foil Resistors | 2516 | 6335 | 100 | Vishay Precision Group | + 125 C | - 55 C | PCB Mount | Details | - | - | 0.031599 oz | Waffle | VCS1625ZP | 0.5 % | - | 0.05 PPM / C | Ultra High Precision Z-Foil Surface Mount Current Sensing Chip Resistor | 500 mOhms | - | - | - | Resistors | 1 W | - | Metal Foil | SMD/SMT | - | - | Metal Foil Resistors | High Precision Metal Foil Resistors | - | Metal Foil Resistors - SMD | - | - | - | ||
![]() Y14870R00500F9R Vishay Precision Group | 2409 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y1745174R000T9R Vishay Precision Group | In Stock | - | - | Vishay Precision Group Foil Resistors | - | - | 100 | Vishay Precision Group | - | - | PCB Mount | Details | - | Bulk Metal | - | MouseReel | SMR1DZ | - | - | - | - | - | - | - | - | Resistors | - | - | Metal Foil | - | - | - | Metal Foil Resistors | - | - | Metal Foil Resistors - SMD | - | - | - | ||
![]() Y116975R0000Q0L Vishay Precision Group | 37 |
| - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | Bulk | - | 0.02 % | 2 | 2 ppm/°C | - | 75 Ω | 175 °C | -55 °C | Metal Foil | - | - | 600 mW | - | - | - | - | - | - | Moisture Resistant | - | 3.0988 mm | 7.2898 mm | 4.318 mm | ||
![]() Y16253K65000T9R Vishay Precision Group | 8 |
| - | - | - | - | - | - | - | - | - | Compliant | 8533210045 | - | - | Tape & Reel (TR) | - | 0.01 % | 2 | 0.2 ppm/°C | - | 3.65 kΩ | 150 °C | -55 °C | Metal Foil | - | - | 300 mW | - | - | - | - | - | - | Moisture Resistant | - | 635 µm | 3.2004 mm | 1.5748 mm | ||
![]() Y162533R0000B9W Vishay Precision Group | 24 |
| - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | 0.1 % | 2 | 0.2 ppm/°C | - | 33 Ω | 150 °C | -55 °C | Metal Foil | - | - | 300 mW | - | - | - | - | - | - | Moisture Resistant | - | 635 µm | 3.2004 mm | 1.5748 mm | ||
![]() Y16315K00000T9W Vishay Precision Group | 40 |
| - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | 0.01 % | 2 | 0.2 ppm/°C | - | 5 kΩ | 150 °C | -55 °C | Metal Foil | - | - | 300 mW | - | - | - | - | - | - | Moisture Resistant | - | 635 µm | 3.81 mm | 1.5748 mm | ||
![]() Y08501R00000F4W Vishay Precision Group | 20 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y16244K99000T0W Vishay Precision Group | 10 |
| - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | 0.01 % | 2 | 0.2 ppm/°C | - | 4.99 kΩ | 150 °C | -55 °C | Metal Foil | - | - | 200 mW | - | - | - | - | - | - | Moisture Resistant | - | 635 µm | 2.032 mm | 1.27 mm | ||
![]() Y16251K80000B9R Vishay Precision Group | 10 |
| - | - | - | - | - | - | - | - | - | Compliant | - | - | - | Tape & Reel (TR) | - | 0.1 % | 2 | 0.2 ppm/°C | - | 1.8 kΩ | 150 °C | -55 °C | Metal Foil | - | - | 300 mW | - | - | - | - | - | - | Moisture Resistant | - | 635 µm | 3.2004 mm | 1.5748 mm | ||
![]() Y1636150R000A9W Vishay Precision Group | 14 |
| - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | 0.05 % | 2 | 0.2 ppm/°C | - | 150 Ω | 150 °C | -55 °C | Metal Foil | - | - | 100 mW | - | - | 1608 | 0603 | - | - | Moisture Resistant | - | 635 µm | 1.6002 mm | 812.8 µm | ||
![]() Y407320K0000T9W Vishay Precision Group | 35 |
| - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | 20 kΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y1611600R000D0W Vishay Precision Group | 25 |
| - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | 0.5 % | 2 | 2 ppm/°C | - | 600 Ω | 150 °C | -55 °C | Metal Foil | - | - | 300 mW | - | - | - | - | - | - | Moisture Resistant | - | 635 µm | 5.0292 mm | 2.4638 mm | ||
![]() Y11721K00000T9W Vishay Precision Group | 33 |
| - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | 0.01 % | 2 | 2 ppm/°C | - | 1 kΩ | 150 °C | -55 °C | Metal Foil | - | - | 100 mW | - | - | - | - | - | - | Moisture Resistant | - | 635 µm | 2.032 mm | 1.27 mm | ||
![]() Y1121120R000T9R Vishay Precision Group | 45 |
| - | - | - | - | - | - | - | - | - | Compliant | - | - | - | Tape & Reel (TR) | - | 0.01 % | 2 | 2 ppm/°C | - | 120 Ω | 175 °C | -55 °C | Metal Foil | - | - | 250 mW | - | - | - | - | - | - | Moisture Resistant | - | 2.794 mm | 5.9944 mm | 3.2004 mm | ||
![]() Y16253K65000T9W Vishay Precision Group | 25 |
| - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | 0.01 % | 2 | 0.2 ppm/°C | - | 3.65 kΩ | 150 °C | -55 °C | Metal Foil | - | - | 300 mW | - | - | - | - | - | - | Moisture Resistant | - | 635 µm | 3.2004 mm | 1.5748 mm | ||
![]() Y402762K1000B9W Vishay Precision Group | 14 |
| - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | 0.1 % | 2 | 0.2 ppm/°C | - | 62.1 kΩ | 150 °C | -55 °C | Metal Foil | - | - | 750 mW | - | - | - | - | - | - | Moisture Resistant | - | 635 µm | 6.3246 mm | 3.2258 mm |