- Tolerance
- Resistance
- Temperature Coefficient
- Features
- Composition
- Number of Terminations
- RoHS
- Length
- Height
- Width
- Max Operating Temperature
- Min Operating Temperature
Attribute column
Manufacturer
Vishay Precision Group Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Brand | Case Code - in | Case Code - mm | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Part # Aliases | RoHS | Schedule B | Tradename | Unit Weight | Voltage, Rating | Packaging | Series | Tolerance | Number of Terminations | Termination | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Subcategory | Power Rating | Max Power Dissipation | Technology | Termination Style | Case Code (Metric) | Case Code (Imperial) | Lead Diameter | Product Type | Product | Features | Product Category | Height | Length | Width | Radiation Hardening |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() Y1628105R000Q9R Vishay Precision Group | 15 |
| - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | 0.02 % | 2 | - | 0.2 ppm/°C | - | 105 Ω | 150 °C | -55 °C | Metal Foil | - | - | - | 750 mW | - | - | - | - | - | - | - | Moisture Resistant | - | 635 µm | 6.3246 mm | 3.2258 mm | - | ||
![]() Y116979K0000T0R Vishay Precision Group | In Stock | - | - | Lead, Tin | - | - | - | - | - | - | - | - | - | Compliant | 8533210045/8533210045/8533210045/8533210045/8533210045 | - | - | - | Tape & Reel (TR) | - | 0.01 % | 2 | - | 2 ppm/°C | - | 79 kΩ | 175 °C | -55 °C | Metal Foil | - | - | - | 400 mW | - | - | - | - | - | - | - | Moisture Resistant | - | 3.0988 mm | 7.2898 mm | 4.318 mm | No | ||
![]() Y16253K65000T0R Vishay Precision Group | 42 |
| - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | Tape & Reel (TR) | - | 0.01 % | 2 | - | 0.2 ppm/°C | - | 3.65 kΩ | 150 °C | -55 °C | Metal Foil | - | - | - | 300 mW | - | - | - | - | - | - | - | Moisture Resistant | - | 635 µm | 3.2004 mm | 1.5748 mm | - | ||
![]() 303144-0R0513-DBTDEST UNIT Vishay Precision Group | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y16363K05000T9W Vishay Precision Group | 42 |
| - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | 0.01 % | 2 | - | 0.2 ppm/°C | - | 3.05 kΩ | 150 °C | -55 °C | Metal Foil | - | - | - | 100 mW | - | - | 1608 | 0603 | - | - | - | Moisture Resistant | - | 635 µm | 1.6002 mm | 812.8 µm | - | ||
![]() Y1626249R000Q0W Vishay Precision Group | 50 |
| - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | 0.02 % | 2 | - | 0.2 ppm/°C | - | 249 Ω | 150 °C | -55 °C | Metal Foil | - | - | - | 300 mW | - | - | - | - | - | - | - | Moisture Resistant | - | 635 µm | 3.81 mm | 1.5748 mm | - | ||
![]() Y162514K0000T0W Vishay Precision Group | 42 |
| - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | 0.01 % | 2 | - | 0.2 ppm/°C | - | 14 kΩ | 150 °C | -55 °C | Metal Foil | - | - | - | 300 mW | - | - | - | - | - | - | - | Moisture Resistant | - | 635 µm | 3.2004 mm | 1.5748 mm | - | ||
![]() Y4073200R000Q9W Vishay Precision Group | 42 |
| - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | 0.02 % | 2 | - | 0.2 ppm/°C | - | 200 Ω | 150 °C | -55 °C | Metal Foil | - | - | - | 300 mW | - | - | - | - | - | - | - | Moisture Resistant | - | 635 µm | 3.2004 mm | 1.5748 mm | - | ||
![]() Y1172574R290Q0R Vishay Precision Group | 22 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y116964K0000B9R Vishay Precision Group | 30 |
| - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | Tape & Reel (TR) | - | 0.1 % | 2 | - | 2 ppm/°C | - | 64 kΩ | 175 °C | -55 °C | Metal Foil | - | - | - | 400 mW | - | - | - | - | - | - | - | Moisture Resistant | - | 3.0988 mm | 7.2898 mm | 4.318 mm | - | ||
![]() Y201575K0000T9L Vishay Precision Group | 53 |
| - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | 180 V | Bulk | - | 0.01 % | 2 | - | 0.2 ppm/°C | - | 75 kΩ | 175 °C | -55 °C | Metal Foil | - | - | 400 mW | 400 mW | - | - | - | - | - | - | - | Moisture Resistant | - | 3.09 mm | 7.2898 mm | 4.318 mm | - | ||
![]() Y1625310R000T0W Vishay Precision Group | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | 0.01 % | 2 | - | 0.2 ppm/°C | - | 310 Ω | 150 °C | -55 °C | Metal Foil | - | - | - | 300 mW | - | - | - | - | - | - | - | Moisture Resistant | - | 635 µm | 3.2004 mm | 1.5748 mm | - | ||
![]() Y162729K0000T9W Vishay Precision Group | 30 |
| - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | 0.01 % | 2 | - | 0.2 ppm/°C | - | 29 kΩ | 150 °C | -55 °C | Metal Foil | - | - | - | 500 mW | - | - | - | - | - | - | - | Moisture Resistant | - | 635 µm | 5.0292 mm | 2.4638 mm | - | ||
![]() Y4024350R000T9R Vishay Precision Group | 47 |
| - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | 0.01 % | 2 | - | 0.2 ppm/°C | - | 350 Ω | 150 °C | -55 °C | Metal Foil | - | - | - | 300 mW | - | - | - | - | - | - | - | Moisture Resistant | - | 635 µm | 3.81 mm | 1.5748 mm | - | ||
![]() Y11694K70000T0R Vishay Precision Group | 32 |
| - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | Tape & Reel (TR) | - | 0.01 % | 2 | - | 2 ppm/°C | - | 4.7 kΩ | 175 °C | -55 °C | Metal Foil | - | - | - | 600 mW | - | - | - | - | - | - | - | Moisture Resistant | - | 3.0988 mm | 7.2898 mm | 4.318 mm | - | ||
![]() Y112110K0000T13R Vishay Precision Group | 30 |
| - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | Tape & Reel (TR) | - | 0.01 % | 2 | - | 2 ppm/°C | - | 10 kΩ | 175 °C | -55 °C | Metal Foil | - | - | - | 160 mW | - | - | - | - | - | - | - | Moisture Resistant | - | 2.794 mm | 5.9944 mm | 3.2004 mm | - | ||
![]() Y16362K50000T9R Vishay Precision Group | 844 |
| - | - | Vishay Precision Group Foil Resistors | - | - | 100 | Vishay Precision Group | - | - | PCB Mount | Y16362K50000T9W VSMP06032K5000TSW | Details | - | - | 0.000106 oz | - | MouseReel | VSMP | 0.01 % | 2 | - | 0.2 ppm/°C | - | 2.5 kΩ | 150 °C | -55 °C | Metal Foil | - | Resistors | - | 100 mW | Metal Foil | - | - | - | - | Metal Foil Resistors | - | - | Metal Foil Resistors - SMD | 635 µm | 1.6002 mm | 812.8 µm | - | ||
![]() Y14870R00670B0W Vishay Precision Group | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y09300R05000F0L Vishay Precision Group | In Stock | - | - | - | Vishay Precision Group Foil Resistors | - | - | 1 | Vishay Precision Group | + 175 C | - 55 C | PCB Mount | VCS101 .05 1% | N | - | - | 0.172313 oz | - | - | VCS101 | 1 % | - | - | 30 PPM / C | Current Shunt Resistors | 50 mOhms | - | - | - | Current Sense | Resistors | 1 W | - | - | Radial | - | - | 1.02 mm | Current Sense Resistors | Metal Foil Current Sensing Resistors | - | Current Sense Resistors - Through Hole | 3.3 mm | 16 mm | 2.03 mm | - | ||
![]() Y14870R05000B9W Vishay Precision Group | 743 |
| - | - | Vishay Precision Group Foil Resistors | 2512 | 6332 | 100 | Vishay Precision Group | + 170 C | - 65 C | PCB Mount | - | Details | - | Bulk Metal | 0.001429 oz | - | Waffle | CSM | 0.1 % | - | 4 Terminal | 15 PPM / C | - | 50 mOhms | - | - | - | Current Sense | Resistors | 1 W | - | Metal Foil | SMD/SMT | - | - | - | Current Sense Resistors | Metal Element Current Sensing Resistors | - | Current Sense Resistors - SMD | 0.635 mm | 6.35 mm | 3.175 mm | - |