- Tolerance
- Resistance
- Temperature Coefficient
- Features
- Composition
- Number of Terminations
- RoHS
- Length
- Height
- Width
- Max Operating Temperature
- Min Operating Temperature
Attribute column
Manufacturer
Vishay Precision Group Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | RoHS | Packaging | Tolerance | Number of Terminations | Termination | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Max Power Dissipation | Depth | Military Standard | Case Code (Metric) | Case Code (Imperial) | Features | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() Y1121120R000T9L Vishay Precision Group | 43 |
| - | Compliant | Bulk | 0.01 % | 2 | J-Lead | 2 ppm/°C | 120 Ω | 175 °C | -55 °C | Metal Foil | 250 mW | 3.2 mm | Not | - | - | Moisture Resistant | 2.794 mm | 5.9944 mm | 3.2004 mm | ||
![]() Y407320K0000T9W Vishay Precision Group | 35 |
| - | Non-Compliant | - | - | - | - | - | 20 kΩ | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y1636150R000A9W Vishay Precision Group | 14 |
| - | Compliant | - | 0.05 % | 2 | - | 0.2 ppm/°C | 150 Ω | 150 °C | -55 °C | Metal Foil | 100 mW | - | - | 1608 | 0603 | Moisture Resistant | 635 µm | 1.6002 mm | 812.8 µm | ||
![]() Y40255R00000F0W Vishay Precision Group | 16 |
| - | Non-Compliant | - | 1 % | 2 | - | 0.2 ppm/°C | 5 Ω | 150 °C | -55 °C | Metal Foil | 500 mW | - | - | 5025 | 2010 | Moisture Resistant | 635 µm | 5.0292 mm | 2.4638 mm | ||
![]() Y162515K4000T9W Vishay Precision Group | In Stock | - | - | Compliant | - | 0.01 % | 2 | - | 0.2 ppm/°C | 15.4 kΩ | 150 °C | -55 °C | Metal Foil | 300 mW | - | - | - | - | Moisture Resistant | 635 µm | 3.2004 mm | 1.5748 mm | ||
![]() Y11722K57000B9R Vishay Precision Group | 49 |
| - | Compliant | Tape & Reel (TR) | 0.1 % | 2 | - | 2 ppm/°C | 2.57 kΩ | 150 °C | -55 °C | Metal Foil | 100 mW | - | - | - | - | Moisture Resistant | 635 µm | 2.032 mm | 1.27 mm | ||
![]() Y1636402R000D9W Vishay Precision Group | 16 |
| - | Compliant | - | 0.5 % | 2 | - | 0.2 ppm/°C | 402 Ω | 150 °C | -55 °C | Metal Foil | 100 mW | - | - | - | - | Moisture Resistant | 635 µm | 1.6002 mm | 812.8 µm | ||
![]() Y162510R0000C9W Vishay Precision Group | 16 |
| - | Compliant | - | 0.25 % | 2 | - | 0.2 ppm/°C | 10 Ω | 150 °C | -55 °C | Metal Foil | 300 mW | - | - | - | - | Moisture Resistant | 635 µm | 3.2004 mm | 1.5748 mm | ||
![]() Y14880R12500D5R Vishay Precision Group | In Stock | - | - | Non-Compliant | Tape & Reel (TR) | 0.5 % | 4 | - | 15 ppm/°C | 125 mΩ | 170 °C | -65 °C | Metal Foil | 2 W | - | - | - | - | Moisture Resistant | 889 µm | 9.144 mm | 9.398 mm | ||
![]() Y1623220R000T0L Vishay Precision Group | 32 |
| - | Non-Compliant | Bulk | 0.01 % | 2 | - | 0.2 ppm/°C | 220 Ω | 150 °C | -55 °C | Metal Foil | 8 W | - | - | - | - | - | 4.0132 mm | 15.621 mm | 10.16 mm | ||
![]() Y08500R01000F129W Vishay Precision Group | In Stock | - | - | Compliant | - | 1 % | 4 | - | 2 ppm/°C | 10 mΩ | 150 °C | -55 °C | Metal Foil | 500 mW | - | - | 6440 | 2516 | Moisture Resistant | 1.016 mm | 4.064 mm | 6.35 mm | ||
![]() Y40255R00000F0R Vishay Precision Group | 30 |
| - | Non-Compliant | Tape & Reel (TR) | 1 % | 2 | - | 0.2 ppm/°C | 5 Ω | 150 °C | -55 °C | Metal Foil | 500 mW | - | - | 5025 | 2010 | Moisture Resistant | 635 µm | 5.0292 mm | 2.4638 mm | ||
![]() Y162515K0000Q0W Vishay Precision Group | 49 |
| - | Compliant | - | 0.02 % | 2 | - | 0.2 ppm/°C | 15 kΩ | 150 °C | -55 °C | Metal Foil | 300 mW | - | - | - | - | Moisture Resistant | 635 µm | 3.2004 mm | 1.5748 mm | ||
![]() Y174631K3000Q4R Vishay Precision Group | 49 |
| - | Non-Compliant | - | 0.02 % | 2 | - | 0.2 ppm/°C | 31.3 kΩ | 175 °C | -55 °C | Metal Foil | 400 mW | - | - | - | - | Moisture Resistant | 3.0988 mm | 7.2898 mm | 4.318 mm | ||
![]() Y08500R01000F0W Vishay Precision Group | 11 |
| - | Non-Compliant | - | 1 % | 4 | - | 2 ppm/°C | 10 mΩ | 150 °C | -55 °C | Metal Foil | 500 mW | - | - | 6440 | 2516 | Moisture Resistant | 1.016 mm | 4.064 mm | 6.35 mm | ||
![]() Y08500R03500G4W Vishay Precision Group | 49 |
| - | Non-Compliant | - | 2 % | 4 | - | 2 ppm/°C | 35 mΩ | 150 °C | -55 °C | Metal Foil | 500 mW | - | - | 6440 | 2516 | Moisture Resistant | 1.016 mm | 4.064 mm | 6.35 mm | ||
![]() Y174611K3238B9R Vishay Precision Group | 49 |
| - | Compliant | - | 0.1 % | 2 | - | 0.2 ppm/°C | 11.3238 kΩ | 175 °C | -55 °C | Metal Foil | 600 mW | - | - | - | - | Moisture Resistant | 3.0988 mm | 7.2898 mm | 4.318 mm | ||
![]() Y1172150R000Q0R Vishay Precision Group | 49 |
| - | Non-Compliant | Tape & Reel (TR) | 0.02 % | 2 | - | 2 ppm/°C | 150 Ω | 150 °C | -55 °C | Metal Foil | 100 mW | 1.27 mm | Not | 2012 | 0805 | Moisture Resistant | 635 µm | 2.032 mm | 1.27 mm | ||
![]() Y1627350R000T9W Vishay Precision Group | 23 |
| - | Compliant | - | 0.01 % | 2 | - | 0.2 ppm/°C | 350 Ω | 150 °C | -55 °C | Metal Foil | 500 mW | - | - | - | - | Moisture Resistant | 635 µm | 5.0292 mm | 2.4638 mm | ||
![]() Y112110R0000B139R Vishay Precision Group | 23 |
| - | Compliant | Tape & Reel (TR) | 0.1 % | 2 | - | 2 ppm/°C | 10 Ω | 175 °C | -55 °C | Metal Foil | 250 mW | - | - | - | - | Moisture Resistant | 2.794 mm | 5.9944 mm | 3.2004 mm |