- Tolerance
- Resistance
- Temperature Coefficient
- Features
- Composition
- Number of Terminations
- RoHS
- Length
- Height
- Width
- Max Operating Temperature
- Min Operating Temperature
Attribute column
Manufacturer
Vishay Precision Group Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Package / Case | Brand | Case Code - in | Case Code - mm | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | RoHS | Voltage, Rating | Packaging | Series | Tolerance | Number of Terminations | Termination | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Subcategory | Power Rating | Max Power Dissipation | Technology | Termination Style | Case Code (Metric) | Case Code (Imperial) | Product Type | Product | Features | Product Category | Height | Length | Width | Radiation Hardening |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() Y16361K07000T9R Vishay Precision Group | 48 |
| - | - | - | - | - | - | - | - | - | - | - | Compliant | - | Tape & Reel (TR) | - | 0.01 % | 2 | - | 0.2 ppm/°C | - | 1.07 kΩ | 150 °C | -55 °C | Metal Foil | - | - | - | 100 mW | - | - | - | - | - | - | Moisture Resistant | - | 635 µm | 1.6002 mm | 812.8 µm | - | ||
![]() Y406546R4000F0W Vishay Precision Group | 48 |
| - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | 1 % | 2 | - | 2.5 ppm/°C | - | 46.4 Ω | 225 °C | -55 °C | Metal Foil | - | - | - | 800 mW | - | - | - | - | - | - | Moisture Resistant | - | 635 µm | 5.0292 mm | 2.4638 mm | - | ||
![]() Y161231R6000B9W Vishay Precision Group | 48 |
| - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | 0.1 % | 2 | - | 2 ppm/°C | - | 31.6 Ω | 150 °C | -55 °C | Metal Foil | - | - | - | 400 mW | - | - | 6432 | 2512 | - | - | Moisture Resistant | - | 635 µm | 6.3246 mm | 3.2258 mm | - | ||
![]() Y16114K99000T0W Vishay Precision Group | 33 |
| - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | 0.01 % | 2 | - | 2 ppm/°C | - | 4.99 kΩ | 150 °C | -55 °C | Metal Foil | - | - | - | 300 mW | - | - | 5025 | 2010 | - | - | Moisture Resistant | - | 635 µm | 5.0292 mm | 2.4638 mm | - | ||
![]() Y16255K76000B0R Vishay Precision Group | 33 |
| - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | Tape & Reel (TR) | - | 0.1 % | 2 | - | 0.2 ppm/°C | - | 5.76 kΩ | 150 °C | -55 °C | Metal Foil | - | - | - | 300 mW | - | - | - | - | - | - | Moisture Resistant | - | 635 µm | 3.2004 mm | 1.5748 mm | - | ||
![]() Y162771R4100A9W Vishay Precision Group | 33 |
| - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | 0.05 % | 2 | - | 0.2 ppm/°C | - | 71.41 Ω | 150 °C | -55 °C | Metal Foil | - | - | - | 500 mW | - | - | - | - | - | - | Moisture Resistant | - | 635 µm | 5.0292 mm | 2.4638 mm | - | ||
![]() Y161215R2000F0R Vishay Precision Group | 33 |
| - | Lead, Tin | - | - | - | - | - | - | - | - | - | Non-Compliant | - | Tape & Reel (TR) | - | 1 % | 2 | - | 2 ppm/°C | - | 15.2 Ω | 150 °C | -55 °C | Metal Foil | - | - | - | 400 mW | - | - | - | - | - | - | Moisture Resistant | - | 635 µm | 6.3246 mm | 3.2258 mm | No | ||
![]() Y1625750R000A9W Vishay Precision Group | 33 |
| - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | 0.05 % | 2 | - | 0.2 ppm/°C | - | 750 Ω | 150 °C | -55 °C | Metal Foil | - | - | - | 300 mW | - | - | - | - | - | - | Moisture Resistant | - | 635 µm | 3.2004 mm | 1.5748 mm | - | ||
![]() Y1628110K000Q0W Vishay Precision Group | 26 |
| - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | 0.02 % | 2 | - | 0.2 ppm/°C | - | 110 kΩ | 150 °C | -55 °C | Metal Foil | - | - | - | 750 mW | - | - | - | - | - | - | Moisture Resistant | - | 635 µm | 6.3246 mm | 3.2258 mm | - | ||
![]() Y1624200R000Q0R Vishay Precision Group | 33 |
| - | Lead, Tin | - | - | - | - | - | - | - | - | - | Compliant | - | Tape & Reel (TR) | - | 0.02 % | 2 | - | 0.2 ppm/°C | - | 200 Ω | 150 °C | -55 °C | Metal Foil | - | - | - | 200 mW | - | - | 2012 | 0805 | - | - | Moisture Resistant | - | 635 µm | 2.032 mm | 1.27 mm | No | ||
![]() Y14870R03300D0R Vishay Precision Group | 49 |
| - | - | - | - | - | - | - | - | - | - | - | Compliant | - | Tape & Reel (TR) | - | 0.5 % | 4 | - | 15 ppm/°C | - | 33 mΩ | 170 °C | -65 °C | Metal Foil | - | - | - | 1 W | - | - | - | - | - | - | Moisture Resistant | - | 889 µm | 6.35 mm | 3.175 mm | - | ||
![]() Y16076R81000E9R Vishay Precision Group | 49 |
| - | - | - | - | - | - | - | - | - | - | - | Compliant | - | Tape & Reel (TR) | - | 0.2 % | 4 | - | 0.2 ppm/°C | - | 6.81 Ω | 150 °C | -55 °C | Metal Foil | - | - | - | 500 mW | - | - | 6440 | 2516 | - | - | Moisture Resistant | - | 1.016 mm | 4.064 mm | 6.35 mm | - | ||
![]() Y11235R00000B0L Vishay Precision Group | 72 |
| - | - | TO-220-4 Offset Lead | Vishay Precision Group Foil Resistors | - | - | 1 | Vishay Precision Group | - | - | PCB Mount | N | - | Bulk | VPR221S | - | - | - | - | - | - | - | - | - | - | Resistors | - | - | Metal Foil | SMD/SMT | - | - | Metal Foil Resistors | - | - | Metal Foil Resistors - SMD | - | - | - | - | ||
![]() Y16258K25000B0R Vishay Precision Group | 28 |
| - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | Tape & Reel (TR) | - | 0.1 % | 2 | - | 0.2 ppm/°C | - | 8.25 kΩ | 150 °C | -55 °C | Metal Foil | - | - | - | 300 mW | - | - | - | - | - | - | Moisture Resistant | - | 635 µm | 3.2004 mm | 1.5748 mm | - | ||
![]() Y1624400R000T9R Vishay Precision Group | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | Tape & Reel (TR) | - | 0.01 % | 2 | - | 0.2 ppm/°C | - | 400 Ω | 150 °C | -55 °C | Metal Foil | - | - | - | 200 mW | - | - | 2012 | 0805 | - | - | Moisture Resistant | - | 635 µm | 2.032 mm | 1.27 mm | No | ||
![]() Y11721K62000T0R Vishay Precision Group | 11 |
| - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | Tape & Reel (TR) | - | 0.01 % | 2 | - | 2 ppm/°C | - | 1.62 kΩ | 150 °C | -55 °C | Metal Foil | - | - | - | 100 mW | - | - | - | - | - | - | Moisture Resistant | - | 635 µm | 2.032 mm | 1.27 mm | - | ||
![]() Y40661K74000B0R Vishay Precision Group | 28 |
| - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | 0.1 % | 2 | - | 2.5 ppm/°C | - | 1.74 kΩ | 225 °C | -55 °C | Metal Foil | - | - | - | 1.2 W | - | - | - | - | - | - | Moisture Resistant | - | 635 µm | 6.3246 mm | 3.2258 mm | - | ||
![]() Y17461K07732T9R Vishay Precision Group | 28 |
| - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | 0.01 % | 2 | - | 0.2 ppm/°C | - | 1.07732 kΩ | 175 °C | -55 °C | Metal Foil | - | - | - | 600 mW | - | - | - | - | - | - | Moisture Resistant | - | 3.0988 mm | 7.2898 mm | 4.318 mm | - | ||
![]() Y14870R02500B0R Vishay Precision Group | 11 |
| - | - | - | - | 2512 | 6332 | - | - | + 125 C | - 55 C | PCB Mount | - | - | - | - | 0.1 % | - | 4 Terminal | 15 PPM / C | Bulk Metal Foil Technology Precision Current Sensing, Power Resistors | 25 mOhms | - | - | - | Current Sense | Resistors | 1 W | - | Metal Foil | SMD/SMT | - | - | Current Sense Resistors | Metal Element Current Sensing Resistors | - | - | 0.635 mm | 6.35 mm | 3.175 mm | - | ||
![]() Y16241K00000T9W Vishay Precision Group | 11 |
| - | - | - | - | 0805 | 2012 | - | - | + 125 C | - 55 C | PCB Mount | - | 40 V | - | - | 0.01 % | - | - | 0.2 PPM / C | - | 1 kOhms | - | - | - | - | Resistors | 200 mW (1/5 W) | - | Metal Foil | SMD/SMT | - | - | Metal Foil Resistors | Metal Film Resistors General Purpose | - | - | - | - | - | - |