- Tolerance
- Resistance
- Temperature Coefficient
- Features
- Composition
- Number of Terminations
- RoHS
- Length
- Height
- Width
- Max Operating Temperature
- Min Operating Temperature
Attribute column
Manufacturer
Vishay Precision Group Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Brand | Case Code - in | Case Code - mm | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | RoHS | Unit Weight | Voltage, Rating | Packaging | Series | Tolerance | Number of Terminations | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Subcategory | Power Rating | Max Power Dissipation | Technology | Depth | Military Standard | Termination Style | Case Code (Metric) | Case Code (Imperial) | Product Type | Operating Temperature Range | Product | Features | Product Category | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() Y40225R00000D9W Vishay Precision Group | 23 |
| - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | 0.5 % | 2 | 0.2 ppm/°C | 5 Ω | 150 °C | -55 °C | Metal Foil | - | - | 200 mW | - | - | - | - | - | - | - | - | - | Moisture Resistant | - | 635 µm | 2.032 mm | 1.27 mm | ||
![]() Y1625220R000Q9R Vishay Precision Group | 23 |
| - | - | - | - | - | - | - | - | - | Compliant | - | - | Tape & Reel (TR) | - | 0.02 % | 2 | 0.2 ppm/°C | 220 Ω | 150 °C | -55 °C | Metal Foil | - | - | 300 mW | - | 1.57 mm | Not | - | - | - | - | - | - | Moisture Resistant | - | 635 µm | 3.2004 mm | 1.5748 mm | ||
![]() Y116968R0000T9L Vishay Precision Group | 16 |
| - | - | - | - | - | - | - | - | - | Compliant | - | - | Bulk | - | 0.01 % | 2 | 2 ppm/°C | 68 Ω | 175 °C | -55 °C | Metal Foil | - | - | 600 mW | - | - | - | - | - | - | - | - | - | Moisture Resistant | - | 3.0988 mm | 7.2898 mm | 4.318 mm | ||
![]() Y162511K0000T0W Vishay Precision Group | 39 |
| - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | 0.01 % | 2 | 0.2 ppm/°C | 11 kΩ | 150 °C | -55 °C | Metal Foil | - | - | 300 mW | - | - | - | - | - | - | - | - | - | Moisture Resistant | - | 635 µm | 3.2004 mm | 1.5748 mm | ||
![]() Y11721K07000T0W Vishay Precision Group | 39 |
| - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | 0.01 % | 2 | 2 ppm/°C | 1.07 kΩ | 150 °C | -55 °C | Metal Foil | - | - | 100 mW | - | - | - | - | - | - | - | - | - | Moisture Resistant | - | 635 µm | 2.032 mm | 1.27 mm | ||
![]() Y1121500R000T9R Vishay Precision Group | 678 |
| - | Vishay Precision Group Foil Resistors | 2412 | 6032 | 25 | Vishay Precision Group | + 125 C | - 55 C | PCB Mount | Details | 0.005291 oz | 73 V | MouseReel | SMR1D | 0.01 % | - | 2 PPM / C | 500 Ohms | - | - | - | Resistors | 600 mW | - | Metal Foil | - | - | SMD/SMT | - | - | Metal Foil Resistors | - 55 C to + 125 C | High Precision Metal Foil Resistors | - | Metal Foil Resistors - SMD | 2.49 mm | 5.99 mm | 3.2 mm | ||
![]() Y4028147R944V0I Vishay Precision Group | 2350 |
| - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y16255K19000T0W Vishay Precision Group | 23 |
| - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | 0.01 % | 2 | 0.2 ppm/°C | 5.19 kΩ | 150 °C | -55 °C | Metal Foil | - | - | 300 mW | - | - | - | - | 3216 | 1206 | - | - | - | Moisture Resistant | - | 635 µm | 3.2004 mm | 1.5748 mm | ||
![]() Y161149K5000B9W Vishay Precision Group | 23 |
| - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | 0.1 % | 2 | 2 ppm/°C | 49.5 kΩ | 150 °C | -55 °C | Metal Foil | - | - | 300 mW | - | - | - | - | 5025 | 2010 | - | - | - | Moisture Resistant | - | 635 µm | 5.0292 mm | 2.4638 mm | ||
![]() Y112110K7500T9L Vishay Precision Group | 39 |
| - | - | - | - | - | - | - | - | - | Compliant | - | - | Bulk | - | 0.01 % | 2 | 2 ppm/°C | 10.75 kΩ | 175 °C | -55 °C | Metal Foil | - | - | 160 mW | - | - | - | - | - | - | - | - | - | Moisture Resistant | - | 2.794 mm | 5.9944 mm | 3.2004 mm | ||
![]() Y4062350R000Q0R Vishay Precision Group | 167 |
| - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | 350 Ω | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y08500R10000G4W Vishay Precision Group | 40 |
| - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | 2 % | 4 | 2 ppm/°C | 100 mΩ | 150 °C | -55 °C | Metal Foil | - | - | 500 mW | - | - | - | - | 6440 | 2516 | - | - | - | Moisture Resistant | - | 1.016 mm | 4.064 mm | 6.35 mm | ||
![]() Y1624100R000Q9W Vishay Precision Group | 40 |
| - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | 0.02 % | 2 | 0.2 ppm/°C | 100 Ω | 150 °C | -55 °C | Metal Foil | - | - | 200 mW | - | - | - | - | - | - | - | - | - | Moisture Resistant | - | 635 µm | 2.032 mm | 1.27 mm | ||
![]() Y174638R0000B9R Vishay Precision Group | 40 |
| - | - | - | - | - | - | - | - | - | Compliant | - | - | Tape & Reel (TR) | - | 0.1 % | 2 | 0.2 ppm/°C | 38 Ω | 175 °C | -55 °C | Metal Foil | - | - | 600 mW | - | - | - | - | - | - | - | - | - | Moisture Resistant | - | 3.0988 mm | 7.2898 mm | 4.318 mm | ||
![]() Y4027125K000Q0W Vishay Precision Group | In Stock | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | 0.02 % | 2 | 0.2 ppm/°C | 125 kΩ | 150 °C | -55 °C | Metal Foil | - | - | 750 mW | - | - | - | - | 6432 | 2512 | - | - | - | Moisture Resistant | - | 635 µm | 6.3246 mm | 3.2258 mm | ||
![]() Y16364K42000T9W Vishay Precision Group | 25 |
| - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | 0.01 % | 2 | 0.2 ppm/°C | 4.42 kΩ | 150 °C | -55 °C | Metal Foil | - | - | 100 mW | - | - | - | - | 1608 | 0603 | - | - | - | Moisture Resistant | - | 635 µm | 1.6002 mm | 812.8 µm | ||
![]() Y402712K0000B9W Vishay Precision Group | 42 |
| - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | 0.1 % | 2 | 0.2 ppm/°C | 12 kΩ | 150 °C | -55 °C | Metal Foil | - | - | 750 mW | - | - | - | - | 6432 | 2512 | - | - | - | Moisture Resistant | - | 635 µm | 6.3246 mm | 3.2258 mm | ||
![]() Y16241K24000T9R Vishay Precision Group | 42 |
| - | - | - | - | - | - | - | - | - | Compliant | - | - | Tape & Reel (TR) | - | 0.01 % | 2 | 0.2 ppm/°C | 1.24 kΩ | 150 °C | -55 °C | Metal Foil | - | - | 200 mW | - | - | - | - | - | - | - | - | - | Moisture Resistant | - | 635 µm | 2.032 mm | 1.27 mm | ||
![]() Y117233R0000B9R Vishay Precision Group | In Stock | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | Tape & Reel (TR) | - | 0.1 % | 2 | 2 ppm/°C | 33 Ω | 150 °C | -55 °C | Metal Foil | - | - | 100 mW | - | - | - | - | - | - | - | - | - | Moisture Resistant | - | 635 µm | 2.032 mm | 1.27 mm | ||
![]() Y14870R01000F0W Vishay Precision Group | 25 |
| - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | 1 % | 4 | 15 ppm/°C | 10 mΩ | 170 °C | -65 °C | Metal Foil | - | - | 1 W | - | - | - | - | - | - | - | - | - | Moisture Resistant | - | 889 µm | 6.35 mm | 3.175 mm |