- Tolerance
- Resistance
- Temperature Coefficient
- Features
- Composition
- Number of Terminations
- RoHS
- Length
- Height
- Width
- Max Operating Temperature
- Min Operating Temperature
Attribute column
Manufacturer
Vishay Precision Group Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Styles | RoHS | Packaging | Tolerance | Number of Terminations | Termination | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Subcategory | Max Power Dissipation | Technology | Depth | Military Standard | Case Code (Metric) | Case Code (Imperial) | Product Type | Features | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() Y11697K00000T0L Vishay Precision Group | 25 |
| - | - | Non-Compliant | Bulk | 0.01 % | 2 | - | 2 ppm/°C | 7 kΩ | 175 °C | -55 °C | Metal Foil | - | - | 600 mW | - | - | - | - | - | - | Moisture Resistant | 3.0988 mm | 7.2898 mm | 4.318 mm | ||
![]() Y162739K2000B9W Vishay Precision Group | 25 |
| - | - | Compliant | - | 0.1 % | 2 | - | 0.2 ppm/°C | 39.2 kΩ | 150 °C | -55 °C | Metal Foil | - | - | 500 mW | - | - | - | - | - | - | Moisture Resistant | 635 µm | 5.0292 mm | 2.4638 mm | ||
![]() Y16253K92000T9R Vishay Precision Group | 25 |
| - | - | Compliant | Tape & Reel (TR) | 0.01 % | 2 | - | 0.2 ppm/°C | 3.92 kΩ | 150 °C | -55 °C | Metal Foil | - | - | 300 mW | - | - | - | - | - | - | Moisture Resistant | 635 µm | 3.2004 mm | 1.5748 mm | ||
![]() Y163249K9000T0R Vishay Precision Group | 25 |
| - | - | Non-Compliant | Tape & Reel (TR) | 0.01 % | 2 | - | 0.2 ppm/°C | 49.9 kΩ | 150 °C | -55 °C | Metal Foil | - | - | 400 mW | - | - | - | 5025 | 2010 | - | Moisture Resistant | 635 µm | 5.08 mm | 2.54 mm | ||
![]() Y402712K0000B9W Vishay Precision Group | 42 |
| - | - | Compliant | - | 0.1 % | 2 | - | 0.2 ppm/°C | 12 kΩ | 150 °C | -55 °C | Metal Foil | - | - | 750 mW | - | - | - | 6432 | 2512 | - | Moisture Resistant | 635 µm | 6.3246 mm | 3.2258 mm | ||
![]() Y16241K24000T9R Vishay Precision Group | 42 |
| - | - | Compliant | Tape & Reel (TR) | 0.01 % | 2 | - | 0.2 ppm/°C | 1.24 kΩ | 150 °C | -55 °C | Metal Foil | - | - | 200 mW | - | - | - | - | - | - | Moisture Resistant | 635 µm | 2.032 mm | 1.27 mm | ||
![]() Y174562R5000Q0R Vishay Precision Group | 25 |
| - | - | Compliant | - | 0.02 % | 2 | - | 0.2 ppm/°C | 62.5 Ω | 175 °C | -55 °C | Metal Foil | - | - | 250 mW | - | - | - | - | - | - | Moisture Resistant | 2.794 mm | 5.9944 mm | 3.2004 mm | ||
![]() Y16074R64000D9W Vishay Precision Group | 25 |
| - | - | Compliant | - | 0.5 % | 4 | - | 0.2 ppm/°C | 4.64 Ω | 150 °C | -55 °C | Metal Foil | - | - | 500 mW | - | - | - | 6440 | 2516 | - | Moisture Resistant | 1.016 mm | 4.064 mm | 6.35 mm | ||
![]() Y16364K42000T9W Vishay Precision Group | 25 |
| - | - | Compliant | - | 0.01 % | 2 | - | 0.2 ppm/°C | 4.42 kΩ | 150 °C | -55 °C | Metal Foil | - | - | 100 mW | - | - | - | 1608 | 0603 | - | Moisture Resistant | 635 µm | 1.6002 mm | 812.8 µm | ||
![]() Y117233R0000B9R Vishay Precision Group | In Stock | - | - | - | Compliant | Tape & Reel (TR) | 0.1 % | 2 | - | 2 ppm/°C | 33 Ω | 150 °C | -55 °C | Metal Foil | - | - | 100 mW | - | - | - | - | - | - | Moisture Resistant | 635 µm | 2.032 mm | 1.27 mm | ||
![]() Y14870R01000F0W Vishay Precision Group | 25 |
| - | - | Compliant | - | 1 % | 4 | - | 15 ppm/°C | 10 mΩ | 170 °C | -65 °C | Metal Foil | - | - | 1 W | - | - | - | - | - | - | Moisture Resistant | 889 µm | 6.35 mm | 3.175 mm | ||
![]() Y16266K56000B9R Vishay Precision Group | 25 |
| - | - | Compliant | Tape & Reel (TR) | 0.1 % | 2 | - | 0.2 ppm/°C | 6.56 kΩ | 150 °C | -55 °C | Metal Foil | - | - | 300 mW | - | - | - | - | - | - | Moisture Resistant | 635 µm | 3.81 mm | 1.5748 mm | ||
![]() Y1624104R000Q9R Vishay Precision Group | 25 |
| - | - | Compliant | Tape & Reel (TR) | 0.02 % | 2 | - | 0.2 ppm/°C | 104 Ω | 150 °C | -55 °C | Metal Foil | - | - | 200 mW | - | - | - | - | - | - | Moisture Resistant | 635 µm | 2.032 mm | 1.27 mm | ||
![]() Y145527K4000T0W Vishay Precision Group | 25 |
| - | - | Non-Compliant | - | 0.01 % | 2 | - | 2 ppm/°C | 27.4 kΩ | 150 °C | -55 °C | Metal Foil | - | - | 200 mW | - | - | - | - | - | - | Moisture Resistant | 635 µm | 3.81 mm | 1.5748 mm | ||
![]() Y16075R00000F0W Vishay Precision Group | 25 |
| - | - | Non-Compliant | - | 1 % | 4 | - | 0.2 ppm/°C | 5 Ω | 150 °C | -55 °C | Metal Foil | - | - | 500 mW | - | - | - | 6440 | 2516 | - | Moisture Resistant | 1.016 mm | 4.064 mm | 6.35 mm | ||
![]() Y08500R11500F9R Vishay Precision Group | 25 |
| - | - | Compliant | Tape & Reel (TR) | 1 % | 4 | - | 2 ppm/°C | 115 mΩ | 150 °C | -55 °C | Metal Foil | - | - | 500 mW | - | - | - | 6440 | 2516 | - | Moisture Resistant | 1.016 mm | 4.064 mm | 6.35 mm | ||
![]() Y08560R10000F9W Vishay Precision Group | 61 |
| - | PCB Mount | Compliant | - | - | - | 2 Terminal | - | 100 mΩ | - | - | - | Current Sense | Resistors | - | Metal Foil | - | - | - | - | Current Sense Resistors | - | - | - | - | ||
![]() Y1624100R000A9W Vishay Precision Group | 27 |
| - | - | Compliant | - | 0.05 % | 2 | - | 0.2 ppm/°C | 100 Ω | 150 °C | -55 °C | Metal Foil | - | - | 200 mW | - | 1.27 mm | Not | - | - | - | Moisture Resistant | 635 µm | 2.032 mm | 1.27 mm | ||
![]() Y40749K00000T9R Vishay Precision Group | 27 |
| - | - | Compliant | - | 0.01 % | 2 | - | 0.2 ppm/°C | 9 kΩ | 150 °C | -55 °C | Metal Foil | - | - | 400 mW | - | - | - | - | - | - | Moisture Resistant | 635 µm | 3.81 mm | 1.5748 mm | ||
![]() Y162837R0000C0W Vishay Precision Group | 27 |
| - | - | Compliant | - | 0.25 % | 2 | - | 0.2 ppm/°C | 37 Ω | 150 °C | -55 °C | Metal Foil | - | - | 750 mW | - | - | - | - | - | - | Moisture Resistant | 635 µm | 6.3246 mm | 3.2258 mm |