- Tolerance
- Resistance
- Temperature Coefficient
- Features
- Composition
- Number of Terminations
- RoHS
- Length
- Height
- Width
- Max Operating Temperature
- Min Operating Temperature
Attribute column
Manufacturer
Vishay Precision Group Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Surface Mount | Terminal Shape | Mounting Feature | Number of Terminals | Brand | Case Code - in | Case Code - mm | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Height | Package Length | Package Shape | Package Style | Package Width | Part # Aliases | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Unit Weight | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Additional Feature | HTS Code | Subcategory | Power Rating | Packing Method | Max Power Dissipation | Technology | Depth | Construction | Resistor Type | Reach Compliance Code | Military Standard | Reference Standard | Termination Style | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Lead Length | Working Voltage | Lead Spacing | Lead Diameter | Size Code | Rated Temperature | Product Type | Product | Features | Product Category | Height | Length | Width | Radiation Hardening |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() Y145534K9700T9R Vishay Precision Group | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | Tape & Reel (TR) | - | 0.01 % | - | - | 2 | - | - | 2 ppm/°C | 34.97 kΩ | - | 150 °C | -55 °C | Metal Foil | - | - | - | - | - | - | 200 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | - | 635 µm | 3.81 mm | 1.5748 mm | - | ||
![]() Y08500R10000G4R Vishay Precision Group | 44 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | 2 % | - | - | 4 | - | - | 2 ppm/°C | 100 mΩ | - | 150 °C | -55 °C | Metal Foil | - | - | - | - | - | - | 500 mW | - | - | - | - | - | - | - | - | 6440 | - | 2516 | - | - | - | - | - | - | - | - | Moisture Resistant | - | 1.016 mm | 4.064 mm | 6.35 mm | - | ||
![]() Y11725K00000T0R Vishay Precision Group | 44 |
| - | - | Lead, Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | 0.01 % | - | - | 2 | - | - | 2 ppm/°C | 5 kΩ | - | 150 °C | -55 °C | Metal Foil | - | - | - | - | - | - | 100 mW | - | 1.27 mm | - | - | - | Not | - | - | 2012 | - | 0805 | - | - | - | - | - | - | - | - | Moisture Resistant | - | 635 µm | 2.032 mm | 1.27 mm | No | ||
![]() Y112121K0000T9R Vishay Precision Group | 44 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | Tape & Reel (TR) | - | 0.01 % | - | - | 2 | - | - | 2 ppm/°C | 21 kΩ | - | 175 °C | -55 °C | Metal Foil | - | - | - | - | - | - | 160 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | - | 2.794 mm | 5.9944 mm | 3.2004 mm | - | ||
![]() Y08500R02000F0R Vishay Precision Group | 5 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | Tape & Reel (TR) | - | 1 % | - | - | 4 | - | - | 2 ppm/°C | 20 mΩ | - | 150 °C | -55 °C | Metal Foil | - | - | - | - | - | - | 500 mW | - | - | - | - | - | - | - | - | 6440 | - | 2516 | - | - | - | - | - | - | - | - | Moisture Resistant | - | 1.016 mm | 4.064 mm | 6.35 mm | - | ||
![]() Y1624100R000Q0W Vishay Precision Group | 44 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | 0.02 % | - | - | 2 | - | - | 0.2 ppm/°C | 100 Ω | - | 150 °C | -55 °C | Metal Foil | - | - | - | - | - | - | 200 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | - | 635 µm | 2.032 mm | 1.27 mm | - | ||
![]() Y16364K02000T9W Vishay Precision Group | 5 |
| - | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | - | - | - | - | VISHAY PRECISION GROUP INC | Vishay Foil Resistors | Y16364K02000T9W | VSMP0603 | - | - | - | 150 °C | -55 °C | SMT, 0603 | 0.64 mm | 1.6 mm | RECTANGULAR PACKAGE | SMT | 0.81 mm | - | Active | 5.8 | Compliant | Yes | - | - | VSMP0603 | 0.01 % | - | Yes | 2 | - | EAR99 | 0.2 ppm/°C | 4.02 kΩ | Tin/Silver/Copper - with Nickel barrier | 150 °C | -55 °C | Metal Foil | - | NON-INDUCTIVE, ULTRA HIGH PRECISION | 8533.21.00.30 | Fixed Resistors | - | WAFFLE PACK | 100 mW | METAL FOIL | - | Chip | FIXED RESISTOR | compliant | - | - | - | 1608 | 0.1 W | 0603 | - | - | - | - | 0603 | 70 °C | - | - | Moisture Resistant | - | 635 µm | 1.6002 mm | 812.8 µm | - | ||
![]() Y1172324R000A12R Vishay Precision Group | 5 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | Tape & Reel (TR) | - | 0.05 % | - | - | 2 | - | - | 2 ppm/°C | 324 Ω | - | 150 °C | -55 °C | Metal Foil | - | - | - | - | - | - | 100 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | - | 635 µm | 2.032 mm | 1.27 mm | - | ||
![]() Y16251K00000T0R Vishay Precision Group | 5 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | Tape & Reel (TR) | - | 0.01 % | - | - | 2 | - | - | 0.2 ppm/°C | 1 kΩ | - | 150 °C | -55 °C | Metal Foil | - | - | - | - | - | - | 300 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | - | 635 µm | 3.2004 mm | 1.5748 mm | No | ||
![]() Y40621K00000Q0R Vishay Precision Group | 104 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | Cut Tape (CT) | - | 0.02 % | - | - | 2 | - | - | 2.5 ppm/°C | 1 kΩ | - | 200 °C | -55 °C | Metal Foil | - | - | - | - | - | - | 300 mW | - | - | - | - | - | - | - | - | 2012 | - | 0805 | - | - | - | - | - | - | - | - | Moisture Resistant | - | 635 µm | 2.032 mm | 1.27 mm | - | ||
![]() Y14880R20000D5R Vishay Precision Group | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | 0.5 % | - | - | 4 | - | - | 15 ppm/°C | 200 mΩ | - | 170 °C | -65 °C | Metal Foil | - | - | - | - | - | - | 2 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | - | 889 µm | 9.144 mm | 9.398 mm | - | ||
![]() Y000728K4000T0L Vishay Precision Group | 39 |
| - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 | - | - | - | - | VISHAY PRECISION GROUP INC | Vishay Foil Resistors | Y000728K4000T0L | - | - | - | - | 175 °C | -55 °C | Radial, 3011 | 8.28 mm | 7.62 mm | RECTANGULAR PACKAGE | Radial | 2.67 mm | - | Active | 5.24 | - | No | - | - | - | 0.01% | e0 | No | - | - | EAR99 | 2 ppm/°C | 28400 Ω | Tin/Lead (Sn/Pb) | - | - | - | - | HIGH PRECISION, NON-INDUCTIVE | - | FIXED RESISTOR | - | BULK | - | METAL FOIL | - | Rectangular | FIXED RESISTOR | unknown | - | - | - | - | 0.3 W | - | 25.4 mm | 300 V | 3.81 mm | 0.644 mm | 3011 | 125 °C | - | - | - | - | - | - | - | - | ||
![]() Y000727K4000T0L Vishay Precision Group | In Stock | - | - | 25 Weeks | - | NO | WIRE | THROUGH HOLE MOUNT | 2 | - | - | - | - | VISHAY PRECISION GROUP INC | Vishay Precision Group Inc | Y000727K4000T0L | S | - | - | - | 175 °C | -55 °C | Radial, 3011 | 8.28 mm | 7.62 mm | RECTANGULAR PACKAGE | Radial | 2.67 mm | - | Active | 5.08 | - | No | - | - | S | 0.01% | e0 | No | - | - | EAR99 | 2 ppm/°C | 27400 Ω | Tin/Lead (Sn/Pb) | - | - | - | - | HIGH PRECISION, NON-INDUCTIVE | - | FIXED RESISTOR | - | BULK | - | METAL FOIL | - | Rectangular | FIXED RESISTOR | compliant | - | - | - | - | 0.3 W | - | 25.4 mm | 300 V | 3.81 mm | 0.644 mm | 3011 | 125 °C | - | - | - | - | - | - | - | - | ||
![]() Y14870R10000F9R Vishay Precision Group | 39 |
| - | 27 Weeks | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | - | - | - | - | VISHAY PRECISION GROUP INC | Vishay Precision Group Inc | Y14870R10000F9R | - | - | - | - | 170 °C | -65 °C | SMT, 2512 | 0.635 mm | 6.35 mm | RECTANGULAR PACKAGE | SMT | 3.175 mm | - | Active | 5.62 | - | Yes | - | - | - | 1% | - | Yes | - | - | EAR99 | 15 ppm/°C | 0.1 Ω | - | - | - | - | - | HIGH PRECISION | 8533.21.00.30 | FIXED RESISTOR | - | TR | - | METAL STRIP | - | Rectangular | FIXED RESISTOR | compliant | - | MIL-PRF-55342 | - | - | 1 W | - | - | - | - | - | 2512 | 70 °C | - | - | - | - | - | - | - | - | ||
![]() Y08501R00000F9W Vishay Precision Group | 784 |
| - | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | Vishay Precision Group Foil Resistors | 2516 | 6340 | 1 | VISHAY PRECISION GROUP INC | Vishay Precision Group | Y08501R00000F9W | - | + 125 C | - 55 C | PCB Mount | 150 °C | -55 °C | SMT, 2516 | 1.02 mm | 6.35 mm | - | SMT | 4.06 mm | VCS16251R0000TCR2FSW | Active | 2.31 | Details | Yes | 0.032609 oz | Waffle | VCS1265 | 1 % | e2 | Yes | - | 4 Terminal | EAR99 | 2 PPM / C | 1 Ohms | Tin/Copper (Sn/Cu) - with Nickel (Ni) barrier | - | - | - | Current Sense | HIGH PRECISION | 8533.21.00.30 | Resistors | 500 mW (1/2 W) | WAFFLE PACK | - | Metal Foil | - | RECTANGULAR PACKAGE | FIXED RESISTOR | compliant | - | - | SMD/SMT | - | 0.5 W | - | - | - | - | - | 2516 | 70 °C | Current Sense Resistors | Metal Film Resistors General Purpose | - | Current Sense Resistors - SMD | 4.06 mm | 6.35 mm | 1.02 mm | - | ||
![]() Y0786437R000B9L Vishay Precision Group | 39 |
| - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 | - | - | - | - | VISHAY PRECISION GROUP INC | Vishay Foil Resistors | Y0786437R000B9L | S | - | - | - | 175 °C | -55 °C | Radial, 3011 | 8.28 mm | 7.62 mm | RECTANGULAR PACKAGE | Radial | 2.67 mm | - | Active | 5.07 | - | Yes | - | - | S | 0.1% | e3 | Yes | - | - | EAR99 | 1 ppm/°C | 437 Ω | Tin (Sn) | - | - | - | - | HIGH PRECISION, NON-INDUCTIVE | - | FIXED RESISTOR | - | BULK | - | METAL FOIL | - | Rectangular | FIXED RESISTOR | compliant | - | - | - | - | 0.3 W | - | 25.4 mm | 300 V | 5.08 mm | 0.644 mm | 3011 | 125 °C | - | - | - | - | - | - | - | - | ||
![]() Y40788K62600V0L Vishay Precision Group | 39 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y16901R00000Q9L Vishay Precision Group | 56 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y14680R50000C0L Vishay Precision Group | 39 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y1624115R000Q0R Vishay Precision Group | 39 |
| - | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | - | - | - | - | VISHAY PRECISION GROUP INC | Vishay Foil Resistors | Y1624115R000Q0R | - | - | - | - | 150 °C | -55 °C | SMT, 0805 | 0.64 mm | 2.03 mm | RECTANGULAR PACKAGE | SMT | 1.27 mm | - | Active | 5.33 | - | No | - | - | - | 0.02% | - | No | - | - | EAR99 | .2 ppm/°C | 115 Ω | Tin/Lead/Silver - with Nickel barrier | - | - | - | - | ULTRA HIGH PRECISION, NON-INDUCTIVE | 8533.21.00.30 | FIXED RESISTOR | - | TR | - | METAL FOIL | - | Chip | FIXED RESISTOR | compliant | - | - | - | - | 0.2 W | - | - | 40 V | - | - | 0805 | 70 °C | - | - | - | - | - | - | - | - |