- Tolerance
- Resistance
- Temperature Coefficient
- Features
- Composition
- Number of Terminations
- RoHS
- Length
- Height
- Width
- Max Operating Temperature
- Min Operating Temperature
Attribute column
Manufacturer
Vishay Precision Group Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Styles | RoHS | Packaging | Tolerance | Number of Terminations | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Subcategory | Max Power Dissipation | Technology | Case Code (Metric) | Case Code (Imperial) | Product Type | Features | Height | Length | Width | Radiation Hardening |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() Y402710R0000F9W Vishay Precision Group | 18 |
| - | - | - | Compliant | - | 1 % | 2 | 0.2 ppm/°C | 10 Ω | 150 °C | -55 °C | Metal Foil | - | 750 mW | - | 6432 | 2512 | - | Moisture Resistant | 635 µm | 6.3246 mm | 3.2258 mm | - | ||
![]() Y1121222R000T9R Vishay Precision Group | 5 |
| - | - | - | Compliant | Tape & Reel (TR) | 0.01 % | 2 | 2 ppm/°C | 222 Ω | 175 °C | -55 °C | Metal Foil | - | 250 mW | - | - | - | - | Moisture Resistant | 2.794 mm | 5.9944 mm | 3.2004 mm | - | ||
![]() Y1172806R000F0R Vishay Precision Group | 5 |
| - | Lead, Tin | PCB Mount | Compliant | Tape & Reel (TR) | 1 % | 2 | 2 ppm/°C | 806 Ω | 150 °C | -55 °C | Metal Foil | Resistors | 100 mW | Metal Foil | - | - | Metal Foil Resistors | Moisture Resistant | 635 µm | 2.032 mm | 1.27 mm | No | ||
![]() Y16268K33000T0W Vishay Precision Group | 20 |
| - | - | - | Non-Compliant | - | 0.01 % | 2 | 0.2 ppm/°C | 8.33 kΩ | 150 °C | -55 °C | Metal Foil | - | 300 mW | - | - | - | - | Moisture Resistant | 635 µm | 3.81 mm | 1.5748 mm | - | ||
![]() Y16364K75000A9W Vishay Precision Group | 12 |
| - | - | - | Compliant | - | 0.05 % | 2 | 0.2 ppm/°C | 4.75 kΩ | 150 °C | -55 °C | Metal Foil | - | 100 mW | - | 1608 | 0603 | - | Moisture Resistant | 635 µm | 1.6002 mm | 812.8 µm | - | ||
![]() Y40271K20000B9W Vishay Precision Group | In Stock | - | - | - | - | Compliant | - | 0.1 % | 2 | 0.2 ppm/°C | 1.2 kΩ | 150 °C | -55 °C | Metal Foil | - | 750 mW | - | 6432 | 2512 | - | Moisture Resistant | 635 µm | 6.3246 mm | 3.2258 mm | - | ||
![]() Y162480R0000A9W Vishay Precision Group | 22 |
| - | - | - | Compliant | - | 0.05 % | 2 | 0.2 ppm/°C | 80 Ω | 150 °C | -55 °C | Metal Foil | - | 200 mW | - | - | - | - | Moisture Resistant | 635 µm | 2.032 mm | 1.27 mm | - | ||
![]() Y1121127R000B9L Vishay Precision Group | 22 |
| - | - | - | Compliant | Bulk | 0.1 % | 2 | 2 ppm/°C | 127 Ω | 175 °C | -55 °C | Metal Foil | - | 250 mW | - | - | - | - | Moisture Resistant | 2.794 mm | 5.9944 mm | 3.2004 mm | - | ||
![]() Y402250R0000A9W Vishay Precision Group | 12 |
| - | - | - | Compliant | - | 0.05 % | 2 | 0.2 ppm/°C | 50 Ω | 150 °C | -55 °C | Metal Foil | - | 200 mW | - | 2012 | 0805 | - | Moisture Resistant | 635 µm | 2.032 mm | 1.27 mm | - | ||
![]() Y11211K00000T129R Vishay Precision Group | 12 |
| - | - | - | Compliant | Tape & Reel (TR) | 0.01 % | 2 | 2 ppm/°C | 1 kΩ | 175 °C | -55 °C | Metal Foil | - | 250 mW | - | - | - | - | Moisture Resistant | 2.794 mm | 5.9944 mm | 3.2004 mm | - | ||
![]() Y161210K0000T9W Vishay Precision Group | 22 |
| - | - | - | Compliant | - | 0.01 % | 2 | 2 ppm/°C | 10 kΩ | 150 °C | -55 °C | Metal Foil | - | 400 mW | - | 6432 | 2512 | - | Moisture Resistant | 635 µm | 6.3246 mm | 3.2258 mm | - | ||
![]() Y112122K5000T9L Vishay Precision Group | 12 |
| - | - | - | Compliant | Bulk | 0.01 % | 2 | 2 ppm/°C | 22.5 kΩ | 175 °C | -55 °C | Metal Foil | - | 160 mW | - | - | - | - | Moisture Resistant | 2.794 mm | 5.9944 mm | 3.2004 mm | - | ||
![]() Y406610K0000Q0R Vishay Precision Group | 89 |
| - | - | - | Compliant | Tape & Reel (TR) | 0.02 % | 2 | 2.5 ppm/°C | 10 kΩ | 200 °C | -55 °C | Metal Foil | - | 1.2 W | - | 6432 | 2512 | - | Moisture Resistant | 635 µm | 6.3246 mm | 3.2258 mm | - | ||
![]() Y08500R04000F0W Vishay Precision Group | 12 |
| - | - | - | Non-Compliant | - | 1 % | 4 | 2 ppm/°C | 40 mΩ | 150 °C | -55 °C | Metal Foil | - | 500 mW | - | 6440 | 2516 | - | Moisture Resistant | 1.016 mm | 4.064 mm | 6.35 mm | - | ||
![]() Y1624110R000Q9R Vishay Precision Group | 12 |
| - | - | - | Compliant | Tape & Reel (TR) | 0.02 % | 2 | 0.2 ppm/°C | 110 Ω | 150 °C | -55 °C | Metal Foil | - | 200 mW | - | - | - | - | Moisture Resistant | 635 µm | 2.032 mm | 1.27 mm | - | ||
![]() Y402722K0000T0W Vishay Precision Group | 12 |
| - | - | - | Non-Compliant | - | 0.01 % | 2 | 0.2 ppm/°C | 22 kΩ | 150 °C | -55 °C | Metal Foil | - | 750 mW | - | 6432 | 2512 | - | Moisture Resistant | 635 µm | 6.3246 mm | 3.2258 mm | - | ||
![]() Y17463K72383B9L Vishay Precision Group | 20 |
| - | - | - | Compliant | - | 0.1 % | 2 | 0.2 ppm/°C | 3.72383 kΩ | 175 °C | -55 °C | Metal Foil | - | 600 mW | - | - | - | - | Moisture Resistant | 3.0988 mm | 7.2898 mm | 4.318 mm | - | ||
![]() Y149611K3000Q0W Vishay Precision Group | 12 |
| - | - | - | Compliant | - | 0.02 % | 2 | 2 ppm/°C | 11.3 kΩ | 150 °C | -55 °C | Metal Foil | - | 150 mW | - | - | - | - | Moisture Resistant | 635 µm | 3.2004 mm | 1.5748 mm | - | ||
![]() Y1745796R000B2R Vishay Precision Group | 12 |
| - | - | - | Non-Compliant | - | 0.1 % | 2 | 0.2 ppm/°C | 796 Ω | 175 °C | -55 °C | Metal Foil | - | 250 mW | - | - | - | - | Moisture Resistant | 2.794 mm | 5.9944 mm | 3.2004 mm | - | ||
![]() Y14870R07000B9W Vishay Precision Group | 20 |
| - | - | - | Compliant | - | 0.1 % | 4 | 15 ppm/°C | 70 mΩ | 170 °C | -65 °C | Metal Foil | - | 1 W | - | - | - | - | Moisture Resistant | 889 µm | 6.35 mm | 3.175 mm | - |