- Tolerance
- Resistance
- Temperature Coefficient
- Features
- Composition
- Number of Terminations
- RoHS
- Length
- Height
- Width
- Max Operating Temperature
- Min Operating Temperature
Attribute column
Manufacturer
Vishay Precision Group Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Brand | Case Code - in | Case Code - mm | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | RoHS | Tradename | Voltage, Rating | Packaging | Series | Tolerance | Number of Terminations | Termination | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Subcategory | Max Power Dissipation | Technology | Depth | Military Standard | Termination Style | Case Code (Metric) | Case Code (Imperial) | Product Type | Operating Temperature Range | Product | Features | Product Category | Height | Length | Width | Radiation Hardening |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() Y16268K33000T0W Vishay Precision Group | 20 |
| - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | 0.01 % | 2 | - | 0.2 ppm/°C | 8.33 kΩ | 150 °C | -55 °C | Metal Foil | - | 300 mW | - | - | - | - | - | - | - | - | - | Moisture Resistant | - | 635 µm | 3.81 mm | 1.5748 mm | - | ||
![]() Y16364K75000A9W Vishay Precision Group | 12 |
| - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | 0.05 % | 2 | - | 0.2 ppm/°C | 4.75 kΩ | 150 °C | -55 °C | Metal Foil | - | 100 mW | - | - | - | - | 1608 | 0603 | - | - | - | Moisture Resistant | - | 635 µm | 1.6002 mm | 812.8 µm | - | ||
![]() Y40271K00000B9W Vishay Precision Group | 36 |
| - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | 0.1 % | 2 | - | 0.2 ppm/°C | 1 kΩ | 150 °C | -55 °C | Metal Foil | - | 750 mW | - | - | - | - | 6432 | 2512 | - | - | - | Moisture Resistant | - | 635 µm | 6.3246 mm | 3.2258 mm | - | ||
![]() Y1625170R000Q9W Vishay Precision Group | 36 |
| - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | 0.02 % | 2 | - | 0.2 ppm/°C | 170 Ω | 150 °C | -55 °C | Metal Foil | - | 300 mW | - | - | - | - | - | - | - | - | - | Moisture Resistant | - | 635 µm | 3.2004 mm | 1.5748 mm | - | ||
![]() Y1485V0002QT0R Vishay Precision Group | 33 |
| - | - | Vishay Precision Group Foil Resistors | 1610 | 4027 | 25 | Vishay Precision Group | + 125 C | - 55 C | PCB Mount | N | Bulk Metal Foil | 25 V | MouseReel | DSM | 0.02 % | - | - | 0.5 PPM / C | 5 kOhms | - | - | - | Resistors | - | Metal Foil | - | - | SMD/SMT | - | - | Metal Foil Resistors | - 55 C to + 125 C | High Precision Metal Foil Resistors | - | Metal Foil Resistors - SMD | 1.6 mm | 4.06 mm | 2.69 mm | - | ||
![]() Y145527K4000T0W Vishay Precision Group | 25 |
| - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | 0.01 % | 2 | - | 2 ppm/°C | 27.4 kΩ | 150 °C | -55 °C | Metal Foil | - | 200 mW | - | - | - | - | - | - | - | - | - | Moisture Resistant | - | 635 µm | 3.81 mm | 1.5748 mm | - | ||
![]() Y16075R00000F0W Vishay Precision Group | 25 |
| - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | 1 % | 4 | - | 0.2 ppm/°C | 5 Ω | 150 °C | -55 °C | Metal Foil | - | 500 mW | - | - | - | - | 6440 | 2516 | - | - | - | Moisture Resistant | - | 1.016 mm | 4.064 mm | 6.35 mm | - | ||
![]() Y08500R11500F9R Vishay Precision Group | 25 |
| - | - | - | - | - | - | - | - | - | - | Compliant | - | - | Tape & Reel (TR) | - | 1 % | 4 | - | 2 ppm/°C | 115 mΩ | 150 °C | -55 °C | Metal Foil | - | 500 mW | - | - | - | - | 6440 | 2516 | - | - | - | Moisture Resistant | - | 1.016 mm | 4.064 mm | 6.35 mm | - | ||
![]() Y162739K2000B9W Vishay Precision Group | 25 |
| - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | 0.1 % | 2 | - | 0.2 ppm/°C | 39.2 kΩ | 150 °C | -55 °C | Metal Foil | - | 500 mW | - | - | - | - | - | - | - | - | - | Moisture Resistant | - | 635 µm | 5.0292 mm | 2.4638 mm | - | ||
![]() Y16253K92000T9R Vishay Precision Group | 25 |
| - | - | - | - | - | - | - | - | - | - | Compliant | - | - | Tape & Reel (TR) | - | 0.01 % | 2 | - | 0.2 ppm/°C | 3.92 kΩ | 150 °C | -55 °C | Metal Foil | - | 300 mW | - | - | - | - | - | - | - | - | - | Moisture Resistant | - | 635 µm | 3.2004 mm | 1.5748 mm | - | ||
![]() Y163249K9000T0R Vishay Precision Group | 25 |
| - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | Tape & Reel (TR) | - | 0.01 % | 2 | - | 0.2 ppm/°C | 49.9 kΩ | 150 °C | -55 °C | Metal Foil | - | 400 mW | - | - | - | - | 5025 | 2010 | - | - | - | Moisture Resistant | - | 635 µm | 5.08 mm | 2.54 mm | - | ||
![]() Y174562R5000Q0R Vishay Precision Group | 25 |
| - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | 0.02 % | 2 | - | 0.2 ppm/°C | 62.5 Ω | 175 °C | -55 °C | Metal Foil | - | 250 mW | - | - | - | - | - | - | - | - | - | Moisture Resistant | - | 2.794 mm | 5.9944 mm | 3.2004 mm | - | ||
![]() Y16074R64000D9W Vishay Precision Group | 25 |
| - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | 0.5 % | 4 | - | 0.2 ppm/°C | 4.64 Ω | 150 °C | -55 °C | Metal Foil | - | 500 mW | - | - | - | - | 6440 | 2516 | - | - | - | Moisture Resistant | - | 1.016 mm | 4.064 mm | 6.35 mm | - | ||
![]() Y112110R0000B9L Vishay Precision Group | 20 |
| - | - | - | - | - | - | - | - | - | - | Compliant | - | - | Bulk | - | 0.1 % | 2 | J-Lead | 2 ppm/°C | 10 Ω | 175 °C | -55 °C | Metal Foil | - | 250 mW | - | 3.2 mm | Not | - | - | - | - | - | - | Moisture Resistant | - | 2.794 mm | 5.9944 mm | 3.2004 mm | - | ||
![]() Y16253K97000T0R Vishay Precision Group | 17 |
| - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | Tape & Reel (TR) | - | 0.01 % | 2 | - | 0.2 ppm/°C | 3.97 kΩ | 150 °C | -55 °C | Metal Foil | - | 300 mW | - | 1.57 mm | Not | - | - | - | - | - | - | Moisture Resistant | - | 635 µm | 3.2004 mm | 1.5748 mm | - | ||
![]() Y161210K0000Q0R Vishay Precision Group | 5 |
| - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | Tape & Reel (TR) | - | 0.02 % | 2 | - | 2 ppm/°C | 10 kΩ | 150 °C | -55 °C | Metal Foil | - | 400 mW | - | - | - | - | 6432 | 2512 | - | - | - | Moisture Resistant | - | 635 µm | 6.3246 mm | 3.2258 mm | - | ||
![]() Y149618K2000T0R Vishay Precision Group | 44 |
| - | - | - | - | - | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | Resistors | - | Metal Foil | - | - | - | - | - | Metal Foil Resistors | - | - | - | - | - | - | - | - | ||
![]() Y402570K0000T9R Vishay Precision Group | 44 |
| - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | 0.01 % | 2 | - | 0.2 ppm/°C | 70 kΩ | 150 °C | -55 °C | Metal Foil | - | 500 mW | - | - | - | - | - | - | - | - | - | Moisture Resistant | - | 635 µm | 5.0292 mm | 2.4638 mm | - | ||
![]() Y4022200R000B9W Vishay Precision Group | 16 |
| - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | 0.1 % | 2 | - | 0.2 ppm/°C | 200 Ω | 150 °C | -55 °C | Metal Foil | - | 200 mW | - | - | - | - | - | - | - | - | - | Moisture Resistant | - | 635 µm | 2.032 mm | 1.27 mm | - | ||
![]() Y112133K0000F0R Vishay Precision Group | 9 |
| - | Lead, Tin | - | - | - | - | - | - | - | - | Compliant | - | - | Tape & Reel (TR) | - | 1 % | 2 | - | 2 ppm/°C | 33 kΩ | 175 °C | -55 °C | Metal Foil | - | 160 mW | - | - | - | - | - | - | - | - | - | Moisture Resistant | - | 2.794 mm | 5.9944 mm | 3.2004 mm | No |