- Tolerance
- Resistance
- Temperature Coefficient
- Features
- Composition
- Number of Terminations
- RoHS
- Length
- Height
- Width
- Max Operating Temperature
- Min Operating Temperature
Attribute column
Manufacturer
Vishay Precision Group Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Surface Mount | Terminal Shape | Mounting Feature | Number of Terminals | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Height | Package Length | Package Shape | Package Style | Package Width | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Packaging | Tolerance | JESD-609 Code | Pbfree Code | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Additional Feature | HTS Code | Subcategory | Packing Method | Max Power Dissipation | Technology | Construction | Resistor Type | Reach Compliance Code | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Working Voltage | Size Code | Rated Temperature | Features | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() Y11721K07000A0W Vishay Precision Group | 9 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | 0.05 % | - | - | 2 | - | 2 ppm/°C | 1.07 kΩ | - | 150 °C | -55 °C | Metal Foil | - | - | - | - | 100 mW | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | 635 µm | 2.032 mm | 1.27 mm | ||
![]() Y116980K0000B0L Vishay Precision Group | 16 |
| - | Lead, Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | 0.1 % | - | - | - | - | 2 ppm/°C | 80 kΩ | - | 175 °C | -55 °C | Metal Foil | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y4022200R000B9W Vishay Precision Group | 16 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | 0.1 % | - | - | 2 | - | 0.2 ppm/°C | 200 Ω | - | 150 °C | -55 °C | Metal Foil | - | - | - | - | 200 mW | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | 635 µm | 2.032 mm | 1.27 mm | ||
![]() Y11211K00000A9R Vishay Precision Group | 46 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | Tape & Reel (TR) | 0.05 % | - | - | 2 | - | 2 ppm/°C | 1 kΩ | - | 175 °C | -55 °C | Metal Foil | - | - | - | - | 250 mW | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | 2.794 mm | 5.9944 mm | 3.2004 mm | ||
![]() Y161168K1000T9R Vishay Precision Group | 16 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | Tape & Reel (TR) | 0.01 % | - | - | 2 | - | 2 ppm/°C | 68.1 kΩ | - | 150 °C | -55 °C | Metal Foil | - | - | - | - | 300 mW | - | - | - | - | 5025 | - | 2010 | - | - | - | Moisture Resistant | 635 µm | 5.0292 mm | 2.4638 mm | ||
![]() Y162517K6800T9R Vishay Precision Group | 16 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y174636K5000Q9R Vishay Precision Group | 6 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | 0.02 % | - | - | 2 | - | 0.2 ppm/°C | 36.5 kΩ | - | 175 °C | -55 °C | Metal Foil | - | - | - | - | 400 mW | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | 3.0988 mm | 7.2898 mm | 4.318 mm | ||
![]() Y1624392R000T9R Vishay Precision Group | 39 |
| - | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | VISHAY PRECISION GROUP INC | Vishay Foil Resistors | Y1624392R000T9R | - | 150 °C | -55 °C | SMT, 0805 | 0.64 mm | 2.03 mm | RECTANGULAR PACKAGE | SMT | 1.27 mm | Active | 5.34 | - | Yes | - | 0.01% | - | Yes | - | EAR99 | .2 ppm/°C | 392 Ω | Tin/Silver/Copper - with Nickel barrier | - | - | - | ULTRA HIGH PRECISION, NON-INDUCTIVE | 8533.21.00.30 | FIXED RESISTOR | TR | - | METAL FOIL | Chip | FIXED RESISTOR | compliant | - | 0.2 W | - | 40 V | 0805 | 70 °C | - | - | - | - | ||
![]() Y1121187R000T9R Vishay Precision Group | 22 |
| - | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | VISHAY FOIL RESISTORS | Vishay Foil Resistors | Y1121187R000T9R | SMR1D | 175 °C | -55 °C | , 2413 | - | - | RECTANGULAR PACKAGE | - | - | Transferred | 5.56 | - | Yes | - | 0.01% | e3 | Yes | - | EAR99 | 2 ppm/°C | 187 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | HIGH PRECISION, NON INDUCTIVE | - | Fixed Resistors | TR | - | METAL FOIL | - | FIXED RESISTOR | unknown | - | 0.125 W | - | 73 V | 2413 | 125 °C | - | - | - | - | ||
![]() Y1121523R000B0R Vishay Precision Group | 39 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y1468500R000T0L Vishay Precision Group | 39 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y0062227R530V0L Vishay Precision Group | 39 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y162910R0000C0W Vishay Precision Group | In Stock | - | - | - | - | - | - | - | - | VISHAY FOIL RESISTORS | Vishay Foil Resistors | Y162910R0000C0W | VFCP0805(ZFOIL) | - | - | , | - | - | - | - | - | Obsolete | 5.84 | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | - | Fixed Resistors | - | - | - | - | FIXED RESISTOR | unknown | - | - | - | - | - | - | - | - | - | - | ||
![]() Y0007500R000V9L Vishay Precision Group | 39 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y162245R0000B9L Vishay Precision Group | 39 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y00621K14290T0L Vishay Precision Group | 39 |
| - | Lead, Tin | Through Hole | NO | WIRE | THROUGH HOLE MOUNT | 2 | VISHAY PRECISION GROUP INC | Vishay Foil Resistors | Y00621K14290T0L | - | 175 °C | -55 °C | , | - | - | RECTANGULAR PACKAGE | - | - | Active | 5.9 | Compliant | No | Bulk | 0.01 % | e0 | No | 2 | EAR99 | 1 ppm/°C | 1.1429 kΩ | Tin/Lead (Sn/Pb) | 175 °C | -55 °C | Metal Foil | NON-INDUCTIVE, HIGH PRECISION | - | - | BULK | 300 mW | METAL FOIL | - | FIXED RESISTOR | unknown | - | 0.3 W | - | 300 V | - | 125 °C | Moisture Resistant | 8.5344 mm | 7.62 mm | 2.667 mm | ||
![]() Y174638R0000B9R Vishay Precision Group | 40 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | Tape & Reel (TR) | 0.1 % | - | - | 2 | - | 0.2 ppm/°C | 38 Ω | - | 175 °C | -55 °C | Metal Foil | - | - | - | - | 600 mW | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | 3.0988 mm | 7.2898 mm | 4.318 mm | ||
![]() Y4027125K000Q0W Vishay Precision Group | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | 0.02 % | - | - | 2 | - | 0.2 ppm/°C | 125 kΩ | - | 150 °C | -55 °C | Metal Foil | - | - | - | - | 750 mW | - | - | - | - | 6432 | - | 2512 | - | - | - | Moisture Resistant | 635 µm | 6.3246 mm | 3.2258 mm | ||
![]() Y4062350R000Q0R Vishay Precision Group | 167 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | 350 Ω | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y08500R10000G4W Vishay Precision Group | 40 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | 2 % | - | - | 4 | - | 2 ppm/°C | 100 mΩ | - | 150 °C | -55 °C | Metal Foil | - | - | - | - | 500 mW | - | - | - | - | 6440 | - | 2516 | - | - | - | Moisture Resistant | 1.016 mm | 4.064 mm | 6.35 mm |