- Tolerance
- Resistance
- Temperature Coefficient
- Features
- Composition
- Number of Terminations
- RoHS
- Length
- Height
- Width
- Max Operating Temperature
- Min Operating Temperature
Attribute column
Manufacturer
Vishay Precision Group Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Surface Mount | Terminal Shape | Mounting Feature | Number of Terminals | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Height | Package Length | Package Shape | Package Style | Package Width | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Additional Feature | Subcategory | Packing Method | Max Power Dissipation | Technology | Construction | Resistor Type | Reach Compliance Code | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Lead Length | Working Voltage | Lead Spacing | Lead Diameter | Size Code | Rated Temperature | Features | Height | Length | Width | Radiation Hardening |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() Y402533K0000Q6W Vishay Precision Group | 30 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | 0.02 % | - | - | 2 | - | 0.2 ppm/°C | 33 kΩ | - | 150 °C | -55 °C | Metal Foil | - | - | - | 500 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | 635 µm | 5.0292 mm | 2.4638 mm | - | ||
![]() Y16074R70000E9W Vishay Precision Group | 47 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | 0.2 % | - | - | 4 | - | 0.2 ppm/°C | 4.7 Ω | - | 150 °C | -55 °C | Metal Foil | - | - | - | 500 mW | - | - | - | - | 6440 | - | 2516 | - | - | - | - | - | - | Moisture Resistant | 1.016 mm | 4.064 mm | 6.35 mm | - | ||
![]() Y14870R02520D0W Vishay Precision Group | 39 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | 0.5 % | - | - | 4 | - | 15 ppm/°C | 25.2 mΩ | - | 170 °C | -65 °C | Metal Foil | - | - | - | 1 W | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | 889 µm | 6.35 mm | 3.175 mm | - | ||
![]() Y16114K99000T0W Vishay Precision Group | 40 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | 0.01 % | - | - | 2 | - | 2 ppm/°C | 4.99 kΩ | - | 150 °C | -55 °C | Metal Foil | - | - | - | 300 mW | - | - | - | - | 5025 | - | 2010 | - | - | - | - | - | - | Moisture Resistant | 635 µm | 5.0292 mm | 2.4638 mm | - | ||
![]() Y16255K76000B0R Vishay Precision Group | 40 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | Tape & Reel (TR) | - | 0.1 % | - | - | 2 | - | 0.2 ppm/°C | 5.76 kΩ | - | 150 °C | -55 °C | Metal Foil | - | - | - | 300 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | 635 µm | 3.2004 mm | 1.5748 mm | - | ||
![]() Y162771R4100A9W Vishay Precision Group | 40 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | 0.05 % | - | - | 2 | - | 0.2 ppm/°C | 71.41 Ω | - | 150 °C | -55 °C | Metal Foil | - | - | - | 500 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | 635 µm | 5.0292 mm | 2.4638 mm | - | ||
![]() Y161215R2000F0R Vishay Precision Group | 40 |
| - | Lead, Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | Tape & Reel (TR) | - | 1 % | - | - | 2 | - | 2 ppm/°C | 15.2 Ω | - | 150 °C | -55 °C | Metal Foil | - | - | - | 400 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | 635 µm | 6.3246 mm | 3.2258 mm | No | ||
![]() Y1625750R000A9W Vishay Precision Group | 40 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | 0.05 % | - | - | 2 | - | 0.2 ppm/°C | 750 Ω | - | 150 °C | -55 °C | Metal Foil | - | - | - | 300 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | 635 µm | 3.2004 mm | 1.5748 mm | - | ||
![]() Y1628110K000Q0W Vishay Precision Group | 32 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | 0.02 % | - | - | 2 | - | 0.2 ppm/°C | 110 kΩ | - | 150 °C | -55 °C | Metal Foil | - | - | - | 750 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | 635 µm | 6.3246 mm | 3.2258 mm | - | ||
![]() Y0007107R790V9L Vishay Precision Group | 35 |
| - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 | VISHAY PRECISION GROUP INC | Vishay Foil Resistors | Y0007107R790V9L | - | 175 °C | -55 °C | , | - | - | RECTANGULAR PACKAGE | - | - | Active | 5.82 | - | Yes | - | - | 0.005% | e3 | Yes | - | - | 4.5 ppm/°C | 107.79 Ω | Matte Tin (Sn) | - | - | - | NON-INDUCTIVE, HIGH PRECISION | - | BULK | - | METAL FOIL | - | FIXED RESISTOR | compliant | - | 0.3 W | - | - | 300 V | - | - | - | 125 °C | - | - | - | - | - | ||
![]() Y00622K50000B9L Vishay Precision Group | 26 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y0062800R000B0L Vishay Precision Group | 35 |
| - | Lead, Tin | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | Bulk | - | 0.1 % | - | - | 2 | - | 1 ppm/°C | 800 Ω | - | 175 °C | -55 °C | Metal Foil | - | - | - | 300 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | 8.5344 mm | 7.62 mm | 2.667 mm | No | ||
![]() Y578730K0000B0L Vishay Precision Group | 26 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y000711K5470T0L Vishay Precision Group | 26 |
| - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 | VISHAY PRECISION GROUP INC | Vishay Foil Resistors | Y000711K5470T0L | - | 175 °C | -55 °C | , | - | - | RECTANGULAR PACKAGE | - | - | Active | 5.88 | - | No | - | - | 0.01% | e0 | No | - | EAR99 | 4.5 ppm/°C | 11547 Ω | Tin/Lead (Sn/Pb) | - | - | - | NON-INDUCTIVE, HIGH PRECISION | - | BULK | - | METAL FOIL | - | FIXED RESISTOR | unknown | - | 0.3 W | - | - | 300 V | - | - | - | 125 °C | - | - | - | - | - | ||
![]() Y1121215R000T9L Vishay Precision Group | 35 |
| - | - | - | - | - | - | - | VISHAY FOIL RESISTORS | Vishay Foil Resistors | Y1121215R000T9L | SMR1D | - | - | , | - | - | - | - | - | Obsolete | 5.67 | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | Fixed Resistors | - | - | - | - | FIXED RESISTOR | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y1121187R000T9L Vishay Precision Group | 26 |
| - | - | - | - | - | - | 2 | VISHAY FOIL RESISTORS | Vishay Foil Resistors | Y1121187R000T9L | SMR1D | - | - | - | - | - | - | - | - | Obsolete | 5.67 | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | FIXED RESISTOR | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y0786100K000B0L Vishay Precision Group | 26 |
| - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 | VISHAY PRECISION GROUP INC | Vishay Foil Resistors | Y0786100K000B0L | S | 175 °C | -55 °C | Radial, 3011 | 8.28 mm | 7.62 mm | RECTANGULAR PACKAGE | Radial | 2.67 mm | Active | 5.07 | - | No | - | S | 0.1% | e0 | No | - | EAR99 | 1 ppm/°C | 100000 Ω | Tin/Lead (Sn/Pb) | - | - | - | HIGH PRECISION, NON-INDUCTIVE | FIXED RESISTOR | BULK | - | METAL FOIL | Rectangular | FIXED RESISTOR | compliant | - | 0.3 W | - | 25.4 mm | 300 V | 5.08 mm | 0.644 mm | 3011 | 125 °C | - | - | - | - | - | ||
![]() Y1636180R000F0W Vishay Precision Group | 22 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | 1 % | - | - | 2 | - | 0.2 ppm/°C | 180 Ω | - | 150 °C | -55 °C | Metal Foil | - | - | - | 100 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | 635 µm | 1.6002 mm | 812.8 µm | - | ||
![]() Y162739K0000B9W Vishay Precision Group | 15 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | 0.1 % | - | - | 2 | - | 0.2 ppm/°C | 39 kΩ | - | 150 °C | -55 °C | Metal Foil | - | - | - | 500 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | 635 µm | 5.0292 mm | 2.4638 mm | - | ||
![]() Y21230R50000D9L Vishay Precision Group | 15 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | Bulk | - | 0.5 % | - | - | 4 | - | 0.2 ppm/°C | 500 mΩ | - | 150 °C | -55 °C | Metal Foil | - | - | - | 8 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.0132 mm | 15.621 mm | 10.16 mm | - |