- Tolerance
- Resistance
- Temperature Coefficient
- Features
- Composition
- Number of Terminations
- RoHS
- Length
- Height
- Width
- Max Operating Temperature
- Min Operating Temperature
Attribute column
Manufacturer
Vishay Precision Group Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Mounting Feature | Shell Material | Insert Material | Backshell Material, Plating | Base Product Number | Brand | Contact Finish Mating | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Mfr | Mounting Styles | Package | Primary Material | Product Status | RoHS | Voltage, Rating | Operating Temperature | Packaging | Series | Tolerance | Number of Terminations | Termination | Temperature Coefficient | Connector Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Composition | Color | Applications | Number of Rows | Gender | Fastening Type | Subcategory | Current Rating (Amps) | Max Power Dissipation | Technology | Orientation | Shielding | Ingress Protection | Shell Finish | Shell Size - Insert | Termination Style | Case Code (Metric) | Case Code (Imperial) | Note | Shell Size, MIL | Cable Opening | Product Type | Mounting Angle | Features | Product Category | Height | Length | Width | Contact Finish Thickness - Mating | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() Y40231K00000T9W Vishay Precision Group | 24 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | 0.01 % | 2 | - | 0.2 ppm/°C | - | 1 kΩ | - | 150 °C | -55 °C | Metal Foil | - | - | - | - | - | - | - | 300 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | - | 635 µm | 3.2004 mm | 1.5748 mm | - | - | ||
![]() Y16251K91000B9W Vishay Precision Group | 7 |
| - | Panel Mount | Flange | Aluminum Alloy | Rubber | - | - | - | Gold | Copper Alloy | - | - | Radiall USA, Inc. | - | Bulk | Metal | Active | Compliant | 200VAC, 250VDC | -55°C ~ 200°C | - | CVBS | 0.1 % | 2 | Crimp | 0.2 ppm/°C | Receptacle, Male Pins | 1.91 kΩ | 24 | 150 °C | -55 °C | Metal Foil | Black | Industrial | - | - | Reverse Bayonet Lock | - | 13A | 300 mW | - | W | Unshielded | - | Epoxy Polyurethane Varnish | 24-28 | - | - | - | - | - | - | - | - | Backshell | - | 635 µm | 3.2004 mm | 1.5748 mm | - | UL94 V-0 | ||
![]() Y11721K50000B0R Vishay Precision Group | 16 |
| - | Panel Mount | Flange | Aluminum | - | - | TVP00RW | - | Gold | Copper Alloy | - | - | Amphenol Aerospace Operations | - | Bulk | Metal | Active | Non-Compliant | - | -65°C ~ 175°C | Tape & Reel (TR) | MIL-DTL-38999 Series III, Tri-Start™ HD | 0.1 % | 2 | Crimp | 2 ppm/°C | Receptacle, Female Sockets | 1.5 kΩ | 121 | 150 °C | -55 °C | Metal Foil | Olive Drab | Military | - | - | Threaded | - | - | 100 mW | - | N (Normal) | Shielded | Environment Resistant | Olive Drab Cadmium | 21-121 | - | - | - | - | - | - | - | - | - | - | 635 µm | 2.032 mm | 1.27 mm | 50.0µin (1.27µm) | - | ||
![]() Y11211K40000B9L Vishay Precision Group | 26 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | Cable | - | - | - | Yes | - | - | Bulk | AMPLIMITE HDP-20 | 0.1 % | 2 | - | 2 ppm/°C | - | 1.4 kΩ | - | 175 °C | -55 °C | Metal Foil | - | - | 2 | Male | - | - | - | 250 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | Straight | Moisture Resistant | - | 2.794 mm | 5.9944 mm | 3.2004 mm | - | - | ||
![]() Y16253K92000T0R Vishay Precision Group | 20 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | Tape & Reel (TR) | - | 0.01 % | 2 | - | 0.2 ppm/°C | - | 3.92 kΩ | - | 150 °C | -55 °C | Metal Foil | - | - | - | - | - | - | - | 300 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | - | 635 µm | 3.2004 mm | 1.5748 mm | - | - | ||
![]() Y116979K3300B9R Vishay Precision Group | 37 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | Tape & Reel (TR) | - | 0.1 % | 2 | - | 2 ppm/°C | - | 79.33 kΩ | - | 175 °C | -55 °C | Metal Foil | - | - | - | - | - | - | - | 400 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | - | 3.0988 mm | 7.2898 mm | 4.318 mm | - | - | ||
![]() Y162839R0000C9R Vishay Precision Group | 20 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | 0.25 % | 2 | - | 0.2 ppm/°C | - | 39 Ω | - | 150 °C | -55 °C | Metal Foil | - | - | - | - | - | - | - | 750 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | - | 635 µm | 6.3246 mm | 3.2258 mm | - | - | ||
![]() Y162516K2000Q0W Vishay Precision Group | 20 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | 0.02 % | 2 | - | 0.2 ppm/°C | - | 16.2 kΩ | - | 150 °C | -55 °C | Metal Foil | - | - | - | - | - | - | - | 300 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | - | 635 µm | 3.2004 mm | 1.5748 mm | - | - | ||
![]() Y1624100R000B9W Vishay Precision Group | 37 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | 0.1 % | 2 | - | 0.2 ppm/°C | - | 100 Ω | - | 150 °C | -55 °C | Metal Foil | - | - | - | - | - | - | - | 200 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | - | 635 µm | 2.032 mm | 1.27 mm | - | - | ||
![]() Y112111K0000T9L Vishay Precision Group | 18 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | Bulk | - | 0.01 % | 2 | - | 2 ppm/°C | - | 11 kΩ | - | 175 °C | -55 °C | Metal Foil | - | - | - | - | - | - | - | 160 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | - | 2.794 mm | 5.9944 mm | 3.2004 mm | - | - | ||
![]() Y161150K0000T9W Vishay Precision Group | 50 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | 0.01 % | 2 | - | 2 ppm/°C | - | 50 kΩ | - | 150 °C | -55 °C | Metal Foil | - | - | - | - | - | - | - | 300 mW | - | - | - | - | - | - | - | 5025 | 2010 | - | - | - | - | - | Moisture Resistant | - | 635 µm | 5.0292 mm | 2.4638 mm | - | - | ||
![]() Y14555K97000B0W Vishay Precision Group | 50 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | 0.1 % | 2 | - | 2 ppm/°C | - | 5.97 kΩ | - | 150 °C | -55 °C | Metal Foil | - | - | - | - | - | - | - | 200 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | - | 635 µm | 3.81 mm | 1.5748 mm | - | - | ||
![]() Y11721K00000A9W Vishay Precision Group | 50 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | 0.05 % | 2 | - | 2 ppm/°C | - | 1 kΩ | - | 150 °C | -55 °C | Metal Foil | - | - | - | - | - | - | - | 100 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | - | 635 µm | 2.032 mm | 1.27 mm | - | - | ||
![]() Y163380R0000A9W Vishay Precision Group | 43 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | 0.05 % | 2 | - | 0.2 ppm/°C | - | 80 Ω | - | 150 °C | -55 °C | Metal Foil | - | - | - | - | - | - | - | 600 mW | - | - | - | - | - | - | - | 6432 | 2512 | - | - | - | - | - | Moisture Resistant | - | 635 µm | 6.35 mm | 3.2004 mm | - | - | ||
![]() Y162729K1340T9W Vishay Precision Group | 36 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | 0.01 % | 2 | - | 0.2 ppm/°C | - | 29.134 kΩ | - | 150 °C | -55 °C | Metal Foil | - | - | - | - | - | - | - | 500 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | - | 635 µm | 5.0292 mm | 2.4638 mm | - | - | ||
![]() Y11722K50000B0R Vishay Precision Group | 36 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | Tape & Reel (TR) | - | 0.1 % | 2 | - | 2 ppm/°C | - | 2.5 kΩ | - | 150 °C | -55 °C | Metal Foil | - | - | - | - | - | - | - | 100 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | - | 635 µm | 2.032 mm | 1.27 mm | - | - | ||
![]() RWB100R0AL Vishay Precision Group | 1072 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | RWB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Resistors | - | - | Metal Foil | - | - | - | - | - | - | - | - | - | - | - | Metal Foil Resistors | - | - | - | - | - | - | - | - | ||
![]() RWA500R0BL Vishay Precision Group | 1001 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | RWA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Resistors | - | - | Metal Foil | - | - | - | - | - | - | - | - | - | - | - | Metal Foil Resistors | - | - | - | - | - | - | - | - | ||
![]() Y21230R70000F0L Vishay Precision Group | In Stock | - | - | - | - | - | - | - | - | Vishay Precision Group Foil Resistors | - | - | 1 | Vishay Precision Group | - | PCB Mount | - | - | - | Non-Compliant | - | - | Bulk | VPR221SZ | 1 % | 4 | - | 0.2 ppm/°C | - | 700 mΩ | - | 150 °C | -55 °C | Metal Foil | - | - | - | - | - | Resistors | - | 8 W | Metal Foil | - | - | - | - | - | - | - | - | - | - | - | Metal Foil Resistors | - | - | Metal Foil Resistors - SMD | 4.0132 mm | 15.621 mm | 10.16 mm | - | - | ||
![]() Y112120K0000B9R Vishay Precision Group | 37 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | Tape & Reel (TR) | - | 0.1 % | 2 | - | 2 ppm/°C | - | 20 kΩ | - | 175 °C | -55 °C | Metal Foil | - | - | - | - | - | - | - | 160 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | - | 2.794 mm | 5.9944 mm | 3.2004 mm | - | - |