- Tolerance
- Resistance
- Temperature Coefficient
- Features
- Composition
- Number of Terminations
- RoHS
- Length
- Height
- Width
- Max Operating Temperature
- Min Operating Temperature
Attribute column
Manufacturer
Vishay Precision Group Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Package / Case | Number of Pins | Supplier Device Package | Weight | Acting | Brand | Case Code - in | Case Code - mm | Factory Pack QuantityFactory Pack Quantity | Fuse Material | Lead Free Status / RoHS Status | Manufacturer | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Other Names | Power Dissipation (Max) | RoHS | Schedule B | Tradename | Unit Weight | Voltage Rating (DC) | Voltage, Rating | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Subcategory | Power Rating | Max Power Dissipation | Technology | Depth | Military Standard | Termination Style | Case Code (Metric) | Case Code (Imperial) | Failure Rate | Product Type | Operating Temperature Range | Product | Features | Product Category | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() Y16361K00000T9R Vishay Precision Group | 2195 |
| - | - | - | - | - | - | - | Fast | Vishay Precision Group Foil Resistors | 0603 | 1608 | 1000 | Glass | - | Vishay Precision Group | + 125 C | - 55 C | PCB Mount | - | - | Details | - | - | 0.000071 oz | - | 250 V | - | MouseReel | - | VSMP | - | 0.01 % | - | 2 | - | 0.2 PPM / C | Miniature | 1 kOhms | 150 °C | -55 °C | Metal Foil | - | Resistors | 100 mW (1/10 W) | 100 mW | Metal Foil | 810 µm | Not | SMD/SMT | - | - | - | Metal Foil Resistors | - 55 C to + 125 C | Metal Film Resistors General Purpose | Moisture Resistant | Metal Foil Resistors - SMD | 0.64 mm | - | 1.6 mm | 0.81 mm | - | - | - | ||
![]() Y16361K00000T0W Vishay Precision Group | 19 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | 0.01 % | - | 2 | - | 0.2 ppm/°C | - | 1 kΩ | 150 °C | -55 °C | Metal Foil | - | - | - | 100 mW | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | - | 635 µm | - | 1.6002 mm | 812.8 µm | - | - | - | ||
![]() Y14870R02745B9R Vishay Precision Group | 22 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | 0.1 % | - | 4 | - | 15 ppm/°C | - | 27.45 mΩ | 170 °C | -65 °C | Metal Foil | - | - | - | 1 W | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | - | 889 µm | - | 6.35 mm | 3.175 mm | - | - | - | ||
![]() Y145525K5000T0W Vishay Precision Group | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | 0.01 % | - | 2 | - | 2 ppm/°C | - | 25.5 kΩ | 150 °C | -55 °C | Metal Foil | - | - | - | 200 mW | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | - | 635 µm | - | 3.81 mm | 1.5748 mm | - | - | - | ||
![]() MP15K00T Vishay Precision Group | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Resistors | - | - | Metal Foil | - | - | - | - | - | - | Metal Foil Resistors | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y174610K0000T9R Vishay Precision Group | 18 |
| - | Copper, Tin | - | - | 2 | - | 244.004346 mg | - | Vishay Precision Group Foil Resistors | 2917 | 7343 | 50 | - | - | Vishay Precision Group | + 125 C | - 55 C | PCB Mount | - | - | Details | - | - | 0.008607 oz | 180 V | 180 V | - | MouseReel | - | SMR3DZ | - | 0.01 % | - | 2 | SMD/SMT | 0.2 PPM / C | - | 10 kOhms | 175 °C | -55 °C | Metal Foil | - | Resistors | 600 mW | 600 mW | Metal Foil | 4.32 mm | Not | SMD/SMT | 7343 | 2917 | - | Metal Foil Resistors | - 55 C to + 125 C | Metal Foil Resistors General Purpose | - | Metal Foil Resistors - SMD | 2.79 mm | - | 7.29 mm | 4.32 mm | No | No SVHC | - | ||
![]() Y16251K00000T9R Vishay Precision Group | 306 |
| - | - | - | - | - | - | - | - | Vishay Precision Group Foil Resistors | 1206 | 3216 | 100 | - | - | Vishay Precision Group | + 125 C | - 55 C | PCB Mount | - | - | Details | - | Z-Foil | 0.000571 oz | - | 87 V | - | MouseReel | - | VSMP | - | 0.01 % | - | - | - | 0.2 PPM / C | - | 1 kOhms | - | - | - | - | Resistors | 300 mW | - | Metal Foil | - | - | SMD/SMT | - | - | - | Metal Foil Resistors | - 55 C to + 125 C | Metal Film Resistors General Purpose | - | Metal Foil Resistors - SMD | 0.64 mm | - | 3.2 mm | 1.57 mm | - | - | - | ||
![]() Y17465K00000T9R Vishay Precision Group | 59 |
| - | Copper, Tin | - | 3017 J-Lead | 2 | SMD | 244.004346 mg | - | Vishay Precision Group Foil Resistors | 2917 | 7343 | 50 | - | Lead free / RoHS Compliant | Vishay Precision Group | + 125 C | - 55 C | PCB Mount | SMR3DZ 5K00000 TCR0.2 0.01% S T Y1746-5.0KATR | - | Details | - | - | 0.008607 oz | 180 V | 180 V | -55°C ~ 175°C | Tape & Reel (TR) | - | SMR3DZ | 0.287 L x 0.170 W (7.29mm x 4.32mm) | ±0.01% | 1 (Unlimited) | 2 | SMD/SMT | ±0.2ppm/°C | - | 5 kOhms | 175 °C | -55 °C | Metal Foil | 0.6W | Resistors | 600 mW | 600 mW | Metal Foil | 4.32 mm | Not | SMD/SMT | 7343 | 2917 | - | Metal Foil Resistors | - 55 C to + 125 C | Metal Foil Resistors General Purpose | Moisture Resistant, Non-Inductive, Pulse Withstanding | Metal Foil Resistors - SMD | 2.79 mm | 0.122 (3.10mm) | 7.29 mm | 4.32 mm | No | No SVHC | - | ||
![]() Y08500R23200G3R Vishay Precision Group | In Stock | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500mW | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | 2% | - | 4 | - | 2 ppm/°C | - | 232mOhm | 150°C | -55°C | Metal Foil | - | - | - | - | - | - | - | - | 6440 | 2516 | - | - | - | - | Moisture Resistant | - | 1.016mm | - | 4.064mm | 6.35mm | - | - | Non-RoHS Compliant | ||
![]() Y14880R03000D9R Vishay Precision Group | 505 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y162726K7000B13R Vishay Precision Group | In Stock | - | - | - | - | 2010 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500mW | - | - | - | - | - | - | - | - | - | - | - | 0.1% | - | 2 | - | 0.2 ppm/°C | - | 26.7kOhm | 150°C | -55°C | Metal Foil | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | - | 635μm | - | 5.0292mm | 2.4638mm | - | - | Non-RoHS Compliant | ||
![]() Y1624350R000T9R Vishay Precision Group | 563 |
| - | Copper, Tin | - | - | 2 | - | 5.499807 mg | - | Vishay Precision Group Foil Resistors | 0805 | 2012 | 100 | - | - | Vishay Precision Group | + 125 C | - 55 C | PCB Mount | - | - | Details | 8533210045, 8533210045/8533210045/8533210045/8533210045/8533210045 | Z-Foil | 0.000194 oz | 8.36 V | 40 V | - | MouseReel | - | VSMP | - | 0.01 % | - | 2 | SMD/SMT | 0.2 PPM / C | - | 350 Ohms | 150 °C | -55 °C | Metal Film, Metal Foil | - | Resistors | 200 mW (1/5 W) | 200 mW | Metal Foil | 1.27 mm | Not | SMD/SMT | 2012 | 0805 | - | Metal Foil Resistors | - 55 C to + 125 C | Metal Film Resistors General Purpose | - | Metal Foil Resistors - SMD | 0.64 mm | - | 2.03 mm | 1.27 mm | No | - | - | ||
![]() Y174620K0000Q5R Vishay Precision Group | In Stock | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 600mW | - | - | - | - | - | - | - | - | - | - | - | 0.02% | - | 2 | - | 0.2 ppm/°C | - | 20kOhm | 175°C | -55°C | Metal Foil | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | - | 3.0988mm | - | 7.2898mm | 4.318mm | - | - | Non-RoHS Compliant | ||
![]() Y16272K00000Q13R Vishay Precision Group | In Stock | - | - | - | - | 2010 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500mW | - | - | - | - | - | - | - | - | - | - | - | 0.02% | - | 2 | - | 0.2 ppm/°C | - | 2kOhm | 150°C | -55°C | Metal Foil | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | - | 635μm | - | 5.0292mm | 2.4638mm | - | - | Non-RoHS Compliant | ||
![]() Y08500R51300G3R Vishay Precision Group | In Stock | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500mW | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | 2% | - | 4 | - | 2 ppm/°C | - | 513mOhm | 150°C | -55°C | Metal Foil | - | - | - | - | - | - | - | - | 6440 | 2516 | - | - | - | - | Moisture Resistant | - | 1.016mm | - | 4.064mm | 6.35mm | - | - | Non-RoHS Compliant | ||
![]() Y17462K21000A5R Vishay Precision Group | In Stock | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 600mW | - | - | - | - | - | - | - | - | - | - | - | 0.05% | - | 2 | - | 0.2 ppm/°C | - | 2.21kOhm | 175°C | -55°C | Metal Foil | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | - | 3.0988mm | - | 7.2898mm | 4.318mm | - | - | Non-RoHS Compliant | ||
![]() Y174624K9000Q5R Vishay Precision Group | In Stock | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 600mW | - | - | - | - | - | - | - | - | - | - | - | 0.02% | - | 2 | - | 0.2 ppm/°C | - | 24.9kOhm | 175°C | -55°C | Metal Foil | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | - | 3.0988mm | - | 7.2898mm | 4.318mm | - | - | Non-RoHS Compliant | ||
![]() Y08500R13000G3R Vishay Precision Group | In Stock | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500mW | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | 2% | - | 4 | - | 2 ppm/°C | - | 130mOhm | 150°C | -55°C | Metal Foil | - | - | - | - | - | - | - | - | 6440 | 2516 | - | - | - | - | Moisture Resistant | - | 1.016mm | - | 4.064mm | 6.35mm | - | - | Non-RoHS Compliant | ||
![]() Y174520K0000T9R Vishay Precision Group | 166 |
| - | - | - | - | 2 | - | 114.305277 mg | - | Vishay Precision Group Foil Resistors | 2412 | 6032 | 100 | - | - | Vishay Precision Group | + 125 C | - 55 C | PCB Mount | - | - | Details | - | - | 0.004032 oz | 73 V | 73 V | - | MouseReel | - | SMR1DZ | - | 0.01 % | - | 2 | SMD/SMT | 0.2 PPM / C | - | 20 kOhms | 175 °C | -55 °C | Metal Foil | - | Resistors | 600 mW | 160 mW | Metal Foil | 3.2 mm | Not | SMD/SMT | 6032 | 2412 | - | Metal Foil Resistors | - 55 C to + 125 C | Metal Foil Resistors General Purpose | - | Metal Foil Resistors - SMD | 2.49 mm | - | 5.99 mm | 3.2 mm | - | No SVHC | - | ||
![]() Y16072R00000T9W Vishay Precision Group | In Stock | - | Datasheet | - | Surface Mount | 2516 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500mW | - | - | - | - | - | - | - | - | 2011 | - | - | 0.01% | - | 4 | SMD/SMT | 0.2 ppm/°C | - | 2Ohm | 125°C | -55°C | Metal Foil | - | - | 500mW | - | - | - | - | - | 6410 | 2504 | - | - | - | - | - | - | 1.016mm | - | 4.064mm | 1.02mm | - | - | RoHS Compliant |