- Tolerance
- Resistance
- Temperature Coefficient
- Features
- Composition
- Number of Terminations
- RoHS
- Length
- Height
- Width
- Max Operating Temperature
- Min Operating Temperature
Attribute column
Manufacturer
Vishay Precision Group Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Weight | Number of Terminals | Brand | Case Code - in | Case Code - mm | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Height | Package Length | Package Shape | Package Style | Package Width | Part # Aliases | Part Life Cycle Code | Power Dissipation (Max) | Risk Rank | RoHS | Rohs Code | Tradename | Unit Weight | Voltage Rating (DC) | Voltage, Rating | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Additional Feature | HTS Code | Subcategory | Power Rating | Packing Method | Max Power Dissipation | Technology | Depth | Construction | Resistor Type | Reach Compliance Code | Military Standard | Reference Standard | Termination Style | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Working Voltage | Size Code | Rated Temperature | Product Type | Operating Temperature Range | Product | Features | Product Category | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() Y174550R0000T9R Vishay Precision Group | 2524 |
| - | - | - | - | - | - | 114.305277 mg | - | Vishay Precision Group Foil Resistors | 2412 | 6032 | 250 | - | Vishay Precision Group | - | - | + 125 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | 0.004032 oz | 73 V | 73 V | MouseReel | SMR1DZ | 0.01 % | - | - | 2 | SMD/SMT | - | 0.2 PPM / C | 50 Ohms | - | 175 °C | -55 °C | Metal Foil | - | - | - | Resistors | 600 mW | - | 250 mW | Metal Foil | 3.2 mm | - | - | - | Not | - | SMD/SMT | 6032 | - | 2412 | - | - | - | Metal Foil Resistors | - 55 C to + 125 C | Metal Foil Resistors General Purpose | - | Metal Foil Resistors - SMD | 2.49 mm | 5.99 mm | 3.2 mm | - | No SVHC | - | ||
![]() Y14870R05000B9R Vishay Precision Group | 62 | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | 2 | Vishay Precision Group Foil Resistors | 2512 | 6432 | 2500 | VISHAY PRECISION GROUP INC | Vishay Precision Group | Y14870R05000B9R | - | + 170 C | - 65 C | PCB Mount | 170 °C | -65 °C | SMT, 2512 | 0.635 mm | 6.35 mm | RECTANGULAR PACKAGE | SMT | 3.175 mm | - | Active | - | 2.28 | Details | Yes | Bulk Metal | 0.001429 oz | - | - | MouseReel | CSM | 0.1 % | - | Yes | - | 4 Terminal | - | 15 PPM / C | 50 mOhms | - | - | - | - | Current Sense | HIGH PRECISION | - | Resistors | 1 W | TR | - | Metal Foil | - | Chip | FIXED RESISTOR | compliant | - | MIL-PRF-55342 | SMD/SMT | - | 1 W | - | - | 2512 | 70 °C | Current Sense Resistors | - | Metal Element Current Sensing Resistors | - | Current Sense Resistors - SMD | 0.635 mm | 6.35 mm | 3.175 mm | - | - | - | ||
![]() Y16245K00000T9R Vishay Precision Group | 51 | - | - | Copper, Tin | - | YES | WRAPAROUND | SURFACE MOUNT | 5.499807 mg | 2 | Vishay Precision Group Foil Resistors | 0805 | 2012 | 500 | VISHAY PRECISION GROUP INC | Vishay Precision Group | Y16245K00000T9R | VSMP | + 125 C | - 55 C | PCB Mount | 150 °C | -55 °C | , 0805 | - | - | RECTANGULAR PACKAGE | - | - | - | Active | - | 5.34 | Details | Yes | Z-Foil | 0.000194 oz | - | 40 V | MouseReel | VSMP | 0.01 % | - | Yes | 2 | SMD/SMT | EAR99 | 0.2 PPM / C | 5 kOhms | - | 150 °C | -55 °C | Metal Film, Metal Foil | - | NON INDUCTIVE, ULTRA HIGH PRECISION | 8533.21.00 | Resistors | 200 mW (1/5 W) | TR | 200 mW | Metal Foil | 1.27 mm | - | FIXED RESISTOR | compliant | Not | - | SMD/SMT | 2012 | 0.2 W | 0805 | 40 V | 0805 | 70 °C | Metal Foil Resistors | - 55 C to + 125 C | Metal Film Resistors General Purpose | - | Metal Foil Resistors - SMD | 0.64 mm | 2.03 mm | 1.27 mm | No | No SVHC | - | ||
![]() Y162410K0000T9R Vishay Precision Group | 657 |
| - | - | - | - | - | - | - | - | Vishay Precision Group Foil Resistors | 0805 | 2012 | 1000 | - | Vishay Precision Group | - | - | + 125 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | Z-Foil | 0.000194 oz | - | 40 V | MouseReel | VSMP | 0.01 % | - | - | - | - | - | 0.2 PPM / C | 10 kOhms | - | - | - | - | - | - | - | Resistors | 200 mW (1/5 W) | - | - | Metal Foil | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | Metal Foil Resistors | - 55 C to + 125 C | Metal Film Resistors General Purpose | - | Metal Foil Resistors - SMD | 0.64 mm | 2.03 mm | 1.27 mm | - | - | - | ||
![]() Y16295K00000T9R Vishay Precision Group | 1646 |
| - | - | - | - | - | - | - | - | Vishay Precision Group Foil Resistors | - | - | 100 | - | Vishay Precision Group | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | MouseReel | VFCP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Resistors | - | - | - | Metal Foil | - | - | - | - | - | - | - | - | - | - | - | - | - | Metal Foil Resistors | - | - | - | Metal Foil Resistors - SMD | - | - | - | - | - | - | ||
![]() Y14880R02000B9R Vishay Precision Group | 46 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y1745100R000T9R Vishay Precision Group | 931 |
| - | - | - | - | - | - | 114.305277 mg | - | Vishay Precision Group Foil Resistors | 2412 | 6032 | 100 | - | Vishay Precision Group | - | - | + 125 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | 0.004032 oz | 73 V | 73 V | MouseReel | SMR1DZ | 0.01 % | - | - | 2 | SMD/SMT | - | 0.2 PPM / C | 100 Ohms | - | 175 °C | -55 °C | Metal Foil | - | - | - | Resistors | 600 mW | - | 250 mW | Metal Foil | 3.2 mm | - | - | - | Not | - | SMD/SMT | 6032 | - | 2412 | - | - | - | Metal Foil Resistors | - 55 C to + 125 C | Metal Foil Resistors General Purpose | - | Metal Foil Resistors - SMD | 2.49 mm | 5.99 mm | 3.2 mm | - | No SVHC | - | ||
![]() Y1746105R000A5R Vishay Precision Group | In Stock | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 600mW | - | - | - | - | - | - | - | - | - | 0.05% | - | - | 2 | - | - | 0.2 ppm/°C | 105Ohm | - | 175°C | -55°C | Metal Foil | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | - | 3.0988mm | 7.2898mm | 4.318mm | - | - | Non-RoHS Compliant | ||
![]() Y16363K00000T9R Vishay Precision Group | 73 |
| - | - | - | - | - | - | - | 2 | Vishay Precision Group Foil Resistors | 0603 | 1608 | 50 | VISHAY PRECISION GROUP INC | Vishay Precision Group | Y16363K00000T9R | - | + 125 C | - 55 C | PCB Mount | 150 °C | -55 °C | SMT, 0603 | 0.64 mm | 1.6 mm | - | SMT | 0.81 mm | - | Active | - | 1.88 | Details | Yes | - | 0.000071 oz | - | - | MouseReel | VSMP | 0.01 % | - | Yes | - | - | EAR99 | 0.2 PPM / C | 3 kOhms | Tin/Silver/Copper - with Nickel barrier | - | - | - | - | - | - | Resistors | 100 mW (1/10 W) | TR | - | Metal Foil | - | Chip | FIXED RESISTOR | compliant | - | - | SMD/SMT | - | 0.1 W | - | 20 V | 0603 | - | Metal Foil Resistors | - 55 C to + 125 C | Metal Film Resistors General Purpose | - | Metal Foil Resistors - SMD | 0.64 mm | 1.6 mm | 0.81 mm | - | - | - | ||
![]() Y116975K0000T0R Vishay Precision Group | 17 |
| - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | 2 | Vishay Precision Group Foil Resistors | 2917 | 7343 | 25 | VISHAY FOIL RESISTORS | Vishay Precision Group | Y116975K0000T0R | SMR3D | + 125 C | - 55 C | PCB Mount | 175 °C | -55 °C | , 2917 | - | - | RECTANGULAR PACKAGE | - | - | S10110B75K000T | Transferred | - | 5.58 | Non-Compliant | No | - | 0.023634 oz | - | 180 V | MouseReel | SMR3D | 0.01 % | e0 | No | - | - | EAR99 | 2 ppm/°C | 75 kΩ | Tin/Lead (Sn/Pb) | - | - | Metal Foil | - | HIGH PRECISION, NON INDUCTIVE | - | Resistors | 400 mW | TR | - | Metal Foil | - | - | FIXED RESISTOR | unknown | - | - | SMD/SMT | 7343 | 0.2 W | 2917 | 180 V | 2917 | 125 °C | Metal Foil Resistors | - 55 C to + 125 C | Metal Foil Resistors General Purpose | - | Metal Foil Resistors - SMD | 2.79 mm | 7.29 mm | 4.32 mm | - | Unknown | - | ||
![]() Y40225K00000T9R Vishay Precision Group | 1078 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | 40 V | - | - | 0.01 % | - | - | 2 | SMD/SMT | - | 0.2 ppm/°C | 5 kΩ | - | 150 °C | -55 °C | Metal Foil | - | - | - | - | 200 mW | - | 200 mW | - | - | - | - | - | - | - | - | 2012 | - | 0805 | - | - | - | - | - | - | Moisture Resistant | - | 635 µm | 2.032 mm | 1.27 mm | - | - | - | ||
![]() Y117210K0000T0R Vishay Precision Group | In Stock | - | - | Lead, Tin | 0805 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape and Reel | - | 0.01% | - | - | - | - | - | 2 ppm/°C | 10kOhm | - | 150°C | -55°C | Metal Foil | - | - | - | - | - | - | - | - | 1.27mm | - | - | - | Not | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.03mm | - | No | - | RoHS Compliant | ||
![]() Y174610K0000A5R Vishay Precision Group | In Stock | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 600mW | - | - | - | - | - | - | - | - | - | 0.05% | - | - | 2 | - | - | 0.2 ppm/°C | 10kOhm | - | 175°C | -55°C | Metal Foil | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | - | 3.0988mm | 7.2898mm | 4.318mm | - | - | Non-RoHS Compliant | ||
![]() Y162868K1000B16R Vishay Precision Group | In Stock | - | - | - | 2512 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 750mW | - | - | - | - | - | - | - | - | - | 0.1% | - | - | 2 | - | - | 0.2 ppm/°C | 68.1kOhm | - | 150°C | -55°C | Metal Foil | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | - | 635μm | 6.3246mm | 3.2258mm | - | - | Non-RoHS Compliant | ||
![]() Y08500R15400G3R Vishay Precision Group | In Stock | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500mW | - | - | - | - | - | - | - | Tape & Reel (TR) | - | 2% | - | - | 4 | - | - | 2 ppm/°C | 154mOhm | - | 150°C | -55°C | Metal Foil | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6440 | - | 2516 | - | - | - | - | - | - | Moisture Resistant | - | 1.016mm | 4.064mm | 6.35mm | - | - | Non-RoHS Compliant | ||
![]() Y1746604R000Q5R Vishay Precision Group | In Stock | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 600mW | - | - | - | - | - | - | - | - | - | 0.02% | - | - | 2 | - | - | 0.2 ppm/°C | 604Ohm | - | 175°C | -55°C | Metal Foil | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | - | 3.0988mm | 7.2898mm | 4.318mm | - | - | Non-RoHS Compliant | ||
![]() Y08500R20000G3R Vishay Precision Group | In Stock | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500mW | - | - | - | - | - | - | - | - | - | 2% | - | - | 4 | - | - | 2 ppm/°C | 200mOhm | - | 150°C | -55°C | Metal Foil | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6440 | - | 2516 | - | - | - | - | - | - | Moisture Resistant | - | 1.016mm | 4.064mm | 6.35mm | - | - | Non-RoHS Compliant | ||
![]() Y17464K32000Q5R Vishay Precision Group | In Stock | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 600mW | - | - | - | - | - | - | - | - | - | 0.02% | - | - | 2 | - | - | 0.2 ppm/°C | 4.32kOhm | - | 175°C | -55°C | Metal Foil | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | - | 3.0988mm | 7.2898mm | 4.318mm | - | - | Non-RoHS Compliant | ||
![]() Y162725K5900Q13R Vishay Precision Group | In Stock | - | - | - | 2010 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500mW | - | - | - | - | - | - | - | - | - | 0.02% | - | - | 2 | - | - | 0.2 ppm/°C | 25.59kOhm | - | 150°C | -55°C | Metal Foil | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | - | 635μm | 5.0292mm | 2.4638mm | - | - | Non-RoHS Compliant | ||
![]() Y116950K0000T9R Vishay Precision Group | 76 |
| - | - | - | - | - | - | - | - | Vishay Precision Group Foil Resistors | 2917 | 7343 | 25 | - | Vishay Precision Group | - | - | + 125 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | SMR3D 50K00 TST | - | - | - | Details | - | - | 0.023634 oz | - | 180 V | MouseReel | SMR3D | 0.01 % | - | - | - | - | - | 2 PPM / C | 50 kOhms | - | - | - | - | - | - | - | Resistors | 600 mW | - | - | Metal Foil | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | Metal Foil Resistors | - 55 C to + 125 C | High Precision Metal Foil Resistors | - | Metal Foil Resistors - SMD | 2.79 mm | 7.29 mm | 4.32 mm | - | - | - |