- Tolerance
- Resistance
- Temperature Coefficient
- Features
- Composition
- Number of Terminations
- RoHS
- Length
- Height
- Width
- Max Operating Temperature
- Min Operating Temperature
Attribute column
Manufacturer
Vishay Precision Group Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Package / Case | Weight | Brand | Case Code - in | Case Code - mm | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Power Dissipation (Max) | RoHS | Tradename | Unit Weight | Voltage, Rating | Packaging | Series | Tolerance | Number of Terminations | Termination | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Subcategory | Power Rating | Max Power Dissipation | Technology | Depth | Military Standard | Termination Style | Case Code (Metric) | Case Code (Imperial) | Product Type | Operating Temperature Range | Product | Features | Product Category | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() Y1625100R000Q9R Vishay Precision Group | 125 |
| - | - | - | 16.187578 mg | Vishay Precision Group Foil Resistors | 1206 | 3216 | 500 | Vishay Precision Group | + 125 C | - 55 C | PCB Mount | - | Details | Z-Foil | 0.000571 oz | 87 V | MouseReel | VSMP | 0.02 % | 2 | SMD/SMT | 0.2 PPM / C | 100 Ohms | 150 °C | -55 °C | Metal Foil | - | Resistors | 300 mW | 300 mW | Metal Foil | 1.57 mm | Not | SMD/SMT | 3216 | 1206 | Metal Foil Resistors | - 55 C to + 125 C | Metal Film Resistors General Purpose | - | Metal Foil Resistors - SMD | 0.64 mm | 3.2 mm | 1.57 mm | No | No SVHC | - | ||
![]() Y1746200R000A5R Vishay Precision Group | In Stock | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | 600mW | - | - | - | - | - | - | 0.05% | 2 | - | 0.2 ppm/°C | 200Ohm | 175°C | -55°C | Metal Foil | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | - | 3.0988mm | 7.2898mm | 4.318mm | - | - | Non-RoHS Compliant | ||
![]() Y174513K3000F3R Vishay Precision Group | In Stock | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | 160mW | - | - | - | - | - | - | 1% | 2 | - | 0.2 ppm/°C | 13.3kOhm | 175°C | -55°C | Metal Foil | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | - | 2.794mm | 5.9944mm | 3.2004mm | - | - | Non-RoHS Compliant | ||
![]() Y1625100R000D23R Vishay Precision Group | In Stock | - | - | - | 1206 | - | - | - | - | - | - | - | - | - | 300mW | - | - | - | - | - | - | 0.5% | 2 | - | 0.2 ppm/°C | 100Ohm | 150°C | -55°C | Metal Foil | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | - | 635μm | 3.2004mm | 1.5748mm | - | - | Non-RoHS Compliant | ||
![]() Y17464K99000A5R Vishay Precision Group | In Stock | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | 600mW | - | - | - | - | - | - | 0.05% | 2 | - | 0.2 ppm/°C | 4.99kOhm | 175°C | -55°C | Metal Foil | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | - | 3.0988mm | 7.2898mm | 4.318mm | - | - | Non-RoHS Compliant | ||
![]() Y16271K40000D13W Vishay Precision Group | In Stock | - | - | - | 2010 | - | - | - | - | - | - | - | - | - | 500mW | - | - | - | - | - | - | 0.5% | 2 | - | 0.2 ppm/°C | 1.4kOhm | 150°C | -55°C | Metal Foil | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | - | 635μm | 5.0292mm | 2.4638mm | - | - | Non-RoHS Compliant | ||
![]() Y16258K33000Q23R Vishay Precision Group | In Stock | - | - | - | 1206 | - | - | - | - | - | - | - | - | - | 300mW | - | - | - | - | - | - | 0.02% | 2 | - | 0.2 ppm/°C | 8.33kOhm | 150°C | -55°C | Metal Foil | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | - | 635μm | 3.2004mm | 1.5748mm | - | - | Non-RoHS Compliant | ||
![]() Y16242K66500Q23R Vishay Precision Group | In Stock | - | - | - | 0805 | - | - | - | - | - | - | - | - | - | 200mW | - | - | - | - | - | - | 0.02% | 2 | - | 0.2 ppm/°C | 2.665kOhm | 150°C | -55°C | Metal Foil | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | - | 635μm | 2.032mm | 1.27mm | - | - | Non-RoHS Compliant | ||
![]() Y16262K00000Q13W Vishay Precision Group | In Stock | - | - | - | 1506 | - | - | - | - | - | - | - | - | - | 300mW | - | - | - | - | - | - | 0.02% | 2 | - | 0.2 ppm/°C | 2kOhm | 150°C | -55°C | Metal Foil | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | - | 635μm | 3.81mm | 1.5748mm | - | - | Non-RoHS Compliant | ||
![]() Y11694K00000B9L Vishay Precision Group | 27 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | Bulk | - | - | - | - | - | 4 kΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y17464K07000Q5R Vishay Precision Group | In Stock | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | 600mW | - | - | - | - | - | - | 0.02% | 2 | - | 0.2 ppm/°C | 4.07kOhm | 175°C | -55°C | Metal Foil | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | - | 3.0988mm | 7.2898mm | 4.318mm | - | - | Non-RoHS Compliant | ||
![]() Y08500R01240G3R Vishay Precision Group | In Stock | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | 500mW | - | - | - | - | Tape & Reel (TR) | - | 2% | 4 | - | 2 ppm/°C | 12.4mOhm | 150°C | -55°C | Metal Foil | - | - | - | - | - | - | - | - | 6440 | 2516 | - | - | - | Moisture Resistant | - | 1.016mm | 4.064mm | 6.35mm | - | - | Non-RoHS Compliant | ||
![]() Y1624500R000Q23W Vishay Precision Group | In Stock | - | - | - | 0805 | - | - | - | - | - | - | - | - | - | 200mW | - | - | - | - | - | - | 0.02% | 2 | - | 0.2 ppm/°C | 500Ohm | 150°C | -55°C | Metal Foil | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | - | 635μm | 2.032mm | 1.27mm | - | - | Non-RoHS Compliant | ||
![]() Y16242K16000B23W Vishay Precision Group | In Stock | - | - | - | 0805 | - | - | - | - | - | - | - | - | - | 200mW | - | - | - | - | - | - | 0.1% | 2 | - | 0.2 ppm/°C | 2.16kOhm | 150°C | -55°C | Metal Foil | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | - | 635μm | 2.032mm | 1.27mm | - | - | Non-RoHS Compliant | ||
![]() Y162450R5000A9R Vishay Precision Group | 45 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | 0.05 % | 2 | - | 0.2 ppm/°C | 50.5 Ω | 150 °C | -55 °C | Metal Foil | - | - | - | 200 mW | - | - | - | - | - | - | - | - | - | Moisture Resistant | - | 635 µm | 2.032 mm | 1.27 mm | - | - | - | ||
![]() Y16241K66000Q23R Vishay Precision Group | In Stock | - | - | - | 0805 | - | - | - | - | - | - | - | - | - | 200mW | - | - | - | - | - | - | 0.02% | 2 | - | 0.2 ppm/°C | 1.66kOhm | 150°C | -55°C | Metal Foil | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | - | 635μm | 2.032mm | 1.27mm | - | - | Non-RoHS Compliant | ||
![]() Y1745147R000A3R Vishay Precision Group | In Stock | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | 250mW | - | - | - | - | - | - | 0.05% | 2 | - | 0.2 ppm/°C | 147Ohm | 175°C | -55°C | Metal Foil | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | - | 2.794mm | 5.9944mm | 3.2004mm | - | - | Non-RoHS Compliant | ||
![]() Y162510K6650T9R Vishay Precision Group | 22 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | 0.01 % | 2 | - | 0.2 ppm/°C | 10.665 kΩ | 150 °C | -55 °C | Metal Foil | - | - | - | 300 mW | - | - | - | - | - | - | - | - | - | Moisture Resistant | - | 635 µm | 3.2004 mm | 1.5748 mm | - | - | - | ||
![]() Y08500R01000F9R Vishay Precision Group | 656 |
| - | Tin | - | - | Vishay Precision Group Foil Resistors | 2504 | 6410 | 100 | Vishay Precision Group | + 125 C | - 55 C | PCB Mount | - | Details | - | 0.106287 oz | - | MouseReel | VCS1265 | 1 % | 4 | 4 Terminal | 2 PPM / C | 10 mOhms | 125 °C | -55 °C | Metal Foil | Current Sense | Resistors | 500 mW (1/2 W) | 500 mW | Metal Foil | 4.06 mm | Not | SMD/SMT | 6410 | 2516 | Current Sense Resistors | - | Metal Film Resistors General Purpose | - | Current Sense Resistors - SMD | 4.06 mm | 6.35 mm | 1.02 mm | No | Unknown | - | ||
![]() Y162734K0000Q13W Vishay Precision Group | In Stock | - | - | - | 2010 | - | - | - | - | - | - | - | - | - | 500mW | - | - | - | - | - | - | 0.02% | 2 | - | 0.2 ppm/°C | 34kOhm | 150°C | -55°C | Metal Foil | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | - | 635μm | 5.0292mm | 2.4638mm | - | - | Non-RoHS Compliant |