- Tolerance
- Resistance
- Temperature Coefficient
- Features
- Composition
- Number of Terminations
- RoHS
- Length
- Height
- Width
- Max Operating Temperature
- Min Operating Temperature
Attribute column
Manufacturer
Vishay Precision Group Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Power Dissipation (Max) | RoHS | Packaging | Published | Tolerance | Number of Terminations | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Max Power Dissipation | Case Code (Metric) | Case Code (Imperial) | Features | Height | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() Y162512K4900A23R Vishay Precision Group | In Stock | - | - | 1206 | 300mW | - | - | - | 0.05% | 2 | 0.2 ppm/°C | 12.49kOhm | 150°C | -55°C | Metal Foil | - | - | - | Moisture Resistant | 635μm | 3.2004mm | 1.5748mm | Non-RoHS Compliant | ||
![]() Y162512K6000B23R Vishay Precision Group | In Stock | - | - | 1206 | 300mW | - | - | - | 0.1% | 2 | 0.2 ppm/°C | 12.6kOhm | 150°C | -55°C | Metal Foil | - | - | - | Moisture Resistant | 635μm | 3.2004mm | 1.5748mm | Non-RoHS Compliant | ||
![]() Y162512K5000Q23W Vishay Precision Group | In Stock | - | - | 1206 | 300mW | - | - | - | 0.02% | 2 | 0.2 ppm/°C | 12.5kOhm | 150°C | -55°C | Metal Foil | - | - | - | Moisture Resistant | 635μm | 3.2004mm | 1.5748mm | Non-RoHS Compliant | ||
![]() Y14880R03000D4R Vishay Precision Group | In Stock | - | - | 3637 | 2W | - | - | - | 0.5% | 4 | 15 ppm/°C | 30mOhm | 170°C | -65°C | Metal Foil | - | - | - | Moisture Resistant | 889μm | 9.144mm | 9.398mm | Non-RoHS Compliant | ||
![]() Y14880R02200D4R Vishay Precision Group | In Stock | - | - | 3637 | 2W | - | Tape & Reel (TR) | - | 0.5% | 4 | 15 ppm/°C | 22mOhm | 170°C | -65°C | Metal Foil | - | - | - | Moisture Resistant | 889μm | 9.144mm | 9.398mm | Non-RoHS Compliant | ||
![]() Y40221K73000T0W Vishay Precision Group | 42 |
| - | - | - | Compliant | - | - | 0.01 % | 2 | 0.2 ppm/°C | 1.73 kΩ | 150 °C | -55 °C | Metal Foil | 200 mW | - | - | Moisture Resistant | 635 µm | 2.032 mm | 1.27 mm | - | ||
![]() Y162510K0000T23R Vishay Precision Group | In Stock | - | - | 1206 | 300mW | - | - | - | 0.01% | 2 | 0.2 ppm/°C | 10kOhm | 150°C | -55°C | Metal Foil | - | - | - | Moisture Resistant | 635μm | 3.2004mm | 1.5748mm | Non-RoHS Compliant | ||
![]() Y162869K8000Q16W Vishay Precision Group | In Stock | - | - | 2512 | 750mW | - | - | - | 0.02% | 2 | 0.2 ppm/°C | 69.8kOhm | 150°C | -55°C | Metal Foil | - | - | - | Moisture Resistant | 635μm | 6.3246mm | 3.2258mm | Non-RoHS Compliant | ||
![]() Y16284K99000Q16R Vishay Precision Group | In Stock | - | - | 2512 | 750mW | - | Tape & Reel (TR) | - | 0.02% | 2 | 0.2 ppm/°C | 4.99kOhm | 150°C | -55°C | Metal Foil | - | - | - | Moisture Resistant | 635μm | 6.3246mm | 3.2258mm | Non-RoHS Compliant | ||
![]() Y162717K2000Q13R Vishay Precision Group | In Stock | - | - | 2010 | 500mW | - | Tape & Reel (TR) | - | 0.02% | 2 | 0.2 ppm/°C | 17.2kOhm | 150°C | -55°C | Metal Foil | - | - | - | Moisture Resistant | 635μm | 5.0292mm | 2.4638mm | Non-RoHS Compliant | ||
![]() Y174623K4000Q5R Vishay Precision Group | In Stock | - | - | SMD/SMT | 600mW | - | - | - | 0.02% | 2 | 0.2 ppm/°C | 23.4kOhm | 175°C | -55°C | Metal Foil | - | - | - | Moisture Resistant | 3.0988mm | 7.2898mm | 4.318mm | Non-RoHS Compliant | ||
![]() Y162810R0000D16R Vishay Precision Group | In Stock | - | - | 2512 | 750mW | - | - | - | 0.5% | 2 | 0.2 ppm/°C | 10Ohm | 150°C | -55°C | Metal Foil | - | - | - | Moisture Resistant | 635μm | 6.3246mm | 3.2258mm | Non-RoHS Compliant | ||
![]() Y17461K00000Q5R Vishay Precision Group | In Stock | - | - | SMD/SMT | 600mW | - | - | - | 0.02% | 2 | 0.2 ppm/°C | 1kOhm | 175°C | -55°C | Metal Foil | - | - | - | Moisture Resistant | 3.0988mm | 7.2898mm | 4.318mm | Non-RoHS Compliant | ||
![]() Y162720K0000B13R Vishay Precision Group | In Stock | - | - | 2010 | 500mW | - | - | - | 0.1% | 2 | 0.2 ppm/°C | 20kOhm | 150°C | -55°C | Metal Foil | - | - | - | Moisture Resistant | 635μm | 5.0292mm | 2.4638mm | Non-RoHS Compliant | ||
![]() Y08501R00000G3R Vishay Precision Group | In Stock | - | - | SMD/SMT | 500mW | - | - | - | 2% | 4 | 2 ppm/°C | 1Ohm | 150°C | -55°C | Metal Foil | - | 6440 | 2516 | Moisture Resistant | 1.016mm | 4.064mm | 6.35mm | Non-RoHS Compliant | ||
![]() Y1627475R000Q13R Vishay Precision Group | In Stock | - | - | 2010 | 500mW | - | - | - | 0.02% | 2 | 0.2 ppm/°C | 475Ohm | 150°C | -55°C | Metal Foil | - | - | - | Moisture Resistant | 635μm | 5.0292mm | 2.4638mm | Non-RoHS Compliant | ||
![]() Y16274K99000B13R Vishay Precision Group | In Stock | - | - | 2010 | 500mW | - | - | 2003 | 0.1% | 2 | 0.2 ppm/°C | 4.99kOhm | 150°C | -55°C | Metal Foil | - | - | - | Moisture Resistant | 635μm | 5.0292mm | 2.4638mm | Non-RoHS Compliant | ||
![]() Y17462K32000Q5R Vishay Precision Group | In Stock | - | - | SMD/SMT | 600mW | - | - | - | 0.02% | 2 | 0.2 ppm/°C | 2.32kOhm | 175°C | -55°C | Metal Foil | - | - | - | Moisture Resistant | 3.0988mm | 7.2898mm | 4.318mm | Non-RoHS Compliant | ||
![]() Y174624K3000Q5R Vishay Precision Group | In Stock | - | - | SMD/SMT | 600mW | - | - | - | 0.02% | 2 | 0.2 ppm/°C | 24.3kOhm | 175°C | -55°C | Metal Foil | - | - | - | Moisture Resistant | 3.0988mm | 7.2898mm | 4.318mm | Non-RoHS Compliant | ||
![]() Y174619K6000Q5R Vishay Precision Group | In Stock | - | - | SMD/SMT | 600mW | - | - | - | 0.02% | 2 | 0.2 ppm/°C | 19.6kOhm | 175°C | -55°C | Metal Foil | - | - | - | Moisture Resistant | 3.0988mm | 7.2898mm | 4.318mm | Non-RoHS Compliant |