- Tolerance
- Resistance
- Temperature Coefficient
- Features
- Composition
- Number of Terminations
- RoHS
- Length
- Height
- Width
- Max Operating Temperature
- Min Operating Temperature
Attribute column
Manufacturer
Vishay Precision Group Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Power Dissipation (Max) | Tolerance | Number of Terminations | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Features | Height | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() Y14870R05900D6W Vishay Precision Group | In Stock | - | - | 2512 | 1W | 0.5% | 4 | 15 ppm/°C | 59mOhm | 170°C | -65°C | Metal Foil | Moisture Resistant | 889μm | 6.35mm | 3.175mm | Non-RoHS Compliant | ||
![]() Y14870R08000D6R Vishay Precision Group | In Stock | - | - | 2512 | 1W | 0.5% | 4 | 15 ppm/°C | 80mOhm | 170°C | -65°C | Metal Foil | Moisture Resistant | 889μm | 6.35mm | 3.175mm | Non-RoHS Compliant | ||
![]() Y162510R0000D23W Vishay Precision Group | In Stock | - | - | 1206 | 300mW | 0.5% | 2 | 0.2 ppm/°C | 10Ohm | 150°C | -55°C | Metal Foil | Moisture Resistant | 635μm | 3.2004mm | 1.5748mm | Non-RoHS Compliant | ||
![]() Y1746124R000B5L Vishay Precision Group | In Stock | - | - | SMD/SMT | 600mW | 0.1% | 2 | 0.2 ppm/°C | 124Ohm | 175°C | -55°C | Metal Foil | Moisture Resistant | 3.0988mm | 7.2898mm | 4.318mm | Non-RoHS Compliant | ||
![]() Y162869K8000A16W Vishay Precision Group | In Stock | - | - | 2512 | 750mW | 0.05% | 2 | 0.2 ppm/°C | 69.8kOhm | 150°C | -55°C | Metal Foil | Moisture Resistant | 635μm | 6.3246mm | 3.2258mm | Non-RoHS Compliant | ||
![]() Y162849K9000T16W Vishay Precision Group | In Stock | - | - | 2512 | 750mW | 0.01% | 2 | 0.2 ppm/°C | 49.9kOhm | 150°C | -55°C | Metal Foil | Moisture Resistant | 635μm | 6.3246mm | 3.2258mm | Non-RoHS Compliant | ||
![]() Y16251K67400Q23R Vishay Precision Group | In Stock | - | - | 1206 | 300mW | 0.02% | 2 | 0.2 ppm/°C | 1.674kOhm | 150°C | -55°C | Metal Foil | Moisture Resistant | 635μm | 3.2004mm | 1.5748mm | Non-RoHS Compliant | ||
![]() Y16251K37000Q23R Vishay Precision Group | In Stock | - | - | 1206 | 300mW | 0.02% | 2 | 0.2 ppm/°C | 1.37kOhm | 150°C | -55°C | Metal Foil | Moisture Resistant | 635μm | 3.2004mm | 1.5748mm | Non-RoHS Compliant | ||
![]() Y1624710R000D23W Vishay Precision Group | In Stock | - | - | 0805 | 200mW | 0.5% | 2 | 0.2 ppm/°C | 710Ohm | 150°C | -55°C | Metal Foil | Moisture Resistant | 635μm | 2.032mm | 1.27mm | Non-RoHS Compliant | ||
![]() Y14870R02500D6W Vishay Precision Group | In Stock | - | - | 2512 | 1W | 0.5% | 4 | 15 ppm/°C | 25mOhm | 170°C | -65°C | Metal Foil | Moisture Resistant | 889μm | 6.35mm | 3.175mm | Non-RoHS Compliant | ||
![]() Y14880R07500D4R Vishay Precision Group | In Stock | - | - | 3637 | 2W | 0.5% | 4 | 15 ppm/°C | 75mOhm | 170°C | -65°C | Metal Foil | Moisture Resistant | 889μm | 9.144mm | 9.398mm | Non-RoHS Compliant | ||
![]() Y14880R05000D4R Vishay Precision Group | In Stock | - | - | 3637 | 2W | 0.5% | 4 | 15 ppm/°C | 50mOhm | 170°C | -65°C | Metal Foil | Moisture Resistant | 889μm | 9.144mm | 9.398mm | Non-RoHS Compliant | ||
![]() Y16269K31000Q13W Vishay Precision Group | In Stock | - | - | 1506 | 300mW | 0.02% | 2 | 0.2 ppm/°C | 9.31kOhm | 150°C | -55°C | Metal Foil | Moisture Resistant | 635μm | 3.81mm | 1.5748mm | Non-RoHS Compliant | ||
![]() Y174630K1000Q5R Vishay Precision Group | In Stock | - | - | SMD/SMT | 400mW | 0.02% | 2 | 0.2 ppm/°C | 30.1kOhm | 175°C | -55°C | Metal Foil | Moisture Resistant | 3.0988mm | 7.2898mm | 4.318mm | Non-RoHS Compliant | ||
![]() Y17462K37000B5R Vishay Precision Group | In Stock | - | - | SMD/SMT | 600mW | 0.1% | 2 | 0.2 ppm/°C | 2.37kOhm | 175°C | -55°C | Metal Foil | Moisture Resistant | 3.0988mm | 7.2898mm | 4.318mm | Non-RoHS Compliant | ||
![]() Y14870R02000D6W Vishay Precision Group | In Stock | - | - | 2512 | 1W | 0.5% | 4 | 15 ppm/°C | 20mOhm | 170°C | -65°C | Metal Foil | Moisture Resistant | 889μm | 6.35mm | 3.175mm | Non-RoHS Compliant | ||
![]() Y17463K29000B5R Vishay Precision Group | In Stock | - | - | SMD/SMT | 600mW | 0.1% | 2 | 0.2 ppm/°C | 3.29kOhm | 175°C | -55°C | Metal Foil | Moisture Resistant | 3.0988mm | 7.2898mm | 4.318mm | Non-RoHS Compliant | ||
![]() Y16261K37000Q13R Vishay Precision Group | In Stock | - | - | 1506 | 300mW | 0.02% | 2 | 0.2 ppm/°C | 1.37kOhm | 150°C | -55°C | Metal Foil | Moisture Resistant | 635μm | 3.81mm | 1.5748mm | Non-RoHS Compliant | ||
![]() Y16262K18000Q13R Vishay Precision Group | In Stock | - | - | 1506 | 300mW | 0.02% | 2 | 0.2 ppm/°C | 2.18kOhm | 150°C | -55°C | Metal Foil | Moisture Resistant | 635μm | 3.81mm | 1.5748mm | Non-RoHS Compliant | ||
![]() Y16243K00000Q23W Vishay Precision Group | In Stock | - | - | 0805 | 200mW | 0.02% | 2 | 0.2 ppm/°C | 3kOhm | 150°C | -55°C | Metal Foil | Moisture Resistant | 635μm | 2.032mm | 1.27mm | Non-RoHS Compliant |