- Tolerance
- Resistance
- Temperature Coefficient
- Features
- Composition
- Number of Terminations
- RoHS
- Length
- Height
- Width
- Max Operating Temperature
- Min Operating Temperature
Attribute column
Manufacturer
Vishay Precision Group Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Package / Case | Number of Pins | Supplier Device Package | Number of Terminals | Ihs Manufacturer | Lead Free Status / RoHS Status | Manufacturer | Manufacturer Part Number | Manufacturer Series | Part Life Cycle Code | Power Dissipation (Max) | Risk Rank | RoHS | Voltage Rating (DC) | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Subcategory | Power Rating | Max Power Dissipation | Depth | Resistor Type | Reach Compliance Code | Military Standard | Case Code (Metric) | Case Code (Imperial) | Failure Rate | Features | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() Y162516K0000A9R Vishay Precision Group | 8 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | 0.05 % | - | 2 | - | 0.2 ppm/°C | 16 kΩ | 150 °C | -55 °C | Metal Foil | - | - | - | 300 mW | - | - | - | - | - | - | - | Moisture Resistant | 635 µm | - | 3.2004 mm | 1.5748 mm | - | - | ||
![]() Y11722K49900F9R Vishay Precision Group | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y08500R02000F9R Vishay Precision Group | 263 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | Tape & Reel (TR) | - | - | 1 % | - | 4 | - | 2 ppm/°C | 20 mΩ | 150 °C | -55 °C | Metal Foil | - | - | - | 500 mW | - | - | - | - | 6440 | 2516 | - | Moisture Resistant | 1.016 mm | - | 4.064 mm | 6.35 mm | - | - | ||
![]() Y1625150R000F0R Vishay Precision Group | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | 1 % | - | 2 | - | 0.2 ppm/°C | 150 Ω | 150 °C | -55 °C | Metal Foil | - | - | - | 300 mW | - | - | - | - | - | - | - | Moisture Resistant | 635 µm | - | 3.2004 mm | 1.5748 mm | - | - | ||
![]() Y11699K00000B9L Vishay Precision Group | 19 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | Bulk | - | - | - | - | - | - | - | 9 kΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y1624100R000Q9R Vishay Precision Group | 19 |
| - | Copper, Tin | - | 2 | - | 2 | VISHAY FOIL RESISTORS | - | Vishay Foil Resistors | Y1624100R000Q9R | VSMP0805(ZFOIL) | Obsolete | - | 5.78 | Compliant | 4.47 V | 4.47 V | - | - | - | - | 0.02 % | - | 2 | EAR99 | 0.2 ppm/°C | 100 Ω | 150 °C | -55 °C | Metal Film, Metal Foil | - | Fixed Resistors | 200 mW | 200 mW | 1.27 mm | FIXED RESISTOR | unknown | Not | 2012 | 0805 | - | Moisture Resistant | 635 µm | - | 2.03 mm | 1.27 mm | No | - | ||
![]() Y1625100R000Q0R Vishay Precision Group | 19 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | 0.02 % | - | 2 | - | 0.2 ppm/°C | 100 Ω | 150 °C | -55 °C | Metal Foil | - | - | - | 300 mW | - | - | - | - | - | - | - | Moisture Resistant | 635 µm | - | 3.2004 mm | 1.5748 mm | - | - | ||
![]() Y4062100R000F0R Vishay Precision Group | 12 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | 1 % | - | 2 | - | 2.5 ppm/°C | 100 Ω | 225 °C | -55 °C | Metal Foil | - | - | - | 300 mW | - | - | - | - | - | - | - | Moisture Resistant | 635 µm | - | 2.032 mm | 1.27 mm | - | - | ||
![]() Y162490R0000A0R Vishay Precision Group | 20 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | 0.05 % | - | 2 | - | 0.2 ppm/°C | 90 Ω | 150 °C | -55 °C | Metal Foil | - | - | - | 200 mW | - | - | - | - | - | - | - | Moisture Resistant | 635 µm | - | 2.032 mm | 1.27 mm | - | - | ||
![]() Y162544R0000D9R Vishay Precision Group | 26 |
| - | - | 1206 (3216 Metric) | - | 1206 | - | - | Lead free / RoHS Compliant | - | - | - | - | - | - | - | - | - | -55°C ~ 150°C | Tape & Reel (TR) | VSMP | 0.126 L x 0.062 W (3.20mm x 1.57mm) | ±0.5% | 1 (Unlimited) | 2 | - | ±0.2ppm/°C | 44 Ohms | - | - | Metal Foil | 0.3W | - | - | - | - | - | - | - | - | - | - | Moisture Resistant, Non-Inductive | - | 0.025 (0.64mm) | - | - | - | - | ||
![]() Y08500R03500G3W Vishay Precision Group | In Stock | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | 500mW | - | - | - | - | - | - | - | - | 2% | - | 4 | - | 2 ppm/°C | 35mOhm | 150°C | -55°C | Metal Foil | - | - | - | - | - | - | - | - | 6440 | 2516 | - | Moisture Resistant | 1.016mm | - | 4.064mm | 6.35mm | - | Non-RoHS Compliant | ||
![]() Y16281K65000Q16R Vishay Precision Group | In Stock | - | - | - | 2512 | - | - | - | - | - | - | - | - | - | 750mW | - | - | - | - | - | - | - | - | 0.02% | - | 2 | - | 0.2 ppm/°C | 1.65kOhm | 150°C | -55°C | Metal Foil | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | 635μm | - | 6.3246mm | 3.2258mm | - | Non-RoHS Compliant | ||
![]() Y162513K5000B23R Vishay Precision Group | In Stock | - | - | - | 1206 | - | - | - | - | - | - | - | - | - | 300mW | - | - | - | - | - | - | - | - | 0.1% | - | 2 | - | 0.2 ppm/°C | 13.5kOhm | 150°C | -55°C | Metal Foil | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | 635μm | - | 3.2004mm | 1.5748mm | - | Non-RoHS Compliant | ||
![]() Y174636K5000Q5R Vishay Precision Group | In Stock | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | 400mW | - | - | - | - | - | - | - | - | 0.02% | - | 2 | - | 0.2 ppm/°C | 36.5kOhm | 175°C | -55°C | Metal Foil | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | 3.0988mm | - | 7.2898mm | 4.318mm | - | Non-RoHS Compliant | ||
![]() Y174634K0000Q5R Vishay Precision Group | In Stock | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | 400mW | - | - | - | - | - | - | - | - | 0.02% | - | 2 | - | 0.2 ppm/°C | 34kOhm | 175°C | -55°C | Metal Foil | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | 3.0988mm | - | 7.2898mm | 4.318mm | - | Non-RoHS Compliant | ||
![]() Y14880R15000D4W Vishay Precision Group | In Stock | - | - | - | 3637 | - | - | - | - | - | - | - | - | - | 2W | - | - | - | - | - | - | - | - | 0.5% | - | 4 | - | 15 ppm/°C | 150mOhm | 170°C | -65°C | Metal Foil | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | 889μm | - | 9.144mm | 9.398mm | - | Non-RoHS Compliant | ||
![]() Y16251K00000B23R Vishay Precision Group | In Stock | - | - | - | 1206 | - | - | - | - | - | - | - | - | - | 300mW | - | - | - | - | - | - | - | - | 0.1% | - | 2 | - | 0.2 ppm/°C | 1kOhm | 150°C | -55°C | Metal Foil | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | 635μm | - | 3.2004mm | 1.5748mm | - | Non-RoHS Compliant | ||
![]() Y16285K00000A16W Vishay Precision Group | In Stock | - | - | - | 2512 | - | - | - | - | - | - | - | - | - | 750mW | - | - | - | - | - | - | - | - | 0.05% | - | 2 | - | 0.2 ppm/°C | 5kOhm | 150°C | -55°C | Metal Foil | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | 635μm | - | 6.3246mm | 3.2258mm | - | Non-RoHS Compliant | ||
![]() Y14880R03300D4R Vishay Precision Group | In Stock | - | - | - | 3637 | - | - | - | - | - | - | - | - | - | 2W | - | - | - | - | - | - | - | - | 0.5% | - | 4 | - | 15 ppm/°C | 33mOhm | 170°C | -65°C | Metal Foil | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | 889μm | - | 9.144mm | 9.398mm | - | Non-RoHS Compliant | ||
![]() Y162514K0000Q23R Vishay Precision Group | In Stock | - | - | - | 1206 | - | - | - | - | - | - | - | - | - | 300mW | - | - | - | - | - | - | - | - | 0.02% | - | 2 | - | 0.2 ppm/°C | 14kOhm | 150°C | -55°C | Metal Foil | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | 635μm | - | 3.2004mm | 1.5748mm | - | Non-RoHS Compliant |