- Tolerance
- Resistance
- Temperature Coefficient
- Features
- Composition
- Number of Terminations
- RoHS
- Length
- Height
- Width
- Max Operating Temperature
- Min Operating Temperature
Attribute column
Manufacturer
Vishay Precision Group Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Power Dissipation (Max) | Packaging | Tolerance | Number of Terminations | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Case Code (Metric) | Case Code (Imperial) | Features | Height | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() Y14880R01500D4R Vishay Precision Group | In Stock | - | - | 3637 | 2W | - | 0.5% | 4 | 15 ppm/°C | 15mOhm | 170°C | -65°C | Metal Foil | - | - | Moisture Resistant | 889μm | 9.144mm | 9.398mm | Non-RoHS Compliant | ||
![]() Y08500R03500G3W Vishay Precision Group | In Stock | - | - | SMD/SMT | 500mW | - | 2% | 4 | 2 ppm/°C | 35mOhm | 150°C | -55°C | Metal Foil | 6440 | 2516 | Moisture Resistant | 1.016mm | 4.064mm | 6.35mm | Non-RoHS Compliant | ||
![]() Y174634K0000Q5R Vishay Precision Group | In Stock | - | - | SMD/SMT | 400mW | - | 0.02% | 2 | 0.2 ppm/°C | 34kOhm | 175°C | -55°C | Metal Foil | - | - | Moisture Resistant | 3.0988mm | 7.2898mm | 4.318mm | Non-RoHS Compliant | ||
![]() Y14880R15000D4W Vishay Precision Group | In Stock | - | - | 3637 | 2W | - | 0.5% | 4 | 15 ppm/°C | 150mOhm | 170°C | -65°C | Metal Foil | - | - | Moisture Resistant | 889μm | 9.144mm | 9.398mm | Non-RoHS Compliant | ||
![]() Y162514K0000Q23R Vishay Precision Group | In Stock | - | - | 1206 | 300mW | - | 0.02% | 2 | 0.2 ppm/°C | 14kOhm | 150°C | -55°C | Metal Foil | - | - | Moisture Resistant | 635μm | 3.2004mm | 1.5748mm | Non-RoHS Compliant | ||
![]() Y162513K5000B23R Vishay Precision Group | In Stock | - | - | 1206 | 300mW | - | 0.1% | 2 | 0.2 ppm/°C | 13.5kOhm | 150°C | -55°C | Metal Foil | - | - | Moisture Resistant | 635μm | 3.2004mm | 1.5748mm | Non-RoHS Compliant | ||
![]() Y162810K0000Q16R Vishay Precision Group | In Stock | - | - | 2512 | 750mW | - | 0.02% | 2 | 0.2 ppm/°C | 10kOhm | 150°C | -55°C | Metal Foil | - | - | Moisture Resistant | 635μm | 6.3246mm | 3.2258mm | Non-RoHS Compliant | ||
![]() Y16269K31000Q13R Vishay Precision Group | In Stock | - | - | 1506 | 300mW | Tape & Reel (TR) | 0.02% | 2 | 0.2 ppm/°C | 9.31kOhm | 150°C | -55°C | Metal Foil | - | - | Moisture Resistant | 635μm | 3.81mm | 1.5748mm | Non-RoHS Compliant | ||
![]() Y1746152R000A5R Vishay Precision Group | In Stock | - | - | SMD/SMT | 600mW | - | 0.05% | 2 | 0.2 ppm/°C | 152Ohm | 175°C | -55°C | Metal Foil | - | - | Moisture Resistant | 3.0988mm | 7.2898mm | 4.318mm | Non-RoHS Compliant | ||
![]() Y174615K0000Q5R Vishay Precision Group | In Stock | - | - | SMD/SMT | 600mW | - | 0.02% | 2 | 0.2 ppm/°C | 15kOhm | 175°C | -55°C | Metal Foil | - | - | Moisture Resistant | 3.0988mm | 7.2898mm | 4.318mm | Non-RoHS Compliant | ||
![]() Y14880R02500D4W Vishay Precision Group | In Stock | - | - | 3637 | 2W | - | 0.5% | 4 | 15 ppm/°C | 25mOhm | 170°C | -65°C | Metal Foil | - | - | Moisture Resistant | 889μm | 9.144mm | 9.398mm | Non-RoHS Compliant | ||
![]() Y14880R02000F4W Vishay Precision Group | In Stock | - | - | 3637 | 2W | - | 1% | 4 | 15 ppm/°C | 20mOhm | 170°C | -65°C | Metal Foil | - | - | Moisture Resistant | 889μm | 9.144mm | 9.398mm | Non-RoHS Compliant | ||
![]() Y17451K00000Q3R Vishay Precision Group | In Stock | - | - | SMD/SMT | 250mW | - | 0.02% | 2 | 0.2 ppm/°C | 1kOhm | 175°C | -55°C | Metal Foil | - | - | Moisture Resistant | 2.794mm | 5.9944mm | 3.2004mm | Non-RoHS Compliant | ||
![]() Y14880R03300D4R Vishay Precision Group | In Stock | - | - | 3637 | 2W | - | 0.5% | 4 | 15 ppm/°C | 33mOhm | 170°C | -65°C | Metal Foil | - | - | Moisture Resistant | 889μm | 9.144mm | 9.398mm | Non-RoHS Compliant | ||
![]() Y16277K68000D13W Vishay Precision Group | In Stock | - | - | 2010 | 500mW | - | 0.5% | 2 | 0.2 ppm/°C | 7.68kOhm | 150°C | -55°C | Metal Foil | - | - | Moisture Resistant | 635μm | 5.0292mm | 2.4638mm | Non-RoHS Compliant | ||
![]() Y174636K5000Q5R Vishay Precision Group | In Stock | - | - | SMD/SMT | 400mW | - | 0.02% | 2 | 0.2 ppm/°C | 36.5kOhm | 175°C | -55°C | Metal Foil | - | - | Moisture Resistant | 3.0988mm | 7.2898mm | 4.318mm | Non-RoHS Compliant | ||
![]() Y16242K74000Q23W Vishay Precision Group | In Stock | - | - | 0805 | 200mW | - | 0.02% | 2 | 0.2 ppm/°C | 2.74kOhm | 150°C | -55°C | Metal Foil | - | - | Moisture Resistant | 635μm | 2.032mm | 1.27mm | Non-RoHS Compliant | ||
![]() Y16251K64900Q23R Vishay Precision Group | In Stock | - | - | 1206 | 300mW | - | 0.02% | 2 | 0.2 ppm/°C | 1.649kOhm | 150°C | -55°C | Metal Foil | - | - | Moisture Resistant | 635μm | 3.2004mm | 1.5748mm | Non-RoHS Compliant | ||
![]() Y16252K49000Q23R Vishay Precision Group | In Stock | - | - | 1206 | 300mW | - | 0.02% | 2 | 0.2 ppm/°C | 2.49kOhm | 150°C | -55°C | Metal Foil | - | - | Moisture Resistant | 635μm | 3.2004mm | 1.5748mm | Non-RoHS Compliant | ||
![]() Y162720K0000T13R Vishay Precision Group | In Stock | - | - | 2010 | 500mW | - | 0.01% | 2 | 0.2 ppm/°C | 20kOhm | 150°C | -55°C | Metal Foil | - | - | Moisture Resistant | 635μm | 5.0292mm | 2.4638mm | Non-RoHS Compliant |