- Tolerance
- Resistance
- Temperature Coefficient
- Features
- Composition
- Number of Terminations
- RoHS
- Length
- Height
- Width
- Max Operating Temperature
- Min Operating Temperature
Attribute column
Manufacturer
Vishay Precision Group Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Terminals | Brand | Case Code - in | Case Code - mm | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Shape | Part Life Cycle Code | Power Dissipation (Max) | Risk Rank | RoHS | Rohs Code | Tradename | Unit Weight | Voltage Rating (AC) | Voltage Rating (DC) | Voltage, Rating | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Additional Feature | Subcategory | Power Rating | Packing Method | Max Power Dissipation | Technology | Depth | Resistor Type | Reach Compliance Code | Military Standard | Termination Style | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Working Voltage | Size Code | Rated Temperature | Rise Time | Product Type | Operating Temperature Range | Product | Features | Product Category | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() Y08501R00000B9R Vishay Precision Group | 1009 |
| - | - | - | - | - | - | - | Vishay Precision Group Foil Resistors | 2504 | 6410 | 250 | - | Vishay Precision Group | - | - | + 125 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | Details | - | - | 0.034463 oz | - | - | - | MouseReel | VCS1265 | 0.1 % | - | - | - | 4 Terminal | - | 2 PPM / C | 1 Ohms | - | 125 °C | -55 °C | Metal Foil | Current Sense | - | Resistors | 500 mW (1/2 W) | - | - | Metal Foil | 6.35 mm | - | - | Not | SMD/SMT | 6410 | - | 2504 | - | - | - | - | Current Sense Resistors | - | Metal Film Resistors General Purpose | - | Current Sense Resistors - SMD | 4.06 mm | 6.35 mm | 1.02 mm | - | Unknown | - | ||
![]() Y16271K00000T9R Vishay Precision Group | 170 |
| - | - | - | - | - | - | - | Vishay Precision Group Foil Resistors | 2010 | 5025 | 100 | - | Vishay Precision Group | - | - | + 125 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | Details | - | Z-Foil | 0.001356 oz | - | - | - | Cut Tape | VSMP | 0.01 % | - | - | - | - | - | 0.05 PPM / C | 1 kOhms | - | - | - | - | - | - | Resistors | 750 mW (3/4 W) | - | - | Metal Foil | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | Metal Foil Resistors | - | High Precision Metal Foil Resistors | - | Metal Foil Resistors - SMD | - | - | - | - | - | - | ||
![]() Y11692K00000T9R Vishay Precision Group | 154 |
| - | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | Vishay Precision Group Foil Resistors | 2917 | 7343 | 25 | VISHAY FOIL RESISTORS | Vishay Precision Group | Y11692K00000T9R | SMR3D | + 125 C | - 55 C | PCB Mount | 175 °C | -55 °C | , 2917 | RECTANGULAR PACKAGE | Transferred | - | 7.71 | Details | Yes | - | 0.023634 oz | - | - | 180 V | MouseReel | SMR3D | 0.01 % | e3 | Yes | - | - | EAR99 | 2 PPM / C | 2 kOhms | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | HIGH PRECISION, NON INDUCTIVE | Resistors | 600 mW | TR | - | Metal Foil | - | FIXED RESISTOR | unknown | - | SMD/SMT | - | 0.3 W | - | 180 V | 2917 | 125 °C | - | Metal Foil Resistors | - 55 C to + 125 C | High Precision Metal Foil Resistors | - | Metal Foil Resistors - SMD | 2.79 mm | 7.29 mm | 4.32 mm | - | - | - | ||
![]() Y16242K50000T9R Vishay Precision Group | 43 | - | - | Copper, Tin | - | - | - | - | - | Vishay Precision Group Foil Resistors | 0805 | 2012 | 2500 | - | Vishay Precision Group | - | - | + 125 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | Details | - | Z-Foil | 0.000194 oz | - | - | 40 V | MouseReel | VSMP | 0.01 % | - | - | 2 | - | - | 0.2 PPM / C | 2.5 kOhms | - | 150 °C | -55 °C | Metal Film, Metal Foil | - | - | Resistors | 200 mW (1/5 W) | - | 200 mW | Metal Foil | 1.27 mm | - | - | Not | SMD/SMT | 2012 | - | 0805 | - | - | - | - | Metal Foil Resistors | - 55 C to + 125 C | Metal Film Resistors General Purpose | - | Metal Foil Resistors - SMD | 0.64 mm | 2.03 mm | 1.27 mm | No | No SVHC | - | ||
![]() Y11695K00000T9R Vishay Precision Group | 257 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y16362K00000T9R Vishay Precision Group | 480 |
| - | - | - | - | - | - | - | Vishay Precision Group Foil Resistors | 0603 | 1608 | 100 | - | Vishay Precision Group | - | - | + 150 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | Compliant | - | - | 0.000071 oz | - | - | 20 V | Tape & Reel (TR) | VSMP | 0.01 % | - | - | 2 | - | - | 0.2 ppm/°C | 2 kΩ | - | 150 °C | -55 °C | Metal Foil | - | - | Resistors | 100 mW (1/10 W) | - | 100 mW | Metal Foil | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | Metal Foil Resistors | - | Metal Film Resistors General Purpose | Moisture Resistant | Metal Foil Resistors - SMD | 635 µm | 1.6002 mm | 812.8 µm | No | - | - | ||
![]() Y11692K50000T9R Vishay Precision Group | 12 |
| - | Copper, Tin | - | - | - | - | - | Vishay Precision Group Foil Resistors | 2917 | 7343 | 25 | - | Vishay Precision Group | - | - | + 125 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | Compliant | - | - | 0.023634 oz | 300 V | 300 V | 180 V | MouseReel | SMR3D | 0.01 % | - | - | 2 | SMD/SMT | - | 2 ppm/°C | 2.5 kΩ | - | 175 °C | -55 °C | Metal Foil | - | - | Resistors | 600 mW | - | 600 mW | Metal Foil | 4.32 mm | - | - | Not | SMD/SMT | 7343 | - | 2917 | - | - | - | 1 ns | Metal Foil Resistors | - 55 C to + 125 C | High Precision Metal Foil Resistors | Moisture Resistant | Metal Foil Resistors - SMD | 3.0988 mm | 7.2898 mm | 4.318 mm | No | No SVHC | - | ||
![]() Y4023350R000Q9R Vishay Precision Group | 150 |
| - | - | - | - | - | - | - | Vishay Precision Group Foil Resistors | - | - | 50 | - | Vishay Precision Group | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | Details | - | - | 0.000388 oz | - | - | - | MouseReel | FRSM | 0.02 % | - | - | 2 | - | - | 0.2 ppm/°C | 350 Ω | - | 150 °C | -55 °C | Metal Foil | - | - | Resistors | - | - | 300 mW | Metal Foil | - | - | - | - | - | 3216 | - | 1206 | - | - | - | - | Metal Foil Resistors | - | - | - | Metal Foil Resistors - SMD | 635 µm | 3.2004 mm | 1.5748 mm | - | - | - | ||
![]() Y11212K50000T9R Vishay Precision Group | 36 | - | - | - | - | - | - | - | - | Vishay Precision Group Foil Resistors | 2412 | 6032 | 100 | - | Vishay Precision Group | - | - | + 125 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | Details | - | - | 0.005291 oz | - | - | 73 V | MouseReel | SMR1D | 0.01 % | - | - | - | - | - | 2 PPM / C | 2.5 kOhms | - | - | - | - | - | - | Resistors | 600 mW | - | - | Metal Foil | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | Metal Foil Resistors | - 55 C to + 125 C | High Precision Metal Foil Resistors | - | Metal Foil Resistors - SMD | 2.49 mm | 5.99 mm | 3.2 mm | - | - | - | ||
![]() Y14880R01500D4W Vishay Precision Group | In Stock | - | - | - | 3637 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2W | - | - | - | - | - | - | - | - | - | - | 0.5% | - | - | 4 | - | - | 15 ppm/°C | 15mOhm | - | 170°C | -65°C | Metal Foil | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | - | 889μm | 9.144mm | 9.398mm | - | - | Non-RoHS Compliant | ||
![]() Y4022350R000T9R Vishay Precision Group | 473 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | 0.01 % | - | - | 2 | - | - | 0.2 ppm/°C | 350 Ω | - | 150 °C | -55 °C | Metal Foil | - | - | - | - | - | 200 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | - | 635 µm | 2.032 mm | 1.27 mm | - | - | - | ||
![]() Y08500R10000D0W Vishay Precision Group | In Stock | - | - | - | 2504 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.5% | - | - | - | SMD/SMT | - | 2 ppm/°C | 100mOhm | - | 125°C | -55°C | Metal Foil | - | - | - | 500mW | - | - | - | - | - | - | - | - | 6410 | - | 2504 | - | - | - | - | - | - | - | - | - | 4.06mm | 6.35mm | 1.02mm | - | - | RoHS Compliant | ||
![]() Y162510K0000A23R Vishay Precision Group | In Stock | - | - | - | 1206 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300mW | - | - | - | - | - | - | - | - | - | - | 0.05% | - | - | 2 | - | - | 0.2 ppm/°C | 10kOhm | - | 150°C | -55°C | Metal Foil | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | - | 635μm | 3.2004mm | 1.5748mm | - | - | Non-RoHS Compliant | ||
![]() Y162510K0000A23W Vishay Precision Group | In Stock | - | - | - | 1206 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300mW | - | - | - | - | - | - | - | - | - | - | 0.05% | - | - | 2 | - | - | 0.2 ppm/°C | 10kOhm | - | 150°C | -55°C | Metal Foil | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | - | 635μm | 3.2004mm | 1.5748mm | - | - | Non-RoHS Compliant | ||
![]() Y1627576R000D13W Vishay Precision Group | In Stock | - | - | - | 2010 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500mW | - | - | - | - | - | - | - | - | - | - | 0.5% | - | - | 2 | - | - | 0.2 ppm/°C | 576Ohm | - | 150°C | -55°C | Metal Foil | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | - | 635μm | 5.0292mm | 2.4638mm | - | - | Non-RoHS Compliant | ||
![]() Y162875K0000B16R Vishay Precision Group | In Stock | - | - | - | 2512 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 750mW | - | - | - | - | - | - | - | - | - | - | 0.1% | - | - | 2 | - | - | 0.2 ppm/°C | 75kOhm | - | 150°C | -55°C | Metal Foil | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | - | 635μm | 6.3246mm | 3.2258mm | - | - | Non-RoHS Compliant | ||
![]() Y162512K0000Q23R Vishay Precision Group | In Stock | - | - | - | 1206 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300mW | - | - | - | - | - | - | - | - | - | - | 0.02% | - | - | 2 | - | - | 0.2 ppm/°C | 12kOhm | - | 150°C | -55°C | Metal Foil | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | - | 635μm | 3.2004mm | 1.5748mm | - | - | Non-RoHS Compliant | ||
![]() Y162610K0000T13R Vishay Precision Group | In Stock | - | - | - | 1506 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300mW | - | - | - | - | - | - | - | - | - | - | 0.01% | - | - | 2 | - | - | 0.2 ppm/°C | 10kOhm | - | 150°C | -55°C | Metal Foil | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | - | 635μm | 3.81mm | 1.5748mm | - | - | Non-RoHS Compliant | ||
![]() Y16242K00000Q23R Vishay Precision Group | In Stock | - | - | - | 0805 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200mW | - | - | - | - | - | - | - | - | - | - | 0.02% | - | - | 2 | - | - | 0.2 ppm/°C | 2kOhm | - | 150°C | -55°C | Metal Foil | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | - | 635μm | 2.032mm | 1.27mm | - | - | Non-RoHS Compliant | ||
![]() Y16242K00000Q23W Vishay Precision Group | In Stock | - | - | - | 0805 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200mW | - | - | - | - | - | - | - | - | - | - | 0.02% | - | - | 2 | - | - | 0.2 ppm/°C | 2kOhm | - | 150°C | -55°C | Metal Foil | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | - | 635μm | 2.032mm | 1.27mm | - | - | Non-RoHS Compliant |