- Tolerance
- Resistance
- Temperature Coefficient
- Features
- Composition
- Number of Terminations
- RoHS
- Length
- Height
- Width
- Max Operating Temperature
- Min Operating Temperature
Attribute column
Manufacturer
Vishay Precision Group Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Power Dissipation (Max) | Tolerance | Number of Terminations | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Features | Height | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() Y16242K00000D23W Vishay Precision Group | In Stock | - | - | 0805 | 200mW | 0.5% | 2 | 0.2 ppm/°C | 2kOhm | 150°C | -55°C | Metal Foil | Moisture Resistant | 635μm | 2.032mm | 1.27mm | Non-RoHS Compliant | ||
![]() Y1624330R000Q23W Vishay Precision Group | In Stock | - | - | 0805 | 200mW | 0.02% | 2 | 0.2 ppm/°C | 330Ohm | 150°C | -55°C | Metal Foil | Moisture Resistant | 635μm | 2.032mm | 1.27mm | Non-RoHS Compliant | ||
![]() Y162615K0000Q13R Vishay Precision Group | In Stock | - | - | 1506 | 300mW | 0.02% | 2 | 0.2 ppm/°C | 15kOhm | 150°C | -55°C | Metal Foil | Moisture Resistant | 635μm | 3.81mm | 1.5748mm | Non-RoHS Compliant | ||
![]() Y17451K35000Q3R Vishay Precision Group | In Stock | - | - | SMD/SMT | 250mW | 0.02% | 2 | 0.2 ppm/°C | 1.35kOhm | 175°C | -55°C | Metal Foil | Moisture Resistant | 2.794mm | 5.9944mm | 3.2004mm | Non-RoHS Compliant | ||
![]() Y162720K0000Q13R Vishay Precision Group | In Stock | - | - | 2010 | 500mW | 0.02% | 2 | 0.2 ppm/°C | 20kOhm | 150°C | -55°C | Metal Foil | Moisture Resistant | 635μm | 5.0292mm | 2.4638mm | Non-RoHS Compliant | ||
![]() Y162849K9000Q16W Vishay Precision Group | In Stock | - | - | 2512 | 750mW | 0.02% | 2 | 0.2 ppm/°C | 49.9kOhm | 150°C | -55°C | Metal Foil | Moisture Resistant | 635μm | 6.3246mm | 3.2258mm | Non-RoHS Compliant | ||
![]() Y162730K0000Q13W Vishay Precision Group | In Stock | - | - | 2010 | 500mW | 0.02% | 2 | 0.2 ppm/°C | 30kOhm | 150°C | -55°C | Metal Foil | Moisture Resistant | 635μm | 5.0292mm | 2.4638mm | Non-RoHS Compliant | ||
![]() Y162450R0000B23W Vishay Precision Group | In Stock | - | - | 0805 | 200mW | 0.1% | 2 | 0.2 ppm/°C | 50Ohm | 150°C | -55°C | Metal Foil | Moisture Resistant | 635μm | 2.032mm | 1.27mm | Non-RoHS Compliant | ||
![]() Y16251K62000Q23R Vishay Precision Group | In Stock | - | - | 1206 | 300mW | 0.02% | 2 | 0.2 ppm/°C | 1.62kOhm | 150°C | -55°C | Metal Foil | Moisture Resistant | 635μm | 3.2004mm | 1.5748mm | Non-RoHS Compliant | ||
![]() Y17467K15000Q5R Vishay Precision Group | In Stock | - | - | SMD/SMT | 600mW | 0.02% | 2 | 0.2 ppm/°C | 7.15kOhm | 175°C | -55°C | Metal Foil | Moisture Resistant | 3.0988mm | 7.2898mm | 4.318mm | Non-RoHS Compliant | ||
![]() Y174513K5100Q3R Vishay Precision Group | In Stock | - | - | SMD/SMT | 160mW | 0.02% | 2 | 0.2 ppm/°C | 13.51kOhm | 175°C | -55°C | Metal Foil | Moisture Resistant | 2.794mm | 5.9944mm | 3.2004mm | Non-RoHS Compliant | ||
![]() Y17451K25000B3R Vishay Precision Group | In Stock | - | - | SMD/SMT | 250mW | 0.1% | 2 | 0.2 ppm/°C | 1.25kOhm | 175°C | -55°C | Metal Foil | Moisture Resistant | 2.794mm | 5.9944mm | 3.2004mm | Non-RoHS Compliant | ||
![]() Y162718K0000Q13W Vishay Precision Group | In Stock | - | - | 2010 | 500mW | 0.02% | 2 | 0.2 ppm/°C | 18kOhm | 150°C | -55°C | Metal Foil | Moisture Resistant | 635μm | 5.0292mm | 2.4638mm | Non-RoHS Compliant | ||
![]() Y16271K00000D13W Vishay Precision Group | In Stock | - | - | 2010 | 500mW | 0.5% | 2 | 0.2 ppm/°C | 1kOhm | 150°C | -55°C | Metal Foil | Moisture Resistant | 635μm | 5.0292mm | 2.4638mm | Non-RoHS Compliant | ||
![]() Y174610K0000Q5R Vishay Precision Group | In Stock | - | - | SMD/SMT | 600mW | 0.02% | 2 | 0.2 ppm/°C | 10kOhm | 175°C | -55°C | Metal Foil | Moisture Resistant | 3.0988mm | 7.2898mm | 4.318mm | Non-RoHS Compliant | ||
![]() Y16275K36000D13W Vishay Precision Group | In Stock | - | - | 2010 | 500mW | 0.5% | 2 | 0.2 ppm/°C | 5.36kOhm | 150°C | -55°C | Metal Foil | Moisture Resistant | 635μm | 5.0292mm | 2.4638mm | Non-RoHS Compliant | ||
![]() Y16259K09000A23W Vishay Precision Group | In Stock | - | - | 1206 | 300mW | 0.05% | 2 | 0.2 ppm/°C | 9.09kOhm | 150°C | -55°C | Metal Foil | Moisture Resistant | 635μm | 3.2004mm | 1.5748mm | Non-RoHS Compliant | ||
![]() Y16242K14000B23W Vishay Precision Group | In Stock | - | - | 0805 | 200mW | 0.1% | 2 | 0.2 ppm/°C | 2.14kOhm | 150°C | -55°C | Metal Foil | Moisture Resistant | 635μm | 2.032mm | 1.27mm | Non-RoHS Compliant | ||
![]() Y162616K0000Q13W Vishay Precision Group | In Stock | - | - | 1506 | 300mW | 0.02% | 2 | 0.2 ppm/°C | 16kOhm | 150°C | -55°C | Metal Foil | Moisture Resistant | 635μm | 3.81mm | 1.5748mm | Non-RoHS Compliant | ||
![]() Y14880R04990D4R Vishay Precision Group | In Stock | - | - | 3637 | 2W | 0.5% | 4 | 15 ppm/°C | 49.9mOhm | 170°C | -65°C | Metal Foil | Moisture Resistant | 889μm | 9.144mm | 9.398mm | Non-RoHS Compliant |