- Tolerance
- Resistance
- Temperature Coefficient
- Features
- Composition
- Number of Terminations
- RoHS
- Length
- Height
- Width
- Max Operating Temperature
- Min Operating Temperature
Attribute column
Manufacturer
Vishay Precision Group Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Power Dissipation (Max) | Packaging | Published | Tolerance | Number of Terminations | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Features | Height | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() Y162475R0000B23R Vishay Precision Group | In Stock | - | - | 0805 | 200mW | - | - | 0.1% | 2 | 0.2 ppm/°C | 75Ohm | 150°C | -55°C | Metal Foil | Moisture Resistant | 635μm | 2.032mm | 1.27mm | Non-RoHS Compliant | ||
![]() Y162475R0000B23W Vishay Precision Group | In Stock | - | - | 0805 | 200mW | - | - | 0.1% | 2 | 0.2 ppm/°C | 75Ohm | 150°C | -55°C | Metal Foil | Moisture Resistant | 635μm | 2.032mm | 1.27mm | Non-RoHS Compliant | ||
![]() Y17454K98000Q3R Vishay Precision Group | In Stock | - | - | SMD/SMT | 250mW | - | - | 0.02% | 2 | 0.2 ppm/°C | 4.98kOhm | 175°C | -55°C | Metal Foil | Moisture Resistant | 2.794mm | 5.9944mm | 3.2004mm | Non-RoHS Compliant | ||
![]() Y14870R02400D6W Vishay Precision Group | In Stock | - | - | 2512 | 1W | - | - | 0.5% | 4 | 15 ppm/°C | 24mOhm | 170°C | -65°C | Metal Foil | Moisture Resistant | 889μm | 6.35mm | 3.175mm | Non-RoHS Compliant | ||
![]() Y1624715R000Q23W Vishay Precision Group | In Stock | - | - | 0805 | 200mW | - | - | 0.02% | 2 | 0.2 ppm/°C | 715Ohm | 150°C | -55°C | Metal Foil | Moisture Resistant | 635μm | 2.032mm | 1.27mm | Non-RoHS Compliant | ||
![]() Y1626976R000Q13W Vishay Precision Group | In Stock | - | - | 1506 | 300mW | - | - | 0.02% | 2 | 0.2 ppm/°C | 976Ohm | 150°C | -55°C | Metal Foil | Moisture Resistant | 635μm | 3.81mm | 1.5748mm | Non-RoHS Compliant | ||
![]() Y14870R04000D6W Vishay Precision Group | In Stock | - | - | 2512 | 1W | - | - | 0.5% | 4 | 15 ppm/°C | 40mOhm | 170°C | -65°C | Metal Foil | Moisture Resistant | 889μm | 6.35mm | 3.175mm | Non-RoHS Compliant | ||
![]() Y17455K08500Q3R Vishay Precision Group | In Stock | - | - | SMD/SMT | 250mW | - | - | 0.02% | 2 | 0.2 ppm/°C | 5.085kOhm | 175°C | -55°C | Metal Foil | Moisture Resistant | 2.794mm | 5.9944mm | 3.2004mm | Non-RoHS Compliant | ||
![]() Y17455K03000Q3R Vishay Precision Group | In Stock | - | - | SMD/SMT | 250mW | - | - | 0.02% | 2 | 0.2 ppm/°C | 5.03kOhm | 175°C | -55°C | Metal Foil | Moisture Resistant | 2.794mm | 5.9944mm | 3.2004mm | Non-RoHS Compliant | ||
![]() Y17455K13500Q3R Vishay Precision Group | In Stock | - | - | SMD/SMT | 250mW | - | - | 0.02% | 2 | 0.2 ppm/°C | 5.135kOhm | 175°C | -55°C | Metal Foil | Moisture Resistant | 2.794mm | 5.9944mm | 3.2004mm | Non-RoHS Compliant | ||
![]() Y17454K61000Q3R Vishay Precision Group | In Stock | - | - | SMD/SMT | 250mW | - | - | 0.02% | 2 | 0.2 ppm/°C | 4.61kOhm | 175°C | -55°C | Metal Foil | Moisture Resistant | 2.794mm | 5.9944mm | 3.2004mm | Non-RoHS Compliant | ||
![]() Y14870R03300D6R Vishay Precision Group | In Stock | - | - | 2512 | 1W | - | - | 0.5% | 4 | 15 ppm/°C | 33mOhm | 170°C | -65°C | Metal Foil | Moisture Resistant | 889μm | 6.35mm | 3.175mm | Non-RoHS Compliant | ||
![]() Y14880R00250D4R Vishay Precision Group | In Stock | - | - | 3637 | 3W | - | - | 0.5% | 4 | 25 ppm/°C | 2.5mOhm | 170°C | -65°C | Metal Foil | Moisture Resistant | 889μm | 9.144mm | 9.398mm | Non-RoHS Compliant | ||
![]() Y174514K0000Q3R Vishay Precision Group | In Stock | - | - | SMD/SMT | 160mW | - | - | 0.02% | 2 | 0.2 ppm/°C | 14kOhm | 175°C | -55°C | Metal Foil | Moisture Resistant | 2.794mm | 5.9944mm | 3.2004mm | Non-RoHS Compliant | ||
![]() Y1624900R000Q23W Vishay Precision Group | In Stock | - | - | 0805 | 200mW | - | - | 0.02% | 2 | 0.2 ppm/°C | 900Ohm | 150°C | -55°C | Metal Foil | Moisture Resistant | 635μm | 2.032mm | 1.27mm | Non-RoHS Compliant | ||
![]() Y14870R15000D6R Vishay Precision Group | In Stock | - | - | 2512 | 1W | - | 2003 | 0.5% | 4 | 15 ppm/°C | 150mOhm | 170°C | -65°C | Metal Foil | Moisture Resistant | 889μm | 6.35mm | 3.175mm | Non-RoHS Compliant | ||
![]() Y162710K5000B13R Vishay Precision Group | In Stock | - | - | 2010 | 500mW | - | - | 0.1% | 2 | 0.2 ppm/°C | 10.5kOhm | 150°C | -55°C | Metal Foil | Moisture Resistant | 635μm | 5.0292mm | 2.4638mm | Non-RoHS Compliant | ||
![]() Y14870R05130D6R Vishay Precision Group | In Stock | - | - | 2512 | 1W | - | - | 0.5% | 4 | 15 ppm/°C | 51.3mOhm | 170°C | -65°C | Metal Foil | Moisture Resistant | 889μm | 6.35mm | 3.175mm | Non-RoHS Compliant | ||
![]() Y174513K5000Q3R Vishay Precision Group | In Stock | - | - | SMD/SMT | 160mW | Tape & Reel (TR) | - | 0.02% | 2 | 0.2 ppm/°C | 13.5kOhm | 175°C | -55°C | Metal Foil | Moisture Resistant | 2.794mm | 5.9944mm | 3.2004mm | Non-RoHS Compliant | ||
![]() Y162510K0000T23W Vishay Precision Group | In Stock | - | - | 1206 | 300mW | - | - | 0.01% | 2 | 0.2 ppm/°C | 10kOhm | 150°C | -55°C | Metal Foil | Moisture Resistant | 635μm | 3.2004mm | 1.5748mm | Non-RoHS Compliant |