- Tolerance
- Resistance
- Temperature Coefficient
- Features
- Composition
- Number of Terminations
- RoHS
- Length
- Height
- Width
- Max Operating Temperature
- Min Operating Temperature
Attribute column
Manufacturer
Vishay Precision Group Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Power Dissipation (Max) | Packaging | Published | Tolerance | Number of Terminations | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Features | Height | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() Y162510K0000Q23R Vishay Precision Group | In Stock | - | - | 1206 | 300mW | - | - | 0.02% | 2 | 0.2 ppm/°C | 10kOhm | 150°C | -55°C | Metal Foil | Moisture Resistant | 635μm | 3.2004mm | 1.5748mm | Non-RoHS Compliant | ||
![]() Y162510K0000Q23W Vishay Precision Group | In Stock | - | - | 1206 | 300mW | - | - | 0.02% | 2 | 0.2 ppm/°C | 10kOhm | 150°C | -55°C | Metal Foil | Moisture Resistant | 635μm | 3.2004mm | 1.5748mm | Non-RoHS Compliant | ||
![]() Y162510K1000Q23R Vishay Precision Group | In Stock | - | - | 1206 | 300mW | Tape & Reel (TR) | - | 0.02% | 2 | 0.2 ppm/°C | 10.1kOhm | 150°C | -55°C | Metal Foil | Moisture Resistant | 635μm | 3.2004mm | 1.5748mm | Non-RoHS Compliant | ||
![]() Y16277K32000D13W Vishay Precision Group | In Stock | - | - | 2010 | 500mW | - | - | 0.5% | 2 | 0.2 ppm/°C | 7.32kOhm | 150°C | -55°C | Metal Foil | Moisture Resistant | 635μm | 5.0292mm | 2.4638mm | Non-RoHS Compliant | ||
![]() Y14880R00330D4R Vishay Precision Group | In Stock | - | - | 3637 | 3W | - | - | 0.5% | 4 | 15 ppm/°C | 3.3mOhm | 170°C | -65°C | Metal Foil | Moisture Resistant | 889μm | 9.144mm | 9.398mm | Non-RoHS Compliant | ||
![]() Y1624850R000Q23W Vishay Precision Group | In Stock | - | - | 0805 | 200mW | - | - | 0.02% | 2 | 0.2 ppm/°C | 850Ohm | 150°C | -55°C | Metal Foil | Moisture Resistant | 635μm | 2.032mm | 1.27mm | Non-RoHS Compliant | ||
![]() Y14870R12000D6R Vishay Precision Group | In Stock | - | - | 2512 | 1W | - | - | 0.5% | 4 | 15 ppm/°C | 120mOhm | 170°C | -65°C | Metal Foil | Moisture Resistant | 889μm | 6.35mm | 3.175mm | Non-RoHS Compliant | ||
![]() Y1624800R000Q23W Vishay Precision Group | In Stock | - | - | 0805 | 200mW | - | - | 0.02% | 2 | 0.2 ppm/°C | 800Ohm | 150°C | -55°C | Metal Foil | Moisture Resistant | 635μm | 2.032mm | 1.27mm | Non-RoHS Compliant | ||
![]() Y14870R10000D6R Vishay Precision Group | In Stock | - | - | 2512 | 1W | - | - | 0.5% | 4 | 15 ppm/°C | 100mOhm | 170°C | -65°C | Metal Foil | Moisture Resistant | 889μm | 6.35mm | 3.175mm | Non-RoHS Compliant | ||
![]() Y1745898R000Q3R Vishay Precision Group | In Stock | - | - | SMD/SMT | 250mW | - | - | 0.02% | 2 | 0.2 ppm/°C | 898Ohm | 175°C | -55°C | Metal Foil | Moisture Resistant | 2.794mm | 5.9944mm | 3.2004mm | Non-RoHS Compliant | ||
![]() Y14870R10000D6W Vishay Precision Group | In Stock | - | - | 2512 | 1W | - | - | 0.5% | 4 | 15 ppm/°C | 100mOhm | 170°C | -65°C | Metal Foil | Moisture Resistant | 889μm | 6.35mm | 3.175mm | Non-RoHS Compliant | ||
![]() Y1625100R000A23R Vishay Precision Group | In Stock | - | - | 1206 | 300mW | - | - | 0.05% | 2 | 0.2 ppm/°C | 100Ohm | 150°C | -55°C | Metal Foil | Moisture Resistant | 635μm | 3.2004mm | 1.5748mm | Non-RoHS Compliant | ||
![]() Y14870R20000D6W Vishay Precision Group | In Stock | - | - | 2512 | 1W | - | - | 0.5% | 4 | 15 ppm/°C | 200mOhm | 170°C | -65°C | Metal Foil | Moisture Resistant | 889μm | 6.35mm | 3.175mm | Non-RoHS Compliant | ||
![]() Y16273K74000D13W Vishay Precision Group | In Stock | - | - | 2010 | 500mW | - | 2003 | 0.5% | 2 | 0.2 ppm/°C | 3.74kOhm | 150°C | -55°C | Metal Foil | Moisture Resistant | 635μm | 5.0292mm | 2.4638mm | Non-RoHS Compliant | ||
![]() Y16273K40000Q13W Vishay Precision Group | In Stock | - | - | 2010 | 500mW | - | - | 0.02% | 2 | 0.2 ppm/°C | 3.4kOhm | 150°C | -55°C | Metal Foil | Moisture Resistant | 635μm | 5.0292mm | 2.4638mm | Non-RoHS Compliant | ||
![]() Y14870R05000D6W Vishay Precision Group | In Stock | - | - | 2512 | 1W | - | - | 0.5% | 4 | 15 ppm/°C | 50mOhm | 170°C | -65°C | Metal Foil | Moisture Resistant | 889μm | 6.35mm | 3.175mm | Non-RoHS Compliant | ||
![]() Y14880R00500D4R Vishay Precision Group | In Stock | - | - | 3637 | 3W | - | - | 0.5% | 4 | 15 ppm/°C | 5mOhm | 170°C | -65°C | Metal Foil | Moisture Resistant | 889μm | 9.144mm | 9.398mm | Non-RoHS Compliant | ||
![]() Y162510K2000B23R Vishay Precision Group | In Stock | - | - | 1206 | 300mW | - | - | 0.1% | 2 | 0.2 ppm/°C | 10.2kOhm | 150°C | -55°C | Metal Foil | Moisture Resistant | 635μm | 3.2004mm | 1.5748mm | Non-RoHS Compliant | ||
![]() Y1746133R000A5R Vishay Precision Group | In Stock | - | - | SMD/SMT | 600mW | - | - | 0.05% | 2 | 0.2 ppm/°C | 133Ohm | 175°C | -55°C | Metal Foil | Moisture Resistant | 3.0988mm | 7.2898mm | 4.318mm | Non-RoHS Compliant | ||
![]() Y17461K43000B5R Vishay Precision Group | In Stock | - | - | SMD/SMT | 600mW | - | - | 0.1% | 2 | 0.2 ppm/°C | 1.43kOhm | 175°C | -55°C | Metal Foil | Moisture Resistant | 3.0988mm | 7.2898mm | 4.318mm | Non-RoHS Compliant |