- Tolerance
- Resistance
- Temperature Coefficient
- Features
- Composition
- Number of Terminations
- RoHS
- Length
- Height
- Width
- Max Operating Temperature
- Min Operating Temperature
Attribute column
Manufacturer
Vishay Precision Group Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Power Dissipation (Max) | Packaging | Published | Tolerance | Number of Terminations | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Case Code (Metric) | Case Code (Imperial) | Features | Height | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() Y16251K27000Q23W Vishay Precision Group | In Stock | - | - | 1206 | 300mW | - | - | 0.02% | 2 | 0.2 ppm/°C | 1.27kOhm | 150°C | -55°C | Metal Foil | - | - | Moisture Resistant | 635μm | 3.2004mm | 1.5748mm | Non-RoHS Compliant | ||
![]() Y162875K0000Q16R Vishay Precision Group | In Stock | - | - | 2512 | 750mW | - | - | 0.02% | 2 | 0.2 ppm/°C | 75kOhm | 150°C | -55°C | Metal Foil | - | - | Moisture Resistant | 635μm | 6.3246mm | 3.2258mm | Non-RoHS Compliant | ||
![]() Y08501R50000F3W Vishay Precision Group | In Stock | - | - | SMD/SMT | 500mW | - | - | 1% | 4 | 2 ppm/°C | 1.5Ohm | 150°C | -55°C | Metal Foil | 6440 | 2516 | Moisture Resistant | 1.016mm | 4.064mm | 6.35mm | Non-RoHS Compliant | ||
![]() Y16245K00000Q23R Vishay Precision Group | In Stock | - | - | 0805 | 200mW | - | - | 0.02% | 2 | 0.2 ppm/°C | 5kOhm | 150°C | -55°C | Metal Foil | - | - | Moisture Resistant | 635μm | 2.032mm | 1.27mm | Non-RoHS Compliant | ||
![]() Y16285K00000A16R Vishay Precision Group | In Stock | - | - | 2512 | 750mW | Tape & Reel (TR) | - | 0.05% | 2 | 0.2 ppm/°C | 5kOhm | 150°C | -55°C | Metal Foil | - | - | Moisture Resistant | 635μm | 6.3246mm | 3.2258mm | Non-RoHS Compliant | ||
![]() Y16284K99000Q16W Vishay Precision Group | In Stock | - | - | 2512 | 750mW | - | - | 0.02% | 2 | 0.2 ppm/°C | 4.99kOhm | 150°C | -55°C | Metal Foil | - | - | Moisture Resistant | 635μm | 6.3246mm | 3.2258mm | Non-RoHS Compliant | ||
![]() Y162841K7000B16R Vishay Precision Group | In Stock | - | - | 2512 | 750mW | - | - | 0.1% | 2 | 0.2 ppm/°C | 41.7kOhm | 150°C | -55°C | Metal Foil | - | - | Moisture Resistant | 635μm | 6.3246mm | 3.2258mm | Non-RoHS Compliant | ||
![]() Y16245K00000B23W Vishay Precision Group | In Stock | - | - | 0805 | 200mW | - | 2003 | 0.1% | 2 | 0.2 ppm/°C | 5kOhm | 150°C | -55°C | Metal Foil | - | - | Moisture Resistant | 635μm | 2.032mm | 1.27mm | Non-RoHS Compliant | ||
![]() Y162840K0000Q16R Vishay Precision Group | In Stock | - | - | 2512 | 750mW | - | - | 0.02% | 2 | 0.2 ppm/°C | 40kOhm | 150°C | -55°C | Metal Foil | - | - | Moisture Resistant | 635μm | 6.3246mm | 3.2258mm | Non-RoHS Compliant | ||
![]() Y162716K2000Q13W Vishay Precision Group | In Stock | - | - | 2010 | 500mW | - | - | 0.02% | 2 | 0.2 ppm/°C | 16.2kOhm | 150°C | -55°C | Metal Foil | - | - | Moisture Resistant | 635μm | 5.0292mm | 2.4638mm | Non-RoHS Compliant | ||
![]() Y162874K8800Q16R Vishay Precision Group | In Stock | - | - | 2512 | 750mW | - | - | 0.02% | 2 | 0.2 ppm/°C | 74.88kOhm | 150°C | -55°C | Metal Foil | - | - | Moisture Resistant | 635μm | 6.3246mm | 3.2258mm | Non-RoHS Compliant | ||
![]() Y16251K36370Q23R Vishay Precision Group | In Stock | - | - | 1206 | 300mW | - | - | 0.02% | 2 | 0.2 ppm/°C | 1.3637kOhm | 150°C | -55°C | Metal Foil | - | - | Moisture Resistant | 635μm | 3.2004mm | 1.5748mm | Non-RoHS Compliant | ||
![]() Y16272K00000D13W Vishay Precision Group | In Stock | - | - | 2010 | 500mW | - | - | 0.5% | 2 | 0.2 ppm/°C | 2kOhm | 150°C | -55°C | Metal Foil | - | - | Moisture Resistant | 635μm | 5.0292mm | 2.4638mm | Non-RoHS Compliant | ||
![]() Y162715K0000B13R Vishay Precision Group | In Stock | - | - | 2010 | 500mW | - | - | 0.1% | 2 | 0.2 ppm/°C | 15kOhm | 150°C | -55°C | Metal Foil | - | - | Moisture Resistant | 635μm | 5.0292mm | 2.4638mm | Non-RoHS Compliant | ||
![]() Y162513K7000B23R Vishay Precision Group | In Stock | - | - | 1206 | 300mW | - | - | 0.1% | 2 | 0.2 ppm/°C | 13.7kOhm | 150°C | -55°C | Metal Foil | - | - | Moisture Resistant | 635μm | 3.2004mm | 1.5748mm | Non-RoHS Compliant | ||
![]() Y14880R07500D4W Vishay Precision Group | In Stock | - | - | 3637 | 2W | - | - | 0.5% | 4 | 15 ppm/°C | 75mOhm | 170°C | -65°C | Metal Foil | - | - | Moisture Resistant | 889μm | 9.144mm | 9.398mm | Non-RoHS Compliant | ||
![]() Y08500R01000G3R Vishay Precision Group | In Stock | - | - | SMD/SMT | 500mW | - | - | 2% | 4 | 2 ppm/°C | 10mOhm | 150°C | -55°C | Metal Foil | 6440 | 2516 | Moisture Resistant | 1.016mm | 4.064mm | 6.35mm | Non-RoHS Compliant | ||
![]() Y14880R09090D4R Vishay Precision Group | In Stock | - | - | 3637 | 2W | - | - | 0.5% | 4 | 15 ppm/°C | 90.9mOhm | 170°C | -65°C | Metal Foil | - | - | Moisture Resistant | 889μm | 9.144mm | 9.398mm | Non-RoHS Compliant | ||
![]() Y08500R01000G3W Vishay Precision Group | In Stock | - | - | SMD/SMT | 500mW | - | - | 2% | 4 | 2 ppm/°C | 10mOhm | 150°C | -55°C | Metal Foil | 6440 | 2516 | Moisture Resistant | 1.016mm | 4.064mm | 6.35mm | Non-RoHS Compliant | ||
![]() Y162514K0000Q23W Vishay Precision Group | In Stock | - | - | 1206 | 300mW | - | - | 0.02% | 2 | 0.2 ppm/°C | 14kOhm | 150°C | -55°C | Metal Foil | - | - | Moisture Resistant | 635μm | 3.2004mm | 1.5748mm | Non-RoHS Compliant |