- Tolerance
- Resistance
- Temperature Coefficient
- Features
- Composition
- Number of Terminations
- RoHS
- Length
- Height
- Width
- Max Operating Temperature
- Min Operating Temperature
Attribute column
Manufacturer
Vishay Precision Group Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Power Dissipation (Max) | Packaging | Published | Tolerance | Number of Terminations | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Case Code (Metric) | Case Code (Imperial) | Features | Height | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() Y16071R00000G1W Vishay Precision Group | In Stock | - | - | SMD/SMT | 500mW | - | - | 2% | 4 | 0.2 ppm/°C | 1Ohm | 150°C | -55°C | Metal Foil | 6440 | 2516 | Moisture Resistant | 1.016mm | 4.064mm | 6.35mm | Non-RoHS Compliant | ||
![]() Y16252K50000Q23W Vishay Precision Group | In Stock | - | - | 1206 | 300mW | - | - | 0.02% | 2 | 0.2 ppm/°C | 2.5kOhm | 150°C | -55°C | Metal Foil | - | - | Moisture Resistant | 635μm | 3.2004mm | 1.5748mm | Non-RoHS Compliant | ||
![]() Y16252K49000Q23W Vishay Precision Group | In Stock | - | - | 1206 | 300mW | - | 2003 | 0.02% | 2 | 0.2 ppm/°C | 2.49kOhm | 150°C | -55°C | Metal Foil | - | - | Moisture Resistant | 635μm | 3.2004mm | 1.5748mm | Non-RoHS Compliant | ||
![]() Y16072R00000F1W Vishay Precision Group | In Stock | - | - | SMD/SMT | 500mW | - | - | 1% | 4 | 0.2 ppm/°C | 2Ohm | 150°C | -55°C | Metal Foil | 6440 | 2516 | Moisture Resistant | 1.016mm | 4.064mm | 6.35mm | Non-RoHS Compliant | ||
![]() Y16255K62000B23W Vishay Precision Group | In Stock | - | - | 1206 | 300mW | - | - | 0.1% | 2 | 0.2 ppm/°C | 5.62kOhm | 150°C | -55°C | Metal Foil | - | - | Moisture Resistant | 635μm | 3.2004mm | 1.5748mm | Non-RoHS Compliant | ||
![]() Y16257K31000B23R Vishay Precision Group | In Stock | - | - | 1206 | 300mW | - | - | 0.1% | 2 | 0.2 ppm/°C | 7.31kOhm | 150°C | -55°C | Metal Foil | - | - | Moisture Resistant | 635μm | 3.2004mm | 1.5748mm | Non-RoHS Compliant | ||
![]() Y16257K15000Q23W Vishay Precision Group | In Stock | - | - | 1206 | 300mW | - | - | 0.02% | 2 | 0.2 ppm/°C | 7.15kOhm | 150°C | -55°C | Metal Foil | - | - | Moisture Resistant | 635μm | 3.2004mm | 1.5748mm | Non-RoHS Compliant | ||
![]() Y1625733R000Q23R Vishay Precision Group | In Stock | - | - | 1206 | 300mW | - | - | 0.02% | 2 | 0.2 ppm/°C | 733Ohm | 150°C | -55°C | Metal Foil | - | - | Moisture Resistant | 635μm | 3.2004mm | 1.5748mm | Non-RoHS Compliant | ||
![]() Y16257K00000Q23R Vishay Precision Group | In Stock | - | - | 1206 | 300mW | Tape & Reel (TR) | - | 0.02% | 2 | 0.2 ppm/°C | 7kOhm | 150°C | -55°C | Metal Foil | - | - | Moisture Resistant | 635μm | 3.2004mm | 1.5748mm | Non-RoHS Compliant | ||
![]() Y162463R0000D23W Vishay Precision Group | In Stock | - | - | 0805 | 200mW | - | - | 0.5% | 2 | 0.2 ppm/°C | 63Ohm | 150°C | -55°C | Metal Foil | - | - | Moisture Resistant | 635μm | 2.032mm | 1.27mm | Non-RoHS Compliant | ||
![]() Y162720K0000C13W Vishay Precision Group | In Stock | - | - | 2010 | 500mW | - | - | 0.25% | 2 | 0.2 ppm/°C | 20kOhm | 150°C | -55°C | Metal Foil | - | - | Moisture Resistant | 635μm | 5.0292mm | 2.4638mm | Non-RoHS Compliant | ||
![]() Y16241K40000A23W Vishay Precision Group | In Stock | - | - | 0805 | 200mW | - | - | 0.05% | 2 | 0.2 ppm/°C | 1.4kOhm | 150°C | -55°C | Metal Foil | - | - | Moisture Resistant | 635μm | 2.032mm | 1.27mm | Non-RoHS Compliant | ||
![]() Y16255K49000Q23W Vishay Precision Group | In Stock | - | - | 1206 | 300mW | - | - | 0.02% | 2 | 0.2 ppm/°C | 5.49kOhm | 150°C | -55°C | Metal Foil | - | - | Moisture Resistant | 635μm | 3.2004mm | 1.5748mm | Non-RoHS Compliant | ||
![]() Y174513K7000Q3R Vishay Precision Group | In Stock | - | - | SMD/SMT | 160mW | - | 2015 | 0.02% | 2 | 0.2 ppm/°C | 13.7kOhm | 175°C | -55°C | Metal Foil | - | - | Moisture Resistant | 2.794mm | 5.9944mm | 3.2004mm | Non-RoHS Compliant | ||
![]() Y162415R0000D23W Vishay Precision Group | In Stock | - | - | 0805 | 200mW | - | - | 0.5% | 2 | 0.2 ppm/°C | 15Ohm | 150°C | -55°C | Metal Foil | - | - | Moisture Resistant | 635μm | 2.032mm | 1.27mm | Non-RoHS Compliant | ||
![]() Y16256K81000Q23R Vishay Precision Group | In Stock | - | - | 1206 | 300mW | - | - | 0.02% | 2 | 0.2 ppm/°C | 6.81kOhm | 150°C | -55°C | Metal Foil | - | - | Moisture Resistant | 635μm | 3.2004mm | 1.5748mm | Non-RoHS Compliant | ||
![]() Y16256K81000Q23W Vishay Precision Group | In Stock | - | - | 1206 | 300mW | - | - | 0.02% | 2 | 0.2 ppm/°C | 6.81kOhm | 150°C | -55°C | Metal Foil | - | - | Moisture Resistant | 635μm | 3.2004mm | 1.5748mm | Non-RoHS Compliant | ||
![]() Y14870R00500D6R Vishay Precision Group | In Stock | - | - | 2512 | 1W | - | - | 0.5% | 4 | 15 ppm/°C | 5mOhm | 170°C | -65°C | Metal Foil | - | - | Moisture Resistant | 889μm | 6.35mm | 3.175mm | Non-RoHS Compliant | ||
![]() Y16256K82000B23W Vishay Precision Group | In Stock | - | - | 1206 | 300mW | - | - | 0.1% | 2 | 0.2 ppm/°C | 6.82kOhm | 150°C | -55°C | Metal Foil | - | - | Moisture Resistant | 635μm | 3.2004mm | 1.5748mm | Non-RoHS Compliant | ||
![]() Y162564R9000B23R Vishay Precision Group | In Stock | - | - | 1206 | 300mW | - | - | 0.1% | 2 | 0.2 ppm/°C | 64.9Ohm | 150°C | -55°C | Metal Foil | - | - | Moisture Resistant | 635μm | 3.2004mm | 1.5748mm | Non-RoHS Compliant |