- Tolerance
- Resistance
- Temperature Coefficient
- Features
- Composition
- Number of Terminations
- RoHS
- Length
- Height
- Width
- Max Operating Temperature
- Min Operating Temperature
Attribute column
Manufacturer
Vishay Precision Group Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Power Dissipation (Max) | Packaging | Published | Tolerance | Number of Terminations | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Case Code (Metric) | Case Code (Imperial) | Features | Height | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() Y16255K49000Q23W Vishay Precision Group | In Stock | - | - | 1206 | 300mW | - | - | 0.02% | 2 | 0.2 ppm/°C | 5.49kOhm | 150°C | -55°C | Metal Foil | - | - | Moisture Resistant | 635μm | 3.2004mm | 1.5748mm | Non-RoHS Compliant | ||
![]() Y16255K62000B23W Vishay Precision Group | In Stock | - | - | 1206 | 300mW | - | - | 0.1% | 2 | 0.2 ppm/°C | 5.62kOhm | 150°C | -55°C | Metal Foil | - | - | Moisture Resistant | 635μm | 3.2004mm | 1.5748mm | Non-RoHS Compliant | ||
![]() Y16072R00000F1R Vishay Precision Group | In Stock | - | - | SMD/SMT | 500mW | - | - | 1% | 4 | 0.2 ppm/°C | 2Ohm | 150°C | -55°C | Metal Foil | 6440 | 2516 | Moisture Resistant | 1.016mm | 4.064mm | 6.35mm | Non-RoHS Compliant | ||
![]() Y16252K49000Q23W Vishay Precision Group | In Stock | - | - | 1206 | 300mW | - | 2003 | 0.02% | 2 | 0.2 ppm/°C | 2.49kOhm | 150°C | -55°C | Metal Foil | - | - | Moisture Resistant | 635μm | 3.2004mm | 1.5748mm | Non-RoHS Compliant | ||
![]() Y16072R00000F1W Vishay Precision Group | In Stock | - | - | SMD/SMT | 500mW | - | - | 1% | 4 | 0.2 ppm/°C | 2Ohm | 150°C | -55°C | Metal Foil | 6440 | 2516 | Moisture Resistant | 1.016mm | 4.064mm | 6.35mm | Non-RoHS Compliant | ||
![]() Y16252K50000Q23W Vishay Precision Group | In Stock | - | - | 1206 | 300mW | - | - | 0.02% | 2 | 0.2 ppm/°C | 2.5kOhm | 150°C | -55°C | Metal Foil | - | - | Moisture Resistant | 635μm | 3.2004mm | 1.5748mm | Non-RoHS Compliant | ||
![]() Y16251K63600Q23R Vishay Precision Group | In Stock | - | - | 1206 | 300mW | - | - | 0.02% | 2 | 0.2 ppm/°C | 1.636kOhm | 150°C | -55°C | Metal Foil | - | - | Moisture Resistant | 635μm | 3.2004mm | 1.5748mm | Non-RoHS Compliant | ||
![]() Y16071R00000F1W Vishay Precision Group | In Stock | - | - | SMD/SMT | 500mW | - | - | 1% | 4 | 0.2 ppm/°C | 1Ohm | 150°C | -55°C | Metal Foil | 6440 | 2516 | Moisture Resistant | 1.016mm | 4.064mm | 6.35mm | Non-RoHS Compliant | ||
![]() Y16252K00000Q23W Vishay Precision Group | In Stock | - | - | 1206 | 300mW | - | - | 0.02% | 2 | 0.2 ppm/°C | 2kOhm | 150°C | -55°C | Metal Foil | - | - | Moisture Resistant | 635μm | 3.2004mm | 1.5748mm | Non-RoHS Compliant | ||
![]() Y16070R50000G1R Vishay Precision Group | In Stock | - | - | SMD/SMT | 500mW | - | - | 2% | 4 | 0.2 ppm/°C | 500mOhm | 150°C | -55°C | Metal Foil | 6440 | 2516 | Moisture Resistant | 1.016mm | 4.064mm | 6.35mm | Non-RoHS Compliant | ||
![]() Y162717K8000B13W Vishay Precision Group | In Stock | - | - | 2010 | 500mW | - | - | 0.1% | 2 | 0.2 ppm/°C | 17.8kOhm | 150°C | -55°C | Metal Foil | - | - | Moisture Resistant | 635μm | 5.0292mm | 2.4638mm | Non-RoHS Compliant | ||
![]() Y16252K15000Q23R Vishay Precision Group | In Stock | - | - | 1206 | 300mW | Tape & Reel (TR) | - | 0.02% | 2 | 0.2 ppm/°C | 2.15kOhm | 150°C | -55°C | Metal Foil | - | - | Moisture Resistant | 635μm | 3.2004mm | 1.5748mm | Non-RoHS Compliant | ||
![]() Y16253K12000Q23W Vishay Precision Group | In Stock | - | - | 1206 | 300mW | - | - | 0.02% | 2 | 0.2 ppm/°C | 3.12kOhm | 150°C | -55°C | Metal Foil | - | - | Moisture Resistant | 635μm | 3.2004mm | 1.5748mm | Non-RoHS Compliant | ||
![]() Y16071R00000G1W Vishay Precision Group | In Stock | - | - | SMD/SMT | 500mW | - | - | 2% | 4 | 0.2 ppm/°C | 1Ohm | 150°C | -55°C | Metal Foil | 6440 | 2516 | Moisture Resistant | 1.016mm | 4.064mm | 6.35mm | Non-RoHS Compliant | ||
![]() Y16251K00000Q23W Vishay Precision Group | In Stock | - | - | 1206 | 300mW | - | 2003 | 0.02% | 2 | 0.2 ppm/°C | 1kOhm | 150°C | -55°C | Metal Foil | - | - | Moisture Resistant | 635μm | 3.2004mm | 1.5748mm | Non-RoHS Compliant | ||
![]() Y17451K15000B3R Vishay Precision Group | In Stock | - | - | SMD/SMT | 250mW | - | 2015 | 0.1% | 2 | 0.2 ppm/°C | 1.15kOhm | 175°C | -55°C | Metal Foil | - | - | Moisture Resistant | 2.794mm | 5.9944mm | 3.2004mm | Non-RoHS Compliant | ||
![]() Y162875K0000Q16R Vishay Precision Group | In Stock | - | - | 2512 | 750mW | - | - | 0.02% | 2 | 0.2 ppm/°C | 75kOhm | 150°C | -55°C | Metal Foil | - | - | Moisture Resistant | 635μm | 6.3246mm | 3.2258mm | Non-RoHS Compliant | ||
![]() Y16252K74000Q23W Vishay Precision Group | In Stock | - | - | 1206 | 300mW | - | - | 0.02% | 2 | 0.2 ppm/°C | 2.74kOhm | 150°C | -55°C | Metal Foil | - | - | Moisture Resistant | 635μm | 3.2004mm | 1.5748mm | Non-RoHS Compliant | ||
![]() Y16252K71000B23R Vishay Precision Group | In Stock | - | - | 1206 | 300mW | - | - | 0.1% | 2 | 0.2 ppm/°C | 2.71kOhm | 150°C | -55°C | Metal Foil | - | - | Moisture Resistant | 635μm | 3.2004mm | 1.5748mm | Non-RoHS Compliant | ||
![]() Y1121290R000T139R Vishay Precision Group | In Stock | - | - | SMD/SMT | 250mW | Tape & Reel (TR) | - | 0.01% | 2 | 2 ppm/°C | 290Ohm | - | - | Metal Foil | - | - | Moisture Resistant | 2.794mm | 5.9944mm | 3.2004mm | RoHS Compliant |