- Tolerance
- Resistance
- Temperature Coefficient
- Features
- Composition
- Number of Terminations
- RoHS
- Length
- Height
- Width
- Max Operating Temperature
- Min Operating Temperature
Attribute column
Manufacturer
Vishay Precision Group Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Power Dissipation (Max) | Packaging | Published | Tolerance | Number of Terminations | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Case Code (Metric) | Case Code (Imperial) | Features | Height | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() Y174511K5000Q3R Vishay Precision Group | In Stock | - | - | SMD/SMT | 160mW | Tape & Reel (TR) | - | 0.02% | 2 | 0.2 ppm/°C | 11.5kOhm | 175°C | -55°C | Metal Foil | - | - | Moisture Resistant | 2.794mm | 5.9944mm | 3.2004mm | Non-RoHS Compliant | ||
![]() Y16266K50000Q13R Vishay Precision Group | In Stock | - | - | 1506 | 300mW | - | - | 0.02% | 2 | 0.2 ppm/°C | 6.5kOhm | 150°C | -55°C | Metal Foil | - | - | Moisture Resistant | 635μm | 3.81mm | 1.5748mm | Non-RoHS Compliant | ||
![]() Y16244K99000C23W Vishay Precision Group | In Stock | - | - | 0805 | 200mW | - | - | 0.25% | 2 | 0.2 ppm/°C | 4.99kOhm | 150°C | -55°C | Metal Foil | - | - | Moisture Resistant | 635μm | 2.032mm | 1.27mm | Non-RoHS Compliant | ||
![]() Y1624350R000Q23W Vishay Precision Group | In Stock | - | - | 0805 | 200mW | - | 2003 | 0.02% | 2 | 0.2 ppm/°C | 350Ohm | 150°C | -55°C | Metal Foil | - | - | Moisture Resistant | 635μm | 2.032mm | 1.27mm | Non-RoHS Compliant | ||
![]() Y16261K00000Q13W Vishay Precision Group | In Stock | - | - | 1506 | 300mW | - | - | 0.02% | 2 | 0.2 ppm/°C | 1kOhm | 150°C | -55°C | Metal Foil | - | - | Moisture Resistant | 635μm | 3.81mm | 1.5748mm | Non-RoHS Compliant | ||
![]() Y16261K00000Q13R Vishay Precision Group | In Stock | - | - | 1506 | 300mW | - | - | 0.02% | 2 | 0.2 ppm/°C | 1kOhm | 150°C | -55°C | Metal Foil | - | - | Moisture Resistant | 635μm | 3.81mm | 1.5748mm | Non-RoHS Compliant | ||
![]() Y1624100R000B23W Vishay Precision Group | In Stock | - | - | 0805 | 200mW | - | - | 0.1% | 2 | 0.2 ppm/°C | 100Ohm | 150°C | -55°C | Metal Foil | - | - | Moisture Resistant | 635μm | 2.032mm | 1.27mm | Non-RoHS Compliant | ||
![]() Y16254K99000Q23W Vishay Precision Group | In Stock | - | - | 1206 | 300mW | - | - | 0.02% | 2 | 0.2 ppm/°C | 4.99kOhm | 150°C | -55°C | Metal Foil | - | - | Moisture Resistant | 635μm | 3.2004mm | 1.5748mm | Non-RoHS Compliant | ||
![]() Y1626707R000Q13W Vishay Precision Group | In Stock | - | - | 1506 | 300mW | - | - | 0.02% | 2 | 0.2 ppm/°C | 707Ohm | 150°C | -55°C | Metal Foil | - | - | Moisture Resistant | 635μm | 3.81mm | 1.5748mm | Non-RoHS Compliant | ||
![]() Y406650K0000T0R Vishay Precision Group | In Stock | - | - | 2512 | 1.2W | Tape & Reel (TR) | - | 0.01% | 2 | 2.5 ppm/°C | 50kOhm | 200°C | -55°C | Metal Foil | 6432 | 2512 | Moisture Resistant | 635μm | 6.3246mm | 3.2258mm | Non-RoHS Compliant | ||
![]() Y17451K13000Q3R Vishay Precision Group | In Stock | - | - | SMD/SMT | 250mW | - | - | 0.02% | 2 | 0.2 ppm/°C | 1.13kOhm | 175°C | -55°C | Metal Foil | - | - | Moisture Resistant | 2.794mm | 5.9944mm | 3.2004mm | Non-RoHS Compliant | ||
![]() Y162514K0000B23W Vishay Precision Group | In Stock | - | - | 1206 | 300mW | - | - | 0.1% | 2 | 0.2 ppm/°C | 14kOhm | 150°C | -55°C | Metal Foil | - | - | Moisture Resistant | 635μm | 3.2004mm | 1.5748mm | Non-RoHS Compliant | ||
![]() Y14880R20000D4W Vishay Precision Group | In Stock | - | - | 3637 | 2W | - | - | 0.5% | 4 | 15 ppm/°C | 200mOhm | 170°C | -65°C | Metal Foil | - | - | Moisture Resistant | 889μm | 9.144mm | 9.398mm | Non-RoHS Compliant | ||
![]() Y16283K10000Q16W Vishay Precision Group | In Stock | - | - | 2512 | 750mW | - | - | 0.02% | 2 | 0.2 ppm/°C | 3.1kOhm | 150°C | -55°C | Metal Foil | - | - | Moisture Resistant | 635μm | 6.3246mm | 3.2258mm | Non-RoHS Compliant | ||
![]() Y14880R16000D4W Vishay Precision Group | In Stock | - | - | 3637 | 2W | - | - | 0.5% | 4 | 15 ppm/°C | 160mOhm | 170°C | -65°C | Metal Foil | - | - | Moisture Resistant | 889μm | 9.144mm | 9.398mm | Non-RoHS Compliant | ||
![]() Y08500R10000G3R Vishay Precision Group | In Stock | - | - | SMD/SMT | 500mW | - | - | 2% | 4 | 2 ppm/°C | 100mOhm | 150°C | -55°C | Metal Foil | 6440 | 2516 | Moisture Resistant | 1.016mm | 4.064mm | 6.35mm | Non-RoHS Compliant | ||
![]() Y08500R05130G3R Vishay Precision Group | In Stock | - | - | SMD/SMT | 500mW | - | - | 2% | 4 | 2 ppm/°C | 51.3mOhm | 150°C | -55°C | Metal Foil | 6440 | 2516 | Moisture Resistant | 1.016mm | 4.064mm | 6.35mm | Non-RoHS Compliant | ||
![]() Y08500R25000G3R Vishay Precision Group | In Stock | - | - | SMD/SMT | 500mW | - | - | 2% | 4 | 2 ppm/°C | 250mOhm | 150°C | -55°C | Metal Foil | 6440 | 2516 | Moisture Resistant | 1.016mm | 4.064mm | 6.35mm | Non-RoHS Compliant | ||
![]() Y162840K2000Q16W Vishay Precision Group | In Stock | - | - | 2512 | 750mW | - | - | 0.02% | 2 | 0.2 ppm/°C | 40.2kOhm | 150°C | -55°C | Metal Foil | - | - | Moisture Resistant | 635μm | 6.3246mm | 3.2258mm | Non-RoHS Compliant | ||
![]() Y162843K0000Q16W Vishay Precision Group | In Stock | - | - | 2512 | 750mW | - | - | 0.02% | 2 | 0.2 ppm/°C | 43kOhm | 150°C | -55°C | Metal Foil | - | - | Moisture Resistant | 635μm | 6.3246mm | 3.2258mm | Non-RoHS Compliant |