- Tolerance
- Resistance
- Temperature Coefficient
- Features
- Composition
- Number of Terminations
- RoHS
- Length
- Height
- Width
- Max Operating Temperature
- Min Operating Temperature
Attribute column
Manufacturer
Vishay Precision Group Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Power Dissipation (Max) | Packaging | Published | Tolerance | Number of Terminations | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Case Code (Metric) | Case Code (Imperial) | Features | Height | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() Y08500R15000G3R Vishay Precision Group | In Stock | - | - | SMD/SMT | 500mW | - | - | 2% | 4 | 2 ppm/°C | 150mOhm | 150°C | -55°C | Metal Foil | 6440 | 2516 | Moisture Resistant | 1.016mm | 4.064mm | 6.35mm | Non-RoHS Compliant | ||
![]() Y08500R20000G3W Vishay Precision Group | In Stock | - | - | SMD/SMT | 500mW | - | - | 2% | 4 | 2 ppm/°C | 200mOhm | 150°C | -55°C | Metal Foil | 6440 | 2516 | Moisture Resistant | 1.016mm | 4.064mm | 6.35mm | Non-RoHS Compliant | ||
![]() Y16251K00000B23W Vishay Precision Group | In Stock | - | - | 1206 | 300mW | - | - | 0.1% | 2 | 0.2 ppm/°C | 1kOhm | 150°C | -55°C | Metal Foil | - | - | Moisture Resistant | 635μm | 3.2004mm | 1.5748mm | Non-RoHS Compliant | ||
![]() Y162844K2000Q16R Vishay Precision Group | In Stock | - | - | 2512 | 750mW | - | - | 0.02% | 2 | 0.2 ppm/°C | 44.2kOhm | 150°C | -55°C | Metal Foil | - | - | Moisture Resistant | 635μm | 6.3246mm | 3.2258mm | Non-RoHS Compliant | ||
![]() Y162856K2000Q16R Vishay Precision Group | In Stock | - | - | 2512 | 750mW | - | - | 0.02% | 2 | 0.2 ppm/°C | 56.2kOhm | 150°C | -55°C | Metal Foil | - | - | Moisture Resistant | 635μm | 6.3246mm | 3.2258mm | Non-RoHS Compliant | ||
![]() Y16251K03510Q23R Vishay Precision Group | In Stock | - | - | 1206 | 300mW | - | - | 0.02% | 2 | 0.2 ppm/°C | 1.0351kOhm | 150°C | -55°C | Metal Foil | - | - | Moisture Resistant | 635μm | 3.2004mm | 1.5748mm | Non-RoHS Compliant | ||
![]() Y08500R90900G3W Vishay Precision Group | In Stock | - | - | SMD/SMT | 500mW | - | - | 2% | 4 | 2 ppm/°C | 909mOhm | 150°C | -55°C | Metal Foil | 6440 | 2516 | Moisture Resistant | 1.016mm | 4.064mm | 6.35mm | Non-RoHS Compliant | ||
![]() Y08500R05000G3W Vishay Precision Group | In Stock | - | - | SMD/SMT | 500mW | - | - | 2% | 4 | 2 ppm/°C | 50mOhm | 150°C | -55°C | Metal Foil | 6440 | 2516 | Moisture Resistant | 1.016mm | 4.064mm | 6.35mm | Non-RoHS Compliant | ||
![]() Y1628350R000Q16R Vishay Precision Group | In Stock | - | - | 2512 | 750mW | - | - | 0.02% | 2 | 0.2 ppm/°C | 350Ohm | 150°C | -55°C | Metal Foil | - | - | Moisture Resistant | 635μm | 6.3246mm | 3.2258mm | Non-RoHS Compliant | ||
![]() Y14880R12500D4W Vishay Precision Group | In Stock | - | - | 3637 | 2W | - | - | 0.5% | 4 | 15 ppm/°C | 125mOhm | 170°C | -65°C | Metal Foil | - | - | Moisture Resistant | 889μm | 9.144mm | 9.398mm | Non-RoHS Compliant | ||
![]() Y174631K3000Q5R Vishay Precision Group | In Stock | - | - | SMD/SMT | 400mW | - | - | 0.02% | 2 | 0.2 ppm/°C | 31.3kOhm | 175°C | -55°C | Metal Foil | - | - | Moisture Resistant | 3.0988mm | 7.2898mm | 4.318mm | Non-RoHS Compliant | ||
![]() Y162513K0000Q23W Vishay Precision Group | In Stock | - | - | 1206 | 300mW | - | - | 0.02% | 2 | 0.2 ppm/°C | 13kOhm | 150°C | -55°C | Metal Foil | - | - | Moisture Resistant | 635μm | 3.2004mm | 1.5748mm | Non-RoHS Compliant | ||
![]() Y162825K0000Q16W Vishay Precision Group | In Stock | - | - | 2512 | 750mW | - | - | 0.02% | 2 | 0.2 ppm/°C | 25kOhm | 150°C | -55°C | Metal Foil | - | - | Moisture Resistant | 635μm | 6.3246mm | 3.2258mm | Non-RoHS Compliant | ||
![]() Y14880R09670D4R Vishay Precision Group | In Stock | - | - | 3637 | 2W | - | - | 0.5% | 4 | 15 ppm/°C | 96.7mOhm | 170°C | -65°C | Metal Foil | - | - | Moisture Resistant | 889μm | 9.144mm | 9.398mm | Non-RoHS Compliant | ||
![]() Y08500R01670G3R Vishay Precision Group | In Stock | - | - | SMD/SMT | 500mW | Tape & Reel (TR) | - | 2% | 4 | 2 ppm/°C | 16.7mOhm | 150°C | -55°C | Metal Foil | 6440 | 2516 | Moisture Resistant | 1.016mm | 4.064mm | 6.35mm | Non-RoHS Compliant | ||
![]() Y162716K2000C13W Vishay Precision Group | In Stock | - | - | 2010 | 500mW | - | 2003 | 0.25% | 2 | 0.2 ppm/°C | 16.2kOhm | 150°C | -55°C | Metal Foil | - | - | Moisture Resistant | 635μm | 5.0292mm | 2.4638mm | Non-RoHS Compliant | ||
![]() Y16251K26500Q23W Vishay Precision Group | In Stock | - | - | 1206 | 300mW | - | - | 0.02% | 2 | 0.2 ppm/°C | 1.265kOhm | 150°C | -55°C | Metal Foil | - | - | Moisture Resistant | 635μm | 3.2004mm | 1.5748mm | Non-RoHS Compliant | ||
![]() Y162868K1000Q16R Vishay Precision Group | In Stock | - | - | 2512 | 750mW | - | - | 0.02% | 2 | 0.2 ppm/°C | 68.1kOhm | 150°C | -55°C | Metal Foil | - | - | Moisture Resistant | 635μm | 6.3246mm | 3.2258mm | Non-RoHS Compliant | ||
![]() Y16251K27000B23R Vishay Precision Group | In Stock | - | - | 1206 | 300mW | - | - | 0.1% | 2 | 0.2 ppm/°C | 1.27kOhm | 150°C | -55°C | Metal Foil | - | - | Moisture Resistant | 635μm | 3.2004mm | 1.5748mm | Non-RoHS Compliant | ||
![]() Y08502R00000F3W Vishay Precision Group | In Stock | - | - | SMD/SMT | 500mW | - | - | 1% | 4 | 2 ppm/°C | 2Ohm | 150°C | -55°C | Metal Foil | 6440 | 2516 | Moisture Resistant | 1.016mm | 4.064mm | 6.35mm | Non-RoHS Compliant |