- Tolerance
- Resistance
- Temperature Coefficient
- Features
- Composition
- Number of Terminations
- RoHS
- Length
- Height
- Width
- Max Operating Temperature
- Min Operating Temperature
Attribute column
Manufacturer
Vishay Precision Group Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Power Dissipation (Max) | Packaging | Published | Tolerance | Number of Terminations | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Case Code (Metric) | Case Code (Imperial) | Features | Height | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() Y14870R03300D6W Vishay Precision Group | In Stock | - | - | 2512 | 1W | - | - | 0.5% | 4 | 15 ppm/°C | 33mOhm | 170°C | -65°C | Metal Foil | - | - | Moisture Resistant | 889μm | 6.35mm | 3.175mm | Non-RoHS Compliant | ||
![]() Y17454K66000Q3R Vishay Precision Group | In Stock | - | - | SMD/SMT | 250mW | - | - | 0.02% | 2 | 0.2 ppm/°C | 4.66kOhm | 175°C | -55°C | Metal Foil | - | - | Moisture Resistant | 2.794mm | 5.9944mm | 3.2004mm | Non-RoHS Compliant | ||
![]() Y14870R09000D6R Vishay Precision Group | In Stock | - | - | 2512 | 1W | - | - | 0.5% | 4 | 15 ppm/°C | 90mOhm | 170°C | -65°C | Metal Foil | - | - | Moisture Resistant | 889μm | 6.35mm | 3.175mm | Non-RoHS Compliant | ||
![]() Y17457K87000Q3R Vishay Precision Group | In Stock | - | - | SMD/SMT | 250mW | - | - | 0.02% | 2 | 0.2 ppm/°C | 7.87kOhm | 175°C | -55°C | Metal Foil | - | - | Moisture Resistant | 2.794mm | 5.9944mm | 3.2004mm | Non-RoHS Compliant | ||
![]() Y162471R5000B23W Vishay Precision Group | In Stock | - | - | 0805 | 200mW | - | - | 0.1% | 2 | 0.2 ppm/°C | 71.5Ohm | 150°C | -55°C | Metal Foil | - | - | Moisture Resistant | 635μm | 2.032mm | 1.27mm | Non-RoHS Compliant | ||
![]() Y1627619R000D13W Vishay Precision Group | In Stock | - | - | 2010 | 500mW | - | - | 0.5% | 2 | 0.2 ppm/°C | 619Ohm | 150°C | -55°C | Metal Foil | - | - | Moisture Resistant | 635μm | 5.0292mm | 2.4638mm | Non-RoHS Compliant | ||
![]() Y40224K02000A5W Vishay Precision Group | In Stock | - | - | 0805 | 200mW | - | - | 0.05% | 2 | 0.2 ppm/°C | 4.02kOhm | 150°C | -55°C | Metal Foil | - | - | Moisture Resistant | 635μm | 2.032mm | 1.27mm | Non-RoHS Compliant | ||
![]() Y162511K0000Q23R Vishay Precision Group | In Stock | - | - | 1206 | 300mW | - | - | 0.02% | 2 | 0.2 ppm/°C | 11kOhm | 150°C | -55°C | Metal Foil | - | - | Moisture Resistant | 635μm | 3.2004mm | 1.5748mm | Non-RoHS Compliant | ||
![]() Y14880R00680D4R Vishay Precision Group | In Stock | - | - | 3637 | 3W | - | - | 0.5% | 4 | 15 ppm/°C | 6.8mOhm | 170°C | -65°C | Metal Foil | - | - | Moisture Resistant | 889μm | 9.144mm | 9.398mm | Non-RoHS Compliant | ||
![]() Y14880R00300D4W Vishay Precision Group | In Stock | - | - | 3637 | 3W | - | - | 0.5% | 4 | 15 ppm/°C | 3mOhm | 170°C | -65°C | Metal Foil | - | - | Moisture Resistant | 889μm | 9.144mm | 9.398mm | Non-RoHS Compliant | ||
![]() Y14880R00200D4W Vishay Precision Group | In Stock | - | - | 3637 | 3W | - | - | 0.5% | 4 | 25 ppm/°C | 2mOhm | 170°C | -65°C | Metal Foil | - | - | Moisture Resistant | 889μm | 9.144mm | 9.398mm | Non-RoHS Compliant | ||
![]() Y162510K0000B23R Vishay Precision Group | In Stock | - | - | 1206 | 300mW | - | - | 0.1% | 2 | 0.2 ppm/°C | 10kOhm | 150°C | -55°C | Metal Foil | - | - | Moisture Resistant | 635μm | 3.2004mm | 1.5748mm | Non-RoHS Compliant | ||
![]() Y162510K0000B23W Vishay Precision Group | In Stock | - | - | 1206 | 300mW | - | - | 0.1% | 2 | 0.2 ppm/°C | 10kOhm | 150°C | -55°C | Metal Foil | - | - | Moisture Resistant | 635μm | 3.2004mm | 1.5748mm | Non-RoHS Compliant | ||
![]() Y14880R00380D4R Vishay Precision Group | In Stock | - | - | 3637 | 3W | Tape & Reel (TR) | - | 0.5% | 4 | 15 ppm/°C | 3.8mOhm | 170°C | -65°C | Metal Foil | - | - | Moisture Resistant | 889μm | 9.144mm | 9.398mm | Non-RoHS Compliant | ||
![]() Y162510K4570Q23R Vishay Precision Group | In Stock | - | - | 1206 | 300mW | - | - | 0.02% | 2 | 0.2 ppm/°C | 10.457kOhm | 150°C | -55°C | Metal Foil | - | - | Moisture Resistant | 635μm | 3.2004mm | 1.5748mm | Non-RoHS Compliant | ||
![]() Y1746124R000B5R Vishay Precision Group | In Stock | - | - | SMD/SMT | 600mW | - | - | 0.1% | 2 | 0.2 ppm/°C | 124Ohm | 175°C | -55°C | Metal Foil | - | - | Moisture Resistant | 3.0988mm | 7.2898mm | 4.318mm | Non-RoHS Compliant | ||
![]() Y16274K02000D13W Vishay Precision Group | In Stock | - | - | 2010 | 500mW | - | 2003 | 0.5% | 2 | 0.2 ppm/°C | 4.02kOhm | 150°C | -55°C | Metal Foil | - | - | Moisture Resistant | 635μm | 5.0292mm | 2.4638mm | Non-RoHS Compliant | ||
![]() Y16274K99000D13W Vishay Precision Group | In Stock | - | - | 2010 | 500mW | - | 2003 | 0.5% | 2 | 0.2 ppm/°C | 4.99kOhm | 150°C | -55°C | Metal Foil | - | - | Moisture Resistant | 635μm | 5.0292mm | 2.4638mm | Non-RoHS Compliant | ||
![]() Y08500R26700G3R Vishay Precision Group | In Stock | - | - | SMD/SMT | 500mW | - | - | 2% | 4 | 2 ppm/°C | 267mOhm | 150°C | -55°C | Metal Foil | 6440 | 2516 | Moisture Resistant | 1.016mm | 4.064mm | 6.35mm | Non-RoHS Compliant | ||
![]() Y16284K99000A16R Vishay Precision Group | In Stock | - | - | 2512 | 750mW | - | - | 0.05% | 2 | 0.2 ppm/°C | 4.99kOhm | 150°C | -55°C | Metal Foil | - | - | Moisture Resistant | 635μm | 6.3246mm | 3.2258mm | Non-RoHS Compliant |