- Tolerance
- Resistance
- Temperature Coefficient
- Features
- Composition
- Number of Terminations
- RoHS
- Length
- Height
- Width
- Max Operating Temperature
- Min Operating Temperature
Attribute column
Manufacturer
Vishay Precision Group Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Power Dissipation (Max) | Published | Tolerance | Number of Terminations | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Features | Height | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() Y16255K87000Q23W Vishay Precision Group | In Stock | - | - | 1206 | 300mW | - | 0.02% | 2 | 0.2 ppm/°C | 5.87kOhm | 150°C | -55°C | Metal Foil | Moisture Resistant | 635μm | 3.2004mm | 1.5748mm | Non-RoHS Compliant | ||
![]() Y16241K00000A23W Vishay Precision Group | In Stock | - | - | 0805 | 200mW | - | 0.05% | 2 | 0.2 ppm/°C | 1kOhm | 150°C | -55°C | Metal Foil | Moisture Resistant | 635μm | 2.032mm | 1.27mm | Non-RoHS Compliant | ||
![]() Y1624196R000A23W Vishay Precision Group | In Stock | - | - | 0805 | 200mW | - | 0.05% | 2 | 0.2 ppm/°C | 196Ohm | 150°C | -55°C | Metal Foil | Moisture Resistant | 635μm | 2.032mm | 1.27mm | Non-RoHS Compliant | ||
![]() Y17451K87000Q3R Vishay Precision Group | In Stock | - | - | SMD/SMT | 250mW | - | 0.02% | 2 | 0.2 ppm/°C | 1.87kOhm | 175°C | -55°C | Metal Foil | Moisture Resistant | 2.794mm | 5.9944mm | 3.2004mm | Non-RoHS Compliant | ||
![]() Y17461K00000A5R Vishay Precision Group | In Stock | - | - | SMD/SMT | 600mW | - | 0.05% | 2 | 0.2 ppm/°C | 1kOhm | 175°C | -55°C | Metal Foil | Moisture Resistant | 3.0988mm | 7.2898mm | 4.318mm | Non-RoHS Compliant | ||
![]() Y14880R01600D4R Vishay Precision Group | In Stock | - | - | 3637 | 2W | - | 0.5% | 4 | 15 ppm/°C | 16mOhm | 170°C | -65°C | Metal Foil | Moisture Resistant | 889μm | 9.144mm | 9.398mm | Non-RoHS Compliant | ||
![]() Y14880R02000D4R Vishay Precision Group | In Stock | - | - | 3637 | 2W | - | 0.5% | 4 | 15 ppm/°C | 20mOhm | 170°C | -65°C | Metal Foil | Moisture Resistant | 889μm | 9.144mm | 9.398mm | Non-RoHS Compliant | ||
![]() Y1745958R000Q3R Vishay Precision Group | In Stock | - | - | SMD/SMT | 250mW | - | 0.02% | 2 | 0.2 ppm/°C | 958Ohm | 175°C | -55°C | Metal Foil | Moisture Resistant | 2.794mm | 5.9944mm | 3.2004mm | Non-RoHS Compliant | ||
![]() Y16274K02000D13W Vishay Precision Group | In Stock | - | - | 2010 | 500mW | 2003 | 0.5% | 2 | 0.2 ppm/°C | 4.02kOhm | 150°C | -55°C | Metal Foil | Moisture Resistant | 635μm | 5.0292mm | 2.4638mm | Non-RoHS Compliant | ||
![]() Y14870R15000D6W Vishay Precision Group | In Stock | - | - | 2512 | 1W | - | 0.5% | 4 | 15 ppm/°C | 150mOhm | 170°C | -65°C | Metal Foil | Moisture Resistant | 889μm | 6.35mm | 3.175mm | Non-RoHS Compliant | ||
![]() Y1624950R000Q23W Vishay Precision Group | In Stock | - | - | 0805 | 200mW | - | 0.02% | 2 | 0.2 ppm/°C | 950Ohm | 150°C | -55°C | Metal Foil | Moisture Resistant | 635μm | 2.032mm | 1.27mm | Non-RoHS Compliant | ||
![]() Y162510K0000C23W Vishay Precision Group | In Stock | - | - | 1206 | 300mW | - | 0.25% | 2 | 0.2 ppm/°C | 10kOhm | 150°C | -55°C | Metal Foil | Moisture Resistant | 635μm | 3.2004mm | 1.5748mm | Non-RoHS Compliant | ||
![]() Y16276K65000Q13W Vishay Precision Group | In Stock | - | - | 2010 | 500mW | - | 0.02% | 2 | 0.2 ppm/°C | 6.65kOhm | 150°C | -55°C | Metal Foil | Moisture Resistant | 635μm | 5.0292mm | 2.4638mm | Non-RoHS Compliant | ||
![]() Y14880R02500D4R Vishay Precision Group | In Stock | - | - | 3637 | 2W | - | 0.5% | 4 | 15 ppm/°C | 25mOhm | 170°C | -65°C | Metal Foil | Moisture Resistant | 889μm | 9.144mm | 9.398mm | Non-RoHS Compliant | ||
![]() Y40224K02000A5W Vishay Precision Group | In Stock | - | - | 0805 | 200mW | - | 0.05% | 2 | 0.2 ppm/°C | 4.02kOhm | 150°C | -55°C | Metal Foil | Moisture Resistant | 635μm | 2.032mm | 1.27mm | Non-RoHS Compliant | ||
![]() Y162511K0000Q23R Vishay Precision Group | In Stock | - | - | 1206 | 300mW | - | 0.02% | 2 | 0.2 ppm/°C | 11kOhm | 150°C | -55°C | Metal Foil | Moisture Resistant | 635μm | 3.2004mm | 1.5748mm | Non-RoHS Compliant | ||
![]() Y14880R00500D4W Vishay Precision Group | In Stock | - | - | 3637 | 3W | - | 0.5% | 4 | 15 ppm/°C | 5mOhm | 170°C | -65°C | Metal Foil | Moisture Resistant | 889μm | 9.144mm | 9.398mm | Non-RoHS Compliant | ||
![]() Y162810K0000T16R Vishay Precision Group | In Stock | - | - | 2512 | 750mW | - | 0.01% | 2 | 0.2 ppm/°C | 10kOhm | 150°C | -55°C | Metal Foil | Moisture Resistant | 635μm | 6.3246mm | 3.2258mm | Non-RoHS Compliant | ||
![]() Y14880R00909D4W Vishay Precision Group | In Stock | - | - | 3637 | 3W | - | 0.5% | 4 | 15 ppm/°C | 9.09mOhm | 170°C | -65°C | Metal Foil | Moisture Resistant | 889μm | 9.144mm | 9.398mm | Non-RoHS Compliant | ||
![]() Y1746130R000B5R Vishay Precision Group | In Stock | - | - | SMD/SMT | 600mW | - | 0.1% | 2 | 0.2 ppm/°C | 130Ohm | 175°C | -55°C | Metal Foil | Moisture Resistant | 3.0988mm | 7.2898mm | 4.318mm | Non-RoHS Compliant |