- Tolerance
- Resistance
- Temperature Coefficient
- Features
- Composition
- Number of Terminations
- RoHS
- Length
- Height
- Width
- Max Operating Temperature
- Min Operating Temperature
Attribute column
Manufacturer
Vishay Precision Group Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Power Dissipation (Max) | Packaging | Published | Tolerance | Number of Terminations | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Case Code (Metric) | Case Code (Imperial) | Features | Height | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() Y1625815R000Q23R Vishay Precision Group | In Stock | - | - | 1206 | 300mW | - | 2003 | 0.02% | 2 | 0.2 ppm/°C | 815Ohm | 150°C | -55°C | Metal Foil | - | - | Moisture Resistant | 635μm | 3.2004mm | 1.5748mm | Non-RoHS Compliant | ||
![]() Y16255K87000Q23W Vishay Precision Group | In Stock | - | - | 1206 | 300mW | - | - | 0.02% | 2 | 0.2 ppm/°C | 5.87kOhm | 150°C | -55°C | Metal Foil | - | - | Moisture Resistant | 635μm | 3.2004mm | 1.5748mm | Non-RoHS Compliant | ||
![]() Y14870R00500D6W Vishay Precision Group | In Stock | - | - | 2512 | 1W | - | - | 0.5% | 4 | 15 ppm/°C | 5mOhm | 170°C | -65°C | Metal Foil | - | - | Moisture Resistant | 889μm | 6.35mm | 3.175mm | Non-RoHS Compliant | ||
![]() Y1624390R000B23W Vishay Precision Group | In Stock | - | - | 0805 | 200mW | - | - | 0.1% | 2 | 0.2 ppm/°C | 390Ohm | 150°C | -55°C | Metal Foil | - | - | Moisture Resistant | 635μm | 2.032mm | 1.27mm | Non-RoHS Compliant | ||
![]() Y16262K08000Q13W Vishay Precision Group | In Stock | - | - | 1506 | 300mW | - | - | 0.02% | 2 | 0.2 ppm/°C | 2.08kOhm | 150°C | -55°C | Metal Foil | - | - | Moisture Resistant | 635μm | 3.81mm | 1.5748mm | Non-RoHS Compliant | ||
![]() Y162436R0000D23W Vishay Precision Group | In Stock | - | - | 0805 | 200mW | - | - | 0.5% | 2 | 0.2 ppm/°C | 36Ohm | 150°C | -55°C | Metal Foil | - | - | Moisture Resistant | 635μm | 2.032mm | 1.27mm | Non-RoHS Compliant | ||
![]() Y16259K42000B23W Vishay Precision Group | In Stock | - | - | 1206 | 300mW | - | - | 0.1% | 2 | 0.2 ppm/°C | 9.42kOhm | 150°C | -55°C | Metal Foil | - | - | Moisture Resistant | 635μm | 3.2004mm | 1.5748mm | Non-RoHS Compliant | ||
![]() Y16242K67000Q23W Vishay Precision Group | In Stock | - | - | 0805 | 200mW | - | - | 0.02% | 2 | 0.2 ppm/°C | 2.67kOhm | 150°C | -55°C | Metal Foil | - | - | Moisture Resistant | 635μm | 2.032mm | 1.27mm | Non-RoHS Compliant | ||
![]() Y40211K40000B5R Vishay Precision Group | In Stock | - | - | 0603 | 100mW | Tape & Reel (TR) | - | 0.1% | 2 | 0.2 ppm/°C | 1.4kOhm | 150°C | -55°C | Metal Foil | - | - | Moisture Resistant | 635μm | 1.6002mm | 812.8μm | Non-RoHS Compliant | ||
![]() Y40212K00000T5R Vishay Precision Group | In Stock | - | - | 0603 | 100mW | - | - | 0.01% | 2 | 0.2 ppm/°C | 2kOhm | 150°C | -55°C | Metal Foil | - | - | Moisture Resistant | 635μm | 1.6002mm | 812.8μm | Non-RoHS Compliant | ||
![]() Y1746100R000A5R Vishay Precision Group | In Stock | - | - | SMD/SMT | 600mW | - | - | 0.05% | 2 | 0.2 ppm/°C | 100Ohm | 175°C | -55°C | Metal Foil | - | - | Moisture Resistant | 3.0988mm | 7.2898mm | 4.318mm | Non-RoHS Compliant | ||
![]() Y14870R02520D6R Vishay Precision Group | In Stock | - | - | 2512 | 1W | - | - | 0.5% | 4 | 15 ppm/°C | 25.2mOhm | 170°C | -65°C | Metal Foil | - | - | Moisture Resistant | 889μm | 6.35mm | 3.175mm | Non-RoHS Compliant | ||
![]() Y162710K0000T13W Vishay Precision Group | In Stock | - | - | 2010 | 500mW | - | - | 0.01% | 2 | 0.2 ppm/°C | 10kOhm | 150°C | -55°C | Metal Foil | - | - | Moisture Resistant | 635μm | 5.0292mm | 2.4638mm | Non-RoHS Compliant | ||
![]() Y1625100R000A23W Vishay Precision Group | In Stock | - | - | 1206 | 300mW | - | - | 0.05% | 2 | 0.2 ppm/°C | 100Ohm | 150°C | -55°C | Metal Foil | - | - | Moisture Resistant | 635μm | 3.2004mm | 1.5748mm | Non-RoHS Compliant | ||
![]() Y17458K33000Q3R Vishay Precision Group | In Stock | - | - | SMD/SMT | 250mW | - | - | 0.02% | 2 | 0.2 ppm/°C | 8.33kOhm | 175°C | -55°C | Metal Foil | - | - | Moisture Resistant | 2.794mm | 5.9944mm | 3.2004mm | Non-RoHS Compliant | ||
![]() Y174617K8000Q5R Vishay Precision Group | In Stock | - | - | SMD/SMT | 600mW | - | - | 0.02% | 2 | 0.2 ppm/°C | 17.8kOhm | 175°C | -55°C | Metal Foil | - | - | Moisture Resistant | 3.0988mm | 7.2898mm | 4.318mm | Non-RoHS Compliant | ||
![]() Y17455K00000Q3R Vishay Precision Group | In Stock | - | - | SMD/SMT | 250mW | - | 2015 | 0.02% | 2 | 0.2 ppm/°C | 5kOhm | 175°C | -55°C | Metal Foil | - | - | Moisture Resistant | 2.794mm | 5.9944mm | 3.2004mm | Non-RoHS Compliant | ||
![]() Y162730K1000Q13W Vishay Precision Group | In Stock | - | - | 2010 | 500mW | - | - | 0.02% | 2 | 0.2 ppm/°C | 30.1kOhm | 150°C | -55°C | Metal Foil | - | - | Moisture Resistant | 635μm | 5.0292mm | 2.4638mm | Non-RoHS Compliant | ||
![]() Y1624780R000B23W Vishay Precision Group | In Stock | - | - | 0805 | 200mW | - | - | 0.1% | 2 | 0.2 ppm/°C | 780Ohm | 150°C | -55°C | Metal Foil | - | - | Moisture Resistant | 635μm | 2.032mm | 1.27mm | Non-RoHS Compliant | ||
![]() Y08501R47000G3W Vishay Precision Group | In Stock | - | - | SMD/SMT | 500mW | - | - | 2% | 4 | 2 ppm/°C | 1.47Ohm | 150°C | -55°C | Metal Foil | 6440 | 2516 | Moisture Resistant | 1.016mm | 4.064mm | 6.35mm | Non-RoHS Compliant |