- Tolerance
- Resistance
- Temperature Coefficient
- Features
- Composition
- Number of Terminations
- RoHS
- Length
- Height
- Width
- Max Operating Temperature
- Min Operating Temperature
Attribute column
Manufacturer
Vishay Precision Group Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Power Dissipation (Max) | Published | Tolerance | Number of Terminations | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Case Code (Metric) | Case Code (Imperial) | Features | Height | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() Y14880R09670D4R Vishay Precision Group | In Stock | - | - | 3637 | 2W | - | 0.5% | 4 | 15 ppm/°C | 96.7mOhm | 170°C | -65°C | Metal Foil | - | - | Moisture Resistant | 889μm | 9.144mm | 9.398mm | Non-RoHS Compliant | ||
![]() Y162825K0000Q16W Vishay Precision Group | In Stock | - | - | 2512 | 750mW | - | 0.02% | 2 | 0.2 ppm/°C | 25kOhm | 150°C | -55°C | Metal Foil | - | - | Moisture Resistant | 635μm | 6.3246mm | 3.2258mm | Non-RoHS Compliant | ||
![]() Y162510K0000C23W Vishay Precision Group | In Stock | - | - | 1206 | 300mW | - | 0.25% | 2 | 0.2 ppm/°C | 10kOhm | 150°C | -55°C | Metal Foil | - | - | Moisture Resistant | 635μm | 3.2004mm | 1.5748mm | Non-RoHS Compliant | ||
![]() Y17468R20000D5R Vishay Precision Group | In Stock | - | - | SMD/SMT | 600mW | - | 0.5% | 2 | 0.2 ppm/°C | 8.2Ohm | 175°C | -55°C | Metal Foil | - | - | Moisture Resistant | 3.0988mm | 7.2898mm | 4.318mm | Non-RoHS Compliant | ||
![]() Y17451K18550Q3R Vishay Precision Group | In Stock | - | - | SMD/SMT | 250mW | 2015 | 0.02% | 2 | 0.2 ppm/°C | 1.1855kOhm | 175°C | -55°C | Metal Foil | - | - | Moisture Resistant | 2.794mm | 5.9944mm | 3.2004mm | Non-RoHS Compliant | ||
![]() Y16251K62000B23W Vishay Precision Group | In Stock | - | - | 1206 | 300mW | - | 0.1% | 2 | 0.2 ppm/°C | 1.62kOhm | 150°C | -55°C | Metal Foil | - | - | Moisture Resistant | 635μm | 3.2004mm | 1.5748mm | Non-RoHS Compliant | ||
![]() Y16251K27000Q23R Vishay Precision Group | In Stock | - | - | 1206 | 300mW | - | 0.02% | 2 | 0.2 ppm/°C | 1.27kOhm | 150°C | -55°C | Metal Foil | - | - | Moisture Resistant | 635μm | 3.2004mm | 1.5748mm | Non-RoHS Compliant | ||
![]() Y162716K2000C13W Vishay Precision Group | In Stock | - | - | 2010 | 500mW | 2003 | 0.25% | 2 | 0.2 ppm/°C | 16.2kOhm | 150°C | -55°C | Metal Foil | - | - | Moisture Resistant | 635μm | 5.0292mm | 2.4638mm | Non-RoHS Compliant | ||
![]() Y16252K32000Q23W Vishay Precision Group | In Stock | - | - | 1206 | 300mW | - | 0.02% | 2 | 0.2 ppm/°C | 2.32kOhm | 150°C | -55°C | Metal Foil | - | - | Moisture Resistant | 635μm | 3.2004mm | 1.5748mm | Non-RoHS Compliant | ||
![]() Y16252K49000B23W Vishay Precision Group | In Stock | - | - | 1206 | 300mW | - | 0.1% | 2 | 0.2 ppm/°C | 2.49kOhm | 150°C | -55°C | Metal Foil | - | - | Moisture Resistant | 635μm | 3.2004mm | 1.5748mm | Non-RoHS Compliant | ||
![]() Y16076R98000F1W Vishay Precision Group | In Stock | - | - | SMD/SMT | 500mW | - | 1% | 4 | 0.2 ppm/°C | 6.98Ohm | 150°C | -55°C | Metal Foil | 6440 | 2516 | Moisture Resistant | 1.016mm | 4.064mm | 6.35mm | Non-RoHS Compliant | ||
![]() Y16241K00000Q23R Vishay Precision Group | In Stock | - | - | 0805 | 200mW | - | 0.02% | 2 | 0.2 ppm/°C | 1kOhm | 150°C | -55°C | Metal Foil | - | - | Moisture Resistant | 635μm | 2.032mm | 1.27mm | Non-RoHS Compliant | ||
![]() Y16256K19000B23R Vishay Precision Group | In Stock | - | - | 1206 | 300mW | - | 0.1% | 2 | 0.2 ppm/°C | 6.19kOhm | 150°C | -55°C | Metal Foil | - | - | Moisture Resistant | 635μm | 3.2004mm | 1.5748mm | Non-RoHS Compliant | ||
![]() Y1625500R000Q23W Vishay Precision Group | In Stock | - | - | 1206 | 300mW | - | 0.02% | 2 | 0.2 ppm/°C | 500Ohm | 150°C | -55°C | Metal Foil | - | - | Moisture Resistant | 635μm | 3.2004mm | 1.5748mm | Non-RoHS Compliant | ||
![]() Y16241K50000Q23W Vishay Precision Group | In Stock | - | - | 0805 | 200mW | - | 0.02% | 2 | 0.2 ppm/°C | 1.5kOhm | 150°C | -55°C | Metal Foil | - | - | Moisture Resistant | 635μm | 2.032mm | 1.27mm | Non-RoHS Compliant | ||
![]() Y1624196R000A23W Vishay Precision Group | In Stock | - | - | 0805 | 200mW | - | 0.05% | 2 | 0.2 ppm/°C | 196Ohm | 150°C | -55°C | Metal Foil | - | - | Moisture Resistant | 635μm | 2.032mm | 1.27mm | Non-RoHS Compliant | ||
![]() Y14870R00520D6R Vishay Precision Group | In Stock | - | - | 2512 | 1W | - | 0.5% | 4 | 15 ppm/°C | 5.2mOhm | 170°C | -65°C | Metal Foil | - | - | Moisture Resistant | 889μm | 6.35mm | 3.175mm | Non-RoHS Compliant | ||
![]() Y16257K68000C23W Vishay Precision Group | In Stock | - | - | 1206 | 300mW | - | 0.25% | 2 | 0.2 ppm/°C | 7.68kOhm | 150°C | -55°C | Metal Foil | - | - | Moisture Resistant | 635μm | 3.2004mm | 1.5748mm | Non-RoHS Compliant | ||
![]() Y16257K68000Q23W Vishay Precision Group | In Stock | - | - | 1206 | 300mW | - | 0.02% | 2 | 0.2 ppm/°C | 7.68kOhm | 150°C | -55°C | Metal Foil | - | - | Moisture Resistant | 635μm | 3.2004mm | 1.5748mm | Non-RoHS Compliant | ||
![]() Y16257K59000Q23W Vishay Precision Group | In Stock | - | - | 1206 | 300mW | - | 0.02% | 2 | 0.2 ppm/°C | 7.59kOhm | 150°C | -55°C | Metal Foil | - | - | Moisture Resistant | 635μm | 3.2004mm | 1.5748mm | Non-RoHS Compliant |