- Tolerance
- Resistance
- Temperature Coefficient
- Features
- Composition
- Number of Terminations
- RoHS
- Length
- Height
- Width
- Max Operating Temperature
- Min Operating Temperature
Attribute column
Manufacturer
Vishay Precision Group Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Power Dissipation (Max) | Tolerance | Number of Terminations | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Features | Height | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() Y16241K50000B23W Vishay Precision Group | In Stock | - | - | 0805 | 200mW | 0.1% | 2 | 0.2 ppm/°C | 1.5kOhm | 150°C | -55°C | Metal Foil | Moisture Resistant | 635μm | 2.032mm | 1.27mm | Non-RoHS Compliant | ||
![]() Y162724K9000B13W Vishay Precision Group | In Stock | - | - | 2010 | 500mW | 0.1% | 2 | 0.2 ppm/°C | 24.9kOhm | 150°C | -55°C | Metal Foil | Moisture Resistant | 635μm | 5.0292mm | 2.4638mm | Non-RoHS Compliant | ||
![]() Y16263K12000Q13R Vishay Precision Group | In Stock | - | - | 1506 | 300mW | 0.02% | 2 | 0.2 ppm/°C | 3.12kOhm | 150°C | -55°C | Metal Foil | Moisture Resistant | 635μm | 3.81mm | 1.5748mm | Non-RoHS Compliant | ||
![]() Y1624400R000Q23W Vishay Precision Group | In Stock | - | - | 0805 | 200mW | 0.02% | 2 | 0.2 ppm/°C | 400Ohm | 150°C | -55°C | Metal Foil | Moisture Resistant | 635μm | 2.032mm | 1.27mm | Non-RoHS Compliant | ||
![]() Y1626590R000Q13R Vishay Precision Group | In Stock | - | - | 1506 | 300mW | 0.02% | 2 | 0.2 ppm/°C | 590Ohm | 150°C | -55°C | Metal Foil | Moisture Resistant | 635μm | 3.81mm | 1.5748mm | Non-RoHS Compliant | ||
![]() Y174510K2000Q3R Vishay Precision Group | In Stock | - | - | SMD/SMT | 160mW | 0.02% | 2 | 0.2 ppm/°C | 10.2kOhm | 175°C | -55°C | Metal Foil | Moisture Resistant | 2.794mm | 5.9944mm | 3.2004mm | Non-RoHS Compliant | ||
![]() Y16265K23000Q13R Vishay Precision Group | In Stock | - | - | 1506 | 300mW | 0.02% | 2 | 0.2 ppm/°C | 5.23kOhm | 150°C | -55°C | Metal Foil | Moisture Resistant | 635μm | 3.81mm | 1.5748mm | Non-RoHS Compliant | ||
![]() Y16262K08000Q13R Vishay Precision Group | In Stock | - | - | 1506 | 300mW | 0.02% | 2 | 0.2 ppm/°C | 2.08kOhm | 150°C | -55°C | Metal Foil | Moisture Resistant | 635μm | 3.81mm | 1.5748mm | Non-RoHS Compliant | ||
![]() Y40211K00000B5R Vishay Precision Group | In Stock | - | - | 0603 | 100mW | 0.1% | 2 | 0.2 ppm/°C | 1kOhm | 150°C | -55°C | Metal Foil | Moisture Resistant | 635μm | 1.6002mm | 812.8μm | Non-RoHS Compliant | ||
![]() Y16242K70000C23W Vishay Precision Group | In Stock | - | - | 0805 | 200mW | 0.25% | 2 | 0.2 ppm/°C | 2.7kOhm | 150°C | -55°C | Metal Foil | Moisture Resistant | 635μm | 2.032mm | 1.27mm | Non-RoHS Compliant | ||
![]() Y16261K07000Q13W Vishay Precision Group | In Stock | - | - | 1506 | 300mW | 0.02% | 2 | 0.2 ppm/°C | 1.07kOhm | 150°C | -55°C | Metal Foil | Moisture Resistant | 635μm | 3.81mm | 1.5748mm | Non-RoHS Compliant | ||
![]() Y162610K0000Q13W Vishay Precision Group | In Stock | - | - | 1506 | 300mW | 0.02% | 2 | 0.2 ppm/°C | 10kOhm | 150°C | -55°C | Metal Foil | Moisture Resistant | 635μm | 3.81mm | 1.5748mm | Non-RoHS Compliant | ||
![]() Y16242K67000Q23R Vishay Precision Group | In Stock | - | - | 0805 | 200mW | 0.02% | 2 | 0.2 ppm/°C | 2.67kOhm | 150°C | -55°C | Metal Foil | Moisture Resistant | 635μm | 2.032mm | 1.27mm | Non-RoHS Compliant | ||
![]() Y16242K50000Q23R Vishay Precision Group | In Stock | - | - | 0805 | 200mW | 0.02% | 2 | 0.2 ppm/°C | 2.5kOhm | 150°C | -55°C | Metal Foil | Moisture Resistant | 635μm | 2.032mm | 1.27mm | Non-RoHS Compliant | ||
![]() Y1624390R000D23W Vishay Precision Group | In Stock | - | - | 0805 | 200mW | 0.5% | 2 | 0.2 ppm/°C | 390Ohm | 150°C | -55°C | Metal Foil | Moisture Resistant | 635μm | 2.032mm | 1.27mm | Non-RoHS Compliant | ||
![]() Y16243K00000B23W Vishay Precision Group | In Stock | - | - | 0805 | 200mW | 0.1% | 2 | 0.2 ppm/°C | 3kOhm | 150°C | -55°C | Metal Foil | Moisture Resistant | 635μm | 2.032mm | 1.27mm | Non-RoHS Compliant | ||
![]() Y162610K0000T13W Vishay Precision Group | In Stock | - | - | 1506 | 300mW | 0.01% | 2 | 0.2 ppm/°C | 10kOhm | 150°C | -55°C | Metal Foil | Moisture Resistant | 635μm | 3.81mm | 1.5748mm | Non-RoHS Compliant | ||
![]() Y16255K00550Q23R Vishay Precision Group | In Stock | - | - | 1206 | 300mW | 0.02% | 2 | 0.2 ppm/°C | 5.0055kOhm | 150°C | -55°C | Metal Foil | Moisture Resistant | 635μm | 3.2004mm | 1.5748mm | Non-RoHS Compliant | ||
![]() Y162460R2500B23W Vishay Precision Group | In Stock | - | - | 0805 | 200mW | 0.1% | 2 | 0.2 ppm/°C | 60.25Ohm | 150°C | -55°C | Metal Foil | Moisture Resistant | 635μm | 2.032mm | 1.27mm | Non-RoHS Compliant | ||
![]() Y16241K00000T23W Vishay Precision Group | In Stock | - | - | 0805 | 200mW | 0.01% | 2 | 0.2 ppm/°C | 1kOhm | 150°C | -55°C | Metal Foil | Moisture Resistant | 635μm | 2.032mm | 1.27mm | Non-RoHS Compliant |