- Tolerance
- Resistance
- Temperature Coefficient
- Features
- Composition
- Number of Terminations
- RoHS
- Length
- Height
- Width
- Max Operating Temperature
- Min Operating Temperature
Attribute column
Manufacturer
Vishay Precision Group Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Brand | Case Code - in | Case Code - mm | Factory Pack QuantityFactory Pack Quantity | Input Voltage-Max | Input Voltage-Min | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Part # Aliases | Product Status | Qualification | RoHS | Supply Voltage-Max | Supply Voltage-Min | Tradename | Unit Weight | Voltage Rated | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Number of Terminations | Termination | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Capacitance | Subcategory | Power Rating | Max Power Dissipation | Technology | Frequency | Frequency Stability | Termination Style | Number of Outputs | Case Code (Metric) | Case Code (Imperial) | Failure Rate | Lead Spacing | Voltage | Load Capacitance | Lead Style | Output Power | Product Type | Operating Temperature Range | Output Format | Product | Features | Product Category | Height | Height Seated (Max) | Length | Width | Thickness (Max) | Radiation Hardening | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() Y14870R20000D5W Vishay Precision Group | In Stock | - | - | - | - | CTS Electronic Components | - | - | 1000 | - | - | CTS | + 105 C | - | - 40 C | - | - | - | - | AEC-Q200 | Details | 5 V | 1.8 V | - | - | - | - | - | Reel | CA70 | - | 0.5 % | 4 | - | 15 ppm/°C | - | 200 mΩ | 170 °C | -65 °C | Metal Foil | - | - | Oscillators | - | 1 W | - | 48 MHz | 30 PPM | SMD/SMT | - | - | - | - | - | - | 15 pF | - | - | Standard Oscillators | - | HCMOS | - | Moisture Resistant | Standard Clock Oscillators | 1.8 mm | - | 7 mm | 5 mm | - | - | - | ||
![]() Y08560R50000D9W Vishay Precision Group | 166 |
| - | - | - | CTS Electronic Components | 2516 | 6340 | 1000 | - | - | CTS | + 105 C | - | - 55 C | PCB Mount | - | - | - | AEC-Q200 | Details | 5 V | 1.8 V | - | - | - | - | - | Reel | CA70 | - | 0.5 % | - | 4 Terminal | 2 PPM / C | High Precision Surface Mount Current Sensing Chip Resistor | 500 mOhms | - | - | - | Current Sense | - | Oscillators | 1 W | - | Metal Foil | 38.4 MHz | 100 PPM | SMD/SMT | - | - | - | - | - | - | 15 pF | - | - | Standard Oscillators | - | HCMOS | - | - | Standard Clock Oscillators | 1.8 mm | - | 7 mm | 5 mm | - | - | - | ||
![]() Y07944K99999B0W Vishay Precision Group | 32 |
| - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Y | - | - | - | - | - | - | - | Tape & Reel, Tray Package | - | 0.11in (2.8mm) L x 0.11in (2.8mm) W x 0.103in (2.6mm) H | ±0.05pF | 2 | - | 3 ppm/°C | - | 4.99999 kΩ | 220 °C | -55 °C | Metal Foil | - | 27pf | - | - | 12.5 mW | - | - | - | - | - | - | - | - | - | 600V | - | - | - | - | - | - | - | Moisture Resistant | - | 584.2 µm | - | 1.6002 mm | 812.8 µm | - | - | - | ||
![]() Y14870R01000B49R Vishay Precision Group | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | 0.1 % | 4 | - | 15 ppm/°C | - | 10 mΩ | 170 °C | -65 °C | Metal Foil | - | - | - | - | 1 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | - | 889 µm | - | 6.35 mm | 3.175 mm | - | - | - | ||
![]() Y4061316R000F0R Vishay Precision Group | 10 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | 1 % | 2 | - | 2.5 ppm/°C | - | 316 Ω | 225 °C | -55 °C | Metal Foil | - | - | - | - | 120 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | - | 635 µm | - | 1.6002 mm | 812.8 µm | - | - | - | ||
![]() Y11698R00000B0R Vishay Precision Group | 10 |
| - | - | - | 3M Electronic Specialty | - | - | 100 | - | - | 3M | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | 0.1 % | 2 | - | 2 ppm/°C | - | 8 Ω | 175 °C | -55 °C | Metal Foil | - | - | Tools | - | 600 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | Hand Tools | - | - | - | Moisture Resistant | Other Tools | 3.0988 mm | - | 7.2898 mm | 4.318 mm | - | - | - | ||
![]() Y2123400R000B0L Vishay Precision Group | 48 |
| - | - | - | Advanced Energy | - | - | 1 | 30 V | 23 V | Advanced Energy | + 45 C | - | - 10 C | Chassis Mount | - | - | - | - | Non-Compliant | - | - | Ultravolt | - | - | - | - | Bulk | - | - | 0.1 % | 4 | - | 0.2 ppm/°C | - | 400 Ω | 150 °C | -55 °C | Metal Foil | - | - | DC-DC Converter | - | 8 W | - | - | - | - | 1 Output | - | - | - | - | - | - | - | 20 W | Non-Isolated DC-DC Converters | - | - | Non-Isolated / POL | - | Non-Isolated DC/DC Converters | 38.15 mm | - | 152.4 mm | 96.77 mm | - | - | - | ||
![]() Y14870R15000B9W Vishay Precision Group | 48 |
| - | - | - | TE Connectivity / Holsworthy | 0805 | 2012 | 1000 | - | - | TE Connectivity | + 155 C | - | - 55 C | PCB Mount | - | 2-1614893-8 | - | - | Compliant | - | - | - | 0.000194 oz | - | 100 V | - | Cut Tape | CPF | - | 0.1 % | 4 | - | 25 PPM / C | Thin Film Precision Resistors | 24.3 kOhms | 170 °C | -65 °C | Metal Foil | - | - | Resistors | 100 mW (1/10 W) | 1 W | Thin Film | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | Thin Film Resistors | - 55 C to + 155 C | - | Precision Resistors Thin Film SMD | - | Thin Film Resistors - SMD | 0.55 mm | - | 2 mm | 1.25 mm | - | - | - | ||
![]() Y1745958R000Q2R Vishay Precision Group | 48 |
| - | - | - | TE Connectivity / Holsworthy | 0603 | 1608 | 1000 | - | - | TE Connectivity | + 155 C | - | - 55 C | PCB Mount | - | 1879334-7 | - | - | Non-Compliant | - | - | - | 0.000071 oz | - | 50 V | - | Cut Tape | CPF | - | 1 % | 2 | - | 50 PPM / C | High Stability Thin Film Precision Resistor | 2.32 Ohms | 175 °C | -55 °C | Metal Foil | - | - | Resistors | 62.5 mW (1/16 W) | 250 mW | Thin Film | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | Thin Film Resistors | - 55 C to + 155 C | - | Precision Resistors Thin Film SMD | - | Thin Film Resistors - SMD | 0.45 mm | - | 1.55 mm | 0.8 mm | - | - | - | ||
![]() RBDJR0150J Vishay Precision Group | 27 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Resistors | - | - | Metal Foil | - | - | - | - | - | - | - | - | - | - | - | - | Metal Foil Resistors | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RWC5K000QL Vishay Precision Group | 240 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Resistors | - | - | Metal Foil | - | - | - | - | - | - | - | - | - | - | - | - | Metal Foil Resistors | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RWC1K000AL Vishay Precision Group | 186 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Resistors | - | - | Metal Foil | - | - | - | - | - | - | - | - | - | - | - | - | Metal Foil Resistors | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RWB10K00AL Vishay Precision Group | 1026 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Resistors | - | - | Metal Foil | - | - | - | - | - | - | - | - | - | - | - | - | Metal Foil Resistors | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RWB10R00DL Vishay Precision Group | 909 | - | - | - | - | - | 0805 | 2012 | - | - | - | - | + 155 C | - | - 65 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.1 % | - | - | 5 PPM / C | Precision SMD Bulk Metal® Foil Resistor Precision SMD Bulk Metal Foil Resisto | 10 Ohms | - | - | - | - | - | Resistors | 200 mW (1/5 W) | - | Metal Foil | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | Metal Foil Resistors | - | - | High Precision Metal Foil Resistors | - | - | - | - | - | - | - | - | - | ||
![]() MP8K060 Vishay Precision Group | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Resistors | - | - | Metal Foil | - | - | - | - | - | - | - | - | - | - | - | - | Metal Foil Resistors | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RWC500R0AL Vishay Precision Group | 121 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Resistors | - | - | Metal Foil | - | - | - | - | - | - | - | - | - | - | - | - | Metal Foil Resistors | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RWA2K000AL Vishay Precision Group | 1116 | - | - | - | - | - | 0603 | 1608 | - | - | - | - | + 155 C | - | - 65 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.05 % | - | - | 5 PPM / C | Precision SMD Bulk Metal® Foil Resistor Precision SMD Bulk Metal Foil Resisto | 2 kOhms | - | - | - | - | - | Resistors | 100 mW (1/10 W) | - | Metal Foil | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | Metal Foil Resistors | - | - | High Precision Metal Foil Resistors | - | - | - | - | - | - | - | - | - | ||
![]() Y40625K00000Q0W Vishay Precision Group | 6 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | 0.02 % | 2 | - | 2.5 ppm/°C | - | 5 kΩ | 225 °C | -55 °C | Metal Foil | - | - | - | - | 300 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | - | 635 µm | - | 2.032 mm | 1.27 mm | - | - | - | ||
![]() Y16254K99000T9R Vishay Precision Group | 30 |
| - | Surface Mount, MLCC | 0603 (1608 Metric) | - | - | - | - | - | - | - | - | Vishay Vitramon | - | - | Tape & Reel (TR) | - | Active | - | Compliant | - | - | - | - | 50V | - | -55°C ~ 150°C | Tape & Reel (TR) | GA | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±2% | 2 | - | C0G, NP0 | - | 4.99 kΩ | 150 °C | -55 °C | Metal Foil | Automotive | 560 pF | - | - | 300 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 635 µm | - | 3.2004 mm | 1.5748 mm | 0.038 (0.97mm) | - | AEC-Q200 | ||
![]() Y1624681R000T9R Vishay Precision Group | 11 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | 0.01 % | 2 | - | 0.2 ppm/°C | - | 681 Ω | 150 °C | -55 °C | Metal Foil | - | - | - | - | 200 mW | - | - | - | - | - | 2012 | 0805 | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | - | 635 µm | - | 2.032 mm | 1.27 mm | - | No | - |