- Tolerance
- Resistance
- Temperature Coefficient
- Features
- Composition
- Number of Terminations
- RoHS
- Length
- Height
- Width
- Max Operating Temperature
- Min Operating Temperature
Attribute column
Manufacturer
Vishay Precision Group Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Brand | Case Code - in | Case Code - mm | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | Part # Aliases | RoHS | Tradename | Unit Weight | Voltage, Rating | Packaging | Series | Tolerance | Number of Terminations | Termination | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Subcategory | Power Rating | Max Power Dissipation | Technology | Termination Style | Case Code (Metric) | Case Code (Imperial) | Product Type | Operating Temperature Range | Product | Features | Product Category | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() Y162510K2000Q24W Vishay Precision Group | 50 |
| - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | 0.02 % | 2 | - | 0.2 ppm/°C | 10.2 kΩ | 150 °C | -55 °C | Metal Foil | - | - | - | 300 mW | - | - | - | - | - | - | - | Moisture Resistant | - | 635 µm | 3.2004 mm | 1.5748 mm | ||
![]() Y112118R0000A0L Vishay Precision Group | 50 |
| - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | Bulk | - | 0.05 % | 2 | - | 2 ppm/°C | 18 Ω | 175 °C | -55 °C | Metal Foil | - | - | - | 250 mW | - | - | - | - | - | - | - | Moisture Resistant | - | 2.794 mm | 5.9944 mm | 3.2004 mm | ||
![]() Y1625600R000A9W Vishay Precision Group | 12 |
| - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | 0.05 % | 2 | - | 0.2 ppm/°C | 600 Ω | 150 °C | -55 °C | Metal Foil | - | - | - | 300 mW | - | - | - | - | - | - | - | Moisture Resistant | - | 635 µm | 3.2004 mm | 1.5748 mm | ||
![]() Y14555K97000B0W Vishay Precision Group | 50 |
| - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | 0.1 % | 2 | - | 2 ppm/°C | 5.97 kΩ | 150 °C | -55 °C | Metal Foil | - | - | - | 200 mW | - | - | - | - | - | - | - | Moisture Resistant | - | 635 µm | 3.81 mm | 1.5748 mm | ||
![]() Y4021357R000Q9R Vishay Precision Group | 12 |
| - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | Tape & Reel (TR) | - | 0.02 % | 2 | - | 0.2 ppm/°C | 357 Ω | 150 °C | -55 °C | Metal Foil | - | - | - | 100 mW | - | - | - | - | - | - | - | Moisture Resistant | - | 635 µm | 1.6002 mm | 812.8 µm | ||
![]() Y162550R0000A0W Vishay Precision Group | 49 |
| - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | 0.05 % | 2 | - | 0.2 ppm/°C | 50 Ω | 150 °C | -55 °C | Metal Foil | - | - | - | 300 mW | - | - | - | - | - | - | - | Moisture Resistant | - | 635 µm | 3.2004 mm | 1.5748 mm | ||
![]() Y162733K2000B9W Vishay Precision Group | 32 |
| - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | 0.1 % | 2 | - | 0.2 ppm/°C | 33.2 kΩ | 150 °C | -55 °C | Metal Foil | - | - | - | 500 mW | - | - | - | - | - | - | - | Moisture Resistant | - | 635 µm | 5.0292 mm | 2.4638 mm | ||
![]() Y161110R0000C9W Vishay Precision Group | 49 |
| - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | 0.25 % | 2 | - | 2 ppm/°C | 10 Ω | 150 °C | -55 °C | Metal Foil | - | - | - | 300 mW | - | - | 5025 | 2010 | - | - | - | Moisture Resistant | - | 635 µm | 5.0292 mm | 2.4638 mm | ||
![]() Y1172299R700A9R Vishay Precision Group | 49 |
| - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | Tape & Reel (TR) | - | 0.05 % | 2 | - | 2 ppm/°C | 299.7 Ω | 150 °C | -55 °C | Metal Foil | - | - | - | 100 mW | - | - | - | - | - | - | - | Moisture Resistant | - | 635 µm | 2.032 mm | 1.27 mm | ||
![]() Y174624K9000Q4R Vishay Precision Group | 49 |
| - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | 0.02 % | 2 | - | 0.2 ppm/°C | 24.9 kΩ | 175 °C | -55 °C | Metal Foil | - | - | - | 600 mW | - | - | - | - | - | - | - | Moisture Resistant | - | 3.0988 mm | 7.2898 mm | 4.318 mm | ||
![]() Y1628214R000Q9R Vishay Precision Group | 49 |
| - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | 0.02 % | 2 | - | 0.2 ppm/°C | 214 Ω | 150 °C | -55 °C | Metal Foil | - | - | - | 750 mW | - | - | - | - | - | - | - | Moisture Resistant | - | 635 µm | 6.3246 mm | 3.2258 mm | ||
![]() Y11722K00000B0W Vishay Precision Group | 49 |
| - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | 0.1 % | 2 | - | 2 ppm/°C | 2 kΩ | 150 °C | -55 °C | Metal Foil | - | - | - | 100 mW | - | - | - | - | - | - | - | Moisture Resistant | - | 635 µm | 2.032 mm | 1.27 mm | ||
![]() Y11691K00000A9L Vishay Precision Group | 49 |
| - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | Bulk | - | 0.05 % | 2 | - | 2 ppm/°C | 1 kΩ | 175 °C | -55 °C | Metal Foil | - | - | - | 600 mW | - | - | - | - | - | - | - | Moisture Resistant | - | 3.0988 mm | 7.2898 mm | 4.318 mm | ||
![]() Y14880R05000D9W Vishay Precision Group | 49 |
| - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | 0.5 % | 4 | - | 15 ppm/°C | 50 mΩ | 170 °C | -65 °C | Metal Foil | - | - | - | 2 W | - | - | - | - | - | - | - | Moisture Resistant | - | 889 µm | 9.144 mm | 9.398 mm | ||
![]() Y162610K0000T9R Vishay Precision Group | 49 |
| - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | Tape & Reel (TR) | - | 0.01 % | 2 | - | 0.2 ppm/°C | 10 kΩ | 150 °C | -55 °C | Metal Foil | - | - | - | 300 mW | - | - | - | - | - | - | - | Moisture Resistant | - | 635 µm | 3.81 mm | 1.5748 mm | ||
![]() Y1746105R000A4R Vishay Precision Group | 50 |
| - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | 0.05 % | 2 | - | 0.2 ppm/°C | 105 Ω | 175 °C | -55 °C | Metal Foil | - | - | - | 600 mW | - | - | - | - | - | - | - | Moisture Resistant | - | 3.0988 mm | 7.2898 mm | 4.318 mm | ||
![]() Y16362K87000B0W Vishay Precision Group | 38 |
| - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | 0.1 % | 2 | - | 0.2 ppm/°C | 2.87 kΩ | 150 °C | -55 °C | Metal Foil | - | - | - | 100 mW | - | - | - | - | - | - | - | Moisture Resistant | - | 635 µm | 1.6002 mm | 812.8 µm | ||
![]() Y4023300R000T9W Vishay Precision Group | 12 |
| - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | 0.01 % | 2 | - | 0.2 ppm/°C | 300 Ω | 150 °C | -55 °C | Metal Foil | - | - | - | 300 mW | - | - | - | - | - | - | - | Moisture Resistant | - | 635 µm | 3.2004 mm | 1.5748 mm | ||
![]() Y112119K0000T0L Vishay Precision Group | 40 |
| - | Vishay Precision Group Foil Resistors | 2412 | 6032 | 50 | Vishay Precision Group | + 125 C | - 55 C | Yes | PCB Mount | SMR1D 19K .01% | N | - | 0.005291 oz | 73 V | Bulk | SMR1D | 0.01 % | 2 | SMD/SMT | 2 PPM / C | 19 kOhms | 175 °C | -55 °C | Metal Foil | - | Resistors | 160 mW | 160 mW | Metal Foil | SMD/SMT | 6032 | 2412 | Metal Foil Resistors | - 55 C to + 125 C | Metal Foil Resistors General Purpose | - | Metal Foil Resistors - SMD | 2.49 mm | 5.99 mm | 3.2 mm | ||
![]() Y14870R00500D0R Vishay Precision Group | 32 |
| - | Vishay Precision Group Foil Resistors | - | - | 50 | Vishay Precision Group | - | - | - | PCB Mount | - | N | Bulk Metal | - | - | Reel | CSM | - | - | 2 Terminal | - | - | - | - | - | Current Sense | Resistors | - | - | Metal Foil | - | - | - | Current Sense Resistors | - | - | - | Current Sense Resistors - SMD | - | - | - |