- Tolerance
- Resistance
- Temperature Coefficient
- Features
- Composition
- Number of Terminations
- RoHS
- Length
- Height
- Width
- Max Operating Temperature
- Min Operating Temperature
Attribute column
Manufacturer
Vishay Precision Group Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | RoHS | Packaging | Tolerance | Number of Terminations | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Max Power Dissipation | Case Code (Metric) | Case Code (Imperial) | Features | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() Y406315K0000B0R Vishay Precision Group | 12 |
| - | - | Compliant | - | 0.1 % | 2 | 2.5 ppm/°C | 15 kΩ | 225 °C | -55 °C | Metal Foil | 500 mW | - | - | Moisture Resistant | 635 µm | 3.2004 mm | 1.5748 mm | ||
![]() Y402737K4000T6R Vishay Precision Group | 40 |
| - | - | Non-Compliant | - | 0.01 % | 2 | 0.2 ppm/°C | 37.4 kΩ | 150 °C | -55 °C | Metal Foil | 750 mW | - | - | Moisture Resistant | 635 µm | 6.3246 mm | 3.2258 mm | ||
![]() Y17455K00000Q2R Vishay Precision Group | 28 |
| - | - | Non-Compliant | - | 0.02 % | 2 | 0.2 ppm/°C | 5 kΩ | 175 °C | -55 °C | Metal Foil | 250 mW | - | - | Moisture Resistant | 2.794 mm | 5.9944 mm | 3.2004 mm | ||
![]() Y162513K6370B9W Vishay Precision Group | 9 |
| - | - | Compliant | - | 0.1 % | 2 | 0.2 ppm/°C | 13.637 kΩ | 150 °C | -55 °C | Metal Foil | 300 mW | - | - | Moisture Resistant | 635 µm | 3.2004 mm | 1.5748 mm | ||
![]() Y11722K21000T0W Vishay Precision Group | 142 |
| - | - | Non-Compliant | - | 0.01 % | 2 | 2 ppm/°C | 2.21 kΩ | 150 °C | -55 °C | Metal Foil | 100 mW | 2012 | 0805 | Moisture Resistant | 635 µm | 2.032 mm | 1.27 mm | ||
![]() Y162611K0000T0R Vishay Precision Group | 9 |
| - | - | Non-Compliant | Tape & Reel (TR) | 0.01 % | 2 | 0.2 ppm/°C | 11 kΩ | 150 °C | -55 °C | Metal Foil | 300 mW | - | - | Moisture Resistant | 635 µm | 3.81 mm | 1.5748 mm | ||
![]() Y40233K20000T9W Vishay Precision Group | 9 |
| - | - | Compliant | - | 0.01 % | 2 | 0.2 ppm/°C | 3.2 kΩ | 150 °C | -55 °C | Metal Foil | 300 mW | - | - | Moisture Resistant | 635 µm | 3.2004 mm | 1.5748 mm | ||
![]() Y16246K20000B0W Vishay Precision Group | 9 |
| - | Lead, Tin | Compliant | - | 0.1 % | 2 | 0.2 ppm/°C | 6.2 kΩ | 150 °C | -55 °C | Metal Foil | 200 mW | - | - | Moisture Resistant | 635 µm | 2.032 mm | 1.27 mm | ||
![]() Y4072300R000F0R Vishay Precision Group | 9 |
| - | - | Compliant | - | 1 % | 2 | 0.2 ppm/°C | 300 Ω | 150 °C | -55 °C | Metal Foil | 200 mW | - | - | Moisture Resistant | 635 µm | 2.0066 mm | 1.2446 mm | ||
![]() Y0799100K000B0W Vishay Precision Group | 9 |
| - | - | Compliant | - | 0.1 % | 2 | 3 ppm/°C | 100 kΩ | 220 °C | -55 °C | Metal Foil | 150 mW | - | - | Moisture Resistant | 584.2 µm | 6.35 mm | 3.2004 mm | ||
![]() Y1746250R000F0L Vishay Precision Group | 9 |
| - | - | Compliant | - | 1 % | 2 | 0.2 ppm/°C | 250 Ω | 175 °C | -55 °C | Metal Foil | 600 mW | - | - | Moisture Resistant | 3.0988 mm | 7.2898 mm | 4.318 mm | ||
![]() Y112115K9160T13R Vishay Precision Group | 9 |
| - | - | Non-Compliant | Tape & Reel (TR) | 0.01 % | 2 | 2 ppm/°C | 15.916 kΩ | 175 °C | -55 °C | Metal Foil | 160 mW | - | - | Moisture Resistant | 2.794 mm | 5.9944 mm | 3.2004 mm | ||
![]() Y16303K90000F9W Vishay Precision Group | 49 |
| - | - | Compliant | - | 1 % | 2 | 0.2 ppm/°C | 3.9 kΩ | 150 °C | -55 °C | Metal Foil | 250 mW | 3216 | 1206 | Moisture Resistant | 635 µm | 3.2004 mm | 1.5748 mm | ||
![]() Y162521K5000Q0R Vishay Precision Group | 19 |
| - | - | Non-Compliant | Tape & Reel (TR) | 0.02 % | 2 | 0.2 ppm/°C | 21.5 kΩ | 150 °C | -55 °C | Metal Foil | 300 mW | - | - | Moisture Resistant | 635 µm | 3.2004 mm | 1.5748 mm | ||
![]() Y17451K12000Q2R Vishay Precision Group | 49 |
| - | - | Non-Compliant | - | 0.02 % | 2 | 0.2 ppm/°C | 1.12 kΩ | 175 °C | -55 °C | Metal Foil | 250 mW | - | - | Moisture Resistant | 2.794 mm | 5.9944 mm | 3.2004 mm | ||
![]() Y161120R0000F0R Vishay Precision Group | 48 |
| - | - | Non-Compliant | Tape & Reel (TR) | 1 % | 2 | 2 ppm/°C | 20 Ω | 150 °C | -55 °C | Metal Foil | 300 mW | 5025 | 2010 | Moisture Resistant | 635 µm | 5.0292 mm | 2.4638 mm | ||
![]() Y1625536R000T9R Vishay Precision Group | 28 |
| - | - | Compliant | Tape & Reel (TR) | 0.01 % | 2 | 0.2 ppm/°C | 536 Ω | 150 °C | -55 °C | Metal Foil | 300 mW | - | - | Moisture Resistant | 635 µm | 3.2004 mm | 1.5748 mm | ||
![]() Y16333K91000T0W Vishay Precision Group | 32 |
| - | - | Non-Compliant | - | 0.01 % | 2 | 0.2 ppm/°C | 3.91 kΩ | 150 °C | -55 °C | Metal Foil | 600 mW | 6432 | 2512 | Moisture Resistant | 635 µm | 6.35 mm | 3.2004 mm | ||
![]() Y11211K91000A0L Vishay Precision Group | 42 |
| - | - | Non-Compliant | Bulk | 0.05 % | 2 | 2 ppm/°C | 1.91 kΩ | 175 °C | -55 °C | Metal Foil | 250 mW | - | - | Moisture Resistant | 2.794 mm | 5.9944 mm | 3.2004 mm | ||
![]() Y1624779R000T0W Vishay Precision Group | 14 |
| - | - | Compliant | - | 0.01 % | 2 | 0.2 ppm/°C | 779 Ω | 150 °C | -55 °C | Metal Foil | 200 mW | - | - | Moisture Resistant | 635 µm | 2.032 mm | 1.27 mm |