- Tolerance
- Resistance
- Temperature Coefficient
- Features
- Composition
- Number of Terminations
- RoHS
- Length
- Height
- Width
- Max Operating Temperature
- Min Operating Temperature
Attribute column
Manufacturer
Vishay Precision Group Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Surface Mount | Terminal Shape | Mounting Feature | Number of Terminals | Brand | Case Code - in | Case Code - mm | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Shape | Part # Aliases | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Tradename | Unit Weight | Voltage, Rating | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Additional Feature | Subcategory | Power Rating | Packing Method | Max Power Dissipation | Technology | Depth | Resistor Type | Reach Compliance Code | Military Standard | Termination Style | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Working Voltage | Size Code | Rated Temperature | Product Type | Operating Temperature Range | Product | Features | Product Category | Height | Length | Width | Radiation Hardening |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() Y08500R01000G0W Vishay Precision Group | 12 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | 2 % | - | - | 4 | - | - | 2 ppm/°C | - | 10 mΩ | - | 150 °C | -55 °C | Metal Foil | - | - | - | - | - | 500 mW | - | - | - | - | - | - | 6440 | - | 2516 | - | - | - | - | - | - | Moisture Resistant | - | 1.016 mm | 4.064 mm | 6.35 mm | - | ||
![]() Y163350R0000A9W Vishay Precision Group | 42 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | 0.05 % | - | - | 2 | - | - | 0.2 ppm/°C | - | 50 Ω | - | 150 °C | -55 °C | Metal Foil | - | - | - | - | - | 600 mW | - | - | - | - | - | - | 6432 | - | 2512 | - | - | - | - | - | - | Moisture Resistant | - | 635 µm | 6.35 mm | 3.2004 mm | - | ||
![]() Y174610K2701B9L Vishay Precision Group | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | 0.1 % | - | - | 2 | - | - | 0.2 ppm/°C | - | 10.2701 kΩ | - | 175 °C | -55 °C | Metal Foil | - | - | - | - | - | 600 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | - | 3.0988 mm | 7.2898 mm | 4.318 mm | - | ||
![]() Y16112K49000T0W Vishay Precision Group | 12 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | 0.01 % | - | - | 2 | - | - | 2 ppm/°C | - | 2.49 kΩ | - | 150 °C | -55 °C | Metal Foil | - | - | - | - | - | 300 mW | - | - | - | - | - | - | 5025 | - | 2010 | - | - | - | - | - | - | Moisture Resistant | - | 635 µm | 5.0292 mm | 2.4638 mm | - | ||
![]() Y112110K0000T0L Vishay Precision Group | 46 |
| - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | Vishay Precision Group Foil Resistors | 2412 | 6032 | 1 | VISHAY FOIL RESISTORS | Vishay Precision Group | Y112110K0000T0L | SMR1D | + 125 C | - 55 C | Yes | PCB Mount | 175 °C | -55 °C | , 2413 | RECTANGULAR PACKAGE | SMR1D 10K .01% | Transferred | 5.57 | N | No | - | 0.005291 oz | 73 V | - | SMR1D | 0.01 % | e0 | No | - | - | EAR99 | 2 PPM / C | Precision Molded Surface Mount Resistor | 10 kOhms | Tin/Lead (Sn/Pb) | - | - | - | - | HIGH PRECISION, NON INDUCTIVE | Resistors | 125 mW (1/8 W) | BULK | - | Metal Foil | - | FIXED RESISTOR | unknown | - | SMD/SMT | - | 0.125 W | - | 73 V | 2413 | 125 °C | Metal Foil Resistors | - 55 C to + 125 C | Metal Foil Resistors General Purpose | - | Metal Foil Resistors - SMD | 2.5 mm | 5.99 mm | 3.2 mm | - | ||
![]() Y1625649R000T9W Vishay Precision Group | 38 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | 0.01 % | - | - | 2 | - | - | 0.2 ppm/°C | - | 649 Ω | - | 150 °C | -55 °C | Metal Foil | - | - | - | - | - | 300 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | - | 635 µm | 3.2004 mm | 1.5748 mm | - | ||
![]() Y11695R00000B9R Vishay Precision Group | 38 |
| - | Copper, Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | Tape & Reel (TR) | - | 0.1 % | - | - | 2 | - | - | 2 ppm/°C | - | 5 Ω | - | 175 °C | -55 °C | Metal Foil | - | - | - | - | - | 600 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | - | 3.0988 mm | 7.2898 mm | 4.318 mm | No | ||
![]() Y1636100R000Q9W Vishay Precision Group | 38 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | 0.02 % | - | - | 2 | - | - | 0.2 ppm/°C | - | 100 Ω | - | 150 °C | -55 °C | Metal Foil | - | - | - | - | - | 100 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | - | 635 µm | 1.6002 mm | 812.8 µm | - | ||
![]() Y14880R00200B9R Vishay Precision Group | 82 | - | - | - | - | - | - | - | Vishay Precision Group Foil Resistors | 3637 (Reversed) | 9194 (Reversed) | 250 | - | Vishay Precision Group | - | - | + 170 C | - 65 C | - | PCB Mount | - | - | - | - | - | - | - | Details | - | Bulk Metal | 0.010229 oz | - | MouseReel | CSM | 0.1 % | - | - | - | 4 Terminal | - | 15 PPM / C | - | 2 mOhms | - | - | - | - | Current Sense | - | Resistors | 3 W | - | - | Metal Foil | - | - | - | - | SMD/SMT | - | - | - | - | - | - | Current Sense Resistors | - | Metal Element Current Sensing Resistors | - | Current Sense Resistors - SMD | 0.635 mm | 9.144 mm | 9.4 mm | - | ||
![]() Y145510K0000F0W Vishay Precision Group | 25 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | 1 % | - | - | 2 | - | - | 2 ppm/°C | - | 10 kΩ | - | 150 °C | -55 °C | Metal Foil | - | - | - | - | - | 200 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | - | 635 µm | 3.81 mm | 1.5748 mm | - | ||
![]() Y163025K0000T9W Vishay Precision Group | 12 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | 0.01 % | - | - | 2 | - | - | 0.2 ppm/°C | - | 25 kΩ | - | 150 °C | -55 °C | Metal Foil | - | - | - | - | - | 250 mW | - | - | - | - | - | - | 3216 | - | 1206 | - | - | - | - | - | - | Moisture Resistant | - | 635 µm | 3.2004 mm | 1.5748 mm | - | ||
![]() Y1630350R000T9R Vishay Precision Group | 42 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | Tape & Reel (TR) | - | 0.01 % | - | - | 2 | - | - | 0.2 ppm/°C | - | 350 Ω | - | 150 °C | -55 °C | Metal Foil | - | - | - | - | - | 250 mW | - | 1.57 mm | - | - | Not | - | 3216 | - | 1206 | - | - | - | - | - | - | Moisture Resistant | - | 635 µm | 3.2004 mm | 1.5748 mm | - | ||
![]() Y11722K49000A0W Vishay Precision Group | 25 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | 0.05 % | - | - | 2 | - | - | 2 ppm/°C | - | 2.49 kΩ | - | 150 °C | -55 °C | Metal Foil | - | - | - | - | - | 100 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | - | 635 µm | 2.032 mm | 1.27 mm | - | ||
![]() Y11722K00000T9R Vishay Precision Group | 42 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | Tape & Reel (TR) | - | 0.01 % | - | - | 2 | - | - | 2 ppm/°C | - | 2 kΩ | - | 150 °C | -55 °C | Metal Foil | - | - | - | - | - | 100 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | - | 635 µm | 2.032 mm | 1.27 mm | - | ||
![]() Y1636390R000F0W Vishay Precision Group | 12 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | 1 % | - | - | 2 | - | - | 0.2 ppm/°C | - | 390 Ω | - | 150 °C | -55 °C | Metal Foil | - | - | - | - | - | 100 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | - | 635 µm | 1.6002 mm | 812.8 µm | - | ||
![]() Y1121200R000F9R Vishay Precision Group | 42 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | Tape & Reel (TR) | - | 1 % | - | - | 2 | - | - | 2 ppm/°C | - | 200 Ω | - | 175 °C | -55 °C | Metal Foil | - | - | - | - | - | 250 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | - | 2.794 mm | 5.9944 mm | 3.2004 mm | - | ||
![]() Y1121179R835T9L Vishay Precision Group | 12 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | Bulk | - | 0.01 % | - | - | 2 | - | - | 2 ppm/°C | - | 179.835 Ω | - | 175 °C | -55 °C | Metal Foil | - | - | - | - | - | 250 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | - | 2.794 mm | 5.9944 mm | 3.2004 mm | - | ||
![]() Y40239K00000B9R Vishay Precision Group | 82 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y1624800R000T9R Vishay Precision Group | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | Tape & Reel (TR) | - | 0.01 % | - | - | 2 | - | - | 0.2 ppm/°C | - | 800 Ω | - | 150 °C | -55 °C | Metal Foil | - | - | - | - | - | 200 mW | - | - | - | - | - | - | 2012 | - | 0805 | - | - | - | - | - | - | Moisture Resistant | - | 635 µm | 2.032 mm | 1.27 mm | No | ||
![]() Y163360R0000F9R Vishay Precision Group | 42 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | Tape & Reel (TR) | - | 1 % | - | - | 2 | - | - | 0.2 ppm/°C | - | 60 Ω | - | 150 °C | -55 °C | Metal Foil | - | - | - | - | - | 600 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Anti-Sulfur, Moisture Resistant | - | 635 µm | 6.35 mm | 3.2004 mm | - |