- Tolerance
- Resistance
- Temperature Coefficient
- Features
- Composition
- Number of Terminations
- RoHS
- Length
- Height
- Width
- Max Operating Temperature
- Min Operating Temperature
Attribute column
Manufacturer
Vishay Precision Group Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Brand | Case Code - in | Case Code - mm | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | RoHS | Tradename | Unit Weight | Packaging | Series | Tolerance | Number of Terminations | Termination | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Subcategory | Power Rating | Max Power Dissipation | Technology | Termination Style | Case Code (Metric) | Case Code (Imperial) | Product Type | Product | Features | Product Category | Height | Length | Width | Radiation Hardening |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() Y14880R20000B80R Vishay Precision Group | In Stock | - | - | - | Vishay Precision Group Foil Resistors | 3637 | 9194 | 1000 | Vishay Precision Group | + 170 C | - 65 C | PCB Mount | N | Bulk Metal | 0.010229 oz | Reel | CSM | 0.1 % | - | 2 Terminal | 15 PPM / C | Metal Strip Resistor | 200 mOhms | - | - | - | Current Sense | Resistors | 200 mW (1/5 W) | - | Metal Foil | SMD/SMT | - | - | Current Sense Resistors | Current Sensing Resistor | Load Life Stability | Current Sense Resistors - SMD | 0.635 mm | 9.144 mm | 9.398 mm | - | ||
![]() Y16073R10000E9R Vishay Precision Group | 49 |
| - | - | - | - | - | - | - | - | - | - | Compliant | - | - | Tape & Reel (TR) | - | 0.2 % | 4 | - | 0.2 ppm/°C | - | 3.1 Ω | 150 °C | -55 °C | Metal Foil | - | - | - | 500 mW | - | - | 6440 | 2516 | - | - | Moisture Resistant | - | 1.016 mm | 4.064 mm | 6.35 mm | - | ||
![]() Y162459R0000A9R Vishay Precision Group | 13 |
| - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | 0.05 % | 2 | - | 0.2 ppm/°C | - | 59 Ω | 150 °C | -55 °C | Metal Foil | - | - | - | 200 mW | - | - | - | - | - | - | Moisture Resistant | - | 635 µm | 2.032 mm | 1.27 mm | - | ||
![]() Y40145R00000F9W Vishay Precision Group | 415 |
| - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | 1 % | 2 | - | 2.5 ppm/°C | - | 5 Ω | 200 °C | -55 °C | Metal Foil | - | - | - | 200 mW | - | - | 2012 | 0805 | - | - | Moisture Resistant | - | 635 µm | 2.032 mm | 1.27 mm | - | ||
![]() Y16261K20000T0W Vishay Precision Group | In Stock | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | 0.01 % | 2 | - | 0.2 ppm/°C | - | 1.2 kΩ | 150 °C | -55 °C | Metal Foil | - | - | - | 300 mW | - | - | - | - | - | - | Moisture Resistant | - | 635 µm | 3.81 mm | 1.5748 mm | - | ||
![]() Y163395K3000T9W Vishay Precision Group | 38 |
| - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | 0.01 % | 2 | - | 0.2 ppm/°C | - | 95.3 kΩ | 150 °C | -55 °C | Metal Foil | - | - | - | 600 mW | - | - | 6432 | 2512 | - | - | Moisture Resistant | - | 635 µm | 6.35 mm | 3.2004 mm | - | ||
![]() Y161142K2000T9W Vishay Precision Group | 31 |
| - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | 0.01 % | 2 | - | 2 ppm/°C | - | 42.2 kΩ | 150 °C | -55 °C | Metal Foil | - | - | - | 300 mW | - | - | 5025 | 2010 | - | - | Moisture Resistant | - | 635 µm | 5.0292 mm | 2.4638 mm | - | ||
![]() Y1169200R000T0L Vishay Precision Group | 15 |
| - | Lead, Tin | - | - | - | - | - | - | - | - | Compliant | - | - | Bulk | - | 0.01 % | 2 | - | 2 ppm/°C | - | 200 Ω | 175 °C | -55 °C | Metal Foil | - | - | - | 600 mW | - | - | - | - | - | - | Moisture Resistant | - | 3.0988 mm | 7.2898 mm | 4.318 mm | - | ||
![]() Y16241K58000T0R Vishay Precision Group | 32 |
| - | Lead, Tin | - | - | - | - | - | - | - | - | Compliant | - | - | Tape & Reel (TR) | - | 0.01 % | 2 | - | 0.2 ppm/°C | - | 1.58 kΩ | 150 °C | -55 °C | Metal Foil | - | - | - | 200 mW | - | - | 2012 | 0805 | - | - | Moisture Resistant | - | 635 µm | 2.032 mm | 1.27 mm | No | ||
![]() Y40221K00000T9W Vishay Precision Group | 32 |
| - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | 0.01 % | 2 | - | 0.2 ppm/°C | - | 1 kΩ | 150 °C | -55 °C | Metal Foil | - | - | - | 200 mW | - | - | 2012 | 0805 | - | - | Moisture Resistant | - | 635 µm | 2.032 mm | 1.27 mm | - | ||
![]() Y1625150R000F0W Vishay Precision Group | 32 |
| - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | 1 % | 2 | - | 0.2 ppm/°C | - | 150 Ω | 150 °C | -55 °C | Metal Foil | - | - | - | 300 mW | - | - | - | - | - | - | Moisture Resistant | - | 635 µm | 3.2004 mm | 1.5748 mm | - | ||
![]() Y1624953R000T9R Vishay Precision Group | 32 |
| - | - | - | - | - | - | - | - | - | - | Compliant | - | - | Tape & Reel (TR) | - | 0.01 % | 2 | - | 0.2 ppm/°C | - | 953 Ω | 150 °C | -55 °C | Metal Foil | - | - | - | 200 mW | - | - | 2012 | 0805 | - | - | Moisture Resistant | - | 635 µm | 2.032 mm | 1.27 mm | No | ||
![]() Y21232R27250B9L Vishay Precision Group | 32 |
| - | - | - | - | - | - | - | - | - | - | Compliant | - | - | Bulk | - | 0.1 % | 4 | - | 0.2 ppm/°C | - | 2.2725 Ω | 150 °C | -55 °C | Metal Foil | - | - | - | 8 W | - | - | - | - | - | - | - | - | 4.0132 mm | 15.621 mm | 10.16 mm | - | ||
![]() Y1121196R000T9L Vishay Precision Group | 36 |
| - | - | - | - | - | - | - | - | - | - | Compliant | - | - | Bulk | - | 0.01 % | 2 | - | 2 ppm/°C | - | 196 Ω | 175 °C | -55 °C | Metal Foil | - | - | - | 250 mW | - | - | - | - | - | - | Moisture Resistant | - | 2.794 mm | 5.9944 mm | 3.2004 mm | - | ||
![]() Y162551R0000F0W Vishay Precision Group | 42 |
| - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | 1 % | 2 | - | 0.2 ppm/°C | - | 51 Ω | 150 °C | -55 °C | Metal Foil | - | - | - | 300 mW | - | - | - | - | - | - | Moisture Resistant | - | 635 µm | 3.2004 mm | 1.5748 mm | - | ||
![]() Y1628250R000Q15R Vishay Precision Group | 32 |
| - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | 0.02 % | 2 | - | 0.2 ppm/°C | - | 250 Ω | 150 °C | -55 °C | Metal Foil | - | - | - | 750 mW | - | - | - | - | - | - | Moisture Resistant | - | 635 µm | 6.3246 mm | 3.2258 mm | - | ||
![]() Y161135K0000A9W Vishay Precision Group | 14 |
| - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | 0.05 % | 2 | - | 2 ppm/°C | - | 35 kΩ | 150 °C | -55 °C | Metal Foil | - | - | - | 300 mW | - | - | 5025 | 2010 | - | - | Moisture Resistant | - | 635 µm | 5.0292 mm | 2.4638 mm | - | ||
![]() Y1746250R000A9L Vishay Precision Group | 12 |
| - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | 0.05 % | 2 | - | 0.2 ppm/°C | - | 250 Ω | 175 °C | -55 °C | Metal Foil | - | - | - | 600 mW | - | - | - | - | - | - | Moisture Resistant | - | 3.0988 mm | 7.2898 mm | 4.318 mm | - | ||
![]() Y14870R00500D0R Vishay Precision Group | 32 |
| - | - | Vishay Precision Group Foil Resistors | - | - | 50 | Vishay Precision Group | - | - | PCB Mount | N | Bulk Metal | - | Reel | CSM | - | - | 2 Terminal | - | - | - | - | - | - | Current Sense | Resistors | - | - | Metal Foil | - | - | - | Current Sense Resistors | - | - | Current Sense Resistors - SMD | - | - | - | - | ||
![]() Y14870R00500D9R Vishay Precision Group | 48 |
| - | - | Vishay Precision Group Foil Resistors | - | - | 500 | Vishay Precision Group | - | - | - | Details | Bulk Metal | - | Reel | CSM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Vishay Precision Group | - | - | - | - |