- Tolerance
- Resistance
- Temperature Coefficient
- Features
- Composition
- Number of Terminations
- RoHS
- Length
- Height
- Width
- Max Operating Temperature
- Min Operating Temperature
Attribute column
Manufacturer
Vishay Precision Group Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Package / Case | Supplier Device Package | Brand | Factory Pack QuantityFactory Pack Quantity | Lead Free Status / RoHS Status | Manufacturer | Part # Aliases | RoHS | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Moisture Sensitivity Level (MSL) | Number of Terminations | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Subcategory | Max Power Dissipation | Case Code (Metric) | Case Code (Imperial) | Failure Rate | Product Type | Features | Product Category | Height | Height Seated (Max) | Length | Width | Radiation Hardening |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() Y162730K0000B0R Vishay Precision Group | 28 |
| - | Lead, Tin | - | - | - | - | - | - | - | Non-Compliant | - | Tape & Reel (TR) | - | - | 0.1 % | - | 2 | 0.2 ppm/°C | 30 kΩ | 150 °C | -55 °C | Metal Foil | - | - | 500 mW | 5025 | 2010 | - | - | Moisture Resistant | - | 635 µm | - | 5.0292 mm | 2.4638 mm | No | ||
![]() Y1455120R000Q9W Vishay Precision Group | 9 |
| - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | 0.02 % | - | 2 | 2 ppm/°C | 120 Ω | 150 °C | -55 °C | Metal Foil | - | - | 200 mW | - | - | - | - | Moisture Resistant | - | 635 µm | - | 3.81 mm | 1.5748 mm | - | ||
![]() Y162710R0000F0W Vishay Precision Group | 9 |
| - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | 1 % | - | 2 | 0.2 ppm/°C | 10 Ω | 150 °C | -55 °C | Metal Foil | - | - | 500 mW | - | - | - | - | Moisture Resistant | - | 635 µm | - | 5.0292 mm | 2.4638 mm | - | ||
![]() Y14555R00000F0W Vishay Precision Group | 9 |
| - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | 1 % | - | 2 | 2 ppm/°C | 5 Ω | 150 °C | -55 °C | Metal Foil | - | - | 200 mW | - | - | - | - | Moisture Resistant | - | 635 µm | - | 3.81 mm | 1.5748 mm | - | ||
![]() Y11721K00000B9W Vishay Precision Group | 43 |
| - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | 0.1 % | - | 2 | 2 ppm/°C | 1 kΩ | 150 °C | -55 °C | Metal Foil | - | - | 100 mW | - | - | - | - | Moisture Resistant | - | 635 µm | - | 2.032 mm | 1.27 mm | - | ||
![]() Y40132K00000B9W Vishay Precision Group | 28 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y11695K00000T0R Vishay Precision Group | In Stock | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | Tape & Reel (TR) | - | - | 0.01 % | - | 2 | 2 ppm/°C | 5 kΩ | 175 °C | -55 °C | Metal Foil | - | - | 600 mW | - | - | - | - | Moisture Resistant | - | 3.0988 mm | - | 7.2898 mm | 4.318 mm | - | ||
![]() Y161150R0000A0R Vishay Precision Group | 9 |
| - | - | - | - | - | - | - | - | - | Non-Compliant | - | Tape & Reel (TR) | - | - | 0.05 % | - | 2 | 2 ppm/°C | 50 Ω | 150 °C | -55 °C | Metal Foil | - | - | 300 mW | 5025 | 2010 | - | - | Moisture Resistant | - | 635 µm | - | 5.0292 mm | 2.4638 mm | - | ||
![]() Y11722K32000B0R Vishay Precision Group | 44 |
| - | - | - | - | - | - | - | - | - | Non-Compliant | - | Tape & Reel (TR) | - | - | 0.1 % | - | 2 | 2 ppm/°C | 2.32 kΩ | 150 °C | -55 °C | Metal Foil | - | - | 100 mW | - | - | - | - | Moisture Resistant | - | 635 µm | - | 2.032 mm | 1.27 mm | - | ||
![]() Y16246K25000T0W Vishay Precision Group | 44 |
| - | Lead, Tin | - | - | - | - | - | - | - | Compliant | - | - | - | - | 0.01 % | - | 2 | 0.2 ppm/°C | 6.25 kΩ | 150 °C | -55 °C | Metal Foil | - | - | 200 mW | 2012 | 0805 | - | - | Moisture Resistant | - | 635 µm | - | 2.032 mm | 1.27 mm | - | ||
![]() Y162823K5000B0R Vishay Precision Group | 44 |
| - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | 0.1 % | - | 2 | 0.2 ppm/°C | 23.5 kΩ | 150 °C | -55 °C | Metal Foil | - | - | 750 mW | - | - | - | - | Moisture Resistant | - | 635 µm | - | 6.3246 mm | 3.2258 mm | - | ||
![]() Y40233K90000T9W Vishay Precision Group | 44 |
| - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | 0.01 % | - | 2 | 0.2 ppm/°C | 3.9 kΩ | 150 °C | -55 °C | Metal Foil | - | - | 300 mW | - | - | - | - | Moisture Resistant | - | 635 µm | - | 3.2004 mm | 1.5748 mm | - | ||
![]() Y14870R04000D5W Vishay Precision Group | In Stock | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | 0.5 % | - | 4 | 15 ppm/°C | 40 mΩ | 170 °C | -65 °C | Metal Foil | - | - | 1 W | - | - | - | - | Moisture Resistant | - | 889 µm | - | 6.35 mm | 3.175 mm | - | ||
![]() Y161112K1000B0R Vishay Precision Group | 26 |
| - | - | - | - | - | - | - | - | - | Non-Compliant | - | Tape & Reel (TR) | - | - | 0.1 % | - | 2 | 2 ppm/°C | 12.1 kΩ | 150 °C | -55 °C | Metal Foil | - | - | 300 mW | 5025 | 2010 | - | - | Moisture Resistant | - | 635 µm | - | 5.0292 mm | 2.4638 mm | - | ||
![]() Y40625K00000Q0W Vishay Precision Group | 6 |
| - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | 0.02 % | - | 2 | 2.5 ppm/°C | 5 kΩ | 225 °C | -55 °C | Metal Foil | - | - | 300 mW | - | - | - | - | Moisture Resistant | - | 635 µm | - | 2.032 mm | 1.27 mm | - | ||
![]() Y174518K5714Q0R Vishay Precision Group | 6 |
| - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | 0.02 % | - | 2 | 0.2 ppm/°C | 18.5714 kΩ | 175 °C | -55 °C | Metal Foil | - | - | 160 mW | - | - | - | - | Moisture Resistant | - | 2.794 mm | - | 5.9944 mm | 3.2004 mm | - | ||
![]() Y16303K00000A0W Vishay Precision Group | 23 |
| - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | 0.05 % | - | 2 | 0.2 ppm/°C | 3 kΩ | 150 °C | -55 °C | Metal Foil | - | - | 250 mW | - | - | - | - | Anti-Sulfur, Moisture Resistant | - | 635 µm | - | 3.2004 mm | 1.5748 mm | - | ||
![]() Y14880R00332D0W Vishay Precision Group | 23 |
| - | - | - | - | ITT Cannon | 1 | - | ITT Cannon | 155425-2010 | Details | - | - | - | - | 0.5 % | - | 4 | 15 ppm/°C | 3.32 mΩ | 170 °C | -65 °C | Metal Foil | - | Circular Connectors | 3 W | - | - | - | Circular MIL Spec Connector | Moisture Resistant | Circular MIL Spec Connector | 889 µm | - | 9.144 mm | 9.398 mm | - | ||
![]() Y16243K30000Q24R Vishay Precision Group | 23 |
| - | - | 0805 (2012 Metric) | 0805 | Amphenol Positronic | 5 | Contains lead / RoHS non-compliant | Positronic | - | - | -55°C ~ 150°C | Tape & Reel (TR) | VSMP | 0.080 L x 0.050 W (2.03mm x 1.27mm) | ±0.02% | 1 (Unlimited) | 2 | ±0.2ppm/°C | 3.3 kOhms | - | - | Metal Foil | 0.2W, 1/5W | D-Sub Connectors | - | - | - | - | Mixed Contact D-Sub Connectors | Moisture Resistant, Non-Inductive | D-Sub Mixed Contact Connectors | - | 0.025 (0.64mm) | - | - | - | ||
![]() Y1455350R000B9W Vishay Precision Group | 31 |
| - | - | Nonstandard | 1506 | Amphenol Positronic | 5 | Lead free / RoHS Compliant | Positronic | - | Compliant | -55°C ~ 150°C | Tray | VSM | 0.150 L x 0.062 W (3.81mm x 1.57mm) | ±0.1% | 1 (Unlimited) | 2 | ±2ppm/°C | 350 Ohms | 150 °C | -55 °C | Metal Foil | 0.2W, 1/5W | D-Sub Connectors | 200 mW | - | - | - | Mixed Contact D-Sub Connectors | Moisture Resistant, Non-Inductive | D-Sub Mixed Contact Connectors | 635 µm | 0.025 (0.64mm) | 3.81 mm | 1.5748 mm | - |