- Tolerance
- Resistance
- Temperature Coefficient
- Features
- Composition
- Number of Terminations
- RoHS
- Length
- Height
- Width
- Max Operating Temperature
- Min Operating Temperature
Attribute column
Manufacturer
Vishay Precision Group Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Styles | RoHS | Packaging | Tolerance | Number of Terminations | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Subcategory | Max Power Dissipation | Technology | Case Code (Metric) | Case Code (Imperial) | Product Type | Features | Height | Length | Width | Radiation Hardening |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() Y162510K0000Q24W Vishay Precision Group | 20 |
| - | - | - | Non-Compliant | - | 0.02 % | 2 | 0.2 ppm/°C | 10 kΩ | 150 °C | -55 °C | Metal Foil | - | 300 mW | - | - | - | - | Moisture Resistant | 635 µm | 3.2004 mm | 1.5748 mm | - | ||
![]() Y16070R50000G8R Vishay Precision Group | In Stock | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | Resistors | - | Metal Foil | - | - | Metal Foil Resistors | - | - | - | - | - | ||
![]() Y16256K00000B9R Vishay Precision Group | In Stock | - | - | - | - | Compliant | Tape & Reel (TR) | 0.1 % | 2 | 0.2 ppm/°C | 6 kΩ | 150 °C | -55 °C | Metal Foil | - | 300 mW | - | - | - | - | Moisture Resistant | 635 µm | 3.2004 mm | 1.5748 mm | - | ||
![]() Y40651K74000D0R Vishay Precision Group | 32 |
| - | - | - | Compliant | - | 0.5 % | 2 | 2.5 ppm/°C | 1.74 kΩ | 225 °C | -55 °C | Metal Foil | - | 800 mW | - | - | - | - | Moisture Resistant | 635 µm | 5.0292 mm | 2.4638 mm | - | ||
![]() Y16363K88000T9W Vishay Precision Group | 48 |
| - | - | - | Compliant | - | 0.01 % | 2 | 0.2 ppm/°C | 3.88 kΩ | 150 °C | -55 °C | Metal Foil | - | 100 mW | - | 1608 | 0603 | - | Moisture Resistant | 635 µm | 1.6002 mm | 812.8 µm | - | ||
![]() Y1628350R000Q15R Vishay Precision Group | 19 |
| - | - | - | Non-Compliant | Tape & Reel (TR) | 0.02 % | 2 | 0.2 ppm/°C | 350 Ω | 150 °C | -55 °C | Metal Foil | - | 750 mW | - | - | - | - | Moisture Resistant | 635 µm | 6.3246 mm | 3.2258 mm | - | ||
![]() Y40735K00000T9W Vishay Precision Group | 48 |
| - | - | - | Compliant | - | 0.01 % | 2 | 0.2 ppm/°C | 5 kΩ | 150 °C | -55 °C | Metal Foil | - | 300 mW | - | - | - | - | Moisture Resistant | 635 µm | 3.2004 mm | 1.5748 mm | - | ||
![]() Y1627350R000T9R Vishay Precision Group | 32 |
| - | - | - | Compliant | - | 0.01 % | 2 | 0.2 ppm/°C | 350 Ω | 150 °C | -55 °C | Metal Foil | - | 500 mW | - | - | - | - | Moisture Resistant | 635 µm | 5.0292 mm | 2.4638 mm | - | ||
![]() Y406320K0000B0R Vishay Precision Group | 24 |
| - | - | - | Compliant | - | 0.1 % | 2 | 2.5 ppm/°C | 20 kΩ | 225 °C | -55 °C | Metal Foil | - | 500 mW | - | - | - | - | Moisture Resistant | 635 µm | 3.2004 mm | 1.5748 mm | - | ||
![]() Y162630K0000T9R Vishay Precision Group | 29 |
| - | - | - | Compliant | Tape & Reel (TR) | 0.01 % | 2 | 0.2 ppm/°C | 30 kΩ | 150 °C | -55 °C | Metal Foil | - | 300 mW | - | - | - | - | Moisture Resistant | 635 µm | 3.81 mm | 1.5748 mm | - | ||
![]() Y14870R03000D0R Vishay Precision Group | 33 |
| - | - | - | Compliant | - | 0.5 % | 4 | 15 ppm/°C | 30 mΩ | 170 °C | -65 °C | Metal Foil | - | 1 W | - | - | - | - | Moisture Resistant | 889 µm | 6.35 mm | 3.175 mm | - | ||
![]() Y11722K32000B9R Vishay Precision Group | 43 |
| - | Copper, Tin | - | Compliant | Tape & Reel (TR) | 0.1 % | 2 | 2 ppm/°C | 2.32 kΩ | 150 °C | -55 °C | Metal Foil | - | 100 mW | - | - | - | - | Moisture Resistant | 635 µm | 2.032 mm | 1.27 mm | No | ||
![]() Y162826R0000B0W Vishay Precision Group | 14 |
| - | - | - | Compliant | - | 0.1 % | 2 | 0.2 ppm/°C | 26 Ω | 150 °C | -55 °C | Metal Foil | - | 750 mW | - | - | - | - | Moisture Resistant | 635 µm | 6.3246 mm | 3.2258 mm | - | ||
![]() Y16363K00000A9R Vishay Precision Group | 43 |
| - | - | - | Compliant | Tape & Reel (TR) | 0.05 % | 2 | 0.2 ppm/°C | 3 kΩ | 150 °C | -55 °C | Metal Foil | - | 100 mW | - | 1608 | 0603 | - | Moisture Resistant | 635 µm | 1.6002 mm | 812.8 µm | - | ||
![]() Y16075R00000E0W Vishay Precision Group | 8 |
| - | - | - | Non-Compliant | - | 0.2 % | 4 | 0.2 ppm/°C | 5 Ω | 150 °C | -55 °C | Metal Foil | - | 500 mW | - | 6440 | 2516 | - | Moisture Resistant | 1.016 mm | 4.064 mm | 6.35 mm | - | ||
![]() Y145562R5000B0R Vishay Precision Group | 42 |
| - | - | - | Non-Compliant | Tape & Reel (TR) | 0.1 % | 2 | 2 ppm/°C | 62.5 Ω | 150 °C | -55 °C | Metal Foil | - | 200 mW | - | - | - | - | Moisture Resistant | 635 µm | 3.81 mm | 1.5748 mm | - | ||
![]() Y112115K9160T139R Vishay Precision Group | 43 |
| - | - | - | Compliant | Tape & Reel (TR) | 0.01 % | 2 | 2 ppm/°C | 15.916 kΩ | 175 °C | -55 °C | Metal Foil | - | 160 mW | - | - | - | - | Moisture Resistant | 2.794 mm | 5.9944 mm | 3.2004 mm | - | ||
![]() Y14555R00000F0W Vishay Precision Group | 9 |
| - | - | - | Non-Compliant | - | 1 % | 2 | 2 ppm/°C | 5 Ω | 150 °C | -55 °C | Metal Foil | - | 200 mW | - | - | - | - | Moisture Resistant | 635 µm | 3.81 mm | 1.5748 mm | - | ||
![]() Y11721K00000B9W Vishay Precision Group | 43 |
| - | - | - | Compliant | - | 0.1 % | 2 | 2 ppm/°C | 1 kΩ | 150 °C | -55 °C | Metal Foil | - | 100 mW | - | - | - | - | Moisture Resistant | 635 µm | 2.032 mm | 1.27 mm | - | ||
![]() Y11695K00000T0R Vishay Precision Group | In Stock | - | - | - | - | Non-Compliant | Tape & Reel (TR) | 0.01 % | 2 | 2 ppm/°C | 5 kΩ | 175 °C | -55 °C | Metal Foil | - | 600 mW | - | - | - | - | Moisture Resistant | 3.0988 mm | 7.2898 mm | 4.318 mm | - |